Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges available in the market today! Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not
- Working Pressure Range: 7,500 psi
- Pressure Connection Size: 0.25 inch
- Vacuum Range: -1.9999999999996345 torr
- Operating Temperature: -4 to 140 F
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system.
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Features: Analog, Other
-
Supplier: NOSHOK, Inc.
Description: Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance Ranges available from vacuum to 15,000 psi 1-1/2, 2, 2-1/2, 4 inch sizes – bottom or back connected Lightweight shatter-resistant ABS or 304 Stainless steel case,
- Working Pressure Range: -14.736 to 6,000 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.125 to 0.5 inch
- Accuracy: 2.5 ±% FS
-
-
Supplier: Winters Instruments
Description: Description & Features:• Pulsation resistant, liquid filled stainless steel case• Glycerin filled• Brass and stainless steel internals• Restricted orifice• Crimp-On bezel• Dual scale (psi/kPa)• Optional U-Clamps and front flanges• CRN registered• 5 year warranty
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 1.5 ±% FS
- Operating Temperature: -14 to 150 F
- Display Type: Analog Meter
-
Supplier: Baumer Ltd.
Description: Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel
- Working Pressure Range: 0 to 14,503.77 psi
- Dial Diameter: 2.4803163 inch
- Operating Temperature: 14 to 158 F
- Dial Size: 2.4803163 inch
-
Supplier: Winters Instruments
Description: Description & Features:• Liquid filled stainless steel case protects against vibration and pulsation• Bayonet ring• Highly accurate• Back, bottom, or panel mounted• Stainless steel or brass wetted parts• Restrictor screw standard• CRN registered• 5 year warranty
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 150 F
- Display Type: Analog Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304
- Working Pressure Range: 60,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304
- Working Pressure Range: 20,000 psi
- Type: Gauge
-
Supplier: Winters Instruments
Description: Description & Features:• Designed for sour gas applications requiring NACE Standards MR0175-2002 (NACE Standards MR0103-2003 available)• Pressure release disk standard• Gauge meets minimum hardness requirements• CRN registered• 5 year warranty
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 150 F
- Display Type: Analog Meter
-
Supplier: NOSHOK, Inc.
Description: High quality liquid filled gauges designed for durability, accuracy and long life Pressure ranges from vacuum through 15,000 psi 2-1/2 and 4 inch sizes – bottom or back connected Heavy one-piece die casting integrates the case, connection, movement support and bourdon
- Working Pressure Range: -14.736 to 15,000 psi
- Dial Diameter: 4 inch
- Pressure Connection Size: 0.25 to 0.5 inch
- Accuracy: 1 ±% FS
-
Supplier: Travaini Pumps USA
Description: Travaini high efficiency liquid ring vacuum pump, monoblock design Heavy duty flexible coupling, no field alignment or lubrication required NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor Separator reservoir with level gauge, temperature &
- Ultimate Operating Vacuum: 379 to 48.8 torr
- Pumping Speed: 380 CFM
- Motor Power: 25 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
-
Supplier: Automation24, Inc.
Description: The type 213.53 - 9767002 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi), and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The WIKA pressure
- Operating Temperature: -4 to 140 F
- Dial Size: 2.5 inch
- Features: Liquid Filled, Other, Vacuum
-
Supplier: Automation24, Inc.
Description: The type 233.53 - 9833646 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi). The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The WIKA pressure gauge 233.53 - 9833646 has a nominal
- Operating Temperature: -4 to 140 F
- Dial Size: 2.5 inch
- Features: Liquid Filled, Other, Vacuum
-
Supplier: Automation24, Inc.
Description: The type 213.53 - 9699028 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi), and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The WIKA pressure
- Operating Temperature: -4 to 140 F
- Dial Size: 4 inch
- Features: Liquid Filled, Other, Vacuum
-
Supplier: Automation24, Inc.
Description: The type 233.53 - 9833310 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi). The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The WIKA pressure gauge 233.53 - 9833310 has a nominal
- Operating Temperature: -4 to 140 F
- Dial Size: 2.5 inch
- Features: Liquid Filled, Other, Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights High quality liquid filled gauges designed for durability, accuracy and long life Pressure ranges from vacuum through 15,000 psi 2-1/2 and 4 inch sizes – bottom or back connected Heavy one-piece die casting integrates the case, connection, movement
- Working Pressure Range: 100 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights High quality liquid filled gauges designed for durability, accuracy and long life Pressure ranges from vacuum through 15,000 psi 2-1/2 and 4 inch sizes – bottom or back connected Heavy one-piece die casting integrates the case, connection, movement
- Working Pressure Range: 5,000 psi
- Type: Gauge
-
Supplier: McDaniel Controls, Inc.
Description: Process Gauges 4 1/2" Dial Size - Liquid Fillable - 1/2" NPT
- Working Pressure Range: 0 to 20,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 0.5 ±% FS
-
Supplier: OMEGA Engineering, Inc.
Description: • Dual Scales in PSI and BAR Standard • 63 mm (2½") and 100 mm (4") Dial Sizes • Back or Lower Mount Fittings • All Stainless Steel Construction • Liquid Fillable in the Field • IP65 Protection
- Dial Diameter: 2.5 to 4 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1.6 ±% FS
- Vacuum Range: -1.9999999999996345 to 8,517.236199999996 torr
-
Supplier: Clark Solutions
Description: Noshok 400 (dry) and 500 (liquid filled) series all stainless steel gages are the ultimate in corrosion resistant, heavy duty, vacuum and pressure gauges. They are used in corrosive service world-wide where ruggedness and reliability are critical. Typical applications
- Working Pressure Range: -14.736 to 300 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 2.5 ±% FS
-
Supplier: OMEGA Engineering, Inc.
Description: • Easy To Read 2½ inch Dial • Superior Performance With Vibration, Pulsation, Shock • Leakproof O-Ring Seal • Lower and Back Mounts
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 3 ±% FS
- Vacuum Range: 760 to -1.9999999999996345 torr
-
Supplier: NOSHOK, Inc.
Description: The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304 Stainless steel,
- Working Pressure Range: -14.736 to 100,000 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 1 ±% FS
-
Supplier: OMEGA Engineering, Inc.
Description: • 2½" and 3½" Dials • Stem and Panel Mount Styles • Weather Resistant Stainless Steel Case • 316SS Wetted Parts • 1% FS Accuracy
- Dial Diameter: 2.5 to 3.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 ±% FS
- Vacuum Range: -1.9999999999996345 to 1,535.7236199999995 torr
-
Supplier: OMEGA Engineering, Inc.
Description: • 0.5% FS Accuracy • PGH Gauge Ranges from 15 psi to 20,000 psi • Double-Strength Shatter-Resistant Glass • Heavy Duty 316 SS Wetted Parts • Easily Adjustable, Self-Locking Micrometer Dial • PTFE Coated SS Movement for Long Lasting Accuracy • Solid Front with Blowout Back • Fully Temperature
- Dial Diameter: 4.5 to 6 inch
- Pressure Connection Size: 0.25 inch
- Vacuum Range: 760 to -1.9999999999996345 torr
- Operating Temperature: 250 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 4†or 6†Combination PressureGauge & Switch 1 or 2 SPST Switches Possible Stainless Steel Construction ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Paraffin Oil Filling For those users needing a pressure gauge with switching capability and stainless steel
- Working Pressure Range: 0 to 10,000 psi
- Vacuum Range: -1.9999999999996345 to 760 torr
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 140 F
-
Supplier: Terra Universal, Inc.
Description: Constructed of 22-gauge non-sparking stainless steel Static-conductive casters and wheels ensure static safety Includes manometer for monitoring filter efficiency Three-stage filtration system Minuteman’s® Explosion-Proof Wet/Dry Vacuum is ideal for picking up flammable liquids,
- Airflow: 120 SCFM
- Vacuum Pressure: 69 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: Westeel
Description: Vacu-Vault® liquid storage tanks are an innovative technological approach to storing flammable or combustible liquids. The Vacu-Vault® Above Ground Storage Tank (AST) has a vacuum drawn between the primary and secondary tank to confirm tank integrity. Easy to use and install,
- Volume Capacity: 4,750 to 85,500 gallons
- Height: 77 to 131 inch
- Type: Chemical Tank, Fuel/Oil Tank
- Features: Double Wall, Outdoor Use, Vented
-
Description: Kinney® KTC™ rotary piston vacuum pumps achieve the lowest possible pressures from mechanical pumps and are recommended for applications where the operating pressure is below 0.1 Torr (0.13 mbar). As there is no metal-to-metal contact from the clearances being filled with oil, these
- Pumping Speed: 107 CFM
- Motor Power: 7.5 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Supplier: U.S. Plastic Corporation
Description: These chemical gauge guards should be utilized to isolate and protect pressure or vacuum instruments used on ultra-pure or highly corrosive fluid lines. They can be confidently used with liquids such as demineralized water, sulphuric acid, hydrochloric acid, and caustics. Use
-
Supplier: Busch Vacuum Solutions
Description: separator. Inlet filter to protect the vacuum pump from ingress of solid and liquid particles. Filter pressure gauge to screw into the oil fill cap for easy checking of the degree of plugging of the exhaust filter. Motor safety switch to protect pump against overload.
- Ultimate Operating Vacuum: 1.5 torr
- Pumping Speed: 5.9 to 11.2 CFM
- Operating Temperature: 167 F
- Motor Power: 0.74 HP
-
Supplier: UL Standards & Engagement
Description: flammable liquid tanks; e) UL 2583 for fill pipe covers, pressure vacuum vents or emergency vents for flammable liquid tanks; f) UL 2085 and CAN/ULC-S661 for spill containment devices for flammable liquid tanks; g) UL 2085 and CAN/ULC-S663 for overfill prevention devices
-
Supplier: UL Standards & Engagement
Description: flammable liquid tanks; e) UL 2583 for fill pipe covers, pressure vacuum vents or emergency vents for flammable liquid tanks; f) UL 2085 and CAN/ULC-S661 for spill containment devices for flammable liquid tanks; g) UL 2085 and CAN/ULC-S663 for overfill prevention devices
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing.
- Working Pressure Range: 0 to 1,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Pressure Connection Size: 0.125 to 0.4375 inch
Find Suppliers by Category Top
Featured Products Top
-
Cincinnati Test Systems’ compact, portable high vacuum leak test gauge uses Pirani gauge technology to verify system vacuum pressures. The CTS digital vacuum gauge with KF16 fitting connects directly to the system vacuum fittings to measure vacuum from 1 Pa to atmosphere. The easy (read more)
Browse Vacuum Gauges and Instruments Datasheets for Cincinnati Test Systems, Inc. -
With OTTO - our digital services, condition monitoring of your vacuum pumps are possible. Combined with attractive service packages increase your uptime and lower costs. Efficiency: less cost of ownership Higher uptime: more productivity Peace of mind (read more)
Browse Vacuum Gauges and Instruments Datasheets for Busch Vacuum Solutions -
hydraulic systems. Accurate and reliable, analog pressure gauges are critical for maintaining the efficiency and longevity of hydraulic equipment. Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
EXAIR's patented Chip Trapper offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids. The Chip Trapper vacuums the coolant or liquid that is filled with debris and traps all the solids in a reusable filter bag. Only (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
See the latest addition to the Agilent active gauges family - the new FRG-705/707: full-range Pirani inverted magnetron gauges. These gauges combine Pirani and inverted magnetron technologies to deliver accurate measurement from atmosphere down to 7.6 × 10-10 Torr, all in a single (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
× 10-9 to 1 × 10-2 mbar (UHV pressure measurement beyond the range of Pirani gauges - No filament, resulting in long lifetime and robustness - Logarithmic output signal (1 V/decade) - Any mounting orientation - Available with KF25 and CF40 vacuum connections (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
Protective gas prevents electrical flashover High voltage can result in an electric short circuit made through the air, even without direct contact. Gas-insulated switch panels prevent this undesired effect. Using vacuum pumps that are very often manufactured (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. Take for example a closed-loop system where it’s necessary (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
. Gauge Guards/Instrument Isolators Series GGS Superior accuracy pressure or vacuum isolator with steel (read more)
Browse Diaphragm Seals Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
process. This variation in the surface can greatly. inhibit the removal of the cured mold from the stamp. Liquid PDMS used for the molding process was composed. of PDMS monomers and a curing agent in a 10:1 ratio. (Sylgrad 184; Dow Corning, Midland, MI). The mixture was. degassed in a vacuum for 15 min
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. The liquid-phase PDMS was made by mixing PDMS. monomers and a curing agent in a 10:1 ratio (Sylgard 184,. Dow Corning, Midland, MI, USA). Bubbles in the liquid. PDMS were removed by exposing the mixture to a. vacuum for 1 h. PDMS liquid was poured onto the silicon. master, cured for 45 min at 1001C
More Information Top
-
Evaluation of an air drilling cuttings containment system
A 0-30" Hg liquid filled analog vacuum gauge is provided to read the Guzzler vacuum/filter unit's vacuum.
-
Shopping In Measuring - Big Bruin
Brand Fusion 4FLF6 - "Vacuum Gauge Vacuum Gauge , Liquid Filled , 11/2 In., 30 to 0 In.
-
Shopping In Measuring - Big Bruin
Brand Fusion 4CFN6 - "Vacuum Gauge Vacuum Gauge , Liquid Filled , 2 In., 30 to 0 In.
-
:: New Materials Zone ::
'There are several mercury-free barometers and vacuum gauges , liquid - filled bourdon gauges and electronic thermometers and pressure gauges available,' said Cournoyer.
-
Los Alamos flips the mercury 'off' switch | EurekAlert! Science News
"There are several mercury-free barometers and vacuum gauges , liquid - filled bourdon gauges and electronic thermometers and pressure gauges available," said Cournoyer. " .
-
Journal of Jet Propulsion > New Patents
All units feature standard equipment as follows: bottom fill and discharge line, top fill line, liquid level gauge , vacuum valve and filter, thermocouple vacuum gauge, pressure gauge, A.S.M.E. code stamped inner vessels, quick pressure build-up system, extended stem …
-
Inclined-plane apparatus for friction studies at ultra-high vacuum
The glass chamber consists of a series trap which can be filled with liquid nitrogen and an ion vacuum gauge which is positioned such that the pressure at the sample rather than at the pump orifice is measured.
-
Fast Reactions in Energetic Materials
Fig. 10.4 Experimental setup: 1, sealed flow thermostat; 2, Dewar vessel; 3, pressure- vacuum gauge ; 4, trap filled with liquid N2; 5, vacuum pump; 6, electronic poten- tiometer; 7, intensifier; 8, valve for high-pressure line .
-
Boiling-up of superheated water and water solutions under ultrasound influence
Filling-up system 9 consists of hydraulic lock filled up by the studied liquid , vacuum - gauge , two clamps, rough-vacuum tank, and forevacuum pump connected with each other by the vacuum pipes.
-
The calibration of vacuum gauges
The calibration of vacuum gauges . volumes either by calculation or by filling with liquid , has been used by a number of workers and is the method normally used when large volume ratios have been chosen such as in a single stage expansion …
Indicates content that may require registration and/or purchase.