Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aurora Instruments
Description: With a built-in temperature-controlled reservoir for solvents and a shaking block for sample mixing, Aurora Instruments’ VERSA Liquid Liquid Extraction equipment can automate procedures to partition samples for downstream applications. Our liquid liquid
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid Chemical Delivery Module And Chemical Delivery System Semiconductor Chemical Automatic Liquid Supply Equipment Shenzhen Jewellok Technology Co., Ltd. provides advanced ultra-high purity (UHP) chemical handling solutions, including chemical delivery module (CDM) and
- Body Material: Stainless Steel
-
Supplier: HORIBA Instruments, Inc.
Description: The LU Series offers uninterrupted, safe and reliable delivery of the liquid precursor to liquid material baking systems and injection systems. This leads to increased uptime, reduced operator handling and reduced risk of process contamination. The LU Series includes a function for
- Application: Chemical (Corrosive / Solvent)
- Dispensing Equipment Type: Meter, Mix and Dispense
-
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: to the individual modules. Up to 25 mixing containers are each placed on a tray trolley. Four trolleys can now be conveniently pushed into the system. Thanks to the modular design of the dosing system, it is possible to connect up to 8 dosing modules to the linear gantry. A maximum of 128
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid Chemical Valve Manifold Box Chemical Dispensing Units, Semi & Fully Automatic Chemical Filling Equipment In semiconductor and high-tech manufacturing, the precise distribution of hazardous and high-purity chemicals is managed through a specialized hierarchy of equipment.
- Body Material: Stainless Steel
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: OverView of performance data ■ 30 or 60 kg scale ■ 600 or 1.500 kg scale ■ Smallest pour 0,5 g ■ Batch sizes from 5 to 600 litre ■ Fully automatic container container intake ■ Flexible storage desing for raw materials ■ Fast mixing container exchange ■ Unsupervised machine operation ■
-
Supplier: Sterling Systems & Controls
Description: liquid) is combined with other materials, including liquids and bulk solid materials. Sterling Systems & Controls, Inc. has designed and supplied customized batching systems with mixing and blending control for these and other applications. The system often includes a variety of
- Interface: Computer Programmable
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
- Form Factor: Stand-Alone
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: FRICKE dosing systems make it possible to integrate rush orders into the ongoing production process without interruption, allowing schedules and workflows to be adhered to. Thanks to extensive accumulation sections for mixing containers and multi-pot mixtures, unattended night-time operation
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: possible. The batch management software ensures that all orders are processed safely and efficiently. ■ 40 fully automatic mixing recipes during the unattended night shift ■ 2000 dosing cycles per day ■ for liquid dosing up to 120 kg batch size ■ 150 kg scale, 0.1 g precision ■ DN 8/15
-
Supplier: Hapco, Inc.
Description: Tuffalloy™ is an advanced chemistry developed by Hapco to meet today’s market demands for prototype and low production parts that mimic the physical attributes of many injection molding materials. Tuffalloy™ 4270 Series Tuffalloy™ 4270 series are low viscosity Liquid Molding Compounds with
- Viscosity: 250 to 350 cP
- Industry: Industrial, Tooling / Molds
- Form / Shape: Liquid
- Filler: Unfilled
-
Supplier: Bepex International LLC
Description: simultaneous injection of up to four different liquid streams Mixing paddles can be adjusted to control mixing intensity and residence time Hinged door access to the internal assembly allows for easy clean-up and maintenance The Flex-O-Mix wet mixing machine is
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: textiles, printing and dyeing, pharmaceuticals, cigarettes, papermaking, food and beverage, feed processing and other fields. In papermaking equipment, rotary joint is mainly used for drying cylinder, steaming ball, coater, calender, etc. In rubber and plastic equipment, rotary joints
-
Supplier: Schutte & Koerting
Description: Tank Mixing Eductors are used to agitate liquid, dissolve powdered solids in liquid, and to mix two or more liquids intimately within a tank or other vessel without the use of baffles or moving parts inside the tank. These units take the place of mechanical agitators.
-
Supplier: Xoxide
Description: Boasting a pre-integrated liquid cooling system (featuring a built-in radiator, pump, tank, water-block, and tube) in the chassis, the Thermaltake Armor+ LCS VH600LBWS Case has a lot to offer the PC enthusiast that expects nothing less than perfection. Delivering a heaping helping of true
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipment, rotary joint is mainly used for drying cylinder, steaming ball, coater, calender, etc. In rubber and plastic equipment, rotary joints are mainly used for calenders, screw extruders, mixing mixers, kneaders, rotary and laminating presses, drum automatic vulcanizers and
-
Supplier: Mahr Inc.
Description: Mahr Metering System offers a standard meter/mix-machine for the production of engineered polymers by the means of in-situ polymerization. The machine comprises the melting down of raw materials, mixing of liquids and metering of the mixture into the mould. Typical applications:
- Dispense Rate: 0.05 to 120 L/min
- Media Viscosity: 85 cps
- Mounting: Machine Mounted
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Cammda Corporation
Description: The Joint-Jockey™ is an economical two-component meter-mix-dispense system designed to properly proportion, blend and apply joint-fillers, crack injection liquids and coatings.
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
-
Supplier: Bepex International LLC
Description: typical boundaries between mixing and agglomeration equipment. This efficient low pressure mixing and forming extruder can generate uniform, free flowing, dust free pellets or particles. The Extrud-O-Mix is primarily designed for combining dry powders with liquid streams
- Additional Capabilities: Agglomerating
- Applications / Industry: Agricultural Products, Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing
- Operating Condition: Continuous Feed
- Mounting: Floor-Mounted
-
Supplier: Bepex International LLC
Description: seconds) allow for high production rates Hinged door access to the internals allow for easy clean-up and maintenance Mixing paddles can be adjusted to control mixing intensity and residence time The Flex-O-Mix wet mixing and agglomeration system is specifically designed to avoid
- Additional Capabilities: Agglomerating
- Applications / Industry: Agricultural Products, Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing
- Operating Condition: Continuous Feed
- Features: Continuous Speed, Industrial, Laboratory, Other Mixer Type
-
Supplier: UL Standards & Engagement
Description: b) Oxygenated fuel blends, including all "petroleum product" liquids plus petroleum hydrocarbon fuels with low-biofuels blends; c) Oxygenates, including all “petroleum product” and "oxygenated fuel blends" liquids plus pure/denatured or highest oxygenated blend stocks for use in
-
Supplier: Bepex International LLC
Description: The Extrud-O-Mix extrusion machine is a unique technology that eliminates typical boundaries between mixing and agglomeration equipment. Low-pressure mixing ideal for combining powders and liquids to produce a paste or dough Mixing and forming are accomplished in
-
Supplier: UL Standards & Engagement
Description: flammable and combustible liquid dispensing equipment; c) Transition sumps - Sumps intended for access to liquid or vapour piping run manifolds, fittings and valves in a fueling system; and d) Fill/vent sumps - Sumps intended for housing of fill and/or vent pipe ends, drain
-
Supplier: UL Standards & Engagement
Description: designed to provide automatic safety or operational functions. 1.2 These products may be used with underground or aboveground tank systems and with liquid and/or vapor phases of the fuels and similar fuels or liquids covered by each Part of this Standard as identified below: a) Part I
-
Supplier: UL Standards & Engagement
Description: support evaluations. b) Work top tanks are designed for combined combustible liquid storage and structural working surface, and are intended to be installed in accordance with NFPA 30, Code for Flammable and Combustible Liquids, NFPA 30A, Code for Motor Fuel Dispensing Facilities and
-
Supplier: PPG Protective & Marine Coatings
Description: with improved chemical and corrosion resistance. ELECTROPOLYSEAL® Bulk coating of fasteners and small parts through innovative equipment processes. FrameCoat®: Electrodeposition Coating State-of-the-art primers formulated for improved corrosion resistance for the automotive parts industry,
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Hydroxide HNO3- Nitric acid NH4OH- Ammonium Hydroxide H2SO4- Sulfuric acid Function: Liquid chemical filtration Liquid chemical sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (CDM) and chemical delivery system (CDS) chemical
- Body Material: Stainless Steel
-
Supplier: Golden Collar Technology Co., Ltd .
Description: stability, and excellent mixing capabilities, our PTFE Mixing Propeller is the ideal solution for challenging industrial processes. Engineered for efficiency and longevity, it ensures consistent performance while reducing downtime. Get in touch today to learn more about how our PTFE
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Kett US
Description: This high-speed model provides a full 3kgf.cm of rated torque while allowing mix speeds up to 1000 RPM. Used where high speed and low to moderate viscosity is required, extensive shielding protects sensitive lab equipment from stray electrical noise generally inherent to similar units. This
- Motor Speed: 0 to 1,000 rpm
- User Interface: Analog Front Panel
- Operating Condition: Batch Operation
- Mounting: Benchtop
-
Supplier: Edwards Vacuum
Description: process success as the equipment technology.
- Feed Rate: 132.086026 GPH
- Operating Condition: Batch Operation, Continuous Feed
- Applications / Industry: Chemical Processing
- User Interface: Digital Front Panel
-
Supplier: EXACT Dispensing Systems
Description: mixer. Inexpensive disposable mixing. No solvents. Material is pressure fed from tanks or pump fed from 5 gallon pails, 55 gallon drums, or other bulk containers. OPTIONS Encoder – For critical applications requiring precise shot size. Accuracy to .0008″ of cylinder stroke. (.0004″ optional)
- Shot Size: 1,805.3999999999999 cc
- Container Size: 946.352946 to 208,197.648402262 cc
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: The pump body has two uses and one backup. It can automatically switch the liquid supply operation according to the liquid level in the barrel. The touch screen can display the working status of each valve and the liquid supply status of the pipeline. Automatically cut off the
- Body Material: Stainless Steel
-
Supplier: Baumer Ltd.
Description: Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel
- Working Pressure Range: 0 to 23,206.032 psi
- Dial Diameter: 5.905515 inch
- Pressure Connection Size: 0.25 to 0.5 inch
- Operating Temperature: -4 to 158 F
-
Supplier: Restek
Description: laboratory is encouraged to use its normal analytical method, thereby simulating the testing of a routine laboratory sample as closely as possible. While the outcome of the analysis may depend on the choice of method, it also could be affected by the performance of the laboratory equipment or
- Applications: Food / Beverage
- Form & Features: Liquid / Solution
- Function: Reference / Chemical Standard
-
Supplier: Restek
Description: laboratory is encouraged to use its normal analytical method, thereby simulating the testing of a routine laboratory sample as closely as possible. While the outcome of the analysis may depend on the choice of method, it also could be affected by the performance of the laboratory equipment or
- Applications: Food / Beverage
- Form & Features: Liquid / Solution
- Function: Reference / Chemical Standard
-
Supplier: Hydrofarm, Inc.
Description: LIGHT-MIX Substrates Light-Mix is the ideal substrate for organic farmers who wish to have control in the growth of their plants through the application of liquid fertilizers (from the very beginning). For any kind of plant, including heavy feeders, larger quantities of fertilizers may be
Find Suppliers by Category Top
Featured Products Top
-
, etc. Produce finer drops than will hydraulic nozzles Droplet size and production is not dependent on liquid pressure Air and liquid mix externally to minimize clogging FEATURES Produce controlled, ultra-fine droplet sizes (read more)
Browse Nozzles Datasheets for Vortec -
More Than a Reagent Dispenser While traditional handheld pipettes or larger automated liquid dispensers greatly deteriorate in accuracy and precision below 2 µL volumes, the Mantis automated liquid dispenser excels at low-volume dispensing in a wide variety of scientific workflows (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc. -
The D6006 Dispershear can disperse a wide range of powders such as batter mix, xanthan gum, guar gum, Hydroxypropylemethyl cellulose and pregelatinized starches into liquids continuously in one pass. By combining the D6006 Dispershear with a Loss in (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
The D6006 Dispershear can disperse a wide range of powders such as batter mix, xanthan gum, guar gum, Hydroxypropylemethyl cellulose and pregelatinized starches into liquids continuously in one pass. By combining the D6006 Dispershear with a Loss in (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Liquid Chemical Delivery Module (CDM) for Semiconductor Fabrication and Ultra-High Purity (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Dental composites are synthetic polymers filled with reinforcing glass and/or ceramic particles. A typical mixing procedure starts with blending two or more monomers often of significantly different viscosities. Various particle size fillers are then added to the liquid binder and mixed (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
which may manifest as creaming, flocculation or coalescence. Several mixing technologies are used for different stages of emulsion processing: combining two immiscible bulk liquids; wetting out solid additives; and reducing droplet size in a pre-mixed emulsion. Mixer selection is based on a (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
-viscosity materials. The helical blades create a positive folding action that results in fast, efficient mixing of high-viscosity liquids, pastes, dry or moist powders...even media as viscous as wet sand. All Double Helixx mixers ensure thorough mixing throughout the entire batch (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
BinCloud inventory management systems automate and simplify monitoring levels of solids or liquids stored or processed in bins, tanks, and silos. BinMaster systems reduce labor as level sensors take the (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
Mixing is a critical step in the production of sunscreen, largely because proper dispersion of the active ingredients and additives directly impacts the end product's efficacy and stability. This bulletin describes several high shear mixing technologies utilized in the manufacture of (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
Liquid Mixing: Solid Challenges
approaching 100,000 K per second, sonication may also be used for liquid-liquid and liquid-solid processing. Advanced Sonic Processing (Oxford, Conn.), develops sonic process equipment mostly to accelerate chemical reactions, but for mixing and preparing crystals for milling before blending into liquids
-
Liquid Mixing: Solid Challenges
delivery of liquid components for ultrafiltration and process/chromatography buffer solutions. Many factors affect liquid blend uniformity of complex pharmaceutical formulations. Some, like feed composition, are obvious. Addition rate, blending/mixing power, chemical reactivity and kinetics
-
Liquid Mixing: Solid Challenges
This quick, one-time registration gives you access to members-only site benefits. Liquid mixing and blending would seem to be among the most straightforward of pharmaceutical manufacturing unit operations. Mechanical process mixers have been on the market for more than 100 years, and not much
-
Continuous short residence time mixing of liquids and solids
Problem: Our customer requires a short residence time, small footprint, high capacity mixer to continuously mix a heated viscous liquid stream with a low density solid. The low density solid must be thoroughly dispersed within the viscous liquid. The continuous mixing process requirements were met
-
Small Liquid dose
Production operations run smoothly when liquid dosing works according to plan. This means that the mixing process blends the formulation in correct proportion and the fill process executes with precise volume in each dose. In addition, there is no leakage or drip excess to worry about after
-
Load Cell Application - Viscosity / Liquid Separation
This particular application is used in batching or mixing of multiple chemicals. By measuring the viscosity, you can determine when to stop adding a liquid to the mix. As shown here, the table can be lifted so that the probe reaches the liquid in the tank. The probe can also be brought down
-
Blend Controls Boost Liquid Chromatography Performance
Traditional large scale pharmaceutical manufacturing operations use manual or fixed automation to prepare large volumes of reagent, storing them in large tanks. Such production-scale mixing of process fluids is much more difficult than at the bench-scale, where solutions and reagents typically
-
Agitation and Mixing Processes
can be mixed, and generally the type of mixer used depends on the nature of the substances to be mixed. Liquidgas, liquid-liquid, and liquid-solid systems (suspensions) will generally be mixed in a vessel or tank with an impeller to provide the mixing energy. The end product is almost always a liquid
More Information Top
-
Handbook of Industrial Mixing: Science and Practice Complete Document
10-5.5 Recommendations for Solid– Liquid Mixing Equipment .
-
AIChE Equipment Testing Procedure - Mixing Equipment (Impeller Type) 3rd Edition
808.7.11 Mechanical Design of Impeller-Type Liquid Mixing Equipment .
-
Frontiers of Advanced Materials and Engineering Technology
For now liquid- liquid mixing equipment mainly include stirred tank,static mixer, jet mixer, impinging jet mixer and fiber liquid membrane mixer, etc [1].
-
Investigation of the mechanism of low‐density particle and liquid mixing process in a stirred vessel
The study provides a valuable reference for the design and optimisation of solid– liquid mixing equipment .
-
Liquid flow circulating within an unbaffled vessel agitated with an unsteady forward–reverse rotating impeller
1 Edwards MF and Baker MR, A review of liquid mixing equipment , in Mixing in the Process Industries, ed by Harnby N, Edwards MF and Nienow AW.
-
Mixing in SRS Closure Business Unit Applications
M. F. Edwards and M. R. Baker, “A Review of Liquid Mixing Equipment ”, in N. Harnby, M. F. Edwards, and A. W. Nienow, Ed., Mixing in the Process Industries, 2nd Ed, Boston: Butterworth Heinemann, 1992.
-
Effect of confinement on forced convection from a heated sphere in Bingham plastic fluids
This information is also used in the design of slurry pipelines, solid- liquid mixing equipment , heating/cooling of such fluids (Chhabra and Richardson, 2008; Suresh and Kan- nan, 2011, 2012).
-
Geobiotechnology II
(1992) A review of liquid mixing equipment .
Indicates content that may require registration and/or purchase.