Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Fastbond 4224NF blue pressure sensitive adhesive is compatible with abs, acrylic, aluminum, glass, paper, polycarbonate, pvc, stainless steel, steel and styrenic materials. Delivers great performance with a shear strength of 48 psi and peel strength of 4.4 piw.
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Fastbond 4224NF blue pressure sensitive adhesive is compatible with abs, acrylic, aluminum, glass, paper, polycarbonate, pvc, stainless steel, steel and styrenic materials. Delivers great performance with a shear strength of 48 psi and peel strength of 4.4 piw.
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Fastbond 4224NF clear pressure sensitive adhesive is compatible with abs, acrylic, aluminum, glass, paper, polycarbonate, pvc, stainless steel, steel and styrenic materials. Delivers great performance with a shear strength of 48 psi and peel strength of 4.4 piw.
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Fastbond 4224NF clear pressure sensitive adhesive is compatible with abs, acrylic, aluminum, glass, paper, polycarbonate, pvc, stainless steel, steel and styrenic materials. Delivers great performance with a shear strength of 48 psi and peel strength of 4.4 piw.
-
Supplier: Cattie Adhesive Solutions
Description: pressure is applied or the application temperature is too low, bonding problems such as adhesive creep, bubbles or detachment can occur. PSA’s are not true solids, so the strength of pressure sensitive adhesive decreases when the temperature is increased.
- Viscosity: 4,000 cP
- Use Temperature: 325 to 375 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Henkel Corporation - Industrial
Description: AQUENCE AV 452A known as DORUS PL 452A. Water-based pressure sensitive liquid adhesive suitable for bonding fibrous glass, jute and other types of lightweight insulation. AQUENCE® AV 452A (DORUS PL-452A) is a white, outstanding, water-based, pressure
- Viscosity: 300 cP
- Features: Contact / Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: Scotch® ATG Adhesive 3M 926 Transfer Tape, 350 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 926 is a 350 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. High performance adhesive transfer tape. For use with
- Width: 0.25 to 2 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: Can-Do National Tape
Description: Scotch® ATG Adhesive 3M 976 Transfer Tape, 300 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 976 is a 300 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. High tack adhesive transfer tape. For use with
- Width: 0.25 to 0.75 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Description: Acrylic and rubber pressure sensitive laminating adhesives; double coated and free-film. Also liquid, solvent, and caulk form for some applications. Commonly 3M, Adchem, and our own Concote Coated Products brand.
-
Supplier: Can-Do National Tape
Description: Scotch® ATG Adhesive 3M 969 Transfer Tape, 300 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 969 is a 300 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. High tack adhesive transfer tape. For use with
- Width: 0.25 to 2 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: Can-Do National Tape
Description: than typical pressure sensitive adhesive systems. These 3MTM VHBTM Adhesive Transfer Tapes are transparent and are ideal for use in many interior and exterior industrial applications to replace rivets, spot welds, liquid adhesives, and other permanent
- Width: 0.5 to 48 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: Henkel Corporation - Industrial
Description: Double-sided, pressure sensitive adhesive tape High performance, thermally conductive acrylic adhesive More cost-effective than heat-cure adhesive, screw mounting or clip mounting
- Use Temperature: 40 to 257 F
- Thermal Conductivity: 0.8 W/m-K
- Chemical System: Acrylic / Polyacrylate
- Features: Contact / Pressure Sensitive (PSA)
-
Supplier: Georgia-Pacific Corporation
Description: Wood Adhesives We supply the wood composites industry with an extensive line of adhesives including plywood adhesives; oriented strand board (OSB) resins; hardboard resins; particleboard & medium density fiberboard (MDF) resins; and laminated veneer lumber (LVL)
- Industry: Building / Construction
- Chemical System: Phenolics / Formaldehyde Resin
- Substrate Compatibility: Wood / Wood Product
-
Supplier: Custom Fabricating & Supplies
Description: Our Ultra High Bond tape has a white foamed acrylic carrier with an aggressive pressure sensitive acrylic adhesive on both sides. Ideal for structural bonding applications in the transportation industry. Bonding of plastic & wooden window glazing bars, fixing architectural
- Width: 0.25 to 3 inches
- Peel Strength / Adhesion: 10 lbs/in
- Temperature Resistance: 160 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: ASTM International
Description: This specification covers starch, dextrin, casein, resin base, and other liquid adhesives (excepting pressure-sensitive types) used for sealing the top flaps of fiberboard shipping cases. It includes provisions for adhesive selection based on satisfactory machining
-
Supplier: ASTM International
Description: This specification covers starch, dextrin, casein, resin base, and other liquid adhesives (excepting pressure-sensitive types) used for sealing the top flaps of fiberboard shipping cases. It includes provisions for adhesive selection based on satisfactory machining
-
Supplier: Fluidwell bv
Description: The F050 is a straight forward pressure indicator with large 26mm (1") high digits. The measuring unit to be displayed below the pressure is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather
- Operating Temperature: -40 to 176 F
- Accuracy: 0.05 ±% FS
- Display Type: Digital
- Device Category: Instrument
-
Supplier: Fluidwell bv
Description: The D050 is a straight forward, panel mount pressure indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The
- Operating Temperature: -40 to 176 F
- Accuracy: 0.05 ±% FS
- Display Type: Digital
- Device Category: Instrument
-
Supplier: Total Plastics, Inc.
Description: TITE -R-Bond™ Adhesion Promoter is for use with pressure-sensitive acrylic adhesives. Improves bonding where chemical nature of substrate resists adhesion Can be used to develop immediate quick-stick, an aid in many applications Helps pressure-sensitive
- Applications: Adhesives / Sealants
- Form & Features: Liquid / Solution
- Function: Tackifer / Adhesion Promoter
-
Supplier: Beacon Adhesives, Inc.
Description: Magna-Cryl 5000 is a UV curable liquid that cures to an aggressive and permanent pressure sensitive adhesive. It was designed to be printed in-line providing the printer with the new ability to create adhesive backed film or paper stock on conventional flexographic
-
Supplier: Celanese Corporation
Description: adhesivespermanent pressure sensitive adhesives
- Applications: Adhesives / Sealants
- Form & Features: Liquid / Solution
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of grit, lumps, or undissolved matter in water-borne adhesives such as starch, dextrin, casein, resin base, and other liquid adhesives, excluding mastics and pressure sensitive adhesives. It is intended to
-
Description: incorporate a specially formulated self-stick pressure sensitive adhesive for fast and easy application.
- Width: 0.5 to 48 inches
- Thickness: 0.018 inches
- Peel Strength / Adhesion: 1.6875 to 1.75 lbs/in
- Features: Abrasion / Scratch Resistant, Other, Protective Tape, Single-Sided Adhesive, Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M VHB Tape RP32 Gray is a conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a paper liner. Its flexible design can replace rivets, screws, welds, and liquid adhesives, including at low temperatures. 0.032 in (0.8 mm) thick. 1 in x 5 yd
- Adhesive: Acrylic
-
Supplier: Ellsworth Adhesives
Description: 3M VHB Tape RP32 Gray is a conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a paper liner. Its flexible design can replace rivets, screws, welds, and liquid adhesives, including at low temperatures. 0.032 in (0.8 mm) thick. 6 in x 5 yd
- Adhesive: Acrylic
-
Supplier: Total Plastics, Inc.
Description: White, Black and Clear (Depending on Grade) Normount® is a closed-cell line of polyurethane foam attachment tapes, designed to simplify the installation of many items, and is often used as a replacement for liquid adhesives and mechanical fasteners. These tapes use an acrylic-based
- Width: 0.25 to 1 inches
- Thickness: 0.03125 to 0.0625 inches
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Foam
-
Supplier: Custom Fabricating & Supplies
Description: capabilities Pressure sensitive adhesive bonds on contact to provide immediate handling strength Allows the use of thinner, lighter weight and dissimilar materials Minimum suggested application temperatures above 50°F (10° C) Construction 0.025" Total Thickness (excludes liner)
- Width: 0.5 to 2 inches
- Peel Strength / Adhesion: 1.0625 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Dielectric / Insulating, Permanent
-
Supplier: Ellsworth Adhesives
Description: 3M VHB Tape RP32 Gray is a conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a paper liner. Its flexible design can replace rivets, screws, welds, and liquid adhesives, including at low temperatures. 0.032 in (0.8 mm) thick. 12 in x 5 yd
- Adhesive: Acrylic
-
Supplier: Ellsworth Adhesives
Description: 3M VHB Tape RP32 Gray is a conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a paper liner. Its flexible design can replace rivets, screws, welds, and liquid adhesives, including at low temperatures. 0.032 in (0.8 mm) thick. 0.75 in x 5 yd
- Adhesive: Acrylic
-
Supplier: Gluefast Company, Inc. (The)
Description: Glue Dots® are pressure-sensitive adhesives that are sometimes referred to as fugitive glue or booger glue and consist of a spot of glue about the size of a dime (1/2” diameter). To apply the Glue Dots®, customers can: Peel the dots from the release liner by hand. Touch the item
-
Supplier: SDI
Description: The APF-NS protection film is a 0.25 mil (6 microns) or .5 mil (12 microns) thick polyester film developed to protect photo tools used in conjunction with liquid solder resists, but is also ideal for primary image films. The smooth, non-stick coating p
- Width: 18 to 24 inches
- Thickness: 0.00023622047244094488 inches
- Features: Abrasion / Scratch Resistant, Removable, Transparent
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Innovation Polymers
Description: normal working temperatures. The tacky texture makes it an effective pressure sensitive adhesive i.e. it forms a bond when pressure is applied. One drop covering the wedge to probe contact surface can provide continuous coupling for several months.
- Viscosity: 190,000 cP
- Type: Elastomer / Rubber
- Form / Shape: Liquid
- Features: Molding Resin, Other
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient
- Viscosity: 32,000 to 36,000 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 µin/in-F
-
Supplier: EXACT Dispensing Systems
Description: Wide range available for use with 5-55 gallon containers or totes. Air assisted ram for heavy or viscous liquids. Tanks – Vacuum degassing — 1 Quart to 30 gallons – Heated blankets to 200°F – Agitation-pneumatic or electric – Nitrogen blanket for moisture sensitive materials – Level
- Shot Size: 1,805.3999999999999 cc
- Container Size: 946.352946 to 208,197.648402262 cc
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
-
Supplier: Fluidwell bv
Description: The D010 is a local, panel mount indicator to display the actual flow rate. The measuring and time unit to be displayed are simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly
- Number of Inputs: 1 inputs
- Operating Temperature: -40 to 176 F
- Outputs: Analog Current, Analog Voltage
- Flow Sensor Inputs: Differential Pressure Meters, True Mass Flow Meters, Velocity Meters
Find Suppliers by Category Top
Featured Products Top
-
, Glue Dots has the capabilities to manufacture adhesives ranging in viscosity, bond strength, application temperature, and more. GDl develops and manufactures innovative pressure-sensitive adhesive patterns and application systems that offer simple and instant bonding solutions (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Ellsworth Adhesives -
, wood, rubber, plastic, food, and more Reduces noise levels Speeds testing for humidity effects due to varying humidity levels High pressure liquid flows are not required Precision flow rates minimize usage of expensive coatings, preservatives, rust inhibitors (read more)
Browse Nozzles Datasheets for Vortec -
custom shapes and sizes that can be provided in both sheet and rolls forms. Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
In search of high-performance adhesive and dispensing solutions? Ellsworth Adhesives has exceptional offerings including filter assembly applications for gasketing, die cut materials, and adhesives. We offer EVAs, polyamides, polyesters, polyolefins/APAOs, polyurethanes, pressure sensitive (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Ellsworth Adhesives -
Liquid Chemical Delivery Module (CDM) for Semiconductor Fabrication and Ultra-High Purity (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
/QUANTAFLEX PRINTED ELECTRONICS INC. Two high quality companies now joined at the hip, providing Contract Manufacturing, Converting/Fabrication of Pressure Sensitive Adhesives and materials, Printed Electronics and Electroluminescent Lamps across all markets! Primarily focused upon Defense, Aerospace, Electronics, Medical, and Automotive sectors. We make and assemble high quality parts to tight tolerance for all of our customers! (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Quantaflex Printed Electronics Inc. -
A leader in the development and manufacture of high performance pressure sensitive adhesives and tapes with products found worldwide in such industries as aerospace, automotive, building & construction, optical, personal care, packaging, security & solar was expanding their (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
desired constant lower downstream pressure. Uses include: Prevent overpressure conditions to downstream equipment such as filters, sensitive tools, etc. Convert excessive or wildly fluctuating upstream (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
high temperature exposure and exhibits excellent adhesion strength on Stainless Steel (SUS), Nickel, PCBs and Liquid Crystal Polymer (LCP). “ALPHA HiTech AD13-9910B ultra-low temperature adhesive is able to fast cure at very low temperatures, with excellent dispensing performance,” (read more)
Browse Encapsulants and Potting Compounds Datasheets for MacDermid Alpha Electronics Solutions
Conduct Research Top
-
Top 5 Benefits of Pressure-Sensitive Tapes Over Liquid Adhesives
When we bond or join different materials together, we often look to the tried and true - liquid adhesives. Did you know that pressure-sensitive adhesive (PSA) tapes offer many benefits over liquid adhesives?
-
What is a Pressure Sensitive Tape?
pressure) with no phase change (liquid to solid) and usually on a roll. The key point that differentiates a pressure sensitive tape from other types of adhesives is that no activation by water, solvent, or heat is necessary to exert a strong adhesive force towards diverse materials such as paper, glass
-
Best Top 10 Hot Melt Adhesives Glue Manufacturers In China
, applying the adhesive to substrates in a molten or liquid state becomes easy. This wets the substrate, penetrates its surface, and then solidifies and achieves cohesion. The process takes very little time. The types of glues that remain tacky after cooling are pressure-sensitive adhesives.
-
Optical Bonding of LCDs, OLEDs and Plasma Displays
Optical Bonding is the affixing of two optical elements to one another, using a liquid adhesive. In this way, we differentiate bonding from lamination. By lamination, we are referring to the affixing of two optical elements to one another using a pressure sensitive adhesive. Bonding is suitable
More Information Top
-
Transdermal Drug Delivery Adhesives with Foam Morphology
The adhesive media currently used in bandage technology is a pressure sensitive adhesive liquid film.
-
Development and Simulation of an Embedded Hydrogen Peroxide Catalyst Chamber in Low‐Temperature Co‐Fired Ceramics
The prelaminated sections were bonded at the interfaces using a liquid pressure - sensitive adhesive such as poly-2-ethyl-2-oxazoline (PEOX).
-
$500-$600 Adhesives, Sealants and Tape - Grainger Industrial Supply
…with pour spout, Size 5 gal, Clear, Bonding Range 30 days plus, VOC Content 2, Viscosity 9000-10000, Specific Gravity 1.04, Substrates Glass, Paper, Steel Galvanized Steel, Bare and Clad Aluminum, Fabric and Foam, Water-dispersed, thick liquid , pressure sensitive adhesive .
-
Design and in vitro evaluation of new drug-in-adhesive formulations of fentanyl transdermal patches.
Different types and amounts of liquid , pressure - sensitive adhesives (PSAs) were used and evaluated with respect to drug release and adhesive properties.
-
From topological gels to slide‐ring materials
Pressure - sensitive adhesives for liquid -crystalline displays (LCDs) are typical examples.
-
Synthesis and characterization of titania/MQ silicone resin hybrid nanocomposite via sol–gel process
MQ silicone resin, usually used as additives, is mainly applied in organosilicon pressure - sensitive adhesive , liquid silicone rubber, paint, coating agent and personal care products [14, 15].
-
Highly Active and Selective Platinum(0)‐Carbene Complexes. Efficient, Catalytic Hydrosilylation of Functionalised Olefins
…This key transformation, which is highly atom-economical,[2] is at the heart of the production of silicon polymers, the basic materials for the manufacture of diverse commodities such as lubri- cating oils, resins, pressure - sensitive adhesives , liquid in- jection moulding products…
-
Review Environmentally friendly coatings using carbon dioxide as the carrier medium
Nitto Denko has patented the production of foamed pressure sensitive adhesive tape using liquid or supercritical CO2 [113, 114].
-
Advanced Intelligent Computing Theories and Applications. With Aspects of Contemporary Intelligent Computing Techniques
The document [5, 6] put forward the design proposition of a new-type flexible multidimensional array tactile sensor based on liquid molding pressure - sensitive conductive adhesive , hoping to resolve the difficulties that the existing robots’ skins haven’t got the real skin-likeness…
-
Outer Lead Bonding Process Conditions For TFT-LCD Module
There are several kinds of ACF, including themioplastic, thermosetting, liquid thermoset and pressure sensitive conductive adhesive (PSA) [l, 21.
Indicates content that may require registration and/or purchase.