Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Booster-Liquid Ring Vacuum Systems extend the capabilities of the liquid ring vacuum pump by adding a vacuum booster at the inlet of the liquid ring vacuum pump. The booster supercharges the vacuum pump and reduces the
- Ultimate Operating Vacuum: 1 to 10 torr
- Pumping Speed: 2,000 CFM
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Description: Air-to-water heat exchangers or plate heat exchangers are also on offer. Vacuum pumps L-BV7, L-BV2 Volume flow 27 to 145 m³/h 15.9 to 85.3 cfm Our new L-BV7 liquid ring pumps are high-powered and multitalented machines which save space and up to 50 % in operating liquids.
- Pumping Speed: 5.9 to 705.9 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Description: adjusting the cut-in pressures for both booster stages, the system can be tuned for maximum efficiency and energy savings with a wide range of process stream gases. Principle of Operation: Booster-Booster-Liquid Ring Vacuum Systems take the concept of supercharging a
- Ultimate Operating Vacuum: 2 torr
- Pumping Speed: 6,000 to 8,000 CFM
- Configuration: Combination / Multi-Technology Pump
- Application: General Purpose / Industrial
-
-
Description: ACRP Liquid Ring Vacuum Systems are self-contained with recirculating liquid, liquid to air heat exchanger and instrumentation. ACRP Liquid Ring Vacuum Systems are fully assembled with all required system piping, and are fully tested prior to
- Ultimate Operating Vacuum: 29.5 torr
- Pumping Speed: 20 to 1,000 CFM
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Travaini Pumps USA
Description: Travaini high efficiency liquid ring vacuum pump, monoblock design Heavy duty flexible coupling, no field alignment or lubrication required NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor Separator reservoir with level gauge, temperature &
- Ultimate Operating Vacuum: 379 to 48.8 torr
- Pumping Speed: 500 CFM
- Motor Power: 40 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
-
Supplier: DEKKER Vacuum Technologies
Description: DV0041B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 40 CFM pump can be utilized for a majority of applications in the higher vacuum range.
- Ultimate Operating Vacuum: 23.4 torr
- Pumping Speed: 40 CFM
- Motor Power: 3 HP
- Mechanical: Liquid Ring
-
Supplier: Busch Vacuum Solutions
Description: DOLPHIN LG/LR is a series of high-capacity liquid ring vacuum pumps. They can be used in many industrial sectors, even for demanding applications. For example, the discharge of particle-laden gases or highly saturated vapors. Their modular base plate design allows these
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Supplier: Busch Vacuum Solutions
Description: DOLPHIN LG/LR is a series of high-capacity liquid ring vacuum pumps. They can be used in many industrial sectors, even for demanding applications. For example, the discharge of particle-laden gases or highly saturated vapors. Their modular base plate design allows these
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Supplier: DEKKER Vacuum Technologies
Description: DV0150B-P Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to the internal compression ratio of the vacuum pump resulting
- Ultimate Operating Vacuum: 23.4 torr
- Pumping Speed: 150 CFM
- Motor Power: 10 HP
- Mechanical: Liquid Ring
-
Supplier: DEKKER Vacuum Technologies
Description: DV0300B-K Dekker™s Titan single-stage high-efficiency liquid ring vacuum pumps are capable of vacuum levels up to 29" Hg. The pump features a variable discharge port design which adjusts automatically to the internal compression ratio of the vacuum pump resulting
- Ultimate Operating Vacuum: 23.4 torr
- Pumping Speed: 300 CFM
- Motor Power: 20 HP
- Mechanical: Liquid Ring
-
Description: energy-efficient systems are designed to operate automatically, with the pump(s) starting when the plant vacuum demand increases and stopping when the demand is met. Applications: Medical/Dental Vacuum Laboratory Vacuum Vacuum Priming Vacuum Packaging Vacuum
- Ultimate Operating Vacuum: 28 torr
- Pumping Speed: 10 to 250 CFM
- Application: Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Edwards Vacuum
Description: The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the
- Pumping Speed: 705.6 to 823.2 CFM
- Motor Power: 60 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Packaging
- Mounting: Floor / Skid
-
Supplier: Accuris
Description: Liquid Ring Vacuum Pumps and Compressors
-
Supplier: Rogers Machinery Company, Inc.
Description: When it comes to reliable and efficient vacuum processes, MD-Kinney offers 2 rugged and dependable liquid ring vacuum pump options, the A Series and KLRC Series. The KLRC liquid ring vacuum pump is ideally suited for pumping wet mixtures, even slugs
- Mechanical: Liquid Ring
-
Supplier: Accuris
Description: Liquid Ring Vacuum Pumps and compressors Electronic Entry Data Sheets
-
Supplier: Vooner FloGard LLC
Description: GMVP 230/120
-
Supplier: Accuris
Description: Liquid Ring Vacuum Pumps and Compressors for Petroleum, Chemical, and Gas Industry Services
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: KRVS are unit for vacuum generation in different application fields such a chemical, petrochemical, pharmaceutical, textile, food…. The unit consist of a liquid ring vacuum pump of RVS series complete with: a separator tank for partial recirculation of service
- Ultimate Operating Vacuum: 24.7593662076114 torr
- Features: Compressed Air / Fluid, OEM Controller / Control Panel
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Supplier: HydraCheck Inc.
Description: steel with vent plug and stainless steel crimp ring. Suitable for liquid filling. Case connection sealed with O-ring (EPMD o-ring). If you need extra protection you can add the Rubber Gauge Boot to keep your gauge safe.
- Working Pressure Range: 7,500 psi
- Pressure Connection Size: 0.25 inch
- Vacuum Range: -1.9999999999996345 torr
- Operating Temperature: -4 to 140 F
-
Supplier: HydraCheck Inc.
Description: ring. Suitable for liquid filling. Case connection sealed with O-ring (EPMD o-ring). If you need extra protection you can add the Rubber Gauge Boot to keep your gauge safe.
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Features: Analog, Other
-
Supplier: Gardner Denver, Inc.
Description: chemical, refrigeration and light industrial applications. Liquid Ring Liquid ring pumps and compressors utilize rotating positive displacement technology and are typically used in liquid ring vacuum pump applications, but can also be used as a gas,
-
Supplier: FS-Curtis
Description: Vacu-Plus Series Vacuum Pumps feature cast iron construction which minimizes vibration during operation. Applications include bottle filling, vacuum cleaning, de-aerating, pump cleaning, dehydrating, feeding paper sheets, tank purging, leak testing, lifting liquids, milking
- Pumping Speed: 6.6 to 86 CFM
- Motor Power: 5 HP
- Configuration: Individual Vacuum Pump
- Mechanical: Reciprocating Piston
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: hydraulic liquids, environment-friendly hydraulic liquids and water-oil emulsions to flame-resistant hydraulic liquids and dry-running applications. Piston guide rings offer very good gliding behavior, good emergency running properties and also a high wear resistance.
- Features: Oil / Grease Seal, Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Terra Universal, Inc.
Description: Ideal for degassing small parts and mixed liquids, vacuum encapsulation, and general purpose vacuum experiments Provide a safe, convenient way to transport moisture- and particle-sensitive materials Clear acrylic construction provides full visibility of parts Sturdy construction
- Height / Length: 4.5 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber / Component Type: Box / Degassing Chamber, Custom / Specialty Chamber
- Features / Options: Cooling, Heaters, Openings / Feedthrough Ports
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: hydraulic liquids, environment-friendly hydraulic liquids and water-oil emulsions to flame-resistant hydraulic liquids and dry-running applications. Piston guide rings offer very good gliding behavior, good emergency running properties and also a high wear resistance.
- Features: Oil / Grease Seal, Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Hapco, Inc.
Description: The X-Vac Chamber™ is a portable, custom fabricated, steel vacuum chamber, ergonomically designed for the degassing of Hapco's liquid products. Removing air from individual and mixed components is an important, sometimes essential part of the casting process. Two component materials
- Chamber / Component Type: Custom / Specialty Chamber
- Flange / Fitting Types: Elastomeric (O-ring / Gasket)
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
- Features: Other
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: NOSHOK, Inc.
Description: Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance Ranges available from vacuum to 15,000 psi 1-1/2, 2, 2-1/2, 4 inch sizes – bottom or back connected Lightweight shatter-resistant ABS or 304 Stainless steel case, Plexiglass™ lens
- Working Pressure Range: -14.736 to 6,000 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.125 to 0.5 inch
- Accuracy: 2.5 ±% FS
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: compression chamber and environment is ensured by O-rings seals, set between ground surfaces. - The shaft end sealing is made by two seal rings in VITON with opposite lips lubricated by means of a fitted on oiler. The oil ring housing can be cooled by water circulation. - the
- Air Flow Rate: 2,470.986 SCFM
- Product Form: Bare (No Motor, Controls)
- Applications / Use: Materials Handling / Pneumatics
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Winters Instruments
Description: Description & Features:• Liquid filled stainless steel case protects against vibration and pulsation• Bayonet ring• Highly accurate• Back, bottom, or panel mounted• Stainless steel or brass wetted parts• Restrictor screw standard• CRN registered• 5 year warranty
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 150 F
- Display Type: Analog Meter
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Wills Rings® C are metal C-Rings used for almost any static face sealing application. They give reliable performance over a large temperature range in liquids and can also seal high pressures and vacuums. Wills Rings® C exhibits greater spring back and elasticity
- Shaft O.D. or Seal I.D.: 0.787402 to 19.68505 inch
- Maximum Operating Pressure: 29,007.3678714394 psi
- Operating Temperature: 1,382 F
- Features: Other
-
Supplier: Arizona Sealing Devices, Inc.
Description: Arizona Sealing Devices, Inc. Compound Designation: Butyl Standard Color: Black Description: An all-petroleum product, Butyl is a copolymer of isobutylene and isoprene and has largely been replaced by Ethylene Propylene since its introduction. Key Use(s): Highly effective in vacuum sealing
- Inside Diameter (ID): 2.6 inch
- Outside Diameter (OD): 3 inch
- Synthetic Rubbers: Butyl Rubber (IIR)
- O-ring Size: Other
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for
- Working Pressure Range: 0 to 30 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Douglas Electrical Components
Description: USB feedthroughs are used in vacuum and pressure applications for seamless data and power transfer. At Douglas Electrical Components, we provide hermetically sealed USB feedthroughs for these applications. Our USB vacuum feedthroughs combine multiple USB connectors or cables into a
- Temperature Range: -40 to 107.22222222222221 C
- Features: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
- Electrical Feedthrough Type: Instrumentation
Find Suppliers by Category Top
Featured Products Top
-
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Liquid Ring Vacuum Pumps Vooner’s cone port liquid ring vacuum pumps are the standard of quality in the world market for vacuum solutions involving carry-over of liquids or solids and (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
DOLPHIN are the robust liquid ring vacuum pumps and compressors from Busch. This series encompasses decades of experience in the use and further development of liquid ring technology. Their proven operating principle provides (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
THE VOONER LIQUID RING VACUUM PUMP COMPETITIVE EDGE In the manufacturing industry, margins keep getting thinner. You need equipment that is efficient, affordable, and durable. Our pump systems are designed to help you meet production efficiency targets while reducing costs (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
# V4XVE6-L, FLOGARD (V4) SERIES, LOW (L) CONE OPENING LEVEL, AND 4 TO 16 INCH OF MERCURY (INHG) PRESSURE VOONER CONICAL PORT LIQUID RING VACUUM PUMP Vooner VG and V4 Series Vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
VOONER CONICAL PORT LIQUID RING VACUUM PUMPS Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
KIEFEL GmbH develops technologies that are improving sustainability of packaging products. The company has developed a machine, the NATUREFORMER KFT 90, with which recyclable and even compostable packaging can be produced from natural fibers, such as cellulose or straw. Busch Vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
steel material housings, ATEX-certified version available (Cat. 1 (i/o) IIB, T4) All-in-One Unit with base frame, operating fluid separator, heat exchanger, control system, including inlet check valve, fresh liquid supply kit, level indicator with switches, temperature and pressure indicators and cavitation protection (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions
Conduct Research Top
-
Dry Vacuum Solutions for Chemical and Pharmaceutical Applications
Throughout the years, many different technologies have been used to provide vacuum for chemical and pharmaceutical processes. Some examples of these include steam jet ejector systems utilizing the venturi effect to draw a vacuum, liquid ring vacuum pumps utilizing water as a sealant, and rotary
-
High Reliability and Minimal Maintenance Effort During Vacuum Generation for Material Feeding
the commonly used liquid ring vacuum technology and towards the completely new dry MINK claw vacuum technology. In 2007, when Bada moved to a new company building, the existing five extrusion lines, as well as the vacuum generation for the material feed, had been completely converted to MINK claw
-
Enormous Savings in Water Consumption Thanks to Modern Vacuum Technology
mineral water, it has been possible to save an average of 3,000 cubic meters of water per filling plant per year. The solution was to replace the existing liquid ring vacuum pumps with MINK claw vacuum pumps from Busch Vacuum Solutions.
-
The Case for Vacuum Boosters, and the Case for Tuthill
it is placed in series with another vacuum pump. The booster then provides higher pumping capacity and lower pressures typically at lower cost and power consumption. The backing pump can be an oil-sealed piston or vane pump, a liquid ring pump sealed with a variety of different sealants from water
More Information Top
-
Foundations of Vacuum Science and Technology
Ring Pumps / 151 Mechanism / 151 Single-Stage Liquid Ring Vacuum Pumps / 152 Two-Stage Liquid Ring Vacuum Pumps / 153 The Operating Liquid / 154 Operating Ranges of Liquid Ring Gas Pumps / 154 Cavitation and Protection Against Cavitation …
-
Extrusion in Ceramics
In the first instance, reciprocating piston vacuum pumps and liquid ring vacuum pumps were employed to generate the required negative pressure in the vacuum chamber.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Emission Inventory Improvement Program - Techni...
Liquid Ring Vacuum Pumps................................................................................16.4-4 4.1.9 .
-
CR4 - Thread: Liquid Ring Pump Vacuum Loss
Keep in mind that the stated capacities of water sealed liquid ring vacuum pumps are dependent upon proper water temperature, usually around 60 degrees F.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Pump Vacuum Used nash liquid ring vacuum pump mode .
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
Liquid ring vacuum pump.
-
Vacuum Equipment Manufacturers, Vacuum Equipment Product Catalogs Directory
2BE Series Liquid Ring Vacuum Pump .
Indicates content that may require registration and/or purchase.