Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Trelleborg Sealing Solutions Americas
Description: Advanced Liquid Silicone Rubber (LSR) technology is seeing exponential growth, particularly into high-tech fields of applications. Trelleborg Sealing Solutions is an expert in state-of-the-art LSR… molding, multi-component processing and precision LSR tooling.
- Chemical System: Silicone
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Benefits of Silicone Silicone is an extremely versatile material that lends itself to a broad range of application conditions. As a liquid raw material, silicone offers advantages in processing that render it a premier choice of material for technical components in high volumes. Available in
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: Cemedine LG002 Liquid Gasket Sealant is a synthetic rubber-based liquid gasket material that acts as a reliable means of sealing rubber gaskets. 1 kg Can.
- Viscosity: 3 cP
- Cure / Technology: Single Component System
-
-
Supplier: Trelleborg Sealing Solutions Americas
Description: clean Automation State-of-the-art equipment Customized, fit-for-purpose solutions for the highest efficiency and quality Advanced liquid injection molding Leading edge technology Closed loop manufacturing cells including handling, cleaning, inspection and packing Tooling From prototype to
- Chemical System: Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® LR 6250 F is a free-flowing addition-curing silicone rubber, which is mixed with crosslinker to form a ready-to-use product with long pot life which cures rapidly at high temperatures.
- Cure / Dry Temperature: 302 to 356 F
- Operating / Use Temperature: -58 to 392 F
- Features: Heat Resistant / High Temperature, Other
- Form: Liquid
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite brown gasket adhesive/sealant is compatible with metal and rubber materials. Minimum to maximum operating temperatures are -50 F to +500 F.
- Viscosity: 14.1 to 16.1 cP
- Use Temperature: -50 to 500 F
- Features: Leveling / Filling Compound
-
Supplier: Henkel Corporation - Industrial
Description: Flowable liquid sealant with light cure capability, UV and visible, combined with a secondary neutral moisture cure mechanism for shadow curing. LOCTITE® SI 5240 is a clear yellow to green tint (possibly hazy) flowable liquid sealant with light cure capability, UV and
- Viscosity: 25,000 cP
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Silicone
- Cure / Technology: Single Component System, UV / Radiation Cured (also EB, Light)
-
Supplier: Henkel Corporation - Industrial
Description: Top Pick LOCTITE® Hi-Tack Gasket Sealant prevents seizing, corrects gasket alignment, easy disassembly. Red-colored, liquid sealant that holds gaskets in place during assembly. Seals and bonds rubber, cork, paper, felt, metal, and asbestos gaskets. Sets quickly to a very
- Use Temperature: 65 to 500 F
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 08001 yellow gasket adhesive/sealant is compatible with cork, paper and rubber materials with a 4 min cure time. Minimum operating temperature is -20 F.
- Viscosity: 4,500 cP
- Use Temperature: -20 F
- Features: Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Shipping-Mate clear adhesive/sealant is compatible with glass, metal and rubber materials. Maximum operating temperature is +160 F.
- Use Temperature: 160 F
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 08011 black gasket adhesive/sealant is compatible with rubber materials with a 24 hr cure time. Delivers great performance with peel strength of 15 piw. Minimum to maximum operating temperatures are -40 F to +250 F.
- Viscosity: 7,500 to 18,000 cP
- Use Temperature: -40 to 250 F
- Features: Leveling / Filling Compound
-
Supplier: Novagard Solutions
Description: No Description Provided
- Viscosity: 70,000 to 120,000 cP
- Tensile Strength (Break): 200 psi
- Elongation: 250 %
- Substrate Compatibility: Ceramic / Glass, Composites, Metal
-
Supplier: Polyguard Products, Inc.
Description: Poly Wall® Home Stretch™ Water Based Liquid Adhesive is specifically formulated to provide excellent adhesion with all the Poly Wall® waterproofing and flashing membranes under many kinds of surface conditions. Home Stretch™ Water Based Liquid Adhesive is an integral part of Poly-Wall®
- Use Temperature: 40 to 120 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Concrete / Masonry, Rubber / Elastomer, Wood / Wood Product
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® A33 is a non-slump RTV-1 silicone rubber, which cures at room temperature. During vulcanization it splits off an organic amine. Special features ready-to-use, one-component system good mechanical properties primerless adhesion to many substrates Application adhesive for the coating
- Cure / Dry Temperature: 73.4 F
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
- Industry: OEM / Industrial
-
Description: Polyken 1027 LIQUID ADHESIVE/PRIMER Polyken 1027 liquid adhesive system is ideal for slower machine application to rough, reconditioned, or grit-blasted pipe surfaces. It provides a uniformly smooth, instant tack surface for Polyken coating systems. Applications Solvent based primer
- Use Temperature: 50 to 120 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Concrete / Masonry, Metal, Wood / Wood Product
- Industry: OEM / Industrial
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 745 A/B is a pourable, thermally curable, addition-curing, two-part silicone rubber. Special features two-part, 1 : 1 mixing ratio low viscosity low hardness low risk of inhibition rapid heat cure primerless adhesion Application encapsulation of electronic components conformal
- Industry: Electronics
- Features: Liquid, Rubber Based / Elastomeric
- Chemical System: Silicone
- Cure / Technology: Thermosetting / Crosslinking, Two Component System
-
Supplier: Techsil Limited
Description: ThreeBond TB 1216E is a single component, solvent free and non-acid RTV silicone liquid gasket with low odor. Within a very short time this grade forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange faces. ThreeBond 1216E has been designed
- Features: Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Master Bond, Inc.
Description: Master Bond Supreme 10HTCL features a unique blend of performance properties including both high shear and peel strengths along with convenient handling. This one component system is formulated to cure at elevated temperatures, e.g. 60-75 minutes at 250°F, shorter times can be achieved at higher
- Viscosity: 120,000 cP
- Use Temperature: -466.87 to 400 F
- Coeff. of Thermal Expansion (CTE): 25 µin/in-F
- Tensile Strength (Break): 8,000 psi
-
Supplier: Hapco, Inc.
Description: Elastomeric Series Various hardness elastomers, shore 20A - 72D Clear in color Available in 2 speeds - fast and slow STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG
- Viscosity: 2,500 cP
- Industry: Medical / Food (Sanitary / FDA), Tooling / Mold Material
- Features: Polyurethane (PU, PUR), Rubber Based / Elastomeric
- Cure / Technology: Two Component System
-
Supplier: Techsil Limited
Description: Three Bond 1207C is a Dark Red single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange
- Features: Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: ThreeBond International, Inc.
Description: adhesive supplier, we offer high-quality formulas for liquid gaskets and adhesives, silicone RTV sealant, anaerobic adhesives, polymer adhesives, instant adhesives, and more. We are committed to providing top-quality adhesives solutions that accommodate every aspect of our client’s
- Viscosity: 100,000 cP
- Elongation: 120 %
- Cure / Technology: Anaerobic, Reactive / Moisture Cured, Single Component System
- Industry: Automotive
-
Supplier: Techsil Limited
Description: ThreeBond TB1152C is a olefin-based heat-curing liquid gasket for fuel cell batteries. Once cured, TB1152C has a rubber elasticity with excellent chemical resistance. The molecular structure is made up mainly of carbon and hydrogen bonds, hence, imparting flexibility whilst also
-
Supplier: Ellsworth Adhesives
Description: Dow 4 Catalyst is used with a liquid, silicone rubber base to create durable, flexible molds. 45 g Tube.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Catalyst, Curing Agent ( Hardener / Curative)
- Form & Features: Liquid / Solution
-
Supplier: ThreeBond International, Inc.
Description: Liquid Gaskets, sometimes called liquid adhesives, seal various types of flanges and pipes with threads. We have a wide selection of grades to help you find the right product to match your application needs. With several different chemistries and reaction grades are available, there is
- Viscosity: 50,000 cP
- Cure / Technology: Anaerobic
- Substrate Compatibility: Rubber / Elastomer
-
Supplier: Epoxies Etc...
Description: 50-1225 is a low viscosity, room temperature curing, RTV silicone potting and encapsulating compound. When cured, this material forms a soft, highly flexible, flame retardant, and thermally conductive package.
- Viscosity: 32,000 cP
- Use Temperature: -85 to 410 F
- Thermal Conductivity: 1.7307348 W/m-K
- Tensile Strength (Break): 850 psi
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 685 A/B is a free-flowing, additioncuring silicone rubber. After mixing of the components, it yields a ready-to-use product which cures rapidly at high temperatues.
- Viscosity: 15,000 to 50,000 cP
- Tensile Strength (Break): 580.147357428788 psi
- Elongation: 250 %
- Industry: Electronics
-
Supplier: Ellsworth Adhesives
Description: 3M Scotch-Weld Plastic and Rubber Instant Adhesive PR600 Clear is a one component, fast curing, liquid cyanoacrylate that is used for bonding plastics and rubber. It is medium viscosity and offers some gap-filling capability. 1 lb Bottle.
- Applied Thickness / Gap Fill: 0.006 inch
- Viscosity: 500 to 700 cP
- Tensile Strength (Break): 4,600 psi
- Features: Cyanoacrylate, Rubber Based / Elastomeric
-
Supplier: Techsil Limited
Description: Techsil® RTV27844 is a clear liquid, which cures at room temperature to a high strength silicone rubber with the addition of a curing agent. Once cured, RTV27844 has a hardness of 44 shore A, with 120% elongation, and a 1,406 refractive index. RTV27844 is supplied as a complete kit in
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: GAF
Description: Description TOPCOAT® Surface Seal SB is a solvent-based, sprayable thermoplastic rubber sealant, which cures to form a seamless rubber membrane. It is highly reflective, provides extra protection, and is highly flexible to accommodate temperature-related expansion and
- Application: Commercial
- Types: Liquid Roof
- Material: Plastic
-
Supplier: Master Bond, Inc.
Description: solvents, over the exceptionally wide temperature range of -60°F to 250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened adhesive is an electrical insulator. Color of part A gray, part B amber. Master Bond EP21D adhesive is widely
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 22 to 33 µin/in-F
- Elongation: 5 %
-
Supplier: Ellsworth Adhesives
Description: Dow XIAMETER™ RTV-4133-M2 Silicone Rubber Base is a two component, room temperature and heat curing, pourable liquid that is used for the reproduction of objects in prototype, architectural, and artistic design applications. It offers a fast demold time, low shrinkage, elasticity, high
- Viscosity: 66,000 cP
- Tensile Strength (Break): 700 psi
- Elongation: 200 %
- Features: Rubber Based / Elastomeric
-
Description: Retardants • Product Failures • Surface Blooms on Rubber, Plastic and TPEs • Unknown Materials, Blends and Contaminants • UV Degradation • Waxes, Ester Plasticizers and Oils Testing Available at ARDL Includes: • Attenuated Total Reflectance (ATR) & Fourier Transform Infrared Spectroscopy
- Standards (Test / Certify To): ASTM, MIL-SPEC
- Materials: Adhesives / Sealants, Chemicals, Coatings, Composites, Inorganics, Plastic / Rubber, Polymers / Organics, Textiles
- Test Methods: Ash Testing / Filler Content, Atomic Absorption Spectroscopy (AA), Chemical Extraction, Chromatography (GC, HPLC, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy (RGA, etc.), Microscopy / Metallography, Particle Size / Sieve Analysis, Property
- Industry: Automotive, Chemical / Material Processing, Food / Beverage, Legal / Forensics, Military
-
Supplier: Bluestar Silicones USA Corp.
Description: Condensation (Tin) Cure Accelerator Description Bluesil Vicure #2 is a Stannous Octoate tin complex. It is a cure accelerator when used in conjunction with a Condensation base and Catalyst combination.
- Applications: Adhesives / Sealants, Elastomers / Rubbers
- Form & Features: Liquid / Solution
- Function: Reaction Accelerator
-
Supplier: Henkel Corporation - Electronics
Description: Loctite® 5089™ Nuva-Sil® Silicone Gasket / Sealant is used for gasketing and sealing applications. Upon exposure to sufficient UV light and/or atmospheric moisture, this product cures to form a durable, flexible rubber sealant. Typical applications include gasketing/sealing of
- Viscosity: 100,000 cP
- Elongation: 190 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Industry: Electronics
-
Supplier: Bluestar Silicones USA Corp.
Description: Condensation (Tin) Cure Catalyst Properties Viscosity 43000 Hardness Sha 30 Description Bluesil Hi-Pro Blue is an organotin carboxylate with additives. It is the standard catalyst for the Bluesil V-1060 series of moldmaking rubber compounds. Bluesil Hi-Pro Blue provides deep section cure
- Applications: Adhesives / Sealants, Elastomers / Rubbers
- Function: Catalyst, Curing Agent ( Hardener / Curative)
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
Find Suppliers by Category Top
Featured Products Top
-
why. What’s the difference? A sealant is a material used to fill and seal gaps, joints, or seams to prevent passage of liquids or gases. It is often applied to surfaces or between plates in a liquid or paste form and then cures or hardens over time to create a (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
, coatings, thermal transfer materials, potting compounds, gels, greases, liquid silicone rubber (LSR), antifoams, emulsions and silicone fluids. CHT have an extensive range of silicones and are always willing to develop others for your specific application if needed. For additional (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
also have some additional functionality which will be of benefit to the designer. Adhesive Sealants The benefits of having a thermally conductive adhesive mean you can permanently bond your component to some form of heat sink and eliminate the need for additional (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
Adhesive Sealants The benefits of having a thermally conductive adhesive mean you can permanently bond your component to some form of heat sink and eliminate the need for additional mechanical fastening systems. It will also prevent the possibility of movement and air (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc.
Conduct Research Top
-
A Dummies Guide to the Application of Electronic Grade Silicone Sealant
The Electronic grade silicone sealant is a type of industrial adhesive that is used in the electrical/electronic industry to seal vulnerable components. A silicone electronic-grade sealant is used as a shield for sensitive and delicate electronic materials. The adhesive usually has a liquid
More Information Top
-
ANTI-SEIZE Adhesives, Sealants and Tape - Grainger Industrial Supply
• Liquid Rubber Sealant Coating, Sealant Application: Automotive/Marine, 16 oz.
-
Adhesives, Sealants and Tape - Grainger Industrial Supply
• Liquid Rubber Sealant Coating, Sealant Application: Automotive/Marine, 16 oz.
-
coating waterproof products - Grainger Industrial Supply
• Liquid Rubber Sealant Coating, Sealant Application: Automotive/Marine, 16 oz.
-
Grainger.com
• Liquid Rubber Sealant Coating, Sealant Application: Automotive/Marine, 16 oz.
-
Adhesives, Sealants and Tape - Grainger Industrial Supply
• Liquid Rubber Sealant Coating, Sealant Application: Automotive/Marine, 16 oz.
-
ANTI-SEIZE products - Grainger Industrial Supply
• Liquid Rubber Sealant Coating, Sealant Application: Automotive/Marine, 16 oz.
-
A self-operated polymer electrolyte fuel cell system operating at dead-end conditions using pure hydrogen and oxygen gases
A complete sealing between the bipolar plate and MEA was achieved by dispensing a liquid rubber sealant using an automatic dispenser into the grooves ma- chined along the edge of the bipolar plate and curing the seal- ant for 30 min at…
-
Measurement of tidal flow using a transit‐time ultrasonic breath analyser
A liquid rubber sealant was used to seal the flow head compartments before collecting the data in this study.
-
Cover gas seals. 11 - FFTF-LMFBR seal-test program, January-March 1974
3) A leaky gasket in the test apparatus was plugged, using a liter of liquid rubber sealant with 50% MEK solvent, .
-
Rice blast, nyctotemperature, and nitrate reductase
A glass tube (4 mm I.D. by 15 mm long) was one-third filled with liquid silicone rubber sealant (Dow Silastic 891) and allowed to harden.
Indicates content that may require registration and/or purchase.