-
Supplier: Rogan Corporation
Description: Rogan Corporation, a full turnkey manufacturer of plastic components and assemblies, specializes in producing injection molded Liquid Silicone Rubber (LSR) components. The Company is also one of a few select manufacturers that also offer Bondable Liquid Silicone
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Graphics, High Volume Production, Insert Molding, Just-In-Time Capability, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making, Two-shot Injection Molding
- Molding Type: Injection Molding, Liquid Injection Molding (LIM)
- Features: Midwest US Only, North America, United States Only
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® LR 6239 F is a free-flowing additioncuring silicone rubber, which is mixed with crosslinker to form a ready-to-use product with long pot life which cures rapidly at high temperatures. Special features solvent-free processing viscosity suitable for silk-screen printing long
- Cure / Dry Temperature: 302 to 356 F
- Operating / Use Temperature: -58 to 392 F
- Industry: Automotive
- Features: Heat Resistant / High Temperature, Other
-
Supplier: Techsil Limited
Description: ThreeBond TB 1216E is a single component, solvent free and non-acid RTV silicone liquid gasket with low odor. Within a very short time this grade forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange faces. ThreeBond
- Chemical System: Rubber Based / Elastomeric, Silicone
-
-
Supplier: Techsil Limited
Description: Three Bond 1207C is a Dark Red single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: Low viscosity, heat curing silicon rubber composition for coating applications. It is supplied without crosslinker and catalyst to open wide process flexibility by customised adjustment of catalyst and crosslinker quantities. It can be cured at high temperatures within short time. Application
- Cure / Dry Temperature: 302 to 356 F
- Industry: Automotive
- Form: Liquid
- Cure / Setting Technology: Multicomponent
-
Supplier: Techsil Limited
Description: Techsil® RTV15930 is a single component, room temperature silicone liquid gasket which begins to set in minutes. This grade is perfect for sealing complex three point surfaces of cylinder blocks, oil pans, valve covers and joint surfaces with large clearances to prevent oil,
- Use Temperature: -60 to 250 F
- Features: Gap Filling Sealant / FIP Gasket
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: oil resistance Withstands joint movement Reduces migration of liquid after application
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Boyd
Description: specialization in selecting best gasket material and gasket design for applications like an intake gasket, oil pan gasket, exhaust gasket, manifold gasket, enclosure door gasket or closed cell foam pad as well as vibration dampers, various mechanical
- Features: Adhesive Backed, Color Options, EMI / RFI Shielding
- Material: Cork, Ethylene Propylene (EPDM), Foam, Neoprene, Nitrile (NBR - Buna-N), Polyethylene (PE), Polyurethane / Urethane, Polyvinyl Chloride (PVC), Silicone Rubber, Steel
- Gasket Type: Gasket Strip, Sheet / Die-cut, Weatherstripping, Window Gasket
-
Supplier: Proto Labs, Inc.
Description: Liquid Silicone Rubber Molding Liquid silicone rubber (LSR) molding is a thermoset process that mixes a two-component compound together, which is then heat cured in the mold with a platinum catalyst to produce a final part. LSR parts are formed through an
- Molding Type: Liquid Injection Molding (LIM)
- Supplier Capability: Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding, Tool / Mold Making
- Features: Midwest US Only, North America, United States Only
- Materials: Silicone / Liquid Silicone
-
Supplier: Atlantic Rubber Company, Inc.
Description: injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest
- Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone
- Supplier Capability: Assembly Services, Bonding
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Pexco
Description: At Pexco, we specialize in manufacturing seals, gaskets, poppets, and bushings from high-performance fluoropolymers (PFA, FEP, PTFE, and filled PTFE), thermoplastics (PEEK, Torlon®, and Ultem™), and elastomers (EPDM, Neoprene, Nitrile, Silicone, and SBR). These components are essential
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding
- Materials: EPDM, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Molding Type: Injection Molding
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: Girard Rubber Corporation
Description: Products & Capabilities Elastomers Gaskets, O-Rings, Seals Diaphragms Molded/Laid-Up Tubes and Hoses Shock Mounts PTT/Volume/Squelch/Function Buttons and Knobs Keypads and Similar Decorated Items Die-Cut Rubber/Plastic/Laminate Gaskets, Seals, Pads Plastics Injection Molded
- Materials: AFLASTM, Butyl, EPDM, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Graphics, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: East Asia / Pacific Only, North America, Northeast US Only, United States Only
-
Supplier: Novagard Solutions
Description: No Description Provided
- Viscosity: 70,000 to 120,000 cP
- Tensile Strength (Break): 200 psi
- Elongation: 250 %
- Substrate Compatibility: Ceramic / Glass, Composites, Metal
-
Supplier: Master Bond, Inc.
Description: well as many rubbers and plastics. Tack free time can range from 10-20 minutes. This compound withstands liquid sterilants, gamma radiation and EtO very well. Its service temperature range is -75°F to +400°F.
- Use Temperature: -75 to 400 F
- Tensile Strength (Break): 1,300 to 1,600 psi
- Elongation: 400 to 600 %
- Dielectric Constant (Relative Permittivity): 2.75
-
Supplier: ThreeBond International, Inc.
Description: adhesive supplier, we offer high-quality formulas for liquid gaskets and adhesives, silicone RTV sealant, anaerobic adhesives, polymer adhesives, instant adhesives, and more. We are committed to providing top-quality adhesives solutions that accommodate every aspect of our
- Viscosity: 100,000 cP
- Elongation: 120 %
- Cure / Technology: Anaerobic, Reactive / Moisture Cured, Single Component System
- Industry: Automotive
-
Supplier: Master Bond, Inc.
Description: MasterSil 920-LO is an ideal material for the encapsulation of sensitive electronic and optical components, especially when low stress is a critical requirement. This neutral curing, non-corrosive, RTV silicone has very good flow properties and outstanding electrical insulation values, which
- Viscosity: 5,000 to 10,000 cP
- Use Temperature: -175 to 500 F
- Dielectric Strength: 450.00000000000006 kV/in
- Dielectric Constant (Relative Permittivity): 2.5
-
Supplier: Hammond Manufacturing Company Inc.
Description: first installation of the self tapping - lid screws (see photos)). Enclosure holes are pre-tapped. Designed to meet IP66 (NEMA 1, 4, 4X, 12 & 13 ratings. Gasket is pre-formed, one-piece silicone rubber and installs easily into lid groove. Gasket has a temperature rating
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
- Features: Other
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Henkel Corporation - Electronics
Description: Loctite® 5089™ Nuva-Sil® Silicone Gasket / Sealant is used for gasketing and sealing applications. Upon exposure to sufficient UV light and/or atmospheric moisture, this product cures to form a durable, flexible rubber sealant. Typical applications include gasketing/sealing of
- Viscosity: 100,000 cP
- Elongation: 190 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Industry: Electronics
-
Supplier: Stockwell Elastomerics, Inc.
Description: and molding of silicone rubber gaskets and cushioning pads is our core competence. Stockwell Elastomerics, Inc. is dedicated to providing all its die cutting, silicone injection molding and water jet cutting capabilities to meet and support the needs of technology driven
- Supplier Capability: Bonding, Design Assistance, Large Part Molding, Low Volume Production, Prototype, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
- Features: North America, Northeast US Only, United States Only
-
Supplier: SAE International
Description: Thermoplastic Elastomer (TPE) materials are classified using SAE J2558. Silicone Formed In Place Gasket (FIPG) systems such as Room Temperature Vulcanized (RTV) Silicones, and Liquid Silicone Rubber (LSR) systems are classified using ASTM F2468.
-
Supplier: ThreeBond International, Inc.
Description: focus on innovating our products to keep up with changing demands. We do our best to continue providing solutions that improve production volume, prevent failures, and maintain a commitment to sustainability. We invite you to learn more about our liquid gaskets and adhesives,
- Viscosity: 40,000 cP
- Cure / Technology: Anaerobic
- Industry: Automotive, Electronics
- Features: Electrically Conductive
-
Supplier: National Rubber Corporation
Description: National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products
- Supplier Capability: Assembly Services, Bonding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: Leader Global Technologies
Description: Style 978-C is a dense, aramid / inorganic fiber reinforced, compressed, NBR sheet with special, high temperature, anti-stick parting agent applied to both sides It’s high strength and excellent resistance to hot creep and broad chemical resistance make it an ideal high performance gasket
- Maximum Operating Pressure: 1,000 psi
- Operating Temperature: 700 F
- Gasket Type: Sheet / Die-cut
-
Supplier: Boyd
Description: molded and precision converted environmental sealing solutions designed to minimize the impact of unwanted contaminants. Boyd's experienced engineering teams design custom products from optimized raw materials that seal out air, dust, debris, liquids and contaminants, maintain pure internal
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Machining
- Materials: EPDM, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, TPE / TPR
- Features: Midwest US Only, North America, Southwest US Only, United States Only
-
Supplier: Spectrum Plastics Group
Description: samples of any of our materials, or have a project you'd like to discuss, please let us know! For longer-term, higher quantity projects involving silicone, our Connecticut facility specializes in both Liquid Silicone Rubber (LSR) molding and Liquid Injection
- Industry Served: Aerospace, Electrical / Electronics, Industrial, Medical, Military
- Mold Type: Blow Molding, Injection Molding
- Services: CAD/CAM Support, Design Assistance, Production Facilities, Prototyping
- Features: Midwest US Only, North America, Northeast US Only, Southwest US Only, United States Only
-
Supplier: Hapco, Inc.
Description: RAPIDFIL™ C Series is a portable, LCD computer controlled, 2 component dispensing machine specifically designed to dispense Hapco's products. It is reliable and easy to use. Current Applications for RAPIDFIL™ include: Liquid Molding - Plastic and rubber parts. Ideal for 1-10,000 parts.
- Container Size: 22,712.4707347922 to 45,424.9414695844 cc
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: RS Components, Ltd.
Description: O-Ring SNA 38999 Shell 21 & 22 10pk
- Thickness: 0.10236226 inch
- Operating Temperature: -58 to 320 F
- Features: Other
- Material: Silicone Rubber
-
Supplier: Pexco
Description: Custom Extruded Elastomers for Tailored Performance Seals and gaskets made from extruded elastomers must deliver consistent performance under compression, flexing, and environmental exposure. Whether used in static or dynamic applications, these components must maintain their sealing
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Neoprene, Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Silicone Rubber
-
Supplier: Mid-Mountain Materials, Inc.
Description: HYTEX® 1000 Ropes and Tapes are excellent for use as gaskets door seals, furnace seals, etc. with their high temperature resistance and flexibility.
- Features: Adhesive Backed, Other
- Gasket Type: Custom Gasket, Edge Trim, Gasket Strip, Tape, Trim Seal, Window Gasket
- Material: Silicone Rubber
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 3"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: Southco
Description: Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up
- Features: Color Options
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient
- Operating Temperature: -60 to 300 F
- Gasket Type: Formed-in-Place (FIP)
- Material: Silicone Rubber
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 1 - 1/2"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: Budnick Converting, Inc.
Description: Saint-Gobain NorSeal® r10480M silicone sponge rubber is a low compression set closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, compression
- Features: Adhesive Backed
- Material: Silicone Rubber
- Gasket Type: Tape
-
Supplier: Mid-Mountain Materials, Inc.
Description: apply a specialty coating for applications that require increased heat, abrasion, or chemical resistance. Applications Removable Insulation Blankets and Pads Oven and Door Seals Gaskets Furnace seals Engine Exhaust Covers Draw Cord for Insulation Blankets Electrical Insulation Thermal
- Features: Adhesive Backed, Other
- Gasket Type: Custom Gasket, Edge Trim, Gasket Strip, Tadpole Gasket, Tape, Trim Seal, Window Gasket
- Material: Silicone Rubber
Find Suppliers by Category Top
Featured Products Top
-
Complex shapes of silicone rubber consisting of different properties such as conductive and non-conductive segments, or color coding. Specifically custom designed to eliminate multiple extruded components by combining different elements into one unitized design. (read more)
Browse Elastomers and Rubber Compounds Datasheets for Fujipoly® America Corp. -
Complex shapes of silicone rubber consisting of different properties such as conductive and non-conductive segments, or color coding. Specifically custom designed to eliminate multiple extruded components by combining different elements into one unitized design. Quick turnaround and cost (read more)
Browse Elastomers and Rubber Compounds Datasheets for Fujipoly® America Corp. -
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber expertly bonds all elastomers to metals for your applications requiring high-strength elastomeric bonds. Other Custom Options: Molded / Extruded Gaskets Injection Molded (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
Largest In-House Inventory of Pure Gum Rubber Tubing in the USA Atlantic Rubber o-rings, gaskets, grommets, and tubing are available in full range of sizes and materials. Our huge in-house inventory includes Pure Gum, Latex, and (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Molded & Extruded Rubber Grommets, O-Rings, & More Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
. When creating a sealing device, the main task is to join two parts so that no thin fluids like water or air can pass through the joint. However, liquids and gasses can press through the narrowest crevices and move in different directions. In addition, even the slightest pressure from these (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
Gaskets are flat sealing devices that are positioned strategically between two or more surfaces, such as pipe components or mechanical assemblies. The main function of a gasket is to prevent liquids, gases, or (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
With the latest innovation of SilSo Clear 21002 , CHT has developed a highly transparent liquid silicone rubber (LSR) designed for injection moulding of optical parts suitable for challenging lightguides in vehicle headlamps. Download the (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc.
More Information Top
-
Applying the method of Coherent Anti‐stokes Raman microscopy for imaging of carotenoids in microalgae and cyanobacteria
For the imaging experiment, the microalgae and cyanobacteria cell suspension was dropped on a 0.17 mm microscope cover slip and encapsulated with ring form molded liquid silicone rubber gaskets and another cover slip.
-
gasket machines - offers from gasket machines manufacturers, suppliers, exporters & wholesalers
Sell Liquid Silicone Rubber (LSR) gasket making machine .
-
rubber gasket - offers from rubber gasket manufacturers, suppliers, exporters & wholesalers
Sell Liquid Silicone Rubber (LSR) gasket making machine .
-
Effects of external potassium on potassium efflux and accumulation by rat adipocytes.
Silicone rubber gaskets at G ensure liquid -tight seals.
-
Last Resort Gaskets
A product proven to be quite versatile for gaskets and seals is liquid silicone rubber (LSR).
-
CR4 - Thread: What's the Best Synthetic Rubber for Injection Molding?
Liquid silicone rubber (LSR) remains flexible and elastic beyond -70°F and retains its properties up to 450°F which makes liquid silicone rubber a good candidate for gaskets , seals, boots, bellows, medical devices and other applications where outdoor conditions are demanding.
-
Evaluation of electrochemical ion exchange for cesium elution
Polypropylene spacers or silicone rubber gaskets are included to prevent liquid seepagebetween the three compartments.
-
Challenges in Mechanics of Time-Dependent Materials, Volume 2
Liquid Silicone Rubber (LSR) is commonly used as gasket or seal material in many industrial applications including PEM fuel cells.
-
Use of an optical biosensor with a silicone-immobilized enzyme to determine plasma total cholesterol concentrations in fish
The silicone rubber , a #1209 highly heat-resistant liquid gasket (one-solution RTV), was purchased from ThreeBond (Tokyo, Japan).
-
A technique for rapid pressure reduction in liquids
Figure 1 Piston and test section assembly A, test surface; B, liquid ; C, window; D, PTFE tape on silicone rubber gasket ; E, passage for silicone oil; F, PTFE O-ring seal; G, liquid inlet; H, hammer; J, piston; K, rubber-lined clamp …
Indicates content that may require registration and/or purchase.