Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gems Sensors & Controls
Description: Non-Mercury Switch Sealed Cable Impact & Corrosion Resistant ABS Shell N.O., N.C., SPDT Contacts Various Cable Lengths Color Coded Body Designed for level control and alarm applications in difficult liquids such as sewage and waste water. Series M mechanical tilt floats are ideal for
- Switching Current: 13 amps
- Switching Voltage: 120 to 240 volts
- Operating Temperature: 32 to 194 F
-
Supplier: Newark, An Avnet Company
Description: FLOAT SWITCH, SELF TILT, 10M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:-; Output Current:15A; Product Range:LRW8 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Lead Length:10m; Level Sensor RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLOAT SWITCH, SELF TILT, 5M CPE CABLE; Operating Pressure Max:-; Sensor Body Material:-; Output Current:15A; Product Range:LRW8 Series; SVHC:No SVHC (15-Jan-2018); Body Material:PP (Polypropylene); Lead Length:5m; Level Sensor RoHS Compliant: Yes
-
-
Supplier: KOBOLD Instruments, Inc.
Description: field causes the switch inside the stem to open or close. KOBOLD level switches can be mounted in the tank top or bottom, or can be adapted for side mounting. Switches will operate normally with up to a 30 degree tilt from vertical. All single point switches are field selectable for normally
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 230 F
- Maximum Current: 1 amps
- Maximum AC Voltage: 240 volts
-
Supplier: KOBOLD Instruments, Inc.
Description: magnetic field causes the switch inside the stem to open or close. KOBOLD float level switches can be mounted in the tank top or bottom, or can be adapted for side mounting. Switches will operate normally with up to a 30 degree tilt from vertical. All single point switches are field
- Maximum Operating Pressure: 400 psi
- Material Temperature Range: -40 to 300 F
- Maximum Current: 1 amps
- Maximum AC Voltage: 240 volts
-
Supplier: KOBOLD Instruments, Inc.
Description: the float rises and falls, the magnetic field causes the switch inside the stem to open or close. KOBOLD level switches can be mounted in the tank top or bottom, or can be adapted for side mounting. Switches will operate normally with up to a 30 degree tilt from vertical. All single point
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: -40 to 225 F
- Maximum Current: 1 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Migatron Corporation
Description: The RPS-150 family of self-contained, wide beam angle, ultrasonic sensors can be used as proximity sensors or level sensors. The advantage of this sensor is that the target does not have to be at right angles with the sensor in order to be detected. A flat target
-
Supplier: Migatron Corporation
Description: strength indicator is provided. The RPS-150A ultrasonic sensors can be used as level control devices for liquid level and bulk materials. This LED is green when not detecting and fades to RED as a target moves into place, depending on how much reflected signal is coming back from the
- Operating Distance: 2 to 80 inch
- Operating Temperature: 32 to 140 F
- Output Load: 2-Wire, DC Load
- Electrical Output: Current, Voltage
-
Supplier: Galco Industrial Electronics
Description: Series M Mechanical Tilt Float
- Media Type: Liquid
-
Supplier: Rieker, Inc.
Description: The NGi Series of inclination sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. The measuring principle assures a linear angle output with 4…20mA calibrated to equal the measuring range of the sensor. An
- Tilt Angle: -80 to 80 degrees
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Migatron Corporation
Description: The RPS-150A analog ultrasonic sensor is mounted in a limit switch style housing and is completely self contained. It is powered by 20-30VDC, and is reverse polarity protected. It also has a wide beam angle which enables it to detect a target that is not at right angles. A flat target can
-
Supplier: Radwell International
Description: TILT FLOAT LIQUID LEVEL SWITCH, 2M CABLE LENGTH, 16 AMP, 14.7 PSI. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD NNE Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. The body of this float-type, heavy-duty, tilt level switch is
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: 185 F
- Maximum Current: 16 amps
-
Supplier: OTT Hydromet
Description: The sensor allows specialists like hydrologists and program managers to identify data influenced by sensor movement (e.g., wind, traffic) using meta data from integrated vibration and tilt sensors. The sensor easily integrates with new or existing systems using
- Velocity Flow Rate: 49.12 ft/sec
- Features: Liquid
-
Supplier: Radwell International
Description: FLOAT SWITCH, SERIES M, MECHANICAL TILT, NON-MERCURY, SEALED CABLE, SPDT, FORM C, WIDE ANGLE, 40 FEET CABLE LENGTH, WEIGTH TETHER METHOD, WEIGTH PART NUMBER: 7762381. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Vaisala
Description: For rainfall and liquid precipitation measurements Rain gauge especially suitable for remote and unattended locations uses a tipping-bucket mechanism to produce a contact closure every time it receives a predetermined small quantity of rainfall (optional tipping mechanism 0.2 mm, 0.1 mm, 0.5
- Height: 13.3070938 inch
- Weight: 5.733 lbs
- Operating Temperature: -4 to 185 F
- Mounting Type: Base Mounted
-
Supplier: Flexbar Machine Corporation
Description: within its 360° range. Hold button freeze! Displays reading for convenient out of sight measurements. Reset plus Superset self-calibration modes. High-impact machined aluminum frame houses a rugged electronic sensor, custom circuitry and the liquid crystal display. Baseplate has
-
Supplier: Marposs Corp
Description: and reliable product, suitable for use in an industrial environment. All STIL confocal probes are compatible with IRIX™. BENEFITS Chromatic confocal technology can measure any material capable of reflecting white light (e.g. metal, glass, plastic, paint films, liquids) Non-contact measurement
- Display: Digital Display
- Gaging Technology: Non-contact
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Cole-Parmer
Description: • Designed for users who work in regulated environments that require high accuracies • Color touch screen with picture graphic menu • Optoelectronic level sensor with alarm function and user interface • isoCAL fully automatic, motorized calibration and adjustment • No weighing below the
- Type: Laboratory / Analytical Balance
- Interface: USB
-
Supplier: Cole-Parmer
Description: • Designed for users who work in regulated environments that require high accuracies • Color touch screen with picture graphic menu • Optoelectronic level sensor with alarm function and user interface • isoCAL fully automatic, motorized calibration and adjustment • No weighing below the
- Type: Laboratory / Analytical Balance
- Interface: USB
-
Supplier: Cole-Parmer
Description: • Designed for users who work in regulated environments that require high accuracies • Color touch screen with picture graphic menu • Optoelectronic level sensor with alarm function and user interface • isoCAL fully automatic, motorized calibration and adjustment • No weighing below the
- Capacity: 0.4851 lbs
- Type: Laboratory / Analytical Balance
-
Supplier: Cole-Parmer
Description: • Designed for users who work in regulated environments that require high accuracies • Color touch screen with picture graphic menu • Optoelectronic level sensor with alarm function and user interface • isoCAL fully automatic, motorized calibration and adjustment • No weighing below the
- Capacity: 0.7056 lbs
- Type: Laboratory / Analytical Balance
- Interface: USB
Find Suppliers by Category Top
Featured Products Top
-
In combination with the demodulators DL6220 and DL6230, the new mid-range class is more flexible than any other system: The single components – controller, demodulator, sensor – are freely interchangeable and allow customer-specific systems to be provided from stock. With a unique (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
. With a maximum measuring angle of ±9°, the sensor is also less sensitive to tilted components and mounting deviations. This reduces adjustment effort and ensures stable signals, even on slightly curved surfaces or shallow flanks. Additional sensor variants for flexible (read more)
Browse Linear Position Sensors Datasheets for Micro-Epsilon Group -
Programmable Inclinometers: One Sensor, More Possibilities From mobile machinery, aerial work platforms and agricultural equipment to concrete pumps, cranes and solar tracking systems, inclinometers are used across a wide range of applications to provide reliable tilt (read more)
Browse Tilt Sensors Datasheets for POSITAL B.V.
Conduct Research Top
-
Settling Behavior of 757-Series Miniature Tilt Sensors
After an "instantaneous" rotation of a 757-Series tilt sensor, the output settles to approximately 99.9% of its new value within eight time constants. Since the sensor's time constant is 0.13-second, this settling occurs over about one second. The final 0.1% of output change takes a bit longer
-
Obtaining Tank Volume from Pressure with Irregularly Shaped Tanks
A Southeast chemical plant of liquid fertilizers needed a practical way to read out the content of liquid storage tanks based on pressure at the bottom of the tank. The challenge was that the tanks came in a variety of shapes and sizes. Many are cylinders lying on their side and are tilted toward
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
Scienion's leading product is the sciFLEXARRAYER, a state-of-the-art noncontact dispensing system for ultra-low volume liquid handling. Scienion has continuously expanded the sciFLEXARRAYER product line and recently introduced a novel high throughput instrument for array and biosensor production
More Information Top
-
Opto-Electronics Engineering and Materials Research
3, J1 and J2 are two connectors to connect two single-axis liquid tilt sensors , and two sensors placed perpendicular to each other, which can simultaneously measure east and west angle of the two directions of the earth.
-
Study on Leveling Control for a Paddy Laser Leveler
Leveling Control Using a Liquid Inclination Sensor The liquid tilt sensor , model WQ90BI3, operates from signal 12V supply, with a detection range of no more than 30 degrees of deflection from the horizon level, 4~20mA current output, and response time being under…
-
Directional Wave Measurements from a Subsurface Buoy with an Acoustic Wave and Current Profiler (AWAC)
The estimates of tilt are complicated by the fact that liquid tilt sensors (as used by the AWAC) actually measure a combination ofthe instrument's tilt and horizontal acceleration.
-
Development of an acoustic current meter: Lessons taught by clients and colleagues
This sensible observation led to incorporation of a liquid tilt sensor and its incorporation with the compass into an output of Cartesian coordinate velocity vectors in earth coordinates as an alternative to instrument coordinates.
-
Wave Measurements from Subsurface Buoys
The estimates of tilt are complicated by the fact that liquid tilt sensors (as used by the AWAC) actually measure a 0peak(f) = aretan2 b (f),a (p)) .
-
Remote sensing of position and acceleration
Analog Devices’ acceler- ometers are more integrated and measure tilt at a higher bandwidth (up to 200 Hz) than the more common liquid tilt sensors (1 Bz).
-
Mars magnetometry from a tumbleweed rover
cleaner than that provided by the liquid tilt sensor - perhaps due to resonance effects or sloshing in that device.
-
Design of Omni-Directional Tilt Sensor Based on
Machine Vision
[3] Y. Wu, Y.-H. Song and W.-J. Su, “The Research of Liq- uid Pendulum Tilt Sensor ,” Coal Mine and Machinery, No. 6, 2004, pp. 31-32.
-
Miniature Instrumentation for Earth Axis Orientation Sensor
Pendulum accelerometers and liquid level tilt sensors are used to determine orientation relativeto the grav- itational acceleration vector.
-
Feedback Control of a Class of Nonholonomic Hamiltonian Systems
The housing comprises three magneto resistive magnetic sensors and a two-axis liquid filled tilt sensor to produce tilt compen- sated attitude measurements.
Indicates content that may require registration and/or purchase.