Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ifm efector inc.
Description: monitor with one analog video input; Cable with connector
- Display Type: Graphic Display
-
Supplier: ifm efector inc.
Description: monitor with two analog video inputs; Cable with connector
- Display Type: Graphic Display
-
Supplier: Daisy Data Displays, Inc.
Description: Hazardous monitor with color display, FM Approved, Class I, II & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door and polycarbonate viewing window. Optional KVM extender allows you to setup your PC in a safe
- Features: Flat Panel Monitor
-
-
Supplier: Visual Sound, Inc.
Description: TV One LM-701M LCD Color Monitor feature 7" diagonal Active Matrix Liquid Crystal Displays respectively, offering high brightness and wide viewing angles. They have two Composite Video Inputs and NTSC or PAL standards are automatically detected. The image on the screen can be
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Daisy Data Displays, Inc.
Description: Industrial monitor with color display, housed in a NEMA 4X stainless steel enclosure with hinged front door and polycarbonate viewing window. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the industrial monitor on your plant floor. A
- Features: Flat Panel Monitor
-
Supplier: Arjay Engineering
Description: Continuous capacitance/dielectric monitoring of liquids and solids This unique system provides complete flexibility for monitoring solids and liquids for concentration, moisture content, blending, and quality control. The 4100-CAP sensing probe monitors the capacitance field
- Number of Control Relays: 4
- Operating Temperature: 32 to 131 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Instrument Specific Features: Controller Functionality
-
Supplier: Arjay Engineering
Description: Continuous monitoring for % concentration of water in oil emulsions The 4100-OWM is used for monitoring as the water phase changes to oil in a tank or pipe. A probe inserted into a tank or pipe measures the capacitance field. This is ideal for general monitoring of oils and other liquid phase
- Operating Temperature: 32 to 131 F
- Concentration: 10,000 to 1,000,000 ppm
- Process Media Temperature: -60 to 260 F
- Electrical Output: Analog Current Output
-
Supplier: Daisy Data Displays, Inc.
Description: Hazardous monitor with color display, FM Approved, Class I, II & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard and industrial trackball. Optional
- Features: Flat Panel Monitor
-
Supplier: Visual Sound, Inc.
Description: the factory calibration throughout the life of the monitor UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale
- Features: Flat Panel Monitor, LED Display
-
Supplier: Arjay Engineering
Description: Continuous monitoring for % concentration of water in oil emulsions The 4100-OWM is used for monitoring as the water phase changes to oil in a tank or pipe. A probe inserted into a tank or pipe measures the capacitance field. This is ideal for general monitoring of oils and other liquid phase
- Operating Temperature: 32 to 131 F
- Output Options: Analog current signal, Switch or alarm signal
- Computer Interface: Computer Interface
- Local Interface: Digital Front Panel
-
Supplier: NEC Display Solutions
Description: Designed exclusively for the demanding needs of radiology and PACS, the NEC MultiSync MD213MG, a 21.3" 3-Megapixel high-resolution, long life, grayscale display, delivers unrivaled imaging performance and value. SA-SFT liquid crystal technology offers high brightness without compromising
- Diagonal Screen Size: 21.3 inch
- Horizontal Viewing Angle: 176 Degrees
- Vertical Viewing Angle: 176 Degrees
- Environmental Temperature: 41 to 95 F
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye SG-100M specific gravity meter/liquid density monitor will replace ordinary glass bulb and optical refractometer hydrometers that are limited in range, utility, and functionality. The SG-100M has an in-tank, drop-hang submersible probe that measures, monitors,
- Pressure Range: 0 to 73.478 psi
- Temperature Range: -40 to 220 F
- Density Range: 0.55 to 2 g/cm³
- Specific Gravity (Relative Density): 0.55 to 2 #
-
Supplier: Visual Sound, Inc.
Description: image performance rivaling that of grayscale displays. UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function
- Features: Flat Panel Monitor, LED Display
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions Designed for the demanding needs of medical imaging and PACS, the NEC MultiSync MD212MC, a 21.3" 2-Megapixel color display, features the flexibility of a color display with image performance rivaling that of grayscale displays. UA-SFT liquid crystal technology offers
- Features: Flat Panel Monitor, LED Display
-
Supplier: General Digital Corporation
Description: live video). Video Support All standard PanelPal™ LCD monitors support non-interlaced analog video (separate sync). High Performance LCD Controller Features include Auto Setup, Horizontal / Vertical Positioning, Phase and Fine Tune Adjustments, Color Control, Multiple
- Diagonal Screen Size: 15 to 19 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
- Vertical Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: video or S-video format. The response time of the active matrix TFT makes it the ideal platform for live video input. High Performance LCD Controller Internal to our LCD monitor is an LCD controller that converts analog video signals into the proper digital signals
- Diagonal Screen Size: 37 to 64.5 inch
- Screen Width: 32.26 to 56.24 inch
- Voltage Rating: 24 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: NEC Display Solutions
Description: Designed for the demanding needs of medical imaging and PACS, including CR and DR, the NEC MultiSync MD213MC, a 21.3" 3-Megapixel high-bright, high-resolution color display, features the flexibility of a color display with image performance rivaling that of grayscale displays. UA-SFT liquid
- Diagonal Screen Size: 21.3 inch
- Horizontal Viewing Angle: 176 Degrees
- Vertical Viewing Angle: 176 Degrees
- Environmental Temperature: 41 to 95 F
-
Supplier: Teguar Corporation
Description: any computer including a rugged box PC or another touchscreen panel PC. This industrial touchscreen display includes VGA, DVI, HDMI, and DisplayPort video inputs. The same model is available in screen sizes from 7" to 21.5". These industrial touchscreen monitors may be mounted into
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 17 inch
- Image Resolution: 1280 x 1024
- Sensor Type: Capacitive, Resistive
-
Supplier: NEC Display Solutions
Description: Designed for the demanding needs of medical imaging and PACS, the NEC MultiSync MD212MC, a 21.3" 2-Megapixel color display, features the flexibility of a color display with image performance rivaling that of grayscale displays. UA-SFT liquid crystal technology offers high brightness without
- Diagonal Screen Size: 21.3 inch
- Horizontal Viewing Angle: 176 Degrees
- Vertical Viewing Angle: 176 Degrees
- Environmental Temperature: 41 to 95 F
-
Supplier: General Digital Corporation
Description: video or S-video format. The response time of the active matrix TFT makes it the ideal platform for live video input. High Performance LCD Controller Internal to our LCD monitor is an LCD controller that converts analog video signals into the proper digital signals
- Diagonal Screen Size: 37 to 64.5 inch
- Screen Width: 32.26 to 56.24 inch
- Voltage Rating: 24 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Monitor Technologies LLC
Description: No Description Provided
- Measuring Range: 1,800 inch
- Material Temperature Range: 300 F
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Features: Built in alarm indicator, Programmable
-
Supplier: Computer Express L.L.C.
Description: • SVGA - SXGA TFT LCD (RGB 24Bits) • Analog RGB, DVI & Video • H: 31 ~ 80kHz • V: 55 ~ 76Hz
- Technology: Thin Film Transistor (TFT)
-
Supplier: General Digital Corporation
Description: enclosures available for NEMA 4X requirements Connectors Fully sealed industrial-grade or military-grade circular connectors Configurable to support various types of video inputs, touch (USB or Serial), power, and more Video Controllers: variety of price vs. performance designs to
- Diagonal Screen Size: 6.4 to 24 inch
- Screen Width: 5.22 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Vaisala
Description: For semiconductor liquid chemical processes A compact refractometer with an ultra-pure modified PTFE flow cell body for semiconductor liquid chemical processes. Connected to the process by a ¼ — 1 inch pillar or flare fitting. Vaisala K-PATENTS® Semicon Refractometer PR-23-MS has a
- RI Range: 1.26 to 1.53
- Operating Temperature: -20 to 45 C
- Prism / Light Source & Special Features: Alarms, Automatic Temperature Compensation, Measures Temperature
- Monitoring: Continuous
-
Supplier: Electro Optical Components, Inc.
Description: Micro-Hybrid Electronic GmbH produces high performance pyroelectric detectors and NDIR gas sensors, as well as thermopile infrared detectors and IR sources. View the Micro-Hybrid video at the bottom of this page. Pyroelectric detectors are available in voltage and in current mode, packaged in
- Category: Sensor / Transducer
-
Supplier: Titan Tool Supply, Inc.
Description: have what really matters in a robust and practical V Series Videoscope? The V Series Video Borescope has the features experienced and discriminating users have told us they need. It's Portable The iTool Video Imaging Hub weighs just 2.2 kg (4.8 lb) and can be powered by an AC power
- Tube or Sheath Diameter: 4 to 8 mm
- Working Length: 1 to 7.5 m
- Field of View: 90 to 120 degrees
- Operating Temperature: 14 to 176 F
-
Supplier: Allied Electronics, Inc.
Description: 960 x 234 Pixel Count, LCD Color Monitor Display Active matrix color TFT video monitors that range from 2.5" to 6.4" diagonal with CCFL and white LED backlights. These amorphous-silicon (a-Si) LCDs are primarily QVGA pixel resolution. These parts typically will accept a NTSC,
-
Supplier: Holykell Technology Company Limited
Description: This digital recordercan receive signals of current, voltage and resistances, and realize display, recording, over-limit monitoring, report generation, data communication, signal transmission and flow accumulation of temperature, humidity, pressure, liquid level, flow and others. And it can
- Data Acquisition: Chart Recorder
- Features: DC Current, DC Voltage, Other, Paperless / Video Graphing, RTD, Thermocouple
- Network Options: Ethernet
- Host Connection: RS232/422/485
-
Supplier: MBW Calibration AG
Description: for calibration in liquid Heated measuring heads and sampling systems High pressures up to 20000 kPa Temperature controlled sampling system Fast response Touch screen full color LCD user interface Key Specifications Frost/dew point range: -95 to +95 ̊C Gas pressure range: 50 to 20000 kPa
- Dew Point Range: -139 to 203 F
- Dew Point Accuracy: 0.18 F
- Operating Temperature: 59 to 95 F
- Electrical Outputs: Analog Current
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.
- Diagonal Screen Size: 10.1 inch
- Screen Width: 10.183470066 inch
- Voltage Rating: 3.3 volts
- Environmental Temperature: -4 to 158 F
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.
- Diagonal Screen Size: 10.1 inch
- Screen Width: 9.033863146 inch
- Voltage Rating: 3.3 volts
- Environmental Temperature: 14 to 122 F
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.
- Diagonal Screen Size: 10.1 inch
- Screen Width: 10.183470066 inch
- Voltage Rating: 3.3 volts
- Environmental Temperature: -4 to 158 F
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.
- Diagonal Screen Size: 12.1 inch
- Screen Width: 9.1338632 inch
- Voltage Rating: 12 volts
- Environmental Temperature: -4 to 158 F
-
Supplier: ABB Measurement & Analytics
Description: The MB3600-CH70 is a maintenance-free bench analyzer enabling fast determination of several quality properties in liquid organic chemicals. It represents over 20 years of expertise in polyol analysis, in particular for determining hydroxyl value (OH), which gives the amount of hydroxyl groups
- Measurement Type: Fourier Transform (FTIR)
- Detector Type: Other
- Display: Video Display
Find Suppliers by Category Top
Featured Products Top
-
integrity. Ultra-Low Insertion LossTypical insertion loss <0.5dB with consistent dynamic performance for high-speed digital, RF, and microwave signals. High Bandwidth & High-Speed Data TransferSupports high-speed data, HD video, and fiber (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Remove any sharp edges from the pipe that may puncture the plug. Attach the inflation pressure source hose and the pressure monitoring hose with gauges. Purge the pressure monitor hose of water, if necessary, to assure accurate gauge readings. Insert the (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
a more cost-effective solution compared to gas cylinders for GC calibration and other advantages. What is GC Calibration? Gas chromatography (GC) is an analytical method that separates and analyzes volatile compounds in a mixture. It is used for solid, liquid, and gas (read more)
Browse Mixing and Blending Controllers Datasheets for Environics, Inc. -
mixture before reaching the lower airways. Medical gas testers must replicate these conditions to evaluate how ventilators, humidifiers, and respiratory monitoring systems behave during actual patient use. This requires far more than adding moisture to a gas stream. Modern gas testing systems must (read more)
Browse Medical Equipment and Supplies Datasheets for Environics, Inc.
Conduct Research Top
-
Smart Computing Article - Monitors & LCDs
March 2000 Vol.8 Issue 3 Add To My Personal Library Judge What You Buy With Your Own Eyes Your computer will function without most of your peripherals. Your external speakers and video camera probably aren't necessary for the kind of work you do on your computer. You could get along without your
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Texas Instruments Inc. combines TI's DSPs with Seagate drives. Just choose a display, build a case and layout, customize the code and you're in business. LCD monitors outsold CRTs in Q3, says DisplaySearch Sales of liquid crystal display (LCD) desktop monitors outpaced CRT monitor sales in the third
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
flow control valve to the flow body of the MFM and both monitors the mass flow rate and controls it to be equal to a set-point value selected by the user either remotely or on the MFC itself. To learn more about Capillary Thermal Mass Flow Controller & Meter technology, watch this video that follows
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
adhesion of the polymer replicas. Replicas of the master stamp were molded using polydimethylsiloxane. (PDMS). Liquid-phase PDMS was made. using a 10:1 ratio of the PDMS monomers and curing agent. (Sylgrad 184, Dow Corning, USA) respectively. Once. degassed, the liquid PDMS was poured onto
More Information Top
-
Movement of the epiglottis in mammals
Photographs of the video monitor illustrating liquid swallowing in pig 1.Al-A5: Successive frames from a barium sequence.
-
TMAP - A Versatile Mobile Robot
this assembly are the video monitor , liquid crystal display, control panel, and LCD graphics, processing, and control electronics (LGPCE).
-
Telepresence microsurgery system
Visual display: 120 Hz stereographic video monitor and liquid crystal Tektronix stereo screen and passive polanzed glasses The visual display provides a 3-D image of the actual surgical field when viewed through polarized glasses.
-
Physics and Radiobiology of Nuclear Medicine
In older systems, images were mostly dis- played on cathode ray tube (CRT) monitors and at present, all systems commonly use LCD ( liquid crystal display) video monitors for better .
-
Physics and Radiobiology of Nuclear Medicine
In older systems, images were mostly displayed on cathode ray tube (CRT) monitors and at present, all systems commonly use LCD ( liquid crystal display) video monitors for better display of images.
-
Brakes, Brake Control and Driver Assistance Systems
… rapidly changing display of complex infor- mation in the area of the instrument cluster and the center console can only be per- formed effectively by an active matrix liquid crystal display (AMLCD) which has high- resolution liquid crystal monitors with video capabilities.
-
L-3 Sonoma Model 14 Skyball{TM}
… functionality in the equipment's interface unit an options package that (over time) has included multiple microwave equipment choices (OMNI-ADU, Skpod LC and Skypod V air-to-ground systems), cathode ray tube or liquid crystal display video monitors , SmartLink upgrades (including an …
-
Reoperative thyroidectomy for benign thyroid disease
Verathon, Bothell, WA), which provides a clear, real-time view of the patient’s airway via a liquid crystal display video monitor enabling fast and accurate intubations.7 The EMG ETT was then connected to the NIM-2 nerve integrity monitor, grounding electrodes …
-
New Challenges in Gastrointestinal Endoscopy
This system is composed of a light-source system (CLV-260SL), a processor (CV-260SL), a liquid -crystal video monitor , and a dedicated videoendoscope (CF-FH260AZI).
-
Federal Register > Monday, September 14, 2015 > [80 FR 55087] Foreign-Trade Zone (FTZ) 84-Houston, Texas; Notification of Proposed Production Activity; Mitsubi...
The components sourced from abroad include: Acrylonitrile-butadiene rubber sheets; alloy/non-alloy steel angles/shapes/sections/pipes/tubes; steel liquid/compressed petroleum gas tanks and cylinders; steel wires; and, liquid crystal display video monitors (duty rate ranges from free to 5.0%).
Indicates content that may require registration and/or purchase.