-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Amplifiers LM4673 Eval Brd
- Features: Audio Amplifiers, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low Voltage Audio Power Amplifier Product overview: LM386 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Features: Audio Amplifiers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.2W. This listing
- Supply Voltage (VS): 2.7 to 9 volts
- Operating Temperature: -40 C
- Features: Audio Amplifiers, Other
-
-
Supplier: Quarktwin Technology Ltd.
Description: Amplifier IC Headphones, 2-Channel (Stereo) Class AB 12-DSBGA
- Supply Voltage (VS): 1.2 to 2.8 volts
- Output Power (PO): 0.024 watts
- Operating Temperature: -40 to 85 C
- Features: Audio Amplifiers, Other
-
Supplier: ODG (Origin Data Global)
Description: LM4991 3W AUDIO POWER AMPLIFIER
- Features: Other
-
Supplier: DigiKey
Description: Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA
- Supply Voltage (VS): 2.2 to 5.5 volts
- Output Power (PO): 1.1 watts
- Operating Temperature: -40 to 85 C
- Pin Count: 9
-
Supplier: Texas Instruments
Description: Overture Audio Power Amplifier Series Dual 40-Watt Audio Power Amplifier with Mute 15-TO-220 0 to 70
- Supply Voltage (VS): 20 to 66 volts
- Operating Temperature: 0 to 70 C
- Features: Audio Amplifiers, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 923217-LM4734TABD Features: LM4734 series 3-Channel Output Class AB Audio Amplifier Evaluation Board Package: Box Part Status: Obsolete Family Name: LM4734 Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In
- Features: Audio Amplifiers
- Operation Class: Class A, Class AB
-
Supplier: Texas Instruments
Description: 5-W Audio Power Amplifier 14-PDIP 0 to 70
- Supply Voltage (VS): 24 to 84 volts
- Operating Temperature: 0 to 70 C
- Features: Audio Amplifiers, Other
-
Supplier: Texas Instruments
Description: 20-W Audio Power Amplifier 5-TO-220 0 to 70
- Supply Voltage (VS): 16 to 60 volts
- Operating Temperature: 0 to 70 C
- Features: Audio Amplifiers, Other
-
Supplier: Texas Instruments
Description: Dual Audio Operational Amplifier 8-SOIC -40 to 85
- Supply Voltage (VS): 10 to 36 volts
- Input Offset Voltage (VOS): 5 millivolts
- Quiescent Current (IQ): 8,000.000000000001 microamps
- CMRR: 80 dB
-
Supplier: Lingto Electronic Limited
Description: AUDIO AMPLIFIER, 1.2W, 2 CHANNEL
- Features: Audio Amplifiers
-
Supplier: Utmel Electronic Limited
Description: IC 1 W, 1 CHANNEL, AUDIO AMPLIFIER, PDSO8, SOIC-8, Audio/Video Amplifier
- Features: Audio Amplifiers
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 779224-LM4666SDBD Series: Boomer Output Type: 2-Channel (Stereo) Operating Supply Voltage: 2.8 V ~ 5.5 V Amplifier Type: Class D Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LM4666 Max Output Power x
- Supply Voltage (VS): 2.8 to 5.5 volts
- Output Power (PO): 1.2000000000000002 watts
- Features: Audio Amplifiers
- Operation Class: Class D
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 779260-LM4893MABD Series: Boomer Output Type: 1-Channel (Mono) Operating Supply Voltage: 2.2 V ~ 5.5 V Amplifier Type: Class AB Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LM4893 Max Output Power x Channels
- Supply Voltage (VS): 2.2 to 5.5 volts
- Output Power (PO): 1.1 watts
- Features: Audio Amplifiers
- Operation Class: Class A, Class AB
-
Audio Amplifier Chips - Evaluation Boards - Audio Amplifiers - LM48824TMEVAL -- 779254-LM48824TMEVALSupplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 779254-LM48824TMEVAL Series: Boomer Output Type: Headphones, 2-Channel (Stereo) Operating Supply Voltage: 2.4 V ~ 5.5 V Amplifier Type: Class G Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LM48824 Max Output
- Supply Voltage (VS): 2.4 to 5.5 volts
- Output Power (PO): 0.037 watts
- Features: Audio Amplifiers
- Operation Class: Class G
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AUDIO POWER AMPLIFIER, CLASS AB, 2.3W DIP-16 AMPLIFIER CLASS:AB; NO. OF CHANNELS:2 CHANNEL; OUTPUT POWER:2.3W; SUPPLY VOLTAGE RANGE:3V TO 12V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:16PINS; LOAD IMPEDANCE:4OHM;. FREE 2 YEAR RADWELL WARRANTY
- Features: Audio Amplifiers
-
Supplier: RS Components, Ltd.
Description: Audio power amplifier,LM4752TS 11W
- Supply Voltage (VS): 12 to 28 volts
- Pin Count: 7
- Features: Audio Amplifiers, Class AB, Other
- Standards: RoHS Compliant
-
Supplier: DigiKey
Description: LM4734 - 3-Channel Output Class AB Audio Amplifier Evaluation Board
- Manufacturer: Texas Instruments
-
Supplier: Newark, An Avnet Company
Description: 12W Single Channel Audio Amplifier Module; Product Range:-; MSL:
-
Supplier: Newark, An Avnet Company
Description: 12W Audio Amplifier Module, With RCA Input; Product Range:-; Plug Type:
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOP-8 Audio Power OpAmps ROHS
- Features: Audio Amplifiers, Operational Amplifiers, Power Operational Amplifiers
- Standards and Certifications: RoHS Compliant
- Package Type: SOP
-
Description: AUDIO AMPLIFIER
- Supply Voltage (VS): 5.5 to 2.2 volts
- Operating Temperature: -40 to 85 C
- Features: Other
- Life Cycle Stage: Removed
-
Supplier: Newark, An Avnet Company
Description: AUDIO OPERATIONAL AMPLIFIER, 12MHZ, SOIC-8; Amplifier Class:-; No. of Channels:2 Channel; Output Power:-; Supply Voltage Range:4V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:2kohm; Product Range:- RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: Calypso Systems The CA-200 is a high quality 32W amplifier designed for classroom use, when audio is sent through and controlled by the room's video projector. A large number of K-12 classroom installations use the room's projector to control audio source selection and volume.
-
Supplier: Boston Acoustics, Inc.
Description: Powers up to 2 Hidden Theater™ Subwoofers 19-inch rack-mountable Selectable crossover and equalizer settings Selectable 12-volt or music input trigger Gold-plated left/right and LFE input
- Power: 210.00000000000003 watts
- Type: Amplifier
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Audio Amplifiers
-
Supplier: Infineon Technologies AG
Description: filters No needs for external protections Potential Applications Soundbar subwoofer Aftermarket car audio system Marine amplifier Active speaker Studio monitor General-purpose audio power amplifier
- Output Power (PO): 200 watts
- Pin Count: 42
- Features: Audio Amplifiers, Other
- Operation Class: Class D
-
Supplier: Accuris
Description: AMPLIFIER, AUDIO FREQUENCY
-
Supplier: Visual Sound, Inc.
Description: Atlas Sound The TSD-PA122G 4 ohms stereo amplifier is perfectly suited for almost any general amplification requirement. Perfect for adding sound reinforcement to small projector systems as it provides ample power to drive up to four 8 ohms loudspeakers in a classroom or boardroom
-
Supplier: Biamp Systems, Ltd.
Description: MA65 is probably the most compact and complete 65-watt 100 volt mixing amplifier. No doubt this product can be the heart of many small installation projects where priority or mixed microphone calls and background music dispersion are needed. On top of that this amplifier can also be
- Power: 65 watts
- Type: Amplifier
-
Description: BOARD EVALUATION LM4816MT
- Category: Development Board
-
Supplier: Acme Chip Technology Co., Limited
Description: BOARD EVAL FOR LM48824
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
charge amplifiers, sample and hold amplifiers, data converter switches, and programmable gain amplifiers. Key features of these switches are their low charge injection of 0.2pC, 200pf sampling capacitor, and picoamp leakage current, which enable very fast and precise signal acquisition with (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
(8 µVRMS) makes this device an ideal solution for applications where clean voltage rails are critical for system performance (power operational amplifiers, analog-to-digital/digital-to-analog converters, and other precision analog circuitry). The device (version B) implements power (read more)
Browse Linear Actuators Datasheets for DigiKey
More Information Top
-
Intelligent Actuators
audio amplifier , a LM12 [Fig. 61.
-
Standard Handbook of Electronic Engineering, Fifth Edition > Amplifiers and Oscillators
National Semiconductor LM12 power amplifier . An audio power amplifier shown in Fig. 11.4.22 has some of the features indicated in …
-
http://dspace.mit.edu/bitstream/handle/1721.1/40612/37017022-MIT.pdf?sequence=2
Low Distortion Audio Amplifier The circuit below is a linear amplifier that uses the power operational amplifier LM12 .
-
Audio Circuits - Power Amplifiers Page 4
8 watt Audio Amp - Here is the schematic for an 8 watt audio amp. … can be used as a simple booster, the heart of a more complicated amplifier or used as … 80 Watt Amplifier (National) - Uses LM12 chip .
-
A precision power amplifier for calibration systems
The IC operational amplifier can be an industry standard National Semiconductor’s LM12 or APEX PA12, or similar, with output current in the range of 10 A. The applied transistors are GT20D101 and GT20D201 audio -grade linear IGBT.
-
Electronic chips for electric motor control
operational amplifier , Most APEX op-amps rely on external resistors for combined current/thermal protection. … the low levels of distortion of most power op-amps, while necessary for audio applications, are of … … power op-amps, specifically the LM759 (0.5A/ f18V), the LM675 (3A/ f30V) and the LM12 (13Alk30V).
-
Trends in electronics for electric motor control
The PA01 is a 5A/k28V power operational amplifier . Note that the low levels of dis- tortionofmostpower op-amps,whilenec- essary for audio applications, are of … 3A/k30V), and the LM12 (13Nk3OV).
-
A monolithic power op amp
Their application has been largely restricted to audio amplifiers in low-end, consumer-grade equipment. Photograph of the LM12 power op amp mounted in a modified TO-3 package.
-
A transceiver for an inexpensive desktop MR microscope
The LM12 is able to drive f10 amps when biased appropriately. The op-amp data sheet has a complete schematic for a current amplifier which we used to … … addition to the AD607, the I/Q demodulation block also contains a 2-channel, audio -band anti-aliasing …
-
A desktop magnetic resonance imaging system
The final gradient amplifier circuit is based on a current amplifier , shown in the LM12 data sheet, that was modified by adding DC oft:set and gain controls. Following the I/Q demodulation block is a two-chan- nel, audio -band anti-aliasing filter and a …
Indicates content that may require registration and/or purchase.