-
Supplier: Jergens, Inc.
Description: Jergens Precision Expanding Dowels allow for fast and accurate location of twin vises on locator plates. The top and bottom half of the dowel expand separately. Aligns (2) holes concentrically and locks them into position. Both locking screws are accessed from the top of the
- Diameter / Size: 0.4724412 inch
- Length: 0.9842525 inch
- Features: All Dowel Pins, Expanding Diameter Pin, Other
- Design Units: Metric
-
Supplier: Reid Supply
Description: Solid non-threaded press fit fastener. Grooved pins differ from other press fit fasteners such as dowel pins, in that the holes do not need to be reamed prior to insertion. Commonly used in place of taper pins, rivets, set screws and keys. When the expanded portion of the
- Diameter / Size: 0.188 inch
- Length: 0.75 inch
- Features: All Dowel Pins, Other
- Pin Type: Groove Pin, Taper Pin, Nonthreaded
-
Supplier: G.L. Huyett
Description: Grooved pins are solid press fit fasteners that are quickly gaining in popularity. New manufacturing techniques are being engineered that yield additional features, and over time we believe that grooved pins will become even more popular. Grooved pins have three parallel grooves
- Diameter / Size: 0.0393701 to 0.6299216 inch
- Length: 0.1574804 to 4.724412 inch
- Features: All Dowel Pins, Other
- Material: Aluminum, Stainless Steel
-
-
Supplier: Taper Line, Inc.
Description: Locks on rod threads without the use of jam nuts, dowels or roll pins. Vibration free and shake proof. Works in both directions. Has 1/16 axial and 2° spherical movement. Allows for limited misalignment which in turn reduces seal and bearing wear.
- Design: One Piece Set Screw
- Material: Steel
-
Supplier: Newport MKS
Description: Alignment Pin Holes These M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with mount.) This
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: Alignment Pin Holes These M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with mount.) This
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications. Dowel pins, cotter
- Diameter / Size: 0.0625 to 0.5 inch
- Length: 0.5 to 6 inch
- Pin Type: Cotter Pin, Extended / Hammerlock
- Design Units: English
-
Supplier: National Bolt & Nut Corporation
Description: fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications. Dowel pins, cotter
- Pin Type: Cotter Pin, Extended / Hammerlock
- Design Units: English, Metric
- Features: Search All Cotter Pins and Wire Clips
-
Supplier: Jergens, Inc.
Description: Jergens Quick Locating System (QLS) Bushings are hardened and ground for accurate and repeatable setups. Use in combination with 12mm QLS dowel pins or shoulder screws. Features, Benefits, & Product Specifications: Material: FreMax™ 15 Steel or Equivalent Thickness: 1.378" ±0.002"
- Width: 15.875 inch
- Length: 15.875 inch
- Features: Other
- Material: Steel
-
Supplier: Newport MKS
Description: the mount. Alignment Pin Holes These M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: Alignment Pin Holes These M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with mount.) This
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: R&I Manufacturing Co.
Description: and optional tapped holes for mounting with dowel pin holes for precise location. The end plate contains tapped and dowel pin holes for easy adaptations to additional work moving/holding devices or customer tooling. Optional end plates are also available for mounting 2
- Bore Size: 0.437 to 1.125 inch
- Shaft Diameter: 0.25 to 0.75 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Non-rotating
- Material: Aluminum, Steel
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Latch Type Lobe Knobs by ELESA® are ideal for securing entry points in industrial environments. Features, Benefits, & Product Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Plain Stud: Zinc-Plated Steel Spring Dowel Pin:
- Features: Choice of Colors and/or Finishes, Locking / Latching, Other
- Knob Material: Plastic
- Mounting Type: Stud
-
Description: fixturing or other tooling elements to be precisely aligned with the actual travel path. Dowel pin holes are provided on the carriage top for repeatable mounting or tooling. Also available are custom features such as a steel body design, vacuum prepped units, and anti cage creep
- Stroke or X-Axis Travel: 0.9842525 to 1.968505 inch
- Base Length: 3.149608 inch
- Base Width: 3.149608 inch
- Base Height: 0.9842525 inch
-
Supplier: KTR Corporation
Description: Produce connections that are permanently free from destruction, i. e. no shearing off of keyways, dowel pins, pins, etc. Specifically suitable for high-speed drives Insensitive to dirt Reusable repeatedly Overload protection of the machine components by slipping (repeated
- Maximum Torque: 1,076,696.16519174 Ft-lbs
- Application: External
- Design Units: Metric
-
Supplier: KTR Corporation
Description: Produce connections that are permanently free from destruction, i. e. no shearing off of keyways, dowel pins, pins, etc. Specifically suitable for high-speed drives Insensitive to dirt Reusable repeatedly Overload protection of the machine components by slipping (repeated
- Maximum Torque: 131,370.206489676 Ft-lbs
- Application: Internal (Counter Bore)
- Design Units: Metric
-
Supplier: KTR Corporation
Description: Produce connections that are permanently free from destruction, i. e. no shearing off of keyways, dowel pins, pins, etc. Specifically suitable for high-speed drives Insensitive to dirt Reusable repeatedly Overload protection of the machine components by slipping (repeated
- Maximum Torque: 6,157.81710914454 Ft-lbs
- Application: Internal (Thru Bore)
- Design Units: Metric
-
Supplier: National Bolt & Nut Corporation
Description: products, including bolts, cotter pins, and dowels, drill down through our product lines or contact us here at NBN for assistance. Some examples of options for nuts include nylon inserts, two way side locks, fine or coarse thread, and varying grades.
- Size: 1 1/2", 1 1/4", 1 1/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI
- Type: Locknut, Nylon Insert Nut, Square Nut
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: our other products, including bolts, cotter pins, and dowels, drill down through our product lines or contact us here at NBN for assistance. Some examples of options for nuts include nylon inserts, two way side locks, fine or coarse thread, and varying grades.
- Size: 1 1/4", 1 1/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/8"
- Standards: ASME / ANSI
- Type: Locknut, Nylon Insert Nut, Square Nut
- Features: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: in Dynabrade quality and innovation! * Integrated Safety-Lock Throttle Lever has a contoured shape for operator comfort, with new dowel-pin that minimizes lever wear. Increased Tool Life due to Unique Pre-Filter that provides extra defense against contaminants in air stream. *
- Rotary Speed: 5,500 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: in Dynabrade quality and innovation! * Integrated Safety-Lock Throttle Lever has a contoured shape for operator comfort, with new dowel-pin that minimizes lever wear. Increased Tool Life due to Unique Pre-Filter that provides extra defense against contaminants in air stream. *
- Rotary Speed: 3,200 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: in Dynabrade quality and innovation! * Integrated Safety-Lock Throttle Lever has a contoured shape for operator comfort, with new dowel-pin that minimizes lever wear. Increased Tool Life due to Unique Pre-Filter that provides extra defense against contaminants in air stream. *
- Rotary Speed: 30,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: in Dynabrade quality and innovation! * Integrated Safety-Lock Throttle Lever has a contoured shape for operator comfort, with new dowel-pin that minimizes lever wear. Increased Tool Life due to Unique Pre-Filter that provides extra defense against contaminants in air stream. *
- Rotary Speed: 35,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
Find Suppliers by Category Top
Featured Products Top
-
SPIROL is pleased to announce the release of their new Solid Pin Design Guide. SPIROL recently overhauled their previous Solid Pin catalog to make it an informative design guide with many easy-to-read schematics and diagrams to support each key section. Rather than simply (read more)
Browse Dowel Pins Datasheets for SPIROL -
. Slotted nuts: Slotted nuts are designed and constructed such that they can form a locking mechanism with a cotter pin or a safety wire. Square nuts: (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
. Slotted nuts: Slotted nuts are designed and constructed such that they can form a locking mechanism with a cotter pin or a safety wire. Square nuts: (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Proceedings of the 10th meeting of the international collaboration on advanced neutron sources
Remove the lifting dowel locking pins md push the dowels .
-
Next Generation Nuclear Plant Materials Selection and Qualification Program Plan
These dowel pins lock the column together.
-
NGNP Graphite Testing and Qualification Specimen Selection Strategy
These dowel pins lock the column together.
-
Next Generation Nuclear Plant Materials Research and Development Program Plan
These dowel pins lock the column together.
-
Next Generation Nuclear Plant Materials Research and Development Program Plan
These dowel pins lock the column together.
-
Design and fabrication of a 1 m model of the 70 mm bore twin aperture superconducting quadrupole for the LHC insertions
The mechanical link between the collared aperture and the yoke i s made by four long keys at the poles, which centre the callw assemblies oncc the lamin& tions are in plncc and locked with dowel pins .
-
CR4 - Thread: 3516B Unbalanced Exhaust Temperature
Not relative to your problem, but the older EMD's were locked with dowel pins .
-
The LHC insertion magnets
… LHC arc quadrupoles and MQM quadrupoles, the col- lared coils are assembled in the two-in-one yoke structure using four full-length keys at the poles, which center the assemblies once the laminations are in place and locked with dowel pins .
-
Superconducting magnets for LHC insertions
the two-in-one yoke structure using four full-length keys at the poles, which center the assemblies once the laminations are in place and locked with dowel pins .
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > SPRING AND SCREW DEVICES AND MECHANISMS
The screw in (B) retains and drives a dowel pin for locking purposes.
Indicates content that may require registration and/or purchase.