Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NIBCO INC.
Description: Three-piece bronze multi-purpose ball valve for use in medical gas systems, pharmaceutical applications and other systems where valves should not be disassembled prior to installation. Valve pressure rating 600 psi 41.4 bar non-shock cold working pressure, Valve
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: 400 F
-
Supplier: McGard Special Products Division
Description: Protects water & gas shut-off valves from tampering Made of a high impact resistant nylon Unique shape restricts the use of common gripping & destructive tools Lock can be installed quickly in the field No modifications needed
- Actuation: Key
- Application: Valve
-
Supplier: Hamilton Company
Description: These adapters are designed to attach to the end of standard Hamilton syringes to modify the functionality of the syringe. The Septum adapter connects to the end of TLL and LT syringes and can be used for sample spiking. The MTB sampling valve also connects to the ends of a TLL or LT syringes
- Features: Gas, Other
- Valve Type: Sampling / Dispensing Valves
-
-
Supplier: Bansbach Easylift®
Description: Lockable gas traction springs are continuously adjustable over the whole stroke. The lockable gas traction spring can be released by pushing the release pin. When the piston valve opens, gas or oil can flow through the piston and the piston rod will be inserted. Due to
- Absorber Stroke: 0.393701 to 13.779535 inch
- Cylinder Diameter or Maximum Width: 1.1023628 to 1.574804 inch
- Rod Diameter: 0.393701 to 0.5511814 inch
- Mounting: Ball and Socket, Clevis, Eyelet, Threaded
-
Supplier: Bansbach Easylift®
Description: In this basic type of lockable gas spring, the locking is achieved in gas. The piston travels completely in compressible nitrogen gas. When the valve is closed, this type can be positioned anywhere along the stroke but the locking is elastic. Depending on
- Absorber Stroke: 0.393701 to 31.49608 inch
- Cylinder Diameter or Maximum Width: 0.7480319 to 1.574804 inch
- Rod Diameter: 0.3149608 to 0.5511814 inch
- Mounting: Ball and Socket, Clevis, Eyelet, Threaded
-
Supplier: Restek
Description: Syringe Fitted with Luer-Lock Valve* Ideal for sample storage and transportation. Push-pull shut-off valve.
- Syringe Volume: 1 to 100 cc
- Injection Method: Manual
- Configuration: Syringe
-
Supplier: Radwell International
Description: ASCO, V710FAS, ACTUATOR OPERATED GAS VALVE, 1IN NPT, 15PSI, -40DEG F TO 150DEG F. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
Supplier: McGard Special Products Division
Description: Gas Meter Locks protect against meter tampering Easy installation in the field Blocks access to internal components No modification needed to existing meters Simply replace the existing screws Reusable
- Actuation: Key
- Application: Valve
-
Supplier: Industrial Gas Springs, Inc.
Description: A flexible locking gas spring has nitrogen gas on both sides of the piston. Gas is compressible so if sufficient force is applied to the rod when it is in its locked state, either in tension or compression, the gas will compress and the strut rod will move a few
- Absorber Stroke: 6 inch
- Cylinder Diameter or Maximum Width: 1.1 inch
- Rod Diameter: 0.393701 inch
- Mounting: Ball and Socket, Clevis, Eyelet, Threaded
-
Supplier: Industrial Gas Springs, Inc.
Description: A flexible locking gas spring has nitrogen gas on both sides of the piston. Gas is compressible so if sufficient force is applied to the rod when it is in its locked state, either in tension or compression, the gas will compress and the strut rod will move a few
- Absorber Stroke: 4 inch
- Cylinder Diameter or Maximum Width: 1.1 inch
- Rod Diameter: 0.393701 inch
- Mounting: Ball and Socket, Clevis, Eyelet, Threaded
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Valve Size: 1 to 16 inch
- Pressure Rating: 750 psi
- Number of Ports/Ways: 2
- Media Temperature: 275 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Integrated Gas Delivery Solutions with VMB Valve Manifold Box and Automatic Gas Switchover Systems for Industrial Integrated Gas Delivery Solutions combine the precision of a Valve Manifold Box (VMB) with the reliability of Automatic Gas Switchover Systems
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Radwell International
Description: VALVE, PLUG IN, 5 PORT, BASE MOUNTED, 3 CLOSED CENTER POSITION, DOUBLE SOLENOID, 24VDC, 4-WAY, AIR/INTER GAS, NON-LOCKING PUCH, MANUAL OPERATION. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 5
- Features: Gas
- Valve Type: Plug Valves, Solenoid Valves
-
Supplier: Radwell International
Description: SOLENOID VALVE, AIR / INERT GAS, 5 PORTS, 2 POSITIONS, DOUBLE, 24VDC, DIN TERMINAL, NON-LOCKING PUSH, 145 PSI, 4-WAY FLOW DIRECTION, 41 TO 140 DEGREE F. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 5
- Features: Gas (general)
- Valve Type: Solenoid Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Precision Stainless Steel Valve Manifold Panel for Inert Gas Distribution in Cleanroom Manufacturing Environments The Precision Stainless Steel Valve Manifold Panel (VMP) is a specialized solution designed for the efficient and clean distribution of inert gases within high-tech
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: laboratories. Jewellok’s product portfolio includes advanced Valve Manifold Boxes (VMB), Valve Manifold Panels (VMP), fully automatic gas cabinets (GC), and high-purity pressure regulators. Each system is engineered to handle specialty gases—including toxic, corrosive, and
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: High Purity VMB Valve Manifold Box for Semiconductor Gas Distribution and Specialty Chemical Delivery Systems The High Purity VMB Valve Manifold Box is a critical infrastructure component designed for the rigorous demands of semiconductor gas distribution and specialty
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Bansbach Easylift®
Description: the industry. standard with scraper (protection if against wood chips or other rough dirt) with cover tube, -40°C to 60°C (protection against shocks, scratches and dirt) with neutral labels with valve inside the cylinder(pressure can be adjusted by using depressurizing screw) with special
- Absorber Stroke: 0.393701 to 39.3701 inch
- Cylinder Diameter or Maximum Width: 0.3149608 to 2.755907 inch
- Rod Diameter: 0.1181103 to 1.181103 inch
- Features: Adjustable, Locking, Valve
-
Supplier: HydraCheck Inc.
Description: Needle valves are widely used to accurately regulate the flow of liquids and gases at low flow rates. The fine threading of the stem and the large seat area allow for precise resistance to flow. Needle valves are used to control flow into delicate gauges, which might be damaged by
- Pressure Rating: 5,000 psi
- Media Temperature: -4 to 212 F
- Features: Gas, Manual / Hand, Other
- Valve Type: Needle Valves
-
Supplier: Assured Automation
Description: Description: The XLB is a PFA lined, Ductile Iron, ANSI Class 150 flanged Full Port Ball Valve. It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and
- Valve Size: 1 to 6 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Flow (Cv): 57 to 3,000
-
Supplier: Spirax-Sarco
Description: A range of sealed, in-line stop valves having twin ply bellows as standard throughout the range. These valves have been designed for use on steam, gas, liquid, condensate and water systems. The standard BSAT range comes complete with throttling plug and locking device.
- Valve Size: 0.5 to 10 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 14 to 572 F
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: VALVE REGULATOR, 2" NPT, 10 PSI MAX INLET, 3-8" WC OUTLET PRESSURE, BALANCED DESIGN, LOCK UP STYLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Assured Automation
Description: Description: The 061 is a PFA lined, Ductile Iron, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 250 psi
- Flow (Cv): 9 to 548
- Number of Ports/Ways: 2
-
Supplier: NIBCO INC.
Description: Stainless Steel Ball Valves for use in industrial process and general utility applications. Chemical, Petrochemical, Steam, Gas, Water and other general utility services. Valve pressure rating 2000 psi 138 bar non-shock cold working pressure, Max temperature rating 400°F,
- Valve Size: 0.25 to 12 inch
- Pressure Rating: 2,000 psi
- Number of Ports: 2
- Media Temperature: 400 F
-
Supplier: NIBCO INC.
Description: Carbon Steel Ball Valves for use in industrial process and general utility applications. Chemical, Petrochemical, Steam, Gas, Water and other general utility services. Valve pressure rating 2000 psi 138 bar non-shock cold working pressure, Max temperature rating 400°F,
- Valve Size: 0.25 to 12 inch
- Pressure Rating: 2,000 psi
- Number of Ports: 2
- Media Temperature: 400 F
-
Supplier: Bonomi North America, Inc.
Description: Full Port Brass Ball Valve FNPT Threaded w/ Latch Lock Handle
- Valve Size: 1 inch
- Pressure Rating: 150 to 600 psi
- Media Temperature: 4 to 366 F
- Valve Type: Ball Valves
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff valves - electrically
-
Supplier: Gemu Valves
Description: service temperature 80 C. Available Options Special connections - Welded extensions, (tube or pipe) - ISO, DIN and other international standards Fabrications Cluster valve assemblies, Zero Static T-valves, Duplex, Multiported, Tank Bottom/Side Sampling and custom multiported block
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 87.02262 to 145.0377 psi
- Number of Ports/Ways: 2
- Features: Air, Compressed Air, Gas, Manual / Hand, Other
-
Supplier: DeZURIK, Inc.
Description: DeZURIK AWWA Butterfly Valves meet the requirements of AWWA C504 and C516 standards. They are used for shutoff on clean water and gases. Offset disc design, corrosion resistant shaft, stainless steel disc edge, and self-compensating shaft seals are features on all DeZURIK AWWA valves.
- Valve Type: Butterfly Valves
-
Description: Nor-Cal has upgraded its sealing butterfly valve technology to provide a broader and more robust product line. Available in either stainless steel or aluminum, the STBV-product is a dual function valve capable of acting both as foreline isolation and down-stream pressure control
- Valve Size: 1.5 to 4 inch
- Pressure Rating: 17.404524 psi
- Number of Ports/Ways: 2
- Material Of Construction: Aluminum, Stainless Steel
-
Supplier: Armstrong International
Description: The GD-10/10F is a lightweight direct-acting diaphragm valve used primarily for pneumatic tool air supply and non-hazardous gas regulation. Screwed connections make it easy to support in position without external sensing lines or other parts. Zinc or aluminum bodies eliminate rust and
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 15 to 300 psi
- Controlled Pressure Range: 5 to 125 psi
- Number of Ports/Ways: 2
-
Supplier: WEH Technologies Inc.
Description: the cylinder valve thread and seals tightly. The residual pressure valve on the gas cylinder valve opens pneumatically. On request the opening can also be effected manually via hand lever. Safety features A fully developed design with simple actuation controlling the
- English Size: 0.625 to 0.75 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English
- Fitting Type: Quick Coupler
-
Supplier: Gemu Valves
Description: Construction The GEMU 611 and 671 manually operated 2/2-way metal diaphragm valves have a low maintenance plastic bonnet and an integral optical position indicator as standard. Features Suitable for inert and corrosive liquid and gaseous media Chemical resistance of bonnet Insensitive to
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 87.02262 to 145.0377 psi
- Media Temperature: 140 to 176 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: Full Port Chrome Plated Brass Ball Valve FNPT Threaded w/ Latch Lock Handle
- Valve Size: 3 inch
- Pressure Rating: 150 to 600 psi
- Media Temperature: 4 to 366 F
- Valve Type: Ball Valves
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff valves - electrically
Find Suppliers by Category Top
Featured Products Top
-
Whether small or large, we keep your application in any desired position Our lockable gas springs are versatile and available in many different sizes and variants, allowing space-saving installation and optimum adaptation to your specific needs. You can find our lockable (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
diaphragm that separates the actuation mechanism from the flow path, the E2S series is an excellent choice for dispensing a wide range of aggressive gases and liquids in applications that require compact, electronically-controlled valves which have minimal backpressure. Applications include (read more)
Browse Gas Valves Datasheets for Clippard -
Known for reliability, innovation and focus on miniature pneumatics, Clippard’s Cordis Pressure Controllers utilize the proven EVP and DVP proportional valve series allowing for steady, accurate and repeatable downstream pressure control as demand or process changes. The (read more)
Browse Gas Pressure Regulators Datasheets for Clippard -
INTEGRATED IN YOUR GAS SPRING With the new Click System, it is possible to lock the gas spring in its inserted final position. This adjustment can be released without any further release systems. The piston rod has (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
doesn’t mean you’ll have to do without the usual Bansbach gas spring quality or flexibility: The extension force of the gas springs is adjusted to your requirements for the bearing springs via a valve. So you get a quick alternative to the individually manufactured gas spring in the proven (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm. (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
meet various applications • Serviceable from the top using standard tools • Top mounted shut-off valves eliminates service issues • Lock out seal caps • Complies with ASME B31.5 and 16.34, PED 2014/68/EU Function and Design: • Multi- module platform (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
DeZURIK Electro-Hydraulic Actuator Systems deliver precise valve positioning, continuous-duty performance, and integrated diagnostics. Engineered and factory-tested for seamless valve operation, they provide reliable automation, position locking, and fail-safe control. (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for DeZURIK, Inc.
Conduct Research Top
-
Flowmeters Benefit From Silicon Advances
GSI series diaphragm valves feature Kwik-Clamp and TS series sanitary clamp and tube butt weld end connections. Series includes sterile access valves, close-coupled branch valves, tee-pattern valves, and point-of-use valves that feature a compact, patented design that eliminates deadleg areas
More Information Top
-
ULTRA HIGH TEMPERATURE REACTOR EXPERIMENT (UHTREX) FACILITY DESCRIPTION AND SAFETY ANALYSIS REPORT.
In this room, the elements pass through the outlet gas lock valves and enter a conveyor that travels up through the reactor drive room and the fuel charging room to the transfer cell.
-
PHOEBUS/UHTREX: a preliminary study of a low-cost facility for transient tests of LMFBR fuel
The fuel con- veyor moved one element at a time to the inlet primary gas lock valves (three in series), the fuel preloader moved the element into the fuel elevator, the fuel elevator positioned the element vertically, one of thirteen fuel loaders …
-
The anaesthesiology
Nitrous oxide stop valve .
-
SRE STANDARD OPERATING PROCEDURES
e) Bolt gas lock down to 6-in. gas lock valve .
-
FRICTION AND WEAR SCREENING TESTS OF MATERIALS IN SODIUM.
end cleared the gas lock valve gate which was then closed.
-
High-pressure coal fuel processor development
To assist the vacuum process and back flush the porous sand filter, high pressure air is ported through an air disconnect cylinder and locking gas valve , similar to the one shown on the lower left in Figure 5.
-
Automatic gas burner block for thermal units
… consists of the devices for monitoring I and controlling 2 the parameters of safe operation of the thermal unit, pressure gauges for the components of the fuel mixture (gas 3 and air 4), a gas lock- ing valve , a setting mechanism, a …
-
The most frequent errors in the insert of vacuum pumps and prevention of which
Offered locking gas valves control the optimal locking gas flow.
-
Products: vacuum in research and practice 3/2010
Features: the compact universalcontroller recognizes automatically up to three active measuring tubes, controls as a whole five valves and ever an advance and high vacuum pump. inter alia, the controller offers the possibility ventilation, locking gas valves as well as a heating …
-
A morphological approach for CT image filtering--《Chinese Journal of Stereology and Image Analysis》2011年01期
GAO Ming, NI Jin-ping, REN Xue-min, MA Wei-hong (School of Optoelelectronical Engineering, Xi′an Institute of Technology, Xi′an710032, China);The Automatic Detecting Device for Gas Lock Valve of Initiating Explosive Device[J];Chinese Journal of Explosives & Propellants;2004-03 .
Indicates content that may require registration and/or purchase.