-
Supplier: Fibox Enclosures
Description: Features a hinged opaque cover w/S.S. lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for
- Length / Height: 24.0551311 inch
- Width/Diameter: 24.0551311 inch
- Depth: 10.0000054 inch
- Height: 24.0551311 inch
-
Supplier: Fibox Enclosures
Description: Featuring a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32
- Length / Height: 15.9842606 inch
- Width/Diameter: 14.0157556 inch
- Depth: 7.9921303 inch
- Height: 15.9842606 inch
-
Supplier: Fibox Enclosures
Description: Features a hinged opaque cover w/S.S. lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32
- Length / Height: 24.0551311 inch
- Width/Diameter: 24.0551311 inch
- Depth: 10.0000054 inch
- Height: 24.0551311 inch
-
-
Supplier: Fibox Enclosures
Description: Featuring a hinged transparent cover w/S.S. Lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory
- Length / Height: 14.0157556 inch
- Width/Diameter: 12.0078805 inch
- Depth: 7.0078778 inch
- Height: 14.0157556 inch
-
Supplier: Jilson Group (The)
Description: systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider the guiding pins for various aluminum profile and fabricated metal systems. Features and Benefits of Various Accessories: Connect
-
Supplier: Magnus Mobility Systems, Inc.
Description: Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more
- Hinge Type: Butt Hinge
- Features: Other
- Direction: Reversible
- Hole Type: Round
-
Supplier: Magnus Mobility Systems, Inc.
Description: Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more
- Number of Holes: 4
- Hinge Type: Butt Hinge, Unequal Leaves
- Features: Other
- Direction: Reversible
-
Supplier: HardwareSource, Inc.
Description: Security studs are used for exterior doors that open outward. Doors that open outward have their hinge pins on the outside of the building. If a potential intruder removes the hinge pins, the security stud protects the door from being removed by locking the leaves
-
Supplier: HardwareSource, Inc.
Description: Strap hinges are available in two finishes. The 4 smaller sizes are a "Rough Black Iron" finish. The 2 larger sizes are a "Smooth Black Iron" finish. The hinge pin is removable so that the pad (smaller leaf) may be reversed. This allows the hinge to be installed as either
-
Supplier: item America, LLC
Description: For connecting profiles at various angles up to 180° and for use as heavy-duty hinges (adjustment range ± 90°).When used in conjunction with the spacer rings, they can be used as freely movable hinges. If the spacer rings are removed, they can be used as rigid angle elements, e.g.
- Length: 1.574804 inch
- Leaf Material: Aluminum
- Hinge Type: Butt Hinge
- Features: Other
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: to secure door. Supplied with hinge type pipe holders. Handle has black vinyl grip and is riveted, not bolted to lug for added security. Bracket assemblies supplied with non removable pin for maximum security. Also available with removable pin on hinge type pipe holder.
- Lock Type: Cam Lock
-
Supplier: Sugatsune America, Inc.
Description: doors. Simple snap-in installation and detachment: hinge can be easily fixed onto the mounting plate by pressing down. Mounting plate (H95TSZ) sold separately. The safety pin prevents accidental unlocking of the lock lever. Durability: 10,000 open/closed cycles passed (private test).
- Length: 1.8125 inch
- Number of Holes: 12
- Hinge Type: Concealed Hinge
- Features: Other
-
Supplier: BOXCO Inc.
Description: parts of the draw latch are made of stainless to be solid. 4. Hinge connection pins and draw latch are made of stainless and plastic to prevent rust.
- Length / Height: 12.992133 inch
- Width/Diameter: 16.929143 inch
- Depth: 7.086618 inch
- Height: 12.992133 inch
-
Supplier: Hartford Technologies, Inc.
Description: Pivot pins refer to pins that have a special end configuration (e.g spherical end) that allows this feature to be used as a cam profile, such as a detent pin. A detent pin refers to pins that have a mechanical feature that prevents motion until this feature is
- Diameter / Size: 0.031 to 1 inch
- Length: 0.125 to 3 inch
- Features: Other, Search All Specialty and Other Pins
- Pin Type: Pivot / Hinge Pin
-
Supplier: SPIROL
Description: compression of the pin during and after installation. The pin's uniform radial spring force results in a controlled hinge movement that remains consistent throughout the life of the assembly. The Coiled Pin offers a wide range of benefits over other types of components
- Diameter / Size: 0.067 to 0.172 inch
- Length: 0.25 to 1 inch
- Bulk/Assorted Package: Bulk Package
- Pin Type: Coiled Spring Pin
-
Supplier: Legrand - Pass & Seymour
Description: RELIEF NUT), STAINLESS STEEL (MOUNTING PLATE/SPRING/HINGE PIN/MOUNTING SCREW) NEMA RATING NEMA 4X/6P OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION INDU
- Voltage Rating: 277 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Selecta Products
Description: PLATE/STRAIN RELIEF NUT), STAINLESS STEEL (MOUNTING PLATE/SPRING/HINGE PIN/MOUNTING SCREW) NEMA RATING NEMA 4X/6P OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION INDU "
- Voltage Rating: 277 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Harloff Company, Inc. (The)
Description: High security pick-resistant tubular lock Two keys per lock included Unique lock sequences- all cabinets are keyed differently Full length stainless steel pinned door hinges prevent pin removal One adjustable and removable shelf with the choice of 4 shelf locations Top-mounted carrying
- Height: 16 inch
- Width: 12 inch
- Depth: 9 inch
- Application: Medical / Healthcare
-
Supplier: Pivot Point, Inc.
Description: as Hinge Pins and Headless Hinge Pins. Some Cotter Pins that we have available for use with Headless Pins include Bow-Tie Locking Cotters, Rue-Ring Locking Cotters, Circle Cotters and Hair Pin Cotters.
- Design Units: English
- Features: Other
- Bulk/Assorted Package: Package of Assorted Sizes
-
Supplier: C & C Lift Truck, Inc.
Description: Extra heavy-duty construction for durable security. Shipped fully assembled and ready for use. Features rugged, all-welded 12 ga. steel construction and handsome flush door design. 4 reinforced steel shelves are adjustable on 2-1/2" centers. Includes extra heavy-duty hinge pins that
- Height: 78 inch
- Width: 48 inch
- Depth: 24 inch
-
Supplier: Radwell International
Description: LOCKING TABS; ACCESSORY TYPE:LOCKING TAB; FOR USE WITH:HINGED FRAME HAN CONNECTORS; PRODUCT RANGE:- ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: EXM Manufacturing Ltd.
Description: DEPTH IN MM UL, CSA APPROVAL SURFACE MOUNTING 16/14 GAUGE BODY, 12 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS CONCEALED HINGED PIN, QUARTER TURN LOCKING, GASKETED DOOR MOUNTING EUROBEX[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM
- Width/Diameter: 30 inch
- Depth: 12 inch
- Features: Hinged Cover, Locking
- Material: Steel
-
Supplier: Appleton Electric
Description: INTERLOCKED TYPE EPOXY POWDER COATED (INSIDES, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY, EPOXY POWDER COATED (INSIDES, OUTSIDE) COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 WIRE(S) 600 VAC 3-PHASE/250 VDC VOLTAGE RATING NEMA 3/3R/4/4X/12 ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) CORROSION
- Voltage Rating: 250 to 600 volts
- Current Rating: 60 amps
- Standards / Certifications: CSA Mark
- Type / Features: Corrosion Resistant, Watertight
-
Supplier: J. W. Winco, Inc.
Description: etc. can be locked in any position. When not engaged, the clamping lever is not connected to the hinge pin and is in a "free-wheeling" position. When the operator pushes down on the lever button, it engages itself in two notches and the hinge can be tightened or loosened. This
-
Supplier: Magnus Mobility Systems, Inc.
Description: Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more
- Operation: Handle
- Features: Key Lock, Other
- Materials: Zinc
-
Supplier: HardwareSource, Inc.
Description: 2-1/16". Locking mechanism is a deadlock design. Hasp cannot be locked without the key. The 6-pin locking cylinder can be keyed alike or master keyed by your locksmith. It can be replaced with high security cylinders such as Assa-Abloy, Kabo, Medeco, Mul-T-Lock or Schlage Primu
-
Supplier: Security Engineered Machinery Co., Inc.
Description: shredded or disposed. Limited top drawer travel prevents unit from tipping. Also features tamper-proof hinges. There are no exposed hinges or locking pins to improve tamper resistance. Also included is a heavy duty Nylon waste collection bag with carry handles and zipper
-
Supplier: U.S. Plastic Corporation
Description: This hasp is easy to apply with no drilling or riveting. The bottom section of hasp is reversible for either corner or flat mounting. The faceted edges enhance appearance and are molded of special high strength acrylic. Pin locks into barrel of hasp once fully inserted. It is 1" wide x 2-1/4"
- Leaf Material: Plastic
-
Supplier: Pentair, Inc.
Description: " MOLDED FIBERGLASS POLYESTER DOOR, CORROSION RESISTANT 316 STAINLESS STEEL HINGE PIN MATERIAL 6.5 INCH W X 4 INCH D X 6.5 INCH H SIZE LIGHT GRAY COLOR UL 508, UL 508-A, CSA APPROVAL WIFI EQUIPMENT APPLICATION WALL MOUNTING HINGE COVER MOUNTING HARDWARE SOLID DOOR WITH KNOCKOUT
- Type: Electronic and Instrument Enclosures
- Material: Fiberglass, Steel
- Features: Locking
- Mounting Type: Wall Mount
-
Supplier: Ralston Metal Products Limited
Description: frame of the MCF is a seam welded reversed open profile with 25mm hole pattern according to DIN 43660 in addition to an integrated external hole pattern. The 2mm steel door is easily removed by pulling the removable hinge pins from the hidden hinges. Doors are sealed with an
- Length / Height: 78.7 inch
- Width/Diameter: 31.5 inch
- Depth: 23.6 inch
- Height: 78.7 inch
-
Supplier: Cendrex Inc.
Description: STANDARD FEATURES extruded aluminum for all visible parts. Natural anodized finish # 628 shelves and panels made of 22 gauge galvanneal steel gate mounted on stainless steel hinge pins hinge bearing nylon plate to eliminate friction on gate frame made of 6005-T6 extra-sturdy
-
Supplier: Cendrex Inc.
Description: STANDARD FEATURES extruded aluminum for all visible parts. Natural anodized finish # 628 shelves and panels made of 22 gauge galvanneal steel gate mounted on stainless steel hinge pins hinge bearing nylon plate to eliminate friction on gate frame made of 6005-T6 extra-sturdy
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Constructed in 16-gauge steel. Easily installs into C4 Series cabinets using integrated spring pin at top and bottom of the door. Hinged on left, swings from right to left. Need hinging on right? Order the C4RHINGE. Includes formed plastic handle, quarter-turn lock and hinges
-
Supplier: Phoenix Mecano Inc.
Description: applications possible. The 2025 and 2530 Mini Cabinets include a base and lid, stainless steel hinge pins, brass mounting boss inserts, and neoprene gasket.
- Length / Height: 9.842525 inch
- Width/Diameter: 7.87402 inch
- Depth: 5.905515 inch
- Height: 9.842525 inch
-
Supplier: Radwell International
Description: HINGE SAFETY INTERLOCK SWITCH, NON-LOCKING, STAINLESS STEEL/THERMOPLASTIC, INLINE QD, SWITCH MOUNTED RIGHT SIDE W/QD DOWN, 2 NC / 1 NO ACTUATOR CONTACTS, MICRO M12 6-PIN (DUAL KEY) QD OUTPUTS, WASHDOWN RATED, RE-POSITIONABLE SWITCH POINT. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
heavier cabinet doors, while engineered plastic quick-release hinges provide a lightweight, non-conductive, and corrosion-resistant alternative with dual hinge points for added stability. Spring-loaded retractable pin designs lock into the retracted position for (read more)
Browse Hinges (industrial) Datasheets for Southco -
conditions. Fitting the lid is quick and easy. The lid with integrated hinge pin is pushed into place then secured with two tamperproof Torx T25 (M5) screws. Then the lid is shut and locked down with two more T25 screws. Extruded aluminum trims conceal and protect the lid screws and (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
specified with or without a recess for a membrane keypad. The lid screws and threaded inserts are A2 stainless steel for added protection against corrosion. ROLEC has made it quick and easy to fit the lid. Its integrated hinge pin is pushed into place then secured with two tamperproof Torx (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
side panels, a front panel and two locking clips. The minimum order quantity is 10 pieces or multiples. Accessories include plug headers, spare front and side panels, and a transparent hinged cover to protect the front, controls, connectors and lighting elements. OKW can supply (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
include a key lock for the lid; a security kit for fitting lead tags; security pin and rubber feet. ROLEC offers customizing services include CNC milling and drilling, silk-screen and tampo printing of legends and logos, RFI/EMI shielding, assembly of cable glands and other components. (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Bill Of Materials - GoPro HERO4 Black (CHDHX-401)
Battery Door Lock Hinge Pin , Machined Metal .
-
PDF - GoPro HERO4 Black (CHDHX-401)
Battery Door Lock Hinge Pin , Machined Metal .
-
Micromachined deformable mirrors for dynamic wavefront control
In some micromachined structures, such “print through” has been exploited as a feature, allowing the fabrication of locking hinge pins , for exam- ple.
-
Revision of Broken Knee Megaprostheses: New Solution to Old Problems
The central locking hinge pin failed in a few cases and it was a problem to access the notch in revisions due to the tight quadriceps.
-
Final Project Document
LOCK HINGE PIN .
-
TECHNICAL BULLETIN
Note: Lock hinge pin securely.
Indicates content that may require registration and/or purchase.