-
Supplier: Accuris
Description: Specification for data logging and monitoring of lifts, escalators and passenger conveyors
-
Supplier: Accuris
Description: Specification for Data Logging and Monitoring of Lifts, Escalators and Passenger Conveyors
-
Supplier: Accuris
Description: Draft for Development Data Logging and Remote Monitoring Equipment for Lifts, Escalators and Passenger Conveyors
-
-
Supplier: Vecoplan, LLC
Description: The Series 35 vibrating conveyors are mainly supplied for the feeding of drum chippers and for the disposal of waste wood in a saw mill. They are also ideal for use as discharge conveyors downstream of push/pull rod dis-chargers. They can be extended on the design, up to a length of 24
- Conveyor Type: Vibrating Conveyor
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: series offers added benefits to wear and abrasion resistance. Available in Riveted and Cottered Construction. Upgrades Available: Corrosion Resistance, Titan XL > TYPICAL APPLICATIONS Bulk Drag Conveyors Elevators Clinker Drag Conveyors Lime Drag Conveyors COMMON INDUSTRIES
- Tensile Strength: 230,000 lbs
- Maximum Allowable Load: 18,000 lbs
- Features: Attachment Chain
- Links: Offset Link / Sidebar
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: series offers added benefits to wear and abrasion resistance. Available in Riveted and Cottered Construction. Upgrades Available: Corrosion Resistance, Titan XL > TYPICAL APPLICATIONS Bulk Drag Conveyors Elevators Clinker Drag Conveyors Lime Drag Conveyors COMMON INDUSTRIES
- Tensile Strength: 184,000 lbs
- Maximum Allowable Load: 20,000 lbs
- Roller Chain Pitch: >5"
- Features: Attachment Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: series offers added benefits to wear and abrasion resistance. Available in Riveted and Cottered Construction. Upgrades Available: Corrosion Resistance, Titan XL > TYPICAL APPLICATIONS Bulk Drag Conveyors Elevators Clinker Drag Conveyors Lime Drag Conveyors COMMON INDUSTRIES
- Tensile Strength: 100,000 lbs
- Maximum Allowable Load: 15,300 lbs
- Roller Chain Pitch: >5"
- Features: Attachment Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: series offers added benefits to wear and abrasion resistance. Available in Riveted and Cottered Construction. Upgrades Available: Corrosion Resistance, Titan XL > TYPICAL APPLICATIONS Bulk Drag Conveyors Elevators Clinker Drag Conveyors Lime Drag Conveyors COMMON INDUSTRIES
- Tensile Strength: 100,000 lbs
- Maximum Allowable Load: 15,300 lbs
- Roller Chain Pitch: >5"
- Features: Attachment Chain
-
Supplier: Benko Products, Inc.
Description: Sahara Industrial Conveyor Ovens offer a range of sizes and heating arrangements to meet a variety of heating applications. Benko Products is not restricted to industrial oven standard model sizes and, instead, will custom build an industrial oven to your specifications. Heating Medium •
- Temperature Range: 500 to 800 F
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle)
- Features: Logging / Recorder Options, Other, Timers
-
Supplier: Sesotec GmbH
Description: analyse smalls and bulk materials on a conveyor belt or material chutes. Preferably used for high material. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium) – even if enclosed in the product. On detection of metal, a signal device and a
- Detector Type: In-Line / Conveyed Media
- Application: Logging / Wood, Mining / Quarry, OEM / Industrial, Plastic / Rubber, Recycling, Textiles
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Features: Other
-
Supplier: AENOR
Description: Specification for data logging and monitoring of lifts, escalators and passenger conveyors
-
Supplier: Redwood Plastics
Description: Redco™ Channel Shock Pads Stop Shock and Vibration Handles log deck chain logs dropping 4 to 6 feet! Stop crystallization of welds Eliminate operator booth vibration Stop crumbling of concrete foundations Extend chain and conveyor lifecycles
- Absorption / Damping Action: Compression
- Dampening Method: Mechanical
- Rod Treatment: Other
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: 3DT LLC
Description: uniform treatment 240 volt, single phase, 50/60 Hz. OPERATOR-FRIENDLY Operator consoles with human machine interface (HMI), includes: Monochrome touch screen with status menu, run time log, service hour log and alarm/trouble-shooting screen. No special placement of parts on belt
-
Supplier: Vecoplan, LLC
Description: The QS vibratory dosing feeder is the ideal intermediate bunker for bark, chips, logs, boards, sawmill waste, old wood, RDF fluff, etc. and is used for the dosing of materials. The maximum length available is 6 m, the maximum drive capacity is 16 KW and the maximum delivery rate is 10 m/min.
- Size: 236.2206 inch
- Application / Operation: Conveyor Feeding
- Features: Dumper / Tilter, Hopper, Other
- Material Type: Pulp and Paper / Wood
-
Supplier: Wisconsin Oven Corporation
Description: Pusher and Indexing Ovens are designed to provide the advantages of continuous operation of a conveyor, along with the dense loading and the long dwell time of a batch. The parts are generally loaded in baskets or on trays and are indexed through the oven. PUSHERS The pusher allows for
- Application: Aging, Heat Treating
- Atmosphere: Air / Oxidizing
- External: Continuous (Convey, Shuttle)
- Features: Logging / Recorder Options, Other
-
Supplier: Nutec Bickley, Inc.
Description: designs to match customer production and process requirements. The handling system for batch units can be with car bottom, support piers or roller hearth. For indexing – continuous, the handling system can be with slotted roof monorail chain conveyor or with roller hearth. The cooling units
-
Supplier: Renold Plc.
Description: Metals manufacture Pumps Conveyor drives Paper converting Logging General industrial applications
- Bore Diameter: 4.5275615 inch
- Rated Torque: 38,123.8938053097 In-lbs
- Rated Speed: 31,000 rpm
- Coupling Type: Spider Coupling
-
Supplier: 3DT LLC
Description: control system programmed to meet all control requirements. Operator consoles with human machine interface (HMI), includes: Monochrome touch screen with status menu, run-time log, service hour log and alarm/trouble-shooting screen. Optional equipment for BottleDyne's Ozone Surface
-
Scales and Balances - Process Instrumentation, Weight Measurement, Weighing Electronics, SIWAREX FTCSupplier: Siemens Process Instrumentation
Description: without readjusting the scale is possible Scale progress recording/logging Intrinsically safe load cell supply for Ex-Zone 1 (optional) Application in Ex-Zone 2 Extensive diagnostic functions Typical applications: conveyor scales, loss-in-weigh scales and bulk flowmeters for belt load
- Interface: Other Interface, Serial
- Type: Weigh Module / Assembly
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Access Log and Detection Log data stored and displayed; Date and time stamped Product Memory Facility Stores up to 100 product names with rapid recall Histogram and Vector Diagrams Track product signal changes; monitor performance Individual User Accounts 33 user accounts, selectable
- Application: Food / Beverage, Pharmaceutical / Biotech
- Detector Type: In-Line / Conveyed Media
-
Supplier: Smart Fog
Description: Smart Fog offers the patent-pending Fog Tunnel Treatment System. The Fog Tunnel is a stainless steel enclosure that may be retrofitted on any existing conveyor system or custom manufactured. The contained structure helps limit worker exposure. The FogTunnel contains the Smart Fog system that
- Primary Voltage: 120 volts
- Power Demand: 480.0000000000003 watts
- Control Tolerance: 1 +/- %
- Water: Deionized / Demineralized, Raw / Tap, Softened
-
Supplier: Eaton Corporation - Sensors
Description: as core saturation Typical Applications Motor Control Centers — Motor status monitoring for pumps and conveyors, and can be used with panel meters for inexpensive indication of motor current status Automation and Data Logging — Loop-powered units help conserve data logger batteries and 0 –
- Measuring Range: 10 to 50 amps
- Input Voltage: 0 to 10 volts
- Response Time: 1,000,000 µs
- Accuracy: 1 %FS
-
Supplier: Inductotherm Group
Description: conveyors and part handling machines. Complete stand-alone control and monitoring include Manual start/stop push buttons, heat level control with 10 turn lockable dial, four meters, and annunciator lights to monitor all operating parameters. Remote or Computer Controlled Operation Remote
- AC Output Voltage: 400 to 2,000 volts
- AC Output Power: 62,000 to 745,000 VA
- Output Frequency: 0.003 to 0.05 MHz
- AC Input Voltage: 460 volts
-
Supplier: Eaton Corporation - Sensors
Description: as core saturation Typical Applications Motor Control Centers — Motor status monitoring for pumps and conveyors, and can be used with panel meters for inexpensive indication of motor current status Automation and Data Logging — Loop-powered units help conserve data logger batteries and 0 –
- Measuring Range: 10 to 50 amps
- Input Voltage: 4 to 20 volts
- Response Time: 500,000 µs
- Accuracy: 1 %FS
-
Supplier: Inductotherm Group
Description: conveyors and part handling machines. Complete stand-alone control and monitoring include Manual start/stop push buttons, heat level control with 10 turn lockable dial, four meters and annunciator lights to monitor all operating parameters. Remote Or Computer Controlled Operation Remote
- AC Output Voltage: 400 to 2,000 volts
- Output Frequency: 0.003 to 0.03 MHz
- AC Input Voltage: 460 volts
- DC Output Power: 25,000 to 300,000 watts
-
Supplier: Fuji America Corporation
Description: in the PM Smart Changer rack in advance makes it possible to automatically change the materials when changing the production model. Changeover work such as collecting and supplying solder when exchanging screen masks, changing the conveyor width, and positioning backup blocks can be
Find Suppliers by Category Top
Featured Products Top
-
processing industry, including: Primary Aluminium Production: Aluminium refining process – Hotspot IR (conveyors) LWIR-640 Anode Metal Preparation section (C055L, SPOT MM, NIR-2K) Anode Block treatment (read more)
Browse Thermal Imagers Datasheets for LAND
More Information Top
-
Optical Sensing Of Cell-Structure Defects In Catalytic Converter Substrates
The appropriate mask for a given size and shape of ware is hung from the log- finder track, and the log conveyor must more or less center the log on the axes of this mask.
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
(a) Log conveyors shall be solidly built, kept in good repair, and of sufficient strength to support five times the maximum load.
-
Feature-Specific CT Measurements for Log Scanning: Theory and Application
The log sample is mounted using end plates on the rotation shaft of the log conveyor .
-
UHF RFID based tracking of logs in the forest industry
The antenna frame shown in Fig. 11 was assembled around the log conveyor at the saw intake of a saw mill in Finland to identify the logs to be sawn.
-
Visual Sensing and its Applications
An example here is a log unloading workcell, as shown in Fig. 7.51(a). logs coming out from the calciner are picked up by an inverted robot and placed on the other log conveyor to the next log cutting station.
-
Late Holocene environmental history on Tristan da Cunha, South Atlantic, based on diatom floristic changes and geochemistry in sediments of a volcanic crater l...
Magnetic susceptibility was measured at 4-mm incre- ments using a Bartington Instruments MS2EI mag- netic susceptibility high-resolution surface scanning sensor coupled to a TAMISCAN automatic logging conveyor .
-
Wetland development, permafrost history and nutrient cycling inferred from late Holocene peat and lake sediment records in subarctic Sweden
Correlation was based on lithostratigraphic characteristics and aided by magnetic susceptibility, measured at 4 mm intervals using a Bartington Instrument MS2EI magnetic susceptibility high-res- olution surface scanning sensor coupled to a TAM- ISCAN automatic logging conveyor .
-
Development and application of sedimentary pigments for assessing effects of climatic and environmental changes on subarctic lakes in northern Sweden
The Russian cores were correlated by magnetic suscepti- bility at 4-mm increments using a Bartington Instruments MS2E1 surface scanning sensor coupled to a Tamiscan-TS1 automatic logging conveyor .
Indicates content that may require registration and/or purchase.