Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newport MKS
Description: The 6042 Long Wave Conversion Filter attenuates the 253.7 nm Hg emission line and transmits from 300 to 400 nm. This filter fits over most Oriel pencil style calibration lamps.
-
Supplier: Rocky Mountain Instrument/RMI Laser
Description: Dichroic Filter coatings are designed to transmit one spectral region (passband) and reflect another (rejection band). The filter is a Short Wave Pass (SWP) if the passband is to the left of the transition slope, and a Long Wave Pass (LWP) if the passband is to the
- Filter Shape: Circular
- Filter Type: Color Filters, Dichroic Filters, Long Pass Filters, Short Pass Filters
- Features: Ultra-Violet (UV)
-
Supplier: Miles Scientific (Analtech)
Description: Analtech offers a full range of UV lamps with various combinations of UV wavelength, intensity, size, and wattage. Each UV lamp is designed for ease of use and will provide hours of trouble free operation. They are highly recommended as compact and economical sources for TLC and
- Wavelength: 366 nm
- Illuminator Output: 4 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
-
Supplier: Miles Scientific (Analtech)
Description: Analtech offers a full range of UV lamps with various combinations of UV wavelength, intensity, size, and wattage. Each UV lamp is designed for ease of use and will provide hours of trouble free operation. They are highly recommended as compact and economical sources for TLC and
- Wavelength: 366 nm
- Illuminator Output: 8 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Miles Scientific (Analtech)
Description: solarization of the filter glass. All 312nm and 365nm models are equipped with a removable, polymerbased diffusing screen attached below the filter that ensures superior light distribution and eliminates confusing light striations caused by the contours of the tubes. Typical Peak
- Wavelength: 366 nm
- Illuminator Output: 6 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Miles Scientific (Analtech)
Description: Analtech offers a full range of UV lamps with various combinations of UV wavelength, intensity, size, and wattage. Each UV lamp is designed for ease of use and will provide hours of trouble free operation. They are highly recommended as compact and economical sources for TLC and
- Wavelength: 254 to 366 nm
- Illuminator Output: 6 watts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: Andover Corporation
Description: Long wave pass filters are often used for order sorting, they isolate broad regions of the spectrum, simultaneously providing high transmission of desired energy, and deep rejection of unwanted energy. Constructed of hard, durable first-surface dielectric coatings on
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1 mm
- Surface Quality: 80-50 Scratch / Dig
- Application: Infrared (IR)
-
Supplier: Andover Corporation
Description: Long wave pass filters are often used for order sorting, they isolate broad regions of the spectrum, simultaneously providing high transmission of desired energy, and deep rejection of unwanted energy. Constructed of hard, durable first-surface dielectric coatings on
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1 mm
- Surface Quality: 80-50 Scratch / Dig
- Application: Infrared (IR)
-
Supplier: Andover Corporation
Description: Long wave pass filters are often used for order sorting, they isolate broad regions of the spectrum, simultaneously providing high transmission of desired energy, and deep rejection of unwanted energy. Constructed of hard, durable first-surface dielectric coatings on
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1 mm
- Surface Quality: 80-50 Scratch / Dig
- Application: Infrared (IR)
-
Supplier: Andover Corporation
Description: Long wave pass filters are often used for order sorting, they isolate broad regions of the spectrum, simultaneously providing high transmission of desired energy, and deep rejection of unwanted energy. Constructed of hard, durable first-surface dielectric coatings on
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1 mm
- Surface Quality: 80-50 Scratch / Dig
- Application: Infrared (IR)
-
Supplier: Johnson and Allen, Ltd.
Description: Johnson and Allen's most powerful UV light, the 400 Watt UV flood produces unparallelled intensities and illumination areas for large scale UV inspection. The lamp is typically mounted on a suitable wall, ceiling or sturdy surface near either a 230V or 110V mains supply.
- Lamp / Output Power: 400 watts
- Type: Flood, Wall / Ceiling Mounted
- Applications: Identification / Location Systems
- Features: Other
-
Supplier: CeNing Optics Co., Ltd.
Description: CeNing Optics provide a variety of colored glass filters covering the UV, visible and near-infrared wavelength regions. These filters serve as bandpass, broadband, or long-wave pass filters.
- Diameter, Square Side, or Rectangular Length: 5.000000000000001 to 76.2 mm
- Rectangular Width: 5.000000000000001 to 76.2 mm
- Thickness: 0.5 to 5.000000000000001 mm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Rainbow Research Optics, Inc.
Description: Density Filters Long Wave Pass Filters Short Wave Pass Filters Color Glass Bandpass Filters Color Glass Long Wave Sharp Cut Filters Heat Control Filters Heat Absorbing Filters
- Surface Quality: 20-10 Scratch / Dig
- Features: BK7 Glass, Bandpass / Interference Filters, Color Filters, Long Pass Filters, Neutral Density Filters, Other, Short Pass Filters, UV grade Fused Silica
- Filter Shape: Circular, Square
-
Supplier: Deposition Sciences, Inc.
Description: Product Overview Edge filters, also sometimes called dichroic filters, are coatings that include short wave pass and long wave pass filters. Specifically, these coatings transmit one range of wavelengths while blocking others. However, they are distinct from
- Diameter, Square Side, or Rectangular Length: 100 mm
- Filter Shape: Circular
- Filter Type: Color Filters, Dichroic Filters, Long Pass Filters, Short Pass Filters
- Substrate Material: Fused Silica, Germanium, Sapphire, Zinc Selenide
-
Supplier: Shanghai Optics
Description: glasses have been developed to facilitate the development of an assortment of filters, some with extreme filter properties, in the largest possible spectral region. Our color glass filters serve as broadband, bandpass, or long-wave pass filters. We offer a
- Features: Ultra-Violet (UV), Visible (VIS)
-
Supplier: Techsil Limited
Description: The UVAHand 250 is a versatile UV light source from Dr Honle AG. This mobile unit is very easy to use and offers a UVA intensity of 250 mW/cm² . For fluorescent applications, a blacklight filter is also available.
- Type: Handheld / Portable
- Spectral Range: UVA (Long Wave)
-
Supplier: Deposition Sciences, Inc.
Description: filters is in eyewear to block laser emissions for military, medical and industrial applications. The DSI Difference DSI has extensive experience in the design and manufacture of notch filters for use at wavelengths ranging from the ultraviolet through the long-wave
- Rejection Range: 755 to 845 nm
- Filter Shape: Circular
- Filter Type: Color Filters
- Features: Infrared (IR), Other, Ultra-Violet (UV), Visible (VIS)
-
Supplier: Haida International Equipment Co., Ltd.
Description: UV analysis tester is widely used to do test in the biology, chemistry, medicine, pharmacy, food and medicolegal expertise etc.. It can radiate long wave ultraviolet, short wave ultraviolet and visible light. (the characteristic of black box type UV analysis tester
- Lamp / Output Power: 12 watts
- Features: Other
-
Supplier: Techsil Limited
Description: kit with lamp, filter screen and filter plates.
- Type: Chamber
- Features: Side / Multi-directional Curing
- Spectral Range: UVA (Long Wave)
-
Supplier: Techsil Limited
Description: The UVACube 400 is a versatile UV curing chamber from Dr Honle AG. This unit is ideal for laboratory use, for small series or for use as a sun simulator. This chamber has a manual shutter and an internal hammered metal sheets provides excellent homogeneity within the chamber. The versatility
- Type: Chamber
- Features: Side / Multi-directional Curing
- Spectral Range: UVA (Long Wave)
-
Supplier: Techsil Limited
Description: suitable for small component applications. It's optimized lamp reflectors and interior provide uniformed irradiation. Comes as a complete kit with lamp, filter screen and filter plates.
- Lamp / Output Power: 100 watts
- Type: Chamber
- Features: Side / Multi-directional Curing
- Spectral Range: UVA (Long Wave)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Black-box-type UV analyzer is widely used to do test in the biology, chemistry, medicine,pharmacy, food and medicolegal expertise etc.. It can radiate long wave ultraviolet,short wave ultraviolet and visible light.(the characteristic of black box type UV analysis
- Lamp / Output Power: 12 to 24 watts
- Type: Chamber
- Features: Other
-
Description: optical components. All the faces of each light guide are optical-grade polished, and one of the end faces is coated with long-pass filter films to shelter the UV lights with a high rejection rate greater than 99%, whilst transferring other light with wavelengths of interest
- Diameter, Square Side, or Rectangular Length: 34.00000000000001 mm
- Rectangular Width: 64 mm
- Thickness: 8 mm
- Filter Type: Long Pass Filters
-
Supplier: Deposition Sciences, Inc.
Description: Product Overview Edge filters, also sometimes called dichroic filters, are coatings that include short wave pass and long wave pass filters. Specifically, these coatings transmit one range of wavelengths while blocking others. However, they are distinct from
-
Supplier: Spectral Optics
Description: >90% Short Wave Pass: Tave >85% Damage Threshold: 10J/cm2, 20ns, 20Hz; 1MW/cm2, CW @1064nm Dichroic Plate Beamsplitters are used to separate or combine two different wavelength beams. They can be called as Long Wave Pass or Short Wave Pass Filters (Combiner). When
- Diameter, Square Side, or Rectangular Length: 25.399986284007408 to 50.799972568014816 mm
- Thickness: 6.349996571001852 mm
- Surface Quality: 10-5 Scratch / Dig, 60-40 Scratch / Dig
- Substrate Material: BK7 Glass, UV grade Fused Silica
-
Description: optical components. All the faces of each light guide are optical-grade polished, and one of the end faces is coated with long-pass filter films to shelter the UV lights with a high rejection rate greater than 99%, whilst transferring other light with wavelengths of interest
- Diameter, Square Side, or Rectangular Length: 30 mm
- Rectangular Width: 14.500000000000002 mm
- Thickness: 12 mm
- Surface Quality: 60-40 Scratch / Dig
-
Description: optical components. All the faces of each light guide are optical-grade polished, and one of the end faces is coated with long-pass filter films to shelter the UV lights with a high rejection rate greater than 99%, whilst transferring other light with wavelengths of interest
- Diameter, Square Side, or Rectangular Length: 25 mm
- Rectangular Width: 22 mm
- Thickness: 8 mm
- Surface Quality: 60-40 Scratch / Dig
-
Description: optical components. All the faces of each light guide are optical-grade polished, and one of the end faces is coated with long-pass filter films to shelter the UV lights with a high rejection rate greater than 99%, whilst transferring other light with wavelengths of interest
- Diameter, Square Side, or Rectangular Length: 34.00000000000001 mm
- Rectangular Width: 20.000000000000004 mm
- Thickness: 8 mm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: StellarNet, Inc.
Description: Worlds smallest 4000 hour deuterium light source for continuous wave UV light Specially designed for maximum stability, suitable for process applications down to 200nm Has an integrated temperature control and measures only 3.5 x 2.75 x 6.5 inches Integrated filter holder fits
- Lamp / Output Power: 15 watts
- Type: Chamber, Focused, Handheld / Portable
- Features: Internal Filter, Other, Specialty / Other
- Spectral Range: UVA (Long Wave), UVB, UVC (Short Wave / UVGI)
-
Supplier: StellarNet, Inc.
Description: 10,000 hour tungsten krypton bulb with 2800 degree Kelvin color temperature For process control and field portable applications from 350-2300nm 7-28 VDC input with 0.2% power regulation for bulb 12VDC @ 800ma wall power adapter included 5 minute stabilization, no fans, slot for filters
- Lamp / Output Power: 200 watts
- Type: Chamber, Handheld / Portable
- Features: Internal Filter, Other, Specialty / Other
- Spectral Range: UVA (Long Wave), Visible / UVV
-
Supplier: Edmund Optics Inc.
Description: Long Working Distance, High NA Ultra-Wide Spectral Band with No Chromatic Aberration Infinite Conjugate Design for Focusing or Imaging Applications Certificate of Compliance Included Reflective objectives are commonly used in applications requiring superior image quality or focusing
- Magnification: 15 X
- Numerical Aperture: 0.28 NA
- Working Distance: 23.75 mm
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: Long Working Distance, High NA Ultra-Wide Spectral Band with No Chromatic Aberration Infinite Conjugate Design for Focusing or Imaging Applications Certificate of Compliance Included Reflective objectives are commonly used in applications requiring superior image quality or focusing
- Magnification: 15 X
- Numerical Aperture: 0.28 NA
- Working Distance: 23.75 mm
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: order passbands from X-ray to the long-wave infrared (LWIR). The blocking capabilities of metallic blockers are augmented by the addition of color transmitting glass and custom dyes that absorb UV or long wavelength radiation. After thin film deposition is complete, the
- Diameter, Square Side, or Rectangular Length: 25 mm
- Filter Type: Bandpass / Interference Filters, Neutral Density Filters
- Filter Shape: Circular
Find Suppliers by Category Top
Featured Products Top
-
leading, you’re following. Innovation is here. At MTE, we have found a way to make our best-in-class motor protection solution, the SineWave Guardian® Filter, even better. Featuring the same unequaled performance, the market leading High Frequency SineWave Guardian uses (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
. Understanding UV Light and Its Types UV light, or ultraviolet light, falls outside the visible light spectrum, making it invisible to the human eye. UV light is divided into three categories: UVA, UVB, and UVC. UVA (between 315 and 400 nm), also known as long-wave UV, has the longest (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
withstand everyday usage and the high capacity HEPA filter is long lasting which cuts down on replacement costs. The IsoClean CM UV model comes equipped with an optional UV-C Light to offer even more protection. UV-C light has been proven to destroy viruses, mold and bacteria. With (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
cleanup, or laser excitation filters in applications such as fluorescence microscopy, flow cytometry, and DNA sequencing. They are also highly resistant to laser damage, which ensures that they will maintain a high level of performance for a long period of time. Depending on the wavelength (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
loss from built-in components). The casing material is highly weather proof and UV light resistant. To clean or change the filter mat, only the lockable flaps of the outdoor hood need to be opened, eliminating the need for contact breakers (safety risk (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
limited to the range of 210 - 360nm and no additional blocking of unwanted visual and IR-range of radiation is required proven outstanding long term stability under high doses of UV-C- radiation (up to 1000Wm-2) excellent temperature stability, (temperature (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
long lasting which cuts down on replacement costs. The IsoClean CM UV model comes equipped with an optional UV-C Light to offer even more protection. UV-C light has been proven to destroy viruses, mold and bacteria. With HEPA air filtration combined with the optional UV-C light, the (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
also highly resistant to laser damage, which ensures that they will maintain a high level of performance for a long period of time. Depending on the wavelength ranges and requirements of your system, Alluxa narrowband interference filters can be custom designed to meet one or more of the (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
to laser damage, which ensures that they will maintain a high level of performance for a long period of time Depending on the wavelength ranges and requirements of your system, Alluxa narrowband interference filters can be custom designed to meet one or more of the following challenging (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
giving high reflectance, and destructively for others giving high transmittance. Long wave pass, short wave pass and bandpass filters can be designed and manufactured in this way. Electro Optical Components (EOC) offers a wide variety of these (read more)
Browse Optical Filters Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Introduction to Thermopile Detectors
Dexter Research Center is a leader in the manufacture of stable, high quality, high output radiation sensing thermopile detectors with a linear dynamic range from the UV to long wave IR. Thermopile detectors are passive radiation sensing voltage-generating devices, that require no bias or cooling
More Information Top
-
Sensor design and capabilities for the Russian American Observational Satellites (RAMOS)
Long Wave UV ( filter wheel, FPA .
-
Compositional diversity of soluble mineralizing matrices in some recent coral skeletons compared to fine-scale growth structures of fibres: discussion of conse...
Zeiss UG1 filter ( long UV wave filter 365 nm) and Zeiss BG12 filter (blue excitation: 404/ 435 nm) were used.
-
Scanning Raman lidar for tropospheric water vapor profiling and GPS path delay correction
To limit the influence of Rayleigh backscattered signal on the nitrogen and water vapor Raman signals, a Alpha Epsilon long wave pass UV filter from Omega Optical is placed after the Rayleigh channel to block the 355 nm radiation.
-
Tunable Inverse Opal Hydrogel pH Sensors
Once the colloidal crystal became translucent, indicating successful infiltration, excess precursors were removed from the reservoir, and the remaining mixture was photopolymerized at 365 nm (Spectroline 11SC-1OP with long - wave UV filter ) for 2 h.
-
http://www.biogeosciences.net/7/695/2010/bg-7-695-2010.pdf
Samples were read on a Turner Designs TD-700 fluorometer with an Alka- line Phosphatase filter set ( Long Wave length UV Filter Kit; P/N 10-302R).
-
Dictionary of Gems and Gemology
… out only good- looking opal dirt. long tom; an early Australian mining method, in which rough concentrated alluvial gold was sometimes worked up to a better grade. long wave filter; o ultraviolet lamp, short- wave UV filter . long wave fluorescent ultraviolet lamp …
-
Dictionary of Gems and Gemology
… only good-looking opal dirt. long tom; an early Australian mining method, in which rough concentrated alluvial gold was some- times worked up to a better grade. long wave filter; ® ultraviolet lamp, short- wave UV filter . long wave fluorescent ultraviolet lamp …
-
http://dspace.mit.edu/bitstream/handle/1721.1/37536/33226810-MIT.pdf?sequence=2
The gel was then frozen on dry ice and photographed with a Wratten 74 green filter under long wave UV light using Polaroid Instant black and white film.
-
Abstracts of Papers
A new method of visualization of sunscreen durability has been developed utilizing filtered long wave -length UV light stimulated fluorescence of the sunscreen ingredients and specialized photographic techniques.
-
Modulation of function of three ABC drug transporters, P-glycoprotein (ABCB1), mitoxantrone resistance protein (ABCG2) and multidrug resistance protein 1 (ABCC...
The samples were then illuminated with a UV lamp (365 nm) assembly (PGC Scientifics, Gaithersburg, MD) fitted with two Black light (self- filtering ) UV - long wave length – F15T8BLB tubes for 10 min at room temperature (21–23 °C).
Indicates content that may require registration and/or purchase.