Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: A.H. Systems Inc.
Description: Features Broad Frequency Range of 20 Hz to 2 MHz Radiated & Immunity Individually Calibrated (calibration included per IEEE-291) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The SAS-560 passive Loop antenna was built for MIL-STD-461 RE 101 testing. This passive loop
- Primary Frequency Range: 0.00002 to 2 MHz
- Applications: Aerospace / Military, RF Survey / Test
- Pattern Type: Directional
- Form Factor / Mounting: External, Portable / Mobile
-
Supplier: ValueTronics International, Inc.
Description: The AL-RE101 is a 300 kHz loop antenna from Com-Power. Features: Receiving Loop Antenna Designed Specifically for MIL-STD-461, RE101 Testing Frequency Range: 10 Hz to 1 MHz Antenna Base Plate Ensures Required 7 cm Separation Between Antenna and EUT
- Primary Frequency Range: 0.3 MHz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: mobile and foldable into one plane Wooden pedestal for 100 kg load available (permitting the loops to be freely moved) Calibration certificate supplied with antenna
- Primary Frequency Range: 0.009 to 30 MHz
- Form Factor / Mounting: External
- Technology Type: Loop
-
-
Supplier: A.H. Systems Inc.
Description: The easiest method to avoid antenna saturation for the measurement of high magnetic fields is to use a passive antenna. This 24" (60cm) Passive Loop Antenna is designed with a balanced faraday shield for magnetic field emissions and immunity type measurements. The
- Primary Frequency Range: 0.009 to 30 MHz
- Applications: Aerospace / Military, RF Survey / Test
- Pattern Type: Directional
- Form Factor / Mounting: External, Portable / Mobile
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®HFH2-Z2E active loop antenna is used to measure the magnetic field strength in the LF, MF and HF frequency range. It can be used for EMI measurements in line with various standards (i.e. CISPR, MIL, FCC, ANSI, ETSI)." It is characterized by an almost frequency independent
- Primary Frequency Range: 0.0083 to 30 MHz
- Form Factor / Mounting: External
- Technology Type: Loop
-
Supplier: Utmel Electronic Limited
Description: NFC WIRE LOOP ANTENNA
-
Supplier: A.H. Systems Inc.
Description: The SAS-563P electrostatic shielded loop antenna is typically used for shielding effectiveness testing per IEEE 299, MIL-STD 285 and NSA 65-6 as well as many other test standards. This passive 12" (30cm) diameter loop antenna is shielded against the electric component by
- Primary Frequency Range: 0.001 to 30 MHz
- Applications: Aerospace / Military, RF Survey / Test
- Pattern Type: Directional
- Form Factor / Mounting: External, Portable / Mobile
-
Supplier: Tradeport Electronics Group
Description: OPTIONAL ACCESSORIES Loop Antenna for SG-Series
-
Supplier: Newark, An Avnet Company
Description: GROUND CERAMIC SMD LOOP ANTENNA, 868MHZ; Center Frequency:868MHz; Antenna Case Size:10mm x 3.2Mm x 5mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CERAMIC LOOP SMT ANTENNA, 2.4/5GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Center Frequency 1:2.4GHz; Center Frequency 2:5GHz; Product Range:211964 Series RoHS Compliant: Yes
-
Supplier: SAE International
Description: This paper proposes a novel antenna design for automotive communication applications. The antenna design combines a resonant Alford loop with folded dipole elements to allow for efficiencies that are higher than electrically small loop antenna designs. The Alford
-
Supplier: Newark, An Avnet Company
Description: LOOP ANTENNA, 1.164-1.602GHZ, -1.7DB ROHS COMPLIANT: YES
-
Description: This standard describes a modification of existing techniques which allows for the measurement of a receiver employing a ferrite core loop antenna with the same precision as that obtained in the measurement of air core loop antennas. The test loop employed can be
-
Supplier: Newark, An Avnet Company
Description: RF ANTENNA, LOOP, 1.575GHZ, ADHESIVE ROHS COMPLIANT: YES
-
Supplier: Heilind Electronics, Inc.
Description: 2.4/5GHZ SMT ANTENNA CERAMIC LOOP,3.2 X 6MM
-
Supplier: Quarktwin Technology Ltd.
Description: Cellular Loop/Dipole Antenna RF Antenna 9kHz ~ 3GHz 10dBi N Type Female Tri-Pod
- Technology Type: Dipole / Wire Antenna, Loop
- Polarization: Other
-
Supplier: Quarktwin Technology Ltd.
Description: 3.5GHz Loop RF Antenna 1MHz ~ 7GHz SMA Female Connector Mount
- Technology Type: Loop
-
Supplier: DigiKey
Description: 3.5GHz Loop RF Antenna 1MHz ~ 7GHz SMA Female Connector Mount
- Primary Frequency Range: 3,500 MHz
- Technology Type: Loop
- Polarization: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas SUB,LOOP ANTENNA
-
Supplier: RS Components, Ltd.
Description: Ceramic Substrate Loop Antenna
- Primary Frequency Range: 2,500 MHz
- Applications: Broadband Network / WLAN
- Form Factor / Mounting: External
-
Supplier: RS Components, Ltd.
Description: CERAMIC LOOP 868MHZ ANTENNA
- Primary Frequency Range: 868 MHz
- Gain: 1 dB
- Applications: Dual Band / Multi-band
- Form Factor / Mounting: Internal / Chip
-
Supplier: Richardson RFPD
Description: The ILA.02 is a 868 MHz ISM band antenna featuring an excellent efficiency of 60% across the band. This antenna works the best when placed at the center of the board edge. The antenna, at 10 x 3.2 x 0.5 mm, is low profile and would be suitable for devices with space constraints.
- Primary Frequency Range: 868 to 870 MHz
- Gain: 1 dB
- VSWR: 1.5 :1
- Polarization: Linear
-
Supplier: ValueTronics International, Inc.
Description: outdoor EMI testing. The height of the antenna can be easily adjusted using the center rod. The antenna was specifically designed for AH-220 Horn antenna, but it can also be used for mounting Monopole and Loop antennas.
-
Supplier: A.H. Systems Inc.
Description: Each kit provides all the reliable antennas, current probes, and accessories needed to satisfy a wide array of customer requirements. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and
- Primary Frequency Range: 0.00002 to 26,000 MHz
- Applications: Aerospace / Military, RF Survey / Test
- Technology Type: Dipole / Wire Antenna, Loop, Whip / Vertical Monopole
- Pattern Type: Directional
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: NFC WIRE LOOP ANTENNA Product overview: W7002 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Applications: RF Survey / Test
-
Supplier: TACO Communications Inc.
Description: This rugged omni-directional antenna can be cut to any channel from 2 to 13. Other frequencies are available on request. Output impedance is 75 Ohm with a standard "F" connector. It is also available with "N" connector and 50 Ohm impedance.
- Primary Frequency Range: 211 to 216 MHz
- Gain: -1 dB
- VSWR: 2 :1
- Form Factor / Mounting: External
-
Supplier: VAST STOCK CO., LIMITED
Description: Antenna Development Tools 1575MHz SMT Loop on Eval Board
-
Description: characteristics of various types of CP antennas, such as CP patch antennas, CP helix antennas, quadrifilar helix antennas (QHA), printed quadrifilar helix antennas (PQHA), spiral antenna, CP slot antennas, CP dielectric resonator antennas,
-
Supplier: Richardson RFPD
Description: polarized chip antennas. The antenna at 10x3.2x0.5 mm is low profile and would be suitable for devices with space constraints. The ILA.01 is delivered on tape and reel and now allows M2M customers to use an Omni-directional SMT antenna in devices where orientation of the product
- Category: Development Board
-
Supplier: ValueTronics International, Inc.
Description: The 3201 is a 2 GHz cable and antenna analyzer from Protek. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate
- Frequency Range: 2,000,000 kHz
-
Supplier: Ubiquiti Networks, Inc.
Description: offers a more robust mount with a convenient lifting loop or handle. Integrated Radio Design Ubiquiti’s InnerFeed® technology integrates the radio into the feedhorn of an antenna, so there is no need for cables to connect the radio to the antenna. This improves performance
- Primary Frequency Range: 5,000 MHz
- Applications: Cellular / PCS Base Station
- Pattern Type: Directional
- Technology Type: Dish / Reflector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1.575GHz Active Loop Chip Antenna, 16dB Gain, 70MHz BW, Ceramic Product overview: ALA.01.07.0095A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Applications: RF Survey / Test
-
Supplier: SAE International
Description: horn, monopole and small loop antennas that are also specified for use in these same references. Revision D includes a specific procedure for loop antennas that are separated by 1 m from the device under test. Revision E adds the inclusion of modern instrumentation,
-
Supplier: SAE International
Description: distributed source. This document presents a technique to determine antenna factors for antennas used primarily in performing measurements in accordance with 2.1 and 2.2 . The purpose of Revision B is to include the calibration of other antennas, such as small loop
-
Supplier: L-com, Inc.
Description: This versatile flat blade WiFi antenna delivers an impressive 5dBi gain for optimum range and coverage. This omnidirectional antenna is an ideal choice for connecting handhelds and notebooks to public Hot Spots, where the additional gain and optimized antenna placement provide
- Primary Frequency Range: 2,400 MHz
- Gain: 5 dB
- Pattern Type: Omnidirectional
Find Suppliers by Category Top
Featured Products Top
-
Loop Antennas 20 Hz - 30 MHz A.H. Systems manufactures a wide variety of loop antennas in the frequency range of 20 Hz to 30 MHz. Loop antennas are primarily used to measure the magnetic field strength at lower frequencies (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Product Datasheet Passive Loop Antenna SAS-565H The easiest method to avoid antenna saturation for the measurement of high (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
SAS-563P The SAS-563P electrostatic shielded loop antenna is typically used for shielding effectiveness testing per IEEE 299, MIL-STD 285 and NSA 65-6 as well as many other test standards. This passive 12" (30cm) diameter loop (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
control Infineon bi-directional coupler is used as a part of power control and antenna tuning loops. Cellular RF front-ends incorporate bi-directional couplers in the main transmitted path to sense RF power propagating in a particular direction (transmitted or reflected back from the antenna). Based on the output of the coupler, dynamic PA control, and antenna tuning is performed. (read more)
Browse Antennas Datasheets for Infineon Technologies AG -
the case has extra cutouts for optional preamplifiers and room for additional cables and adapters. Endowing you with the tools to complete any test. Included in this kit is a log periodic antenna, folding biconical antenna, Active monopole antenna, loop antenna and two current probes as well (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
monopole antenna, loop antenna and two current probes as well as all the required cables and adapters to connect to a N(f) receiver. A tripod with azimuth and elevation head and a tripod carrying case also accompany this notorious antenna kit. Features 20 Hz to 40 GHz (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
electromagnetic field of the emissions that are unintentionally being generated by the equipment under test. To cover the entire frequency range of interest, several different antennas may be required. Radiated emissions field strength values are measured as follows. 1)Place the antenna (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Download this article of Antenna Factor Calculations and Deviations or access our simple (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Product Datasheet Standard Gain Horn Antenna The Standard Gain Horn Antennas are designed specifically for utilization in emissions and (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Antenna Factor and Gain Calculations Magnetic field conversions (read more)
Browse Antennas Datasheets for A.H. Systems Inc.
Conduct Research Top
-
Designing Loop Antennas for the rfPIC12F675
This application note describes the design of a singleended loop antenna for rfPIC12F675 transmitters. The PCB design will cover all 3 frequency bands from 290 MHz through 930 MHz with a few component value changes The previous Microchip RF transmitters had balanced outputs which required twice
-
Matching Small Loop Antennas to rfPIC(TM) Devices
In close proximity to the human body, small loop antennas outperform small dipole and monopole antennas [1]. Their size, robustness and low manufacturing cost have made small loops the most popular antenna for use in miniature key fob transmitters. A small loop antenna typically consists
-
AN-00500 - Antennas: Design, Application and Performance
for the three most common low-power antenna styles, the whip, helical and loop trace.
-
RFID Coil Design
. Alternatively, a small loop antenna coil that is resonating at the frequency of the interest (i.e., 125 kHz) is used. This type of antenna utilizes near field magnetic induction coupling between transmitting and receiving antenna coils.
-
AIRDATA LAUNCH FAST, PORTABLE INTERNET ACCESS USING COBHAM'S ANTENNAS
works in a similar way to WiFi but without the usage fees. This has been made possible by a wireless local loop network built by AIRDATA that allows both voice and data transmission. The network uses a system that is based on worldwide harmonised 3G radio standards. Compared to wireless LAN
-
Phase Conjugate Laser Optics - Preface
are now routinely used to focus high-energy densities on a. surface. This ability also opens new opportunities in basic science interactions for. plasma physics or X-ray generation with sources delivering ultrashort pulses. Also. due to the directivity of optical antennas, lasers will undoubtly
More Information Top
-
Approximate Antenna Analysis for CAD
Then, results obtained with the static model are compared with results obtained with the dynamic model for a loop antenna immersed in blood.
-
Antenna Theory: Analysis and Design 3rd Edition Complete Document
5 Loop Antennas 5.1 5.2 5.3 5.4 5.5 5.6 5.7 5.8 5.9 Introduction Small Circular Loop Circular Loop of Constant Current Circular Loop with Nonuniform Current Ground and Earth Curvature Effects for Circular …
-
Electromagnetic Field Standards and Exposure Systems
The book reviews developments in the following fields: standard EMF generation; accuracy analysis; dipole antennas; loop antennas ; transmission line segment; and horn antennas.
-
Modeling and Control of Antennas and Telescopes
The accuracy is solved by determining the model through field testing of the velocity loop antenna , applying system identification, and comparing the identified model transfer function with the transfer function obtained from the data.
-
Modern Antenna Handbook Complete Document
Dipole, monopole, and loop antennas and their associated arrays are the most common antennas used for communication systems, broadcasting, and measurement of electric and magnetic fields.
-
Computer simulation of the human-body effects on a circular-loop-wire antenna for radio-pager communications at 152, 280, and 400 MHz
Abstract— In radio-paging communications, the internal an- tenna of a pager is usually a loop antenna , and its radiation characteristics are strongly influenced by the human body due to the very close proximity.
-
Antenna Theory and Applications
Chapter 6: Loop Antennas .
-
The Study and Implementation of Electrically Small Printed Antennas for an Integrated Transceiver Design
Loop Antenna Simulation........................................................................................45 .
-
2013 Index IEEE Antennas and Wireless Propagation Letters Vol. 12
… 879 Al-Khateeb, K. A. S., see Dao, H., LAWP 2013 50-53 Alexanderson, M., see Uz Zaman, A., LAWP 2013 1558-1561 Ali Hamed, S. M., and Bashir, S. O., Characteristics of a Circular Loop An- tenna in the Presence of …
-
2011 Index IEEE Transactions on Antennas and Propagation Vol. 59
Compact and Tunable Slot- Loop An- tenna ; TAP Apr. 2011 1394-1397 Chi, P.-L., Waterhouse, R., and Itoh, T., .
Indicates content that may require registration and/or purchase.