-
Supplier: Gems Sensors & Controls
Description: 3/8" NPT mountings and the shortest of any of our electro-optic switch bodies-HTS versions are a mere 1/2" long! ELS Series Level Switches are low cost, compact, optical, level sensors with built-in switching electronics. With no moving parts, these small units are ideal
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 212 F
- Maximum DC Voltage: 12 volts
-
Description: 3/4" reducing bushing and a 3/4" plug for auxiliary drain pan outlets. The switch/holder assembly is easily removed to enable cleaning of any clog in the line. float level switches for low pressure system, named as Condensate Overflow Safety Switch installed in the drain line to
- Features: Liquid, Switch
-
Supplier: Gems Sensors & Controls
Description: High Volume/Low Cost OEM Design Brass or Stainless Steel Construction 1/2" or 1" Resolution Lenghts to 24 Inches (610 mm) OEMs with fluid gauging requirements now have an affordable, yet robust continuous output sensor they can use to great value. Gems™ XM-860 liquid level sensors are
- Measuring Range: 24 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Mounting Options: Bottom Mount, Top Mount
-
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER NZ Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. A die-cast aluminum housing is manufactered providing industry standard dimensions and mounting holes. NBR seals protect the switching chamber against
- Operating Temperature: -20 to 80 C
- Certifications / Approvals: CE Certification, UL listed
- Switch Type: Electromechanical
- Features: Linear Limit Switch, Other
-
Supplier: Eaton Corporation - Sensors
Description: E50 Heavy-Duty Modular Limit Switches The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and
- Maximum Current Rating: 60 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Electrical Life (Minimum): 100,000 (#)
-
Supplier: Electric Generators Direct
Description: Generac in-line 4-cylinder liquid-cooled engine Weather Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Hour Meter •Monitors for service and maintenance intervals Automatic Shutdown •High coolant temp,
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Natural Gas, Propane
- Features: Other
-
Supplier: Bijur Delimon International
Description: Application Industry’s most versatile pressurized dispensing system for fluids, lubricants or coolants, FluidFlex® pressurized dispensing system is designed for maximum efficiency, accuracy and control when dispensing virtually any fluid used in manufacturing or process industries. The
- Capacity: 1 to 5 gallons
- Operating Pressure: 15 to 40 psi
- Features: Adjustable Volume, Integral Filter, Low Level Safety Switch, Other, Pressure Gauge
- Media: Air / Oil, Grease, Oil
-
Supplier: Electric Generators Direct
Description: •High coolant temp, low coolant, low oil pressure and overspeed Transfer Switch (Sold Separately) •Customize your system based on your actual application
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Mile-X Equipment, Inc.
Description: VSP/Speedometer Engine Running Output Intake Valve Actuation Pressure Solenoid Starting Aid Output Retarder/Exhaust Brake Warning Lamp Low Oil Pressure Lamp Low Coolant Level Lamp High Coolant Temperature Lamp PTO Active Output System Troubleshooting Setting
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Increased lifting capacity, improved cycle times and ease of operation lead to increased productivity and lower operating costs. Engine Built for power, reliability, low maintenance, excellent fuel economy and low emissions. Powerful Performance The Cat C6.6 with ACERT™ Technology
- Horsepower: 174 HP
- Operating Weight: 40,131 lbs
- Travel Speed: 23 miles/hr
- Type: Wheeled Excavator
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The D series Material Handlers incorporates innovations for improved performance and versatility. Engine Built for power, reliability, low maintenance, excellent fuel economy and low emissions. Powerful Performance The Cat C6.6 with ACERT™ Technology introduces a series of
- Operating Weight: 51,927.75 lbs
- Travel Speed: 16 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Increased lifting capacity, improved cycle times and ease of operation lead to increased productivity and lower operating costs. Engine Built for power, reliability, low maintenance, excellent fuel economy and low emissions. Powerful Performance The CAT C4.4 with ACERT™ Technology
- Horsepower: 137 HP
- Operating Weight: 29,988 lbs
- Travel Speed: 23 miles/hr
- Type: Wheeled Excavator
-
Supplier: Caterpillar Oil & Gas
Description: System Radiator package mounted (50° C) Coolant drain line with valve at edge of base Coolant level sensor Fan and belt guards Coolant level sight gauge Cat Extended Life Coolant Exhaust System Dry exhaust manifold Flanged faced outlets Stainless steel flex
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: Radiator package mounted (50° C) Coolant drain line with valve at edge of base Coolant level sensor Fan and belt guards Coolant level sight gauge Cat Extended Life Coolant Exhaust System Dry exhaust manifold Turbo outlet elbow Fuel System Primary fuel filter
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Eriez
Description: approved designs for both manual and self cleaning units Upgraded coil design for elevations greater than 3,000 feet above sea level High fire point coolants Zero speed switches Dust covers Pulley guards and controls Permanent extensions and monitoring devices Force-cooled units
-
Supplier: Caterpillar Oil & Gas
Description: Systems High gloss black folded core radiators and conventional core radiator Coolant regulator conversions Belt guard, radiator guard Blower fan – engine mounted Fan drive and fan pulley Radiator mounting Water level switch gauge Coolant level sensors European Union
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500 engines brings versatility, uptime, and low operating cost to your gas compression operation. They are equipped with ADEM A3 technology that enables highest performance and safety while maintaining low emissions. Ideal applications for G3500 engines include gas lift,
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: ValueTronics International, Inc.
Description: testing to 60 kV Automatic 1 minute timer for easy withstand testing 1ms HV switch off time eliminates damage to the oil samples Simple to use Robust and protective metal lid for easy transport Low cost, low weight (17 kg) (37.5 lbs) Strong, safe construction Suitable for testing to
Find Suppliers by Category Top
Featured Products Top
-
CO2 Switch HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle (read more)
Browse Level Controllers Datasheets for Parker Sporlan Division -
HFC Refrigerant Switch HBSR-HFC is a level switch for the detection of common HFC refrigerants. Typically, it is installed in/on the refrigerant vessels, pump separators, economisers or heat exchangers. NH3/HFC Switch- Low Temp (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
in concentrate usage. It was taking less XTREME CUT 290 to keep the systems running than with the incumbent coolant. Designed for the most difficult machining applications, XTREME CUT 290 is formulated to improve tool life on difficult aerospace alloys such as nickel alloys, titanium (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
them suitable for use in many different applications. These include fast sample and hold circuits, computer peripherals, PCMCIA, low-level signal conditioning circuits, portable battery-operated systems, analog signal multiplexers, switched capacitor circuits, video/audio switches, and feedback (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
Measure. Detect. Alert. Meet BinMaster—an industry leader in point level measurement for inventory control. Detect high and low levels while protecting valuable bulk material inventory with BinMaster's newly designed line of rotary paddle level (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
BinMaster rugged pressure switches provide high- or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Climbing ladders to (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
The CS-2000 Spectroradiometer enables accurate luminance and chromaticity measurements of various optical devices and features the world’s top level capability to detect extremely low luminance levels of 0.003 cd/m2. It is easy to operate with a color LCD screen (read more)
Browse Radiometers Datasheets for Konica Minolta Sensing Americas, Inc. -
2882-LS Probe Mounted Switch The 2882-LS Probe Mount Switch provides reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
High-Quality NKK Keylock Switches NKK's high-quality keylock switches set the industry standard. Offered in ranges from high to low security, NKK’s keylock switches (read more)
Browse Keylock Switches Datasheets for Powell Electronics, Inc. -
NKK's high-quality keylock switches set the industry standard. Offered in ranges from high to low security, NKK’s keylock switches will fit your application needs. Antistatic, process sealed options available with PC models specially designed to permit automated wave soldering and (read more)
Browse Keylock Switches Datasheets for NKK Switches
More Information Top
-
PRELIMINARY SAFETY ANALYSIS OF THE SODIUM-DEUTERIUM REACTOR (SDR)
switch Low level organic coolant .
-
CR4 - Thread: Engine Sensors / Switches
I have been trying to find some suppliers of engine sensors/ switches i.e. low coolant levels , engine temp, frost detection & oil pressure.
-
Safety analysis report for Livermore Pool Type Reactor
3) Slow scram safety chain — Any of the following will open the slow scram safety chain and cause a scram trip: the manual scram pushbutton switch ; the coolant low level , high temperature, and low flow rate switches; the electronic system equipment …
-
Application: Coolant System Liquid Levels on Refrigerated Trucks (.pdf)
Coolant Tank Low - Level Sensor switch is open and dash indicator lamp is lit .
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314729545976/litdoc18110633_20110830210819.pdf
The built-in temperature limit switch also senses low levels of coolant .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/27740/90Jun_Feng.pdf?sequence=1
When the coolant level is too low , the switch is opened to remove the +15 V input.
-
ETS-1 control point general indoctrination course. Volume III
This effect which is due to more efficient moderation may be measured by bringing the reactor critical at a low power level with no coolant flow and switching to piower control.
Indicates content that may require registration and/or purchase.