Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: threshold. The alarm events are stored separately from the data samples and are not affected by data rollover. When the recorded data passes the high or the low alarm threshold, the data logger records the time of the alarm. When the recorded data
- Analog Input Channels: 2 #
- Accuracy: 0.5 % FS
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable
-
Supplier: ACR Systems, Inc.
Description: The JR-1000 is a low-cost, user configurable temperature logger that plugs easily into any computer for data download. Featuring a 5-year battery life, it has the capacity to record up to 244,800 readings (when data compression is selected).
- Data Acquisition: Datalogger / Recorder
-
Supplier: ACR Systems, Inc.
Description: The JR-1001 data logger is an Intrinsically Safe, simple and easy-to-use single- channel data logger. It is ideal for quick and accurate temperature recordings in a variety of applications.
- Data Acquisition: Datalogger / Recorder
-
-
Supplier: ValueTronics International, Inc.
Description: The 7076 is a data logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an
- Data Acquisition: Datalogger / Recorder
-
Supplier: Vaisala
Description: For wide-range temperature monitoring Vaisala's multi-application temperature data loggers monitor temperatures in up to four applications with one logger – ultra-low temperature freezers, freezer/refrigerators and incubators. A superior alternative to chart recorders and
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: RainWise, Inc.
Description: High Capacity, Low Cost Wind Data Logger The WindLog™ is a compact, inexpensive wind data logger, designed to meet the needs of people considering the purchase of a wind turbine. While many people rely on wind maps to assist them with this purchase decision,
- Data Storage: 1 MB
- Features: Application Software Included
- Data Acquisition: Datalogger / Recorder
- Application: Environmental
-
Supplier: OMEGA Engineering, Inc.
Description: The NOMAD Series data loggers are low-cost easy-to-use portable data loggers which can record either temperature or temperature and humidity data. Because of its compact size, it is ideally suited for applications where space limitations exist. The
- Analog Input Channels: 1 #
- Accuracy: 5 % FS
- Operating Temperature: -40 to 194 F
- User Interface: Computer Programmable
-
Supplier: Rotronic Instrument Corp.
Description: The HL1D is a compact, low cost data logger capable of ±3.0 %RH and ±0.3°C accuracy. The internal memory can store up to 16,000 data points and includes the HW4-Lite software.
- Operating Temperature: -4 to 158 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Transcat, Inc.
Description: Product Highlights The logger dramatically simplifies and lowers the cost of field data collection by providing wireless access to high-accuracy water level and temperature measurements right from a mobile phone or tablet. The MX2001 logger consists of a top-end unit and
- Data Acquisition: Datalogger / Recorder
-
Supplier: Rotronic Instrument Corp.
Description: The wireless mini data logger is the low-cost data logger in the ROTRONIC monitoring system. Its small housing and wireless interface make it a really flexible data logger. The mini logger is available in various sensor variants:
- Data Acquisition: Datalogger / Recorder
- Network Options: Ethernet
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Meter Group
Description: The Em5b is a five-channel mini-logger for use with select ECH2O sensors*. It is a low-cost, limited-use alternative to the Em50 datalogger. The Em5b uses 4 AAA-size alkaline batteries, which should last 5-6 months, and has 49K of Flash Data memory (145 days at 1
- Analog Input Channels: 5 #
- Operating Temperature: 23 to 113 F
- Data Acquisition: Datalogger / Recorder
- Application: Environmental
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-STATE101A is one of our newest data loggers. It is part of a new series of low cost, state-ofthe-art data logging devices that has taken the lead in offering the most advanced, low cost, battery powered data loggers in the
- Sampling Frequency: 0.004 kHz
- Operating Temperature: -40 to 176 F
- User Interface: Computer Programmable, Front Panel and Display
- Data Acquisition: Datalogger / Recorder
-
Supplier: Measurement Computing
Description: Battery-powered remote data logger measures and stores up to 32,510 voltage readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support for temperature, humidity, voltage,
- Analog Input Channels: 1 #
- Operating Temperature: -31 to 176 F
- Features: Application Software Included, DC Voltage Input
- User Interface: Computer Programmable
-
Supplier: CAS DataLoggers
Description: for communications, data capture and data analysis. View the data in real time or store up to 5 million data points. Data storage and retrieval can be achieved via USB memory stick, FTP, cell phone, Modbus for SCADA, Ethernet or Web. Universal & Configurable The
-
Supplier: OMEGA Engineering, Inc.
Description: data logger senses and records transition or state changes at the input. Its realtime clock ensures that all data is time and date stamped. This is ideal for recording events. The storage medium is non-volatile solid state memory, providing maximum data security even if
- Sampling Frequency: 0.004 kHz
- Operating Temperature: -40 to 176 F
- User Interface: Computer Programmable, Front Panel and Display
- Features: DC Voltage Input, Other, Other Input
-
Supplier: Measurement Computing
Description: Battery-powered remote thermocouple data logger measures and records temperatures from -200 to +1300 °C. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support for temperature,
- Analog Input Channels: 1 #
- Operating Temperature: 14 to 104 F
- Features: Application Software Included, Other Input
- User Interface: Computer Programmable
-
Supplier: Allied Electronics, Inc.
Description: The TC-08 thermocouple data logger offers industry-leading performance and a cost-effective solution to your temperature measuring needs. Wide temperature range The TC-08 thermocouple data logger is designed to measure a wide range of temperatures using any
-
Supplier: Measurement Computing
Description: Battery-powered remote current loop data logger measures and stores up to 32,000 current loop readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support for temperature,
- Analog Input Channels: 1 #
- Operating Temperature: -31 to 176 F
- Features: Application Software Included, DC Current Input
- User Interface: Computer Programmable
-
Supplier: CAS DataLoggers
Description: This Lascar EL-USB-Lite USB Temperature Data Logger standalone, low-cost data logger measures temperature every 30 minutes over a -10 to +50°C (+14 to +122°F) range. Easily set up the logger and view downloaded data by plugging the unit into a
- Sensed Temperature Range: 14 to 122 F
- # of Inputs / Channels: 1 #
- Display: Analog Meter or Indicator
- Features: Battery Powered, Datalogger
-
Supplier: Measurement Computing
Description: Battery-powered remote counter, event, and state data logger measures and stores up to 32,510 readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support for temperature,
- Analog Input Channels: 1 #
- Operating Temperature: -31 to 176 F
- Features: Application Software Included, DC Voltage Input
- User Interface: Computer Programmable
-
Supplier: CAS DataLoggers
Description: Advanced design and technology plus 25 years of geotechnical expertise have produced the dataTaker DT80GW WiFi Geotechnical Data Logger – A versatile, powerful – yet low power & cost effective logger. It supports vibrating wire and other geotechnical sensors such
-
Supplier: LORD MicroStrain Sensing Systems
Description: design can readily be developed in any coding language and on any computing platform including microprocessors. Features and Benefits Best in Class precise downhole orientation high-speed sample rate & flexible data outputs extended use, low-power data logging Easiest to Use
- Resolution: 24 bits
- Operating Temperature: -40 to 257 F
- Features: Accelerometer Input, DC Voltage Input, Data Acquisition Instrument / System, RTD Input
- Data Logger: Datalogger / Recorder
-
Supplier: CAS DataLoggers
Description: The RT0005 RFID Temperature Data Logger by CAEN RFID is a low cost, semi-passive UHF Logger tag that allows to monitor temperature sensitive products like perishable foods and pharmaceuticals, during transportation and storage. The high resolution sensor, the large
- Sensed Temperature Range: -4 to 158 F
- # of Inputs / Channels: 1 #
- Features: Battery Powered, Datalogger
- Display: None - No Display
-
Supplier: Instrumented Sensor Technology
Description: user-replacable Wireless Blue-Tooth PC data communications Very simple to setup & install Data imports to excel Small Size and Weight Low Cost The new VibTimer-Plus™ 3Dv2 provides 3-axis acceleration level documentation of both shock & vibration environments for periods
- Operating Temperature: -40 to 160 F
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Silicon Designs, Inc.
Description: SDI's Model 3340 G-Logger® is a low-cost, stand-alone portable data acquisition systems with the same powerful monitoring, FFT analysis, and display capabilities typically found in much more expensive systems. The 3340 gives users a quick, powerful, and comprehensive
- Sampling Frequency: 10 kHz
- Resolution: 16 bits
- Operating Temperature: 32 to 131 F
- Features: Application Software Included, Data Acquisition Instrument / System, Other, Stand Alone
-
Supplier: Allied Electronics, Inc.
Description: software Easy to use software The easy to use PicoLog data acquisition software is supplied with the HumidiProbe - this powerful, yet flexible, data acquisition software allows you to collect, manipulate, analyse, and display and export data. Software alarms can be configured
-
Supplier: Cole-Parmer
Description: • Direct-to-USB connection and easy-to-use functionality • User-programmable alarm thresholds • All data loggers come with software Simply insert any of these compact, 4.5" (11.4 cm) L loggers into your computer USB port, name it, select high and low alarms if required,
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: • Collect noncontact surface temperature readings on moving objects • Low-cost, high-performance unit with 10-year battery • Real-time recording, or 1 reading per second to 1 reading per day sampling range • Programmable high and low limits; alarm is activated when temperature
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: ABS plastic case handles temperatures from –40 to 176
F (–40 to 80 C) • Optional memory wrap function and password protection The low-cost, high-performance State101A voltage data logger features a large memory capacity of 406,323 readings. Unit monitors the - Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: ABS plastic case handles temperatures from –40 to 176
F (–40 to 80 C) • Optional memory wrap function and password protection The low-cost, high-performance Process101A current data loggers feature a huge memory capacity of 1,000,000 readings (333,000 in - Data Acquisition: Datalogger / Recorder
-
Supplier: Willowglen Systems Inc.
Description: low cost, much higher accuracy and more convenient alternative to a chart recorder. The FloLog™ device measures the orifice static pressure and differential pressure with a multivariable transducer and also includes a probe for temperature measurement.The extreme low power
- Accuracy: 0.15 % FS
- Operating Temperature: -50 to 125 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: Instrumented Sensor Technology
Description: Communications Date Imports to Excel Simple to Setup, Install and Use Small Size and Weight Low Cost, Quantity Discounts The New ShockTimer-Plus 3Dv2 is a low cost, low g, 3-axis shock recorder with time stamp. The device measures and logs whenever shocks occur
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Allied Electronics, Inc.
Description: The Agilent 34972A offers unequaled versatility for your data acquisition applications In the past, you had to make a choice. On the one hand, you could choose the simple operation and low cost of a data logger. On the other hand, you had the flexibility and higher
-
Supplier: Badger Meter
Description: standard modbus input. High performance and low cost. Brings plug-and-play capability to the data acquisition market, dramatically reducing the time and training required to put a typical building online. Drivers are pre-loaded for quick and easy detection and configuration
- Data Acquisition: Datalogger / Recorder, Input Module
Find Suppliers by Category Top
Featured Products Top
-
) systems provides flexibility in being able to use different types of batteries, low cost of maintenance, and can communicate status and alarms with either programmable contacts, or over telemetry via a choice of many protocols. The color touchscreen HMI display provides easy operation the UPS system, as (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Fuji Electric Corp. of America -
small additional cost, which will increase manufacturing reliability and ease. This includes wavelength, laser diode threshold current, slope efficiency, voltage, and monitor photodiode information with measurement data. Additionally, laser diode measurement, characterization and sorting service is (read more)
Browse Lasers Datasheets for World Star Tech -
. Lower total cost of ownership (TCO): fewer failures, less downtime, scalable solutions that protect your investment. Applications Servers & storage systems in hyperscale, cloud, enterprise data centers (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc. -
Flex High Performance UV Resistant Low Temp Flexibility (-50C) 90C Rating Flame Rated UL/CSA Cost Effective (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
The electrical performance of these modules is optimized through low insertion loss, controlled impedance, and high return loss characteristics. These factors contribute to efficient signal transmission with minimal attenuation and reflection, reducing data errors (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
Coolant distribution units (CDUs) for data centers: Advanced chip cooling Liquid cooling is an (read more)
Browse Liquid Flow Meters Datasheets for ifm efector inc. -
reducing BOM cost and development complexity. Combined with the mature STM32 ecosystem, the device offers a stable and low-risk platform for long-lifecycle embedded designs. Key Features (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
conditioners cover the full range of today’s data center operating voltages and currents, whether measuring 1000 V and beyond in high-voltage battery systems or monitoring tens of volts in auxiliary low-voltage control systems. With devices offering configurable I/O settings, users have access to a (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
organizations to monitor emissions, manage hazardous substances responsibly, and maintain safe working conditions. Low-level gas detection systems support compliance efforts by providing accurate, continuous data on gas concentrations and leak events. These systems help (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
• Lower production and tooling cost • Suitable for cost-sensitive designs Thermal Performance Advantages (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd
Conduct Research Top
-
Simple, Valuable Solar Energy Monitoring with a Data Logger
draw from the grid to qualify for grants or for data to give your financiers, a solar energy data logger is a low-cost way to record your system's delivered power and compare it against what was promised at installation
-
Data Logger Provides 21-CFR Compliant Warehouse Temperature & Humidity Monitoring
CAS DataLoggers provides the 21-CFR compliant solution for warehouse temperature and humidity monitoring in a low cost, reliable data logger.
-
Temperature Monitoring and Alarming in Meat Lockers
compressor failure, the meat could easily spoil and pose a health hazard, so the business searched for a reliable yet low-cost temperature monitoring and alarming data logger.
More Information Top
-
Materials Technologies, Automation Systems and Information Technologies in Industry
A Low Cost Data Logger for Industry Applications .
-
MadgeTech Introduces Low-Cost DC Current Data Logger
The low cost data logger device offers a 3.6 V lithium battery with10-year battery life, high speed download, 4 Hz reading rate, optional memory wrap, pushbutton start for multiple start and stop functions, programmable low and high limits and password…
-
Development of a Novel Microcontroller-based data logger
Keywords- embedded hardware; microcontroller; low cost data logger ; real-time alarm clock/calendar; PIC assembler firmware.
-
Design and Development of Multi-Channel
Data Logger for Built Environment
The main aim of this paper is to develop low cost data logger .
-
Design of data logger with multiple SD cards
A. Purwadi, Y. Haroen, F. Y. Ali, N. Heryana, D. Nurafiat, and A. Assegaf, "Prototype development of a Low Cost data logger for PV based LED Street Lighting System," in Electrical Engineering and Informatics (ICEEI), 2011 International Conference on, 2011, .
-
The use of multiobjective calibration and regional sensitivity analysis in simulating hyporheic exchange
Kalbus et al. [2006] describes several methods used in estimating exchange; however, the heat as a tracer method remains popular because of the relatively low cost data loggers and ease of deployment.
-
Regional Honorary Officers
Cranfield Institute of Technology Labour-a considerable strain D. W. Allen, University of Bristol Strain measurement-errors in practice E. Procter, Berkeley Nuclear Laboratories A low cost data logger suitable for teaching stress analysis S. Clark, University of Michigan .
-
Algorithms for Sensor and Ad Hoc Networks
Low power, low cost data loggers were important parts of the sensor network.
-
A review of models and micrometeorological methods used to estimate wetland evapotranspiration
Main components of system including lowest cost data logger and mounting tower .
-
Testing of Instrumentation For the Identification of Wax In a Hydrocarbon Pipeline
At present several low cost data loggers exist but these provide only simple analysis of, for example differential pressure, acceleration and temperature.
Indicates content that may require registration and/or purchase.