Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Flow Technology, Inc.
Description: Low Flow Ultrasonic Flow Meters – SLF-100 The Model SLF-100 Ultrasonic Liquid Flow Meter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring low flow rates through small
- Media Temperature Range: 50 to 140 F
- Velocity Flow Rate: 0 to 33 ft/sec
- Operating Temperature: 50 to 122 F
- Media Temperature: 50 to 140 F
-
Supplier: Daniel Measurement and Control Inc.
Description: Ultrasonic technology has become the method of choice for metering applications requiring high accuracy, flow dynamics intelligence, measurement reliability, low maintenance and low pressure drop. Daniel liquid ultrasonic flow meters are used in
- Media Temperature Range: -58 to 302 F
- Operating Pressure: 0 to 2,250 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -50 to 150 F
-
Supplier: Malema Sensors
Description: The M-2511 is an integrated flow measuring solution in a small package. The M-2511 utilizes the latest high-speed digital signal processing (DSP) technology to provide a cost effective flow measuring solution with minimal compromise in performance. The flow sensor is a U
- Pipe Diameter: 0.25 to 0.5 inch
- Media Temperature Range: 50 to 356 F
- Liquid Volumetric Flow Rate: 0.792 to 5.28 GPM
- Operating Pressure: 70 psi
-
-
Supplier: Panametrics
Description: The Z3 brings together Panametrics ultrasonic flow meter expertise with the advantages of ultrasonics for a high-performance, low cost of ownership measurement solution for process liquids. Unlike other flow technologies, the ultrasonic
- Pipe Diameter: 2 to 24 inch
- Media Temperature Range: -40 to 302 F
- Velocity Flow Rate: -82.0209973753281 to 82.0209973753281 ft/sec
- Operating Temperature: -40 to 149 F
-
Supplier: Panametrics
Description: The Panametrics AquaTrans AT868 ultrasonic liquid flowmeter is rugged, cost-efficient, low-cost and low maintenance transmitter package ideal for water applications. This convenient, low-maintenance meter can be installed without shutting down your
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: Micronics, Ltd.
Description: Features Factory configured for pipe size - minimal site configuration. Simplified guide rail & sensor assembly - simple installation. Clamp-on non-invasive & low install cost. LCD with backlight - install & service information. Integrated pulse and optional 4-20mA output - aM&T &
- Pipe Diameter: 0.9842525 to 4.5275615 inch
- Media Temperature Range: 32 to 185 F
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Operating Temperature: 32 to 185 F
-
Supplier: Automation24, Inc.
Description: The Proline Prosonic 91WA1-BA1B20ACB4AA from Endress+Hauser is a cost-effective flow meter for water and waste water applications. The clamp-on installation provides low capital investment especially for pipe with large diameter. The ultrasonic measuring principle
- Media Temperature Range: -328 to 176 F
- Operating Temperature: -328 to 140 F
- Gas Volumetric Flow Rate: 0 SCFM
- Features: Liquid, Other
-
Supplier: Automation24, Inc.
Description: The Proline Prosonic 91WA1-BA1B20ACB5AA from Endress+Hauser is a cost-effective flow meter for water and waste water applications. The clamp-on installation provides low capital investment especially for pipe with large diameter. The ultrasonic measuring principle
- Media Temperature Range: -328 to 176 F
- Operating Temperature: -328 to 140 F
- Gas Volumetric Flow Rate: 0 SCFM
- Features: Liquid, Other
-
Supplier: FLEXIM AMERICAS Corp.
Description: be carried out during process operation - no need for pipe work Digital Signal Processing ensuring stable and reliable results even under difficult measurement conditions High measuring accuracy, even at low flow velocities Cost-efficient especially for large pipe diameters
- Pipe Diameter: 0.4 to 90 inch
- Media Temperature Range: -40 to 210 F
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 210 F
-
Supplier: OMEGA Engineering, Inc.
Description: FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving
- Pipe Diameter: 0.5 to 24 inch
- Velocity Flow Rate: 0 to 40 ft/sec
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS FS220 digital clamp-on ultrasonic flow meter provides the most essential flow measurement functionalities with superior accuracy, cost efficiency and ease of use. It is the best-in-class solution for straightforward flow monitoring of liquid
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- Electrical Output: Analog Current, Frequency
- End Fittings: Clamp
-
Supplier: Micronics, Ltd.
Description: The new heat/energy metering solution from Micronics. Simple, low cost, hot or chilled water energy measurement from outside the pipe. A smarter solution than in-line meters! The U1000 HM is an ultrasonic clamp-on heat/energy meter that uses ultrasound to measure
- Pipe Diameter: 0.9842525 to 4.5275615 inch
- Media Temperature Range: 32 to 185 F
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Operating Temperature: 32 to 185 F
-
Supplier: Panametrics
Description: ratio One or two channel/path configurations Applications The DigitalFlow GF868 flowmeter is a complete ultrasonic flow metering system for: Flare gas − Track down or prevent losses from leakage with positive material identification − Account for total plant throughput of material −
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: -2 to 1,500 psi
-
Supplier: Panametrics
Description: downstream in refineries and petrochemical plants where Zone 1 is required. Features Measures velocity, volumetric and mass flow Independent of gas composition Measures instantaneous average molecular weight High velocity range to 120 m/s (394 ft/s) Accurate low flow rate
- Pipe Diameter: 4 to 120 inch
- Velocity Flow Rate: 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: -2 to 1,500 psi
-
Supplier: Cole-Parmer
Description: solids or aeration Ordering Flowmeter 32617-24 with your transducer for a complete system!|Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current
- Features: Ultrasonic Meter
-
Supplier: OMEGA Engineering, Inc.
Description: FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Cole-Parmer
Description: solids or aeration Order Flowmeter 32617-24 with your transducer for a complete system!|Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost
- Gas Volumetric Flow Rate: 56.1440677966102 SCFM
- Liquid Volumetric Flow Rate: 420 to 1,590 GPM
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Cole-Parmer
Description: solids or aeration Order Flowmeter 32617-24 with your transducer for a complete system!|Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost
- Gas Volumetric Flow Rate: 33.4039548022599 SCFM
- Liquid Volumetric Flow Rate: 250 to 946 GPM
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Cole-Parmer
Description: solids or aeration Order Flowmeter 32617-24 with your transducer for a complete system!|Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost
- Gas Volumetric Flow Rate: 3.60169491525424 SCFM
- Liquid Volumetric Flow Rate: 27 to 102 GPM
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Spirax-Sarco
Description: UTM10 ultrasonic flow and energy meters clamp onto the outside of pipes and do not make contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: -40 to 350.6 F
- Velocity Flow Rate: 39.3700787401575 ft/sec
- Operating Temperature: -40 to 185 F
-
Supplier: OMEGA Engineering, Inc.
Description: FDT-40E Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving
- Pipe Diameter: 0.5 to 24 inch
- Liquid Volumetric Flow Rate: 1.5 to 420 GPM
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current, Switch
-
Supplier: Titan Enterprises, Ltd.
Description: Liquid Flow Meters Titan Enterprises have been designing and manufacturing flowmeters for installation and use worldwide since 1981. Flow meters produced by Titan are designed and manufactured to ISO9001 and calibrated to an uncertainty of ±0.25%. Our team can offer
- Features: Turbine Meter, Ultrasonic Meter
-
Supplier: Titan Enterprises, Ltd.
Description: Liquid Flow Meters Titan Enterprises have been designing and manufacturing flowmeters for installation and use worldwide since 1981. Flow meters produced by Titan are designed and manufactured to ISO9001 and calibrated to an uncertainty of ±0.25%. Our team can offer
- Features: Turbine Meter, Ultrasonic Meter
Find Suppliers by Category Top
Featured Products Top
-
through the meter. With a typical accuracy of +/-1.0% the CentriFlow BWS is a simplified mass flow meter that greatly minimizes cost by integrating the electronics of the meter directly into the meter module's design. The electronics, which features a 4" color, touchscreen HMI, is mounted (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Fuji Electric Launches New S-Flow Ultrasonic Flow Meter The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
employing the following two patented low-consumption ultrasonic measurement technologies, we have created an ultrasonic hydrogen gas meter that can operate continuously for 10 years on battery power alone, just like a regular gas meter. Transmission of ultrasonic signals with (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Mass flow rate Volumetric flow rate Temperature Pressure Fluid density Low-cost alternative to Coriolis meters for large pipes and ducts Easy single-point installation; hot tap and hot tap retractor available Sensors located (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
The CentriFlow BWS is an extremely accurate yet low cost, gravimetric weigh scale for the measurement of corn, rice, wheat and other grains while in process. Positioned as an alternative to impact meters and belt scales, the CentriFlow BWS capitalizes on the extreme accuracy of the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
An ultrasonic flowmeter with excellent cost performance specialized for air and nitrogen measurement as a visualization tool for compressed air is now available! ?Wide rangeability and pressure loss "0" have been realized by utilizing the characteristics of ultrasonic waves. In addition, since (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
-36 inches) downstream. A conventional flow meter would require a straight run of 360 inches upstream and 180 inches downstream. Add an elbow or U-joint if the pipeline needs to double back and the straight pipe diameter requirements will then double in cost. The highly efficient, space (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
to measure the thermal/BTU energy. Clamp-on ultrasonic flow meters are ideal for this type of water measurement due to high accuracy at low and high flows, installation with no pipe cutting or process shutdown, and immunity to external noise. Coupled with temperature sensors on the "hot" and "cold" legs
More Information Top
-
flow meter low cost - offers from flow meter low cost manufacturers, suppliers, exporters & wholesalers
Low Cost Ultrasonic Water Flow Meter Made in China .
-
ultrasonic transducer - offers from ultrasonic transducer manufacturers, suppliers, exporters & wholesalers
Low Cost /Cheap Ultrasonic Flow Meter with Clamp-on Transducer .
-
dsp full version - offers from dsp full version manufacturers, suppliers, exporters & wholesalers
Low Cost /Cheap Ultrasonic Flow Meter with Clamp-on Transducer .
-
ULTRASONIC METER TESTING FOR STORAGE APPLICATIONS
Ultrasonic flow meters may provide lower capital costs than conventional measurement technologies, since a single ultrasonic meter can, in many instances, take the place of multiple conventional meters.
-
ultrasonic flowmeter - offers from ultrasonic flowmeter manufacturers, suppliers, exporters & wholesalers
The portable ultrasonic flow meter is characterized by low cost , high portability, high accuracy and non-intrusive.
-
High-speed and precise measurement for ultrasonic liquid flow metering based on a single FPGA
Simulation and experiments show this algorithm can be achieved in a single FPGA, and provide a fast, accurate and low - cost solution for ultrasonic transit-time flow metering .
-
Global Flow Meters Market To reach US 51 Billion By The Year 2017 According To New Report By Global Industry Analysts Inc
Ultrasonic flow meters offer improved measurement accuracy at significantly lower costs , making it the most preferred product for oil and gas, and district heating applications.
-
A TECHNOLOGY ASSESSMENT AND FEASIBILITY EVALUATION OF NATURAL GAS ENERGY FLOW MEASUREMENT ALTERNATIVES
The cost of such a conversion unit could potentially be very low , as evidenced by the cost of residential transit-time ultrasonic flow meters .
-
Sierra Instruments Introduces Novel Series of Portable Ultrasonic Flow Meters
The Innova-Sonic 203 is a low cost yet feature-rich flow meter that offers highly reliable clamped-on ultrasonic metering.
-
Measuring Methane-Based Digester Gas Flow In Wastewater Treatment Plants
Thermal flow meters provide direct mass flow measurement, resulting in higher performance at a lower cost than differential pressure (dP)/orifice plate meters , vortex shedding, ultrasonic and other technologies.
Indicates content that may require registration and/or purchase.