Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kollmorgen Corporation
Description: Low voltage. High performance. 24 and 48 volts: KOLLMORGEN expands its AKM servomotor series. Energy efficiency, durability, power density, overload capability: KOLLMORGEN has now transferred these four benefits of permanent-excited servo motors to the extra low voltage
- Other DC Voltage: 24 to 48 VDC
- Other Output Power: 0.402066115470846 HP
- Continuous Current: 2.73 to 9.1 amps
- Continuous Torque: 11.0619469026549 In-lbs
-
Supplier: Radwell International
Description: SERVO MOTOR, PERMANENT-MAGNET, SYNCHRONOUS, 0.10 KW, 5000 RPM MAX, 3.6 AMP MAX CURRENT, 0.96 NM MAX TORQUE, LOW INERTIA, IP65 PROTECTION, NATURAL COOLING, PLAIN SHAFT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Kollmorgen Corporation
Description: The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options,
- Other Output Power: 0.234538567357993 to 15.8146005418533 HP
- Continuous Current: 1.48 to 32.4 amps
- Continuous Torque: 5.65 to 638 In-lbs
- Rotor Inertia: 0.013169916 to 12.5468232 oz-in-sec²
-
-
Supplier: Pittman Motors
Description: PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current
- Other DC Voltage: 12 to 60.6 VDC
- Torque Constant: 2.245 to 11.198 in-oz/amp
- Other Output Power: 0.0134022038490282 to 0.0160826446188338 HP
- Continuous Current: 0.44 to 2.21 amps
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is servo motor slip ring for automatic winding machine, there are 6 group servo motor encoder signal and 10A power and ordinary signal ,total 118 circuits. Through hole size is 30mm, housing material is aluminum alloy, low electrical noise. Features Easy to
- Operating Speed: 0 to 20 rpm
- Maximum Voltage: 380 volts
- Maximum Current: 10 amps
- Operating Temperature: -4 to 140 F
-
Supplier: Newport MKS
Description: current. The motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The SR50CC stage features an angular resolution of 0.001° achieved with a DC Servo motor. The stages are equipped with a hardware origin
- Load Capacity: 6.744 lbs
- Maximum Torque: 3.5398230088495573 In-lbs
- Rotary Velocity / Speed: 4 deg/sec
- Drive Type: DC Servo
-
Supplier: KEMET Electronics Corporation
Description: The CT Series Low Alternating Current Sensors can be used to detect very low current levels and for overcurrent protection in electronic appliances. Applications Typical applications include overcurrent detection in microcontroller-based equipment, refrigerators, air
- Current Type: AC Current
- Electrical Output: Analog
- Technology: Inductive
- Loop Type: Open Loop
-
Supplier: Newport MKS
Description: lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in
- Load Capacity: 2.248 lbs
- Maximum Torque: 0.8849557522123893 In-lbs
- Rotary Velocity / Speed: 20 deg/sec
- Drive Type: DC Servo
-
Supplier: Dataforth Corporation
Description: The SCM5B392 servo/motor controller module set is designed to solve the problem of extending a servo or motor controller signal a long distance with the possibility for noise pickup and/or contacting hazardous voltages. Each SCM5B392 module set is made up of two modules:
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Bandwidth: 1 kHz
- Common Mode Rejection Ratio: 110 dB
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: The ACD 4000 is a fully digital servo amplifier designed for long life in extended temperature environments for applications such as RADAR, Power Generation, and other remote applications without environmental controls. The amplifier can control up to a 4000 Watt (5HP) BLDC servo
- Maximum Output Voltage: 30 volts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 12 volts
- Operating Temperature: -40 to 80 C
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current It is fully pin and function compatible except the current programming is inverse to the MOTIX™ TLE4728G with an additional
- Peak Output Current: 1 amps
- Operating Temperature: -40 to 150 C
- Motor / System: Bipolar Stepper Motor, DC Servomotor
- Configuration: IC / PCB-Mounted
-
Supplier: Radwell International
Description: SERVO DRIVE/CONTROLLER, LOW VOLTAGE, VIX SERIES, POWER OUTPUT RATING: 250 VA, DRIVE INPUT SUPPLY: 24-80 VDC, OUTPUT CURRENT: 2.5 ARMS/PEAK 7.5 ARMS FOR 2 SEC, SINGLE AXIS TECHNOLOGY, BRUSHLESS/LINEAR SERVO MOTOR COMPATIBLE. FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (DC): 80 volts
-
Supplier: Infineon Technologies AG
Description: forward (cw), reverse (ccw), brake and high impedance modes where as Stepper- Motors can be driven in No-Current, negative / positive output current modes. These various modes can easily be achieved via standard parallel interface of the device to a microcontroller. The
- Peak Output Current: 0.8 amps
- Supply Voltage (DC): 8 to 18 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Servomotor
-
Supplier: Infineon Technologies AG
Description: using servo motors Applications with smalll servo motors Applications Automotive LED lighting systems
- Peak Output Current: 1 amps
- Supply Voltage (DC): 8 to 18 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Servomotor
-
Description: Automatic Standby Current Reduction Compact package Compatible with Parker high performance servo motors
- Number of Axes / Motors: 1
- Continuous Output Current: 2.5 amps
- Peak Output Current: 7.5 amps
- Supply Voltage (DC): 24 to 80 volts
-
Supplier: H2W Technologies
Description: supply, the amplifier's features include; accurate current sensing, current limiting, and thermal protection. Features: - High Output Current: 5A Continuous output, 15A Peak output - Wide Power Supply Range: +24 to +70 Volts DC - Wide Bandwidth: 6.5kHz (90 degree phase shift) -
- Continuous Output Current: 5 amps
- Peak Output Current: 15 amps
- Supply Voltage (DC): 24 to 70 volts
- Drive Architecture: Analog
-
Supplier: Industrial Indexing Systems, Inc.
Description: Luminary Series Servo Drives provide the OEM market with a low cost but high performance servo drive for use in applications such as x-y tables, actuators, roll feeders, or any requirement where true position, velocity and torque control are desired. The Luminary Series is a
- Rated Power: 1,000.0000000000001 watts
- Continuous Output Current: 3.3 amps
- Supply Voltage (AC): 100 to 240 volts
- Servo Feedback: Absolute Encoder, Incremental Encoder
-
Supplier: Betatronix LLC
Description: Motor-pot assemblies are available with A.C. motors, low-inertia D.C. motors, brushless D.C. motors, spring returns, and either single- or multi-turn potentiometers.
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: ElectroCraft
Description: Brush motors. Sine-wave commutation for brushless motors using either hall sensors or encoder feedback. Advanced Field Oriented Control (FOC) provides high dynamic response resulting in a robust motor controller with low torque ripple that produces smoother, more
- Number of Axes / Motors: 1
- Maximum Output Voltage: 12 to 80 volts
- Rated Power: 4,800 watts
- Continuous Output Current: 24 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: slip ring Current & Voltage Working speed Wire length Position of wire outlet Housing material Protection level Working temperatureProduct Description Servo encoder slip ring is a type of electrical signal slip ring works for servo encoder signal and servo motor
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
- Operating Temperature: -40 to 149 F
-
Supplier: Data Device Corporation (DDC)
Description: PW-82336 Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR) The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small case with internal logic
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Operating Temperature: -55 to 125 C
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7552-D is a close loop current sensor based on TMR tunnel magnetoresistance for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7552-D Features and Benefits High
- Measuring Range: 6 to 25 amps
- Input Voltage: 5 volts
- Response Time: 0.3 µs
- Accuracy: 0.5 to 1 %FS
-
Supplier: Kollmorgen Corporation
Description: Direct Drive DC torque motors are ideal for servo applications where it is desirable to minimize size, weight, power and response time, and to maximize rate and position accuracies. These motors provide a servo actuator that can be attached directly to the driven load. A
- Other Output Power: 0.0128661156950671 to 8.44338842488777 HP
- Continuous Torque: 0.176991150442478 to 36,017.6991150442 In-lbs
- Rotor Inertia: 0.000045312 to 4,956 oz-in-sec²
- Shaft Speed: 0.017 to 100 rpm
-
Supplier: Beckhoff Automation LLC
Description: The AX1000 economy servo drives are a particularly cost-efficient series that meets the highest technological standards. The AX1101-1xxx single-axis module is available in the low power range with a rated output current of 1.65 A with a single-phase supply of 1 x 110…240 V AC
-
Supplier: Beckhoff Automation LLC
Description: The AX1000 economy servo drives are a particularly cost-efficient series that meets the highest technological standards. The AX1203-1xxx dual-axis module is available in the low power range with a rated output current of 3.4 A with a single-phase supply of 1 x 110…240 V AC and,
-
Supplier: Beckhoff Automation LLC
Description: The AX1000 economy servo drives are a particularly cost-efficient series that meets the highest technological standards. The AX1203-1xxx dual-axis module is available in the low power range with a rated output current of 3.4 A with a single-phase supply of 1 x 110…240 V AC and,
-
Supplier: Beckhoff Automation LLC
Description: The AX1000 economy servo drives are a particularly cost-efficient series that meets the highest technological standards. The AX1103-1xxx single-axis module is available in the low power range with a rated output current of 3.4 A with a single-phase supply of 1 x 110…240 V AC
-
Supplier: PI (Physik Instrumente) L.P.
Description: Universal driver module ACS driver module for the operation of different motor and encoder types, can be configured for a variety of applications. 2 axes, 5 A continuous current per axis possible. 2 motor brakes via PWM brake driver, reduced heat generation of the motor
- Number of Axes / Motors: 2
- Maximum Output Voltage: 24 to 60 volts
- Rated Power: 120.00000000000001 to 480.00000000000006 watts
- Operating Temperature: 5 to 40 C
-
Current Sensors - Sensor technology - Current sensors - TLI4971-A075T5-E0001 -- TLI4971-A075T5-E0001Supplier: Infineon Technologies AG
Description: XENSIV™ - TLI4971-A075T5-E0001 magnetic coreless current sensor with analog interface and dual fast over-current detection output The Infineon XENSIVTM TLI4971-A075T5-E0001 is a new pre-programmed 75A sensor. The high precision current measurement serves applications with medium
- Measuring Range: 75 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
-
Supplier: Island Components Group
Description: Servo Motors are available as AC motors or DC motors. Early Servo Motors were generally DC motors. As transistors became capable of controlling larger currents and switching the large currents at higher frequencies, AC motors were
- Continuous Torque: 0.05 In-lbs
- Rotor Inertia: 0.00001416 oz-in-sec²
- Shaft Speed: 3,100 rpm
- Diameter / Width: 1.062 inch
-
Supplier: Aerotech, Inc.
Description: motors Linear amplifier (HLe/CL/ML) for low noise, ultra-high-performance applications Allen-Bradley EtherNet/IP interface provides full integration with the Soloist; program the Soloist directly from RSLogix 5000 Output power is 10 A peak with ±10 to ±80 VDC bus
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Single-axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system Host-mode operation allows you to send
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
Find Suppliers by Category Top
Featured Products Top
-
-generation iron-core coil and magnet track components. Linear servo motors contribute to improved machine functionality and performance with exceptional features such as high speed, fast acceleration, long strokes, smooth speed control, clean operation, low noise, and low maintenance. The compact profile (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division -
with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to implement in existing machine designs. The Yaskawa SGM7F line of direct drive servo motors delivers from 4 to 35 Nm of torque in a device as small as (read more)
Browse AC Servomotors Datasheets for Yaskawa America, Inc. - Motion Division -
A selection of 5 motor sizes in up to 4 overall lengths Brushless, permanently magnetized synchronous servo motor Digital absolute linear potentiometer, single-turn or multi-turn Reliable, highly dynamic, highly precise Extremely low cogging torque – supports high (read more)
Browse DC Servomotors Datasheets for Festo Corporation -
Brushless low-voltage servo motors (36-72VDC, up to 4KW) with integrated reducers for heavy-duty torque needs. High-speed brushless motors reaching up to 10,000 RPM for fast operations like textile and ventilation (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
: SGM7M – Ultra-compact, low inertia brushless servo motor for small capacity applications (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
Product Overview The SL Series consists of high-performance low-voltage DC servo motors independently developed by 3X Motion for demanding automation tasks. Designed for high dynamic response and precise positioning, this series delivers smooth and efficient power for (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Adaptor Flange Solutions: Easy integration with a wide range of servo motors Why Engineers Choose KPH (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Motors Equip any Sigma-7 rotary servo motor with a custom-matched Yaskawa gear motor. Match the needs of a high torque, low RPM application with high-precision, low backlash inline planetary gearheads from our selection of five different gear ratios and six gearhead sizes. Each (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
, consisting of an automatic transformer, a DC servo motor, a feedback detection circuit, and a control unit. Its working principle is: the feedback circuit monitors the output voltage in real time. When the grid voltage fluctuates, the control unit drives the servo motor to operate, drives the carbon (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Servo Motor delivers: Compact High-Performance Design: 25mm diameter, 61.5–85.5mm length, 24V operation with metal CNC gearbox. (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd
Conduct Research Top
-
Piezo Motors: Principle of Operation for Engineers
microns per second to 250mm/sec and can easily mount to traditional low friction stages or other devices. The operating characteristics of Nanomotion's motors provide inherent braking and the ability to eliminate servo dither when in a static position.
-
Introduction of Large Current Slip Ring
Signal Slip Rings Ethernet Slip Rings USB Slip rings Profi-Bus Slip Rings HDMI High Definition Slip Rings Servo-motor Slip rings Thermocouple Slip rings. Function Slip Rings High Speed Slip Rings Waterproof slip rings Multi-channel Slip Rings Longlife slip Rings Anti-explosion Slip Rings Large size
-
Motion Control
tachometer combinations FAULHABER recommends the LC302, 4-quadrant, linear controller. ARSAPE Stepper Drivers come in three versions, low and medium voltage and a current mode (chopper) drive, encompassing the full range of ARSAPE miniature DC stepper motors. Each series is available in three
More Information Top
-
Magnetoresistance Sensor Employing AC Excitation To Measure Weak Magnetic Fields
We propose a simple spin-valve (SV) based architecture of a current sensor for low current servo motors .
-
Spin Valve Strain Sensor For Atomic Force Microscopy
We propose a simple spin-valve (SV) based architecture of a current sensor for low current servo motors .
-
Spin Valve-based Current Sensor For Robotics Applications
We propose a simple spin-valve (SV) based architecture of a current sensor for low current servo motors .
-
Subject Index
Han-Kyung Bae, + , IAS 99 547-554 vol.1 low -inductance servo motors , current regulation, PWM implement.
-
Subject Index
Jung, J., + , IAS 98 1497-1503, vol.2 high-perform. current regulation for low inductance servo motors .
-
Messages, pp. (A504-A522)
The Strornaufnahme the is the directly coupled direct - current - servomotor limin very low by a pressureless Volumenstrorn of 0,8 and is an applied voltage of 6 V sic lesser as 13 mAs.
-
A neural-network-based space-vector PWM controller for voltage-fed inverter induction motor drive
[2] J. O. Krah and J. Holtz, “High performance current regulation for low inductance servo motors ,” in Conf.
-
A neural network based space vector PWM controller for voltage-fed inverter induction motor drive
Krah and J. Holtz, “High performance current regulation for low inductance servo motors ”, IEEE IAS Annu.
-
Drive characteristics of slotless PM motors
High-Performance Current Regulation for Low Inductance Servo Motors ".
-
Neural network control for dynamic voltage restorer
[13] J. O. Krah and J. Holtz, “High performance current regulation for low inductance servo motors ,” in Conf.
Indicates content that may require registration and/or purchase.