-
Supplier: MP Pumps, Inc.
Description: HHL-Flomax (High Head Low Flow) "HR" high pressure self-priming centrifugal pumps meet USCG specifications for auxiliary fire control. The high suction centerline and impeller design eliminates premature priming loss while ensuring consistent priming capability. The HHLF
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 108 to 180 GPM
- Features: Brass / Bronze, Cast Iron, Centrifugal Pumps
- Pump Type: Fire Service Pumps
-
Supplier: National Oilwell Varco
Description: Centrifugal Pumps The National Oilwell Varco Mission centrifugal pump line has proven to be the best centrifugal design for handling abrasive mud. This pump line offers a broad selection of innovative features for a variety of routine, demanding, abrasive
- Features: Centrifugal Pumps
-
Supplier: Alfa Laval Inc.
Description: Head required). Low energy consumption Making pump energy use more efficient presents huge potential for energy savings. The optimized pump design and premium motor of Alfa Laval LKH centrifugal pumps often deliver greater energy efficiency than similar premium
- Horsepower: 0.75 to 125 HP
- Maximum Discharge Pressure: 87.02262 to 145.0377 psi
- Media Temperature: -10 to 140 F
- Features: Centrifugal Pumps, Stainless Steel
-
-
Centrifugal Pumps - Economical Submersible Pump, Low- to Mid-Flow Centrifugal, 11 GPM -- GO-07147-10Supplier: Cole-Parmer
Description: Note: Pumps must be fully submersed when operating and not for use with salt water or flammable solutions. Low- to mid-flow centrifugal submersible pumps for water transfer or recirculation and water displays. Solution must be compatible with pump
- Horsepower: 0.0666666666666667 HP
- Maximum Discharge Flow: 11 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: Note: Pumps must be fully submersed when operating and not for use with salt water or flammable solutions. Low- to mid-flow centrifugal submersible pumps for water transfer or recirculation and water displays. Solution must be compatible with pump
- Horsepower: 0.025 HP
- Maximum Discharge Flow: 5 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: APV, An SPX Brand
Description: from DN40 to DN125 which, combined with the choice of adjustable legs or brackets available in various heights, makes it one of the most flexible, low cost pumps available and the perfect choice for OEM's and systems builders. Pump Specifications: Housing, Impeller, Impeller
- Discharge Size: 1 to 4 inch
- Maximum Discharge Flow: 32 to 2,300 GPM
- Features: Centrifugal Pumps
-
Supplier: Bell & Gossett, a xylem brand
Description: Vertically split, multiple flange orientation pumps (Series VSX); flows to 25,000 GPM. Horizontally split pumps (Series HSC3, HSC-S, HSCS); flows to 12,500 GPM. Maintenance-Free Bearings, new One-Piece Unitized Seal, Groutless Base Plate, Alignment-Friendly Coupling.
- Discharge Size: 2 to 14 inch
- Maximum Discharge Flow: 0 to 28,000 GPM
- Maximum Discharge Pressure: 23.066587 to 1,383.99522 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Versatile
operate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging Low- to mid-flow centrifugal submersible pumps for water transfer or recirculation and water displays. Solution must be - Horsepower: 0.0833333333333333 HP
- Maximum Discharge Flow: 13.5 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Versatile
operate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging Low- to mid-flow centrifugal submersible pumps for water transfer or recirculation and water displays. Solution must be - Horsepower: 0.0833333333333333 HP
- Maximum Discharge Flow: 11.8 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: Xylem Applied Water Systems
Description: Plastic Sealless Centrifugal Pump Commercial Duty Magnetic Drive Hot Water Circulation Pump Flow rate: Up to 26 Litres/min (5.7 gallons/min) at 0.12bar (1.68psi) Pumps water at 80ºC Model No.: 59530-0000 Constructed of Non-corroding materials Handles aggressive
- Maximum Discharge Flow: 5.7 GPM
- Maximum Discharge Pressure: 1.68 psi
- Media Temperature: 176 F
- Water Temperature: 176 F
-
Supplier: Xylem Applied Water Systems
Description: Brass Sealless Centrifugal Pump Magnetic Drive Hot Water Circulation Pump Flow rate: Up to 28 Litres/min (6.2 gallons/min) at 0.12bar (1.68psi) Pumps water at 80ºC Model No.: 59520-0000 Constructed of Non-corroding materials Handles aggressive liquids Variable
- Maximum Discharge Flow: 6.2 GPM
- Maximum Discharge Pressure: 1.68 psi
- Media Temperature: 176 F
- Water Temperature: 176 F
-
Supplier: ARGAL s.r.l.
Description: polymers used to manifacture these pumps and various configuration of available mechanical seals allow to pump liquids laden with solids in suspension or moderately abrasive. LIQUID WITH HIGH SPECIFIC WEIGHT ZGE pumps can be fitted with motors of different power and are capable
- Discharge Size: 1.2598432 to 11.81103 inch
- Maximum Discharge Flow: 55.035833333333336 to 3,522.2933333333335 GPM
- Media Temperature: 248 F
- Water Temperature: 248 F
-
Supplier: Magnatex Pumps, Inc.
Description: The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is
- Discharge Size: 0.5 to 0.75 inch
- Horsepower: 1 HP
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 85 psi
-
Supplier: Alfa Laval Inc.
Description: Suction Head required). Low energy consumption Making pump energy use more efficient presents huge potential for energy savings. The optimized pump design and premium motor of Alfa Laval LKH centrifugal pumps often deliver greater energy efficiency than similar
- Horsepower: 2.01033057735423 to 115.258953101643 HP
- Maximum Discharge Pressure: 72.51885 to 145.0377 psi
- Media Temperature: 14 to 284 F
- Features: Centrifugal Pumps, Stainless Steel
-
Supplier: Alfa Laval Inc.
Description: tolerances together with the advanced impeller design minimize slip and ensure that the energy is used to transport the liquid through the pump without diminishing cleanability. Optimized flow The advanced impeller design provides optimal fluid flow throughout the pump.
- Horsepower: 1.5 to 25 HP
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: -10 to 140 F
- Features: Cast Iron, Centrifugal Pumps
-
Supplier: ARGAL s.r.l.
Description: Mono phase multi frequence electric motor pumps. Argal pumps “TMB” of the range BASIS are centrifugal, single stage magnetic drive. TMB pumps' range includes 5 models, to deliver flow from 15 to 70 l/min, either with threded or hose connections. CORROSION
- Discharge Size: 0.75 to 1 inch
- Maximum Discharge Flow: 3.96 to 18.48 GPM
- Media Temperature: 32 to 230 F
- Water Temperature: 32 to 230 F
-
Supplier: KSB AG
Description: Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and depending on the number of stages horizontal installation; radial or mixed flow hydraulic systems availablewith reduced impeller diameters; driven by submersible motors. Applications:
- Horsepower: 509.2837462630716 HP
- Maximum Discharge Flow: 4.446895333333333 to 96.86306666666665 GPM
- Maximum Discharge Pressure: 826.71489 psi
- Media Temperature: 122 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Space-Saving Pump Design No Maintenance with Enlarged Motor Bearings with High Temperature Lubrication Universal Flange to Flange Dimensions Makes Replacement Faster and Cost Less Quieter Operation with Pump Inlet Straightening Vane and Low Noise Motor Hydrostatic
- Maximum Discharge Flow: 140 GPM
- Maximum Discharge Pressure: 23.8439306358 psi
- Media Temperature: 225 F
- Water Temperature: 225 F
-
Description: Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 88 GPM
- Maximum Discharge Pressure: 9 psi
- Media Temperature: -10 to 240 F
-
Supplier: A.R. Wilfley & Sons, Inc.
Description: Wilfley's A9LF process pump is a Non-ANSI extension of the A9 product line that has been specifically designed to handle the unique requirements of low-flow high-head applications. The A9LF comes standard with the new DryLock® 2 static seal.
- Discharge Size: 1 inch
- Maximum Discharge Flow: 120 GPM
- Features: Centrifugal Pumps, Stainless Steel
- Power Source: None, Pump Only
-
Supplier: Goulds Water Technology, a xylem brand
Description: flow pumps are ideal for applications with high flow, low pressure requirements. These pumps are a great choice for many surface water irrigation applications, but are also perfect for high flow/low head duty points found in numerous municipal and
- Features: Centrifugal Pumps, Turbine Pumps
- Pump Type: Water Pumps
-
Supplier: KSB AG
Description: Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply < 1000 V, 3~ Type of first impeller Radial / Mixed flow No. of impeller entries Single entry Other impeller types Radial / Mixed flow Impeller material
- Horsepower: 48.24793385650152 HP
- Maximum Discharge Flow: 35.22293333333334 to 374.2436666666666 GPM
- Maximum Discharge Pressure: 522.13572 psi
- Media Temperature: 122 F
-
Supplier: U.S. Plastic Corporation
Description: This pump is has a polypropylene front and rear housing and impeller, ceramic shaft and thrust washer and Viton O-rings. This pump has the durability for continuous duty applications requiring low flow and high head. Typical applications include laser cooling, medical
- Features: Centrifugal Pumps
- Pump Type: Magnetic Drive
-
Supplier: Griswold Pump Company
Description: Standard ANSI pumps (with expanding style volute casing) are not designed for low flow, high head applications. Throttling or recirculating flow to attain low flow conditions causes excessive radial load and shaft deflection-all of which can result in
- Discharge Size: 1 inch
- Horsepower: 30 HP
- Maximum Discharge Flow: 72 GPM
- Features: Centrifugal Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSZ3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for moving high volumes of water at low heads typically evident in industrial and municipal water and wastewater installations such as storm water and flood control
- Discharge Size: 24 to 64 inch
- Horsepower: 10 to 422 HP
- Maximum Discharge Flow: 2,500 to 55,000 GPM
- Maximum Discharge Pressure: 11.5332935 to 115.332935 psi
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 100,000 GPM Heads to 100 feet Temperatures to 200° F Bowl Sizes from 6" to 60" diameter
- Maximum Discharge Flow: 100,000 GPM
- Maximum Discharge Pressure: 43.352601156 psi
- Media Temperature: 200 F
- Water Temperature: 200 F
-
Supplier: Serfilco, Ltd.
Description: Specifications Series 'UC' magnetic coupled pumps are seal-less, ANSI dimensional, ETFE lined pumps that are specifically designed for corrosive chemical applications in a wide range of industrial services. The Series 'UC' pump is engineered to provide the utmost in reliability
- Pump Type: Magnetic Drive Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features "APCO-CHEM" 150 series Pumps for Low Flow High Pressure Applications Lower Operating Costs than Standard Centrifugal Pumps at Low Flow Conditions Steep Head Capacity Curves for Applications that Require Minimal Flow Change Steady
- Maximum Discharge Flow: 130 GPM
- Maximum Discharge Pressure: 520.231213872 psi
- Media Temperature: 500 F
- Water Temperature: 500 F
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump
- Maximum Discharge Flow: 26 GPM
- Maximum Discharge Pressure: 500 to 5,000 psi
- Discharge Size: 1.25 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: Johnson Pump, An SPX Brand
Description: Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy duty construction Motors designed for continuous
- Discharge Size: 0.787402 to 1.4960638 inch
- Maximum Discharge Flow: 7.92 to 30.36 GPM
- Media Temperature: -40 to 212 F
- Water Temperature: -40 to 212 F
-
Supplier: Cornell Pump Company
Description: Enclosed Impeller 2, 3, and 4 vane Solids handling pumps for 2" and larger spherical Solids 3" through 30" discharge size Flows to 40,000 GPM and Heads to 450 feet Delta Impeller For stringy material, rags, and other difficult Solids handling applications 3" through 10" discharge size
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 5,000 to 40,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Wastewater
-
Supplier: Dickow Pump Company, Inc.
Description: General The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed of the pump, the flow and head are easily controlled due to the steep nature of the performance curve. The
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 572 F
- Features: Centrifugal Pumps, Turbine Pumps
- Pump Type: Magnetic Drive
-
Supplier: Hansen Technologies Corporation
Description: feature single impeller construction supplemented by an axial flow inducer stage. Both models have low NPSH requirements. GPM range is 7 to 300 GPM and temperature range is -60°F to +194°F (-50°C to +90°C) and to -150°F (-101°C) with special construction.
- Features: Centrifugal Pumps
-
Supplier: Crane Pumps & Systems
Description: Burks Regenerative Turbine Pumps unique design is engineered for high pressure, low flow applications. The raceway conducts fluid into the impeller and then provides a channel for the liquid to move as it is propelled and energized by the impeller. Pumps are available in
- Discharge Size: 1 inch
- Horsepower: 0.25 to 5 HP
- Maximum Discharge Flow: 1.6 to 32.5 GPM
- Features: Centrifugal Pumps, Turbine Pumps
Find Suppliers by Category Top
Featured Products Top
-
and operating method is similar to that of a side channel pump. The TPM is able to generate high discharge pressures, even at comparatively low flow rates. It is featured by low NPSH requirements, ideal for applications with limited suction head. Speed-regulated, the TPM can be optimally adjusted to (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
HZ Multi-Stage Centrifugal Pump HZA Multi-Stage Centrifugal Pump (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
NMR, Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
HZA Multi-Stage Centrifugal Pump, Centrifugal Pumps Type HZ/HZA The Dickow HZS/HZSA pumps are designed with volatile liquids in mind (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Pump-Friendly Flow Meter For Tight-Squeeze Plant Retrofits Simplifies Installation & Cuts Cost The V2 System™ Flow Meter from McCrometer offers an innovative design, superior accuracy and can be installed in close proximity to pumps in crowded plant retrofit (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Pump-Friendly Flow Meter For Tight-Squeeze Plant Retrofits Simplifies Installation & Cuts Cost The V2 System™ Flow Meter from McCrometer offers an innovative design, superior accuracy and can be installed in close proximity to pumps in crowded plant retrofit projects (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
and over 3,000 m3/h peak pumping speed are ideal for processes with high gas flow. Efficient Low cost of ownership, minimal maintenance, long service intervals, high uptime, high hydrogen throughput, low energy consumption, variable temperature control (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
types of fans: axial and centrifugal. Axial fans move air parallel to the axis of the fan rotation, whereas centrifugal fans move the air in a direction that is perpendicular to the axis of rotation. Each type of fan has certain characteristics that relate fan air flow rate to static pressure. It is (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
system cost Energy Savings Ease of installation and setup Eliminate complex control panels Cooler running pump motor Features: Sleem mode minimum flow protection No flow/deadhead protection (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
Oxygen re-absorption characteristics of aviation turbine fuel
The O2 sensor required a flow of fuel across its sensing head, therefore a low flow centrifugal pump was installed drawing fuel from the bottom of the tank, pumping it through the sensing chamber in which the O2 sensor sensing head was …
-
http://dspace.mit.edu/bitstream/handle/1721.1/8129/51719875-MIT.pdf?sequence=2
which is typical for a large scale centrifugal pump ( low flow rate, high head) [5].
-
Economical Submersible Pump Low Flow Centrifugal 5 4 GPM 115 VAC 6 cord from Cole-Parmer
Economical Submersible Pump Low Flow Centrifugal 5 4 GPM 115 VAC 6 cord (Representative photo only .
-
Economical Submersible Pump Low Flow Centrifugal 3 5 GPM 115 VAC 6 cord from Cole-Parmer
Economical Submersible Pump Low Flow Centrifugal 3 5 GPM 115 VAC 6 cord (Representative photo only .
-
Guidelines for Design Solutions for Process Equipment Failures
Low Flow ( centrifugal Pump ) .
-
Making Smart Energy Choices
Low - flow centrifugal pumps consume more energy and require more pressure, which is costly ■ The performance of a centrifugal pump will be adversely affected if pumping a fluid that has a viscosity higher than 400 cSt .
-
Storage Terminals - Making Smart Energy Choices
Low - flow centrifugal pumps consume more energy and require more pressure, which is costly.
-
Glass Making Technology for High-Level Nuclear Waste
Low - flow centrifugal pumps do not generate sufficient head.
-
In-Field Evaluation of Pressure-Compensated Subsurface Drip Irrigation
The result was an apparatus with a 12V, low - flow centrifugal pump to deliver water from a reservoir to the drip-tape sample (Figure 2) and a low-flow pressure regulator in-line with the pump discharge (Figure 3).
-
Comparison of Centrifugal and Roller Pump Hemolysis Rates at Low Flow
Low rates of hemolysis have been demonstrated for the Nikkiso pump at higher flow rates (2) and for other centrifugal pumps at low flows (43).
Indicates content that may require registration and/or purchase.