Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: APITech
Description: API Technologies offers customizable and rugged low noise amplifier solutions for High-Rel, Defense and Space bound LNA applications. API also does not charge any NRE when slight modifications to it’s LNAs are requested to optimize for gain, power, noise, or DC supply.
-
Supplier: TEGAM, Inc.
Description: Precision Power Amplifier High Current The Model 2348 2 MHz Power Amplifier has a continuous current output of 750 mA at voltages up to 50 Vp-p. This provides 18.75 W of AC or DC output power to 500 kHz. The instrument's bandwidth ranges from DC to 2 MHz. An
-
Supplier: Broadcom Inc.
Description: Avago’s family of ultra low noise, high gain, high linearity Gallium Arsenide (GaAs) low noise amplifiers, designed to be used as first stage LNA of cellular base station transceiver radio cards, tower mounted amplifiers (TMA), combiners, repeaters and
- Frequency Range: 450 to 1,500 MHz
- Minimum Gain: 16.1 dB
- Maximum Gain: 19.1 dB
- Output Power( P1dB): 21.00000000000001 dBm
-
-
Supplier: Qorvo
Description: The QPA9418 is a high-linearity two-stage power amplifier in a low-cost surface-mount package with on-chip bias control and temperature control circuits, suitable for small cell base station applications. The QPA9418 provides 30.5 dB gain and +27 dBm linear power
- Frequency Range: 1,805 to 1,880 MHz
- Minimum Gain: 30.5 dB
- Maximum Gain: 30.5 dB
- Output Power( P1dB): 35.5 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: RFX240 is being discontinued and is not recommended for new designs. The RFX240 is high power, high linearity power amplifier implemented in CMOS process. The device is optimized to provide all functionality of transmit power amplification for
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Minimum Operating Voltage: 3.6 volts
- Maximum Operating Voltage: 5.5 volts
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: RFX242 is being discontinued and is not recommended for new designs. The suggested replacement is SE2623L The RFX242 is high power, high linearity power amplifier implemented in CMOS process. The device is optimized to provide all functionality of
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Minimum Operating Voltage: 4.5 volts
- Maximum Operating Voltage: 5.5 volts
-
Supplier: Comdel, Inc.
Description: Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth.
- AC Input Voltage: 185 to 480 volts
- Output Frequency: 2 to 30 MHz
- Number of Outputs: 1 #
- DC Output Voltage: -5 to 10 volts
-
Supplier: Comdel, Inc.
Description: Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CX series power supplies start at power ranges from 600 to 2500 Watts with fixed frequencies from 2 MHz to 30 MHz, and frequency agile capability up to 10% bandwidth. The solid-state design provides
- AC Input Voltage: 190 to 480 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 2 to 30 MHz
- Number of Outputs: 1 #
-
Supplier: Comdel, Inc.
Description: 15 lb unit. The solid-state design provides precise and repeatable power control, ultra-stable output and low cost of ownership. The design of the CB series is based on Comdel's proven RF amplifier technology. Applications: The CB series is designed to meet the performance
- AC Input Voltage: 110 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 13.56 to 60 MHz
- Number of Outputs: 1 #
-
Supplier: Qorvo
Description: Qorvo's S518324 is a high performance, CMOS, low power programmable power amplifier designed for use in CATV upstream applications. The amplifier operates over a frequency range from 5MHz to 65MHz and has a maximum output of 61dBmV. A 3-wire serial
- Frequency Range: 5 to 65 MHz
- Minimum Operating Voltage: 3.3 volts
- Maximum Operating Voltage: 3.3 volts
- Nominal Operating Current: 0.143 amps
-
Supplier: Richardson RFPD
Description: 2.1 – 2.7 GHz LOW NOISE WIDE BAND POWER AMPLIFIER. WBPA2127A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise
- Frequency Range: 2,100 to 2,700 MHz
- Maximum Gain: 40 dB
- Output Power( P1dB): 39 dBm
- Minimum Operating Voltage: 12 volts
-
Supplier: Comdel, Inc.
Description: Solid, Reliable Engineering that Improves Process Results Performance: With millions of hours in the field, Comdel’s CPS series generators have proven their ability to withstand erratic loads. Patented S-Technology provides optimized amplifier performance for ultra-stable output by reducing
- AC Input Voltage: 208 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 2 to 80 MHz
- Number of Outputs: 1 #
-
Supplier: Qorvo
Description: Qorvo's TQP9221 is a high-linearity two-stage power amplifier in a low-cost surface-mount package with on-chip bias control and temperature compensation circuits. The amplifier provides 30.5 dB gain over the 2010 – 2170 MHz frequency range and be utilized
- Frequency Range: 2,010 to 2,170 MHz
- Minimum Gain: 30.5 dB
- Maximum Gain: 30.5 dB
- Output Power( P1dB): 33 dBm
-
Supplier: Visual Sound, Inc.
Description: SF-3 Subwoofer Filter, LF-3 Low Frequency Filter and the DSP-3 with external power supply. Selectable high-pass filters are included to protect speakers and prevent speaker transformer saturation with minimal effect on program material. The ISA Series provide additional
-
Supplier: Samsung Electro-Mechanics
Description: temperature or passage of time, and have high efficiency and less power consumption, they are mainly used for impedance matching in RF circuits. General Features High Q and low ESR in high frequency range Tight tolerance available High efficiency and
- Capacitance Range: 0.00000020000000000000002 to 220.00000000000003 microF
- DC Rated Voltage Range (WVDC): 25 to 250 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: Krohn-Hite Corporation
Description: Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance,
-
Supplier: Richardson RFPD
Description: WPM0003R integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable
-
Supplier: Richardson RFPD
Description: 2-50GHz High Gain Power Amplifier. The UA2V50HM Amplifier is a broadband, high power, high gain instrumentation grade amplifier. The amplifier was designed to provide exceptional gain flatness per octave over greater than 5 octaves of
-
Supplier: NuWaves Ltd.
Description: The NuPower™ 12B01A L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module designed to have a very low SWaP profile. This unidirectional SSPA provides up to 50% module efficiency, delivering at least 10 watts of RF
- Frequency Range: 1,000 to 2,500 MHz
- Minimum Gain: 42 dB
- Maximum Gain: 42 dB
- Output Power( P1dB): 42.55272505103306 dBm
-
Supplier: Visual Sound, Inc.
Description: Dynacord Solid DYNACORD amplifier technology at highly competitive prices. These amplifiers offer high, stable power output and a high efficiency factor on the high performance level and are therefore the ideal choice for driving a multitude of mobile and
-
Supplier: ECON Technologies Co.,Ltd
Description: The VSA series comprises high-performance, low-power amplifiers that deliver up to 1,000 VA of output with 95% energy conversion efficiency. Operating across a wide frequency range of 0.1 Hz to 10,000 Hz, they are compatible with a variety of miniature shakers and
-
Supplier: Visual Sound, Inc.
Description: unwanted low-frequency signals. Infinitely variable low-noise high performance fans guarantee absolute thermal stability while keeping fan noise to a minimum. Direct "flow-thru" chassis design allows for a smooth flow of air from front-to-rear, which allows trouble-free
-
Supplier: Mini-Circuits
Description: efficiency over the full input voltage range. The amplifier incorporates several DC-protection features, such as over-voltage, reverse voltage and in-rush current, that protect the amplifier from damage if mishandled during operation. The high frequency operation combined
- Operating Temperature: -40 to 60 C
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
- Amplifier Type: Low Noise Amplifier, Power Amplifier
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY67021-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and very high (+40 dBm OIP3) linearity. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, high gain, <0.65 dB low noise figure, and excellent
- Frequency Range: 600 to 1,200 MHz
- Minimum Gain: 17.5 dB
- Maximum Gain: 17.5 dB
- Noise Figure: 0.6 dB
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVA-183G+ is a Class-A, four-stage, unconditionally stable amplifier providing flat gain over an extremely wide frequency range from 0.5 to 18 GHz. This model is capable of delivering up to ½W output power at Psat with low noise and high IP3
- Minimum Operating Voltage: 18 volts
- Maximum Operating Voltage: 18 volts
- Operating Temperature: -55 to 85 C
- Nominal Impedance: 50 Ohms
-
Supplier: Mini-Circuits
Description: Mini-Circuits ZX60-53LNB-S+ is a low-noise amplifier offering industry-leading performance over its full frequency range from 500 MHz to 5 GHz. It contains internal switching, allowing the user control of the amplifier to handle both high and low signal
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
- Amplifier Type: Low Noise Amplifier, Power Amplifier
- Connectors: SMA
-
Supplier: Wayne Kerr Electronics
Description: HSA series is a power amplifier which has high speed, broadband (DC to max.10MHz), and the capability of supplying high voltage and high power. DC+ / DC- signal is variable continuously with wide output range of maximum 300Vp-p without switching. 6 models
-
Supplier: AR RF/Microwave Instrumentation
Description: yet can handle high RF power levels. The CC4 cables are recommended for AR’s high power A, W, and S series amplifiers, or other applications in the appropriate frequency and power range. VSWR is typically less than 1.25:1. All CC4 Series cables are
- Features: Cable Assembly
-
Supplier: Mini-Circuits
Description: maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC protection features such as over-voltage, reverse voltage, and in-rush current protection to protect from damage in case of unexpected spikes in voltage during operation. The high
- Operating Frequency Range: 50 to 75 GHz
- Gain: 44 dB
- Peak Power: 9.5 watts
- Component Type: Waveguide Amplifiers
-
Supplier: Skyworks Solutions, Inc.
Description: external component values aid ultrafast transient response needs of cellular RF power amplifier applications. The SKY87006 has a light load power saving mode. Locked PWM operation is made possible by a MIPI RFFE control register bit. Locking PWM operation can improve load
- Regulated Output Voltage (Volt): 0.4 to 3.6 volts
- Quiescent Current (IQ): 0.000206 amps
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: High speed voltage amplifiers with bandwidth up to 2.5 GHz Gain up to 60 dB (50,000 V/A) Input Noise 330 pV/√Hz (6.6 pA/√Hz) Integrated DC Path for Easy Operation with Fast Photodiodes Two Identical Signal Outputs (HSA-Y) DC-Monitor Output (HSA-Y) The HSA series high speed
- Maximum Output: 2 volts
- Bandwidth: 2,500,000 kHz
- Input Impedance: 0.00005 Mohms
- Output Impedance: 50 ohms
-
Supplier: RCD Components, Inc.
Description: HIGH POWER / HIGH VOLTAGE / HIGH VALUE RESISTORS Industry’s highest power film resistors! RCD’s SR Series is designed for high voltage and/or high power applications. Film construction has extremely low reactance enabling superior
- Resistance Range: 50,000 to 5,000,000,000 ohms
- Power Rating: 2 to 250.00000000000003 watts
- Operating DC Voltage: 15,000 to 300,000 volts
- Tolerance: 1 to 20 +/- %
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The model RMX 1450 is a 1400 Watts Professional Power Amplifier that gives you clean, dynamic power with the legendary QSC sound quality and reliability. The power supply is the heart of an amplifier, converting raw AC power from the
-
Supplier: Microchip Technology, Inc.
Description: amplifier. The amplifier features Microsemi active LFX (Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. LFX eliminates the need for an off-chip bias choke (drain inductor) for low-frequency operation,
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: General-purpose BA3472 / BA3474 family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage range of +3[V] ~ +36[V](single power supply).
- Minimum Closed-Loop Gain (AVCL): 100 V/V
- Supply Voltage (VS): 3 to 36 volts
- Supply Current (IS): 4 milliamps
- Input Offset Voltage (VOS): 10 millivolts
Find Suppliers by Category Top
Featured Products Top
-
, or difficult to operate for small-scale dynamic testing applications. The VSA Series Mini Power Amplifiers are engineered specifically for compact precision vibration test systems, providing high (read more)
Browse Power Amplifiers Datasheets for ECON Technologies Co.,Ltd -
characteristics include low signal distortion levels, simple design, constant conduction due to amplifying element bias, no charge storage problems, stability, and linearity, though they also have low efficiency and high heat output during operation. Class B power amplifiers have similar stability (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
Efficient, Low-Noise RF Power Amplification for Industrial Wireless Systems Qorvo’s RFPA0133TR7 integrates advanced GaAs HBT technology to provide a compact, digitally (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
The AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
B. All of A.H. Systems' Preamplifiers come with a 12-volt (or 15-volt) DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements. (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
45 MHz - 1794 MHz, 34V, 18W, 23dB Gain High Output Power Doubler CATV Hybrid The QPA3316 is a Hybrid Power Doubler amplifier module,with 23 dB of gain. The part employs GaAs/GaN die and has an operational bandwidth from 45 MHz to 1794 MHz. It provides excellent (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
E-836 Compact Piezo Amplifier / OEM Module Cost-Effective, Low-Noise Piezo Amplifiers for Dynamic Piezo (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for PI (Physik Instrumente) L.P. -
kV/μs, low gain error (±0.05%), minimal gain drift, and a wide bandwidth of 400 kHz. This ensures stable, accurate measurements even in noisy or harsh environments such as motor controls and power inverters. Each amplifier includes low offset error, reinforced isolation, and built (read more)
Browse Current Sensors Datasheets for New Yorker Electronics Co., Inc. -
Coilcraft, Inc.
Coilcraft Introduces XEL50xx ultra low-loss power inductors for high-frequency applications
Coilcraft introduces its new XEL50xx family of high-performance, molded power inductors that offer exceptionally low DC resistance and ultra-low AC losses, greatly improving power converter efficiency at high frequencies (2 to 5 MHz) and high ripple current. The use of high switching (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD
Conduct Research Top
-
Benchtop and USB-Powered Amplifiers Serve Measurement Applications
with high gain and low noise figures along with rugged construction. The USB powered amplifiers are complemented by attenuators and switches that cover more or less the same frequency ranges. High-Performance Benchtop Amplifiers Benchtop amplifiers for measurement applications must maintain
-
M540: GaAs MMIC Low Noise Amplifiers (SOIC-8 Platform)
Early in 1994, M/A-COM began offering a family of plastic packaged GaAs MMIC low noise amplifiers (LNAs) featuring single positive supply voltage, low noise figure, high dynamic range, and low power consumption for the high volume commercial wireless communications market. These MMIC LNAs use M
-
AN721: Impedance Matching Networks Applied to RF Power Transistors, Courtesy of Motorola
Some graphic and numerical methods of impedance matching will be reviewed here. The examples given will refer to high frequency power amplifiers. Although matching networks normally take the form of filters and therefore are also useful to provide frequency discrimination, this aspect will only
-
Advantage's of Microchip's Cascaded Op Amps
. The filter cutoff frequency isDD (8)(5) typically 10% to 50% of the op amp gain bandwidth product (GBWP). (3)V INA+ V (7) OUTB V (2) INA- V REF (1) (6) (4) V /V + V - V OUTA INB INB SS V REF R 3 FIGURE 1: Pinout Configuration. V V OUT IN The CS input helps conserve power in many popular RR 12 dual op
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
min, an AC electric field was created in the. microfluidic device using a combination of waveform. generation and amplification equipment. Waveforms were. produced with a function generator (GFG-3015, GW Instek,. Taipei, Taiwan), and the output was fed to a wideband. power amplifier (AL-50HF-A
More Information Top
-
Page 6. Semiconductor parts with 435 in root number
SILICON NPN EPITAXIAL LOW FREQUENCY POWER AMPLIFIER HIGH CURRENT SWITCHING .
-
c815 datasheet : Datasheets for Electronic Components and Semiconductors
Low power amplifier high frequency oscillator .
-
c815 datasheet : Datasheets for Electronic Components and Semiconductors
Low power amplifier high frequency oscillator .
-
2SC815 datasheet - Low power amplifier high frequency oscillator . Collector-base voltage Vcbo = 60V. Collector-emitter voltage Vceo = 45V. Emitter-base voltag...
Low power amplifier high frequency oscillator .
-
Page 8. Semiconductor parts with 815 in root number
Low power amplifier high frequency oscillator .
-
Unmanned air vehicle flow separation control using dielectric barrier discharge plasma at high wind speed
Multi-phase power system consisted of multiphase signal generator, SPWM (Sine Pulse Wave Modulator), mul- ti-phase power amplifier and low frequency high voltage transformers.
-
260 GHz F/sub T/, 280 GHz f/sub MAX/ AlSb/InAs HEMT technology
AlSb/InAs HEMTs offer more than two times increases in low- field electron mobility and saturated electron velocity than InGaAs channel HEMTs, making them well suited for low power and high frequency amplifier applications for sub- millimeter wave frequencies and below.
-
Patent abstracts
HIGH FREQUENCY LOW LOSS POWER AMPLIFIER COMBINER .
-
Patent Abstracts
High Frequency Low Loss Power Amplifier Combiner .
-
275 GHz f/sub MAX/, 220 GHz f/sub T/ AlSb/InAs HEMT technology
AlSbOnAs HEMTs offer more than two times increases in low-field electron mobility and saturated electron velocity than InGaAs channel HEMTs, makiig them well suited for low power and high frequency amplifier applications for sub-millimeter wave frequencies and below.
Indicates content that may require registration and/or purchase.