Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MACOM
Description: At MACOM we design, manufacture, and support a range of low noise amplifiers for RF, microwave, and millimeter wave applications. The low noise amplifiers cover a frequency range of 20 MHz to 86 GHz operation for a wide range of applications,
- Minimum Gain: 2 dB
- Maximum Gain: 27 dB
- Output Power( P1dB): 1.0000000000000095 to 21.99999999999999 dBm
- Noise Figure: 0.35 to 3 dB
-
Supplier: Networks International Corporation
Description: NIC introduces its Wideband LNA designed for C Band, Radar and Satcom applications. This amplifier operates in the frequency range of 4 GHz - 5 GHz, providing high gain, low Noise Figure and is built in an extremely small package size of 1.2 x 0.9 x 0.4 in. Features: 1)
- Amplifier Type: Low Noise Amplifier
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s series QLN low noise amplifiers utilize advanced MMICs and discrete devices for state-of-the-art low noise performance in the 18-104 GHz frequency range. These amplifiers operate over up to 4 GHz bandwidth at most
- Frequency Range: 18,000 to 104,000 MHz
- Minimum Gain: 18 dB
- Maximum Gain: 50 dB
- Gain Flatness: 1 to 2.5 dB
-
-
Supplier: Maury Microwave
Description: The HX2410 CW to CMOS Conversion Amplifier is intended for use as a peripheral component in precision oscilloscope test applications. The HX2410 eliminates trigger induced jitter that is caused by the low slew rate of low frequency sinusoidal (CW) trigger signals,
- Frequency Range: 5 to 500 MHz
- Amplifier Type: Low Noise Amplifier
-
Supplier: Newark, An Avnet Company
Description: LOW NOISE, ACTIVE BIAS LOW NOISE AMPLIFIER; Frequency RF:1.5GHz; Gain:17.5dB; Noise Figure Typ:0.53dB; Supply Voltage Max:5.5V; Supply Current:54mA; Product Range:-; Filter Terminals:SMD; Frequency Max:1.5GHz; Frequency Min:400MHz RoHS
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ MGA-634P8 is an economical, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) and has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process. The MGA-634P8 low
- Frequency Range: 450 to 1,500 MHz
- Minimum Gain: 16.1 dB
- Maximum Gain: 19.1 dB
- Output Power( P1dB): 21.00000000000001 dBm
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s series QLW low noise amplifiers utilize advanced MMICs and discrete devices for state-of-the-art noise performance in the 2-110 GHz frequency range. The majority of these amplifiers offer greater than a standard waveguide bandwidth, and
- Frequency Range: 1,000 to 110,000 MHz
- Minimum Gain: 10 dB
- Maximum Gain: 55 dB
- Gain Flatness: 2 to 5 dB
-
Supplier: Richardson RFPD
Description: PMI Model No. PLN-25-812-10-LCA is a 8.0 to 12.0 GHz Low Noise Amplifier which provides 25 dB of gain while maintaining a gain flatness of ±1.0 dB typically over the operating frequency. The typical noise figure is 1.8 dB and offers a typical OP1dB of +10 dBm. The
- Frequency Range: 8,000 to 12,000 MHz
- Maximum Gain: 25 dB
- Output Power( P1dB): 10 dBm
- Noise Figure: 1.8 dB
-
Supplier: Qorvo
Description: Qorvo's TQL9092 is a flat-gain, high-linearity, ultra-low noise amplifier in a small 2 x 2 mm surface-mount package. The LNA provides a gain flatness of 2 dB (peak-to-peak) over a wide bandwidth from 1.5 to 3.6 GHz. At 2.6 GHz, the amplifier typically provides 22.6 dB
- Frequency Range: 600 to 4,200 MHz
- Minimum Gain: 22.6 dB
- Maximum Gain: 22.6 dB
- Output Power( P1dB): 19 dBm
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 500.000-6000.000 (MHz) Mount: SMA NIC introduces its Wideband LNA designed for C Band, Radar and Satcom applications. This amplifier operates in the frequency range of 4 GHz â 5 GHz, providing high gain, low Noise Figure and is
- Filter Type: Bandpass
-
Supplier: Elsys AG
Description: The amplifier EL-LNA-2 is designed as a differential low noise amplifier with two gain stages of x10 and x100 with a full bandwidth of 20 MHz (at G=10) While the EL-LNA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd
- Analog Input Channels: 2 #
- Gain Range: 10 to 100 #
- Maximum Output: 2.5 volts
- Bandwidth: 20,000 kHz
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOIC-8 Low Noise Amplifiers (LNA) - RF ROHS
- Standards and Certifications: RoHS Compliant
- Package Type: SOIC
-
Supplier: Qorvo
Description: Qorvo's TQP3M9037 is a high linearity, ultra low noise gain block amplifier in a small 2x2 mm surface-mount package. At 1.9 GHz, the amplifier typically provides 20 dB gain, +35 dBm OIP3, and 0.4 dB noise figure while drawing 65 mA current from a 5V supply. This
- Frequency Range: 700 to 6,000 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 20 dB
- Output Power( P1dB): 20 dBm
-
Supplier: Qorvo
Description: Qorvo's TQP3M9036 is a high linearity, ultra low noise gain block amplifier in a small 2x2 mm surface-mount package. At 0.9 GHz, the amplifier typically provides 19.8 dB gain, +36 dBm OIP3, and 0.45 dB noise figure while drawing 65 mA current from a 5V supply. This
- Frequency Range: 50 to 2,000 MHz
- Minimum Gain: 19.8 dB
- Maximum Gain: 19.8 dB
- Output Power( P1dB): 20 dBm
-
Supplier: Qorvo
Description: Qorvo's QPL9065 is a high-linearity, ultra-low noise 2-stage gain block amplifier module with a bypass mode functionality integrated to the second stage in the product. At 1.95 GHz, the amplifier, under high gain mode, typically provides 37.5 dB gain, +35 dBm OIP3, and
- Frequency Range: 450 to 3,800 MHz
- Minimum Gain: 37.5 dB
- Maximum Gain: 37.5 dB
- Output Power( P1dB): 20.8 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65803-696LF is being discontinued and is not recommended for new designs. The SKY65803-696LF is a silicon-on-insulator (SOI) low-noise amplifier (LNA) with bypass function. The device provides excellent return loss, low-noise and high-linearity
- Frequency Range: 617 to 960 MHz
- Minimum Gain: 14 dB
- Maximum Gain: 14 dB
- Noise Figure: 0.9 dB
-
Supplier: Electro Optical Components, Inc.
Description: Ultra low noise - input noise down to .2 fA/ Hz Bandwidth up to 400 kHz Gain up to 1013 V/A Flat Frequency Response EMI-Shielded Case Why use a Preamplifier Module? Unlike desktop-amplifiers, preamplifier modules provide gain close to the detector before the
- Maximum Output: 10 volts
- Bandwidth: 400 kHz
- Signal Conditioning: Instrumentation Amplifier
- User Interface: None
-
Supplier: Infineon Technologies AG
Description: Silicon Germanium Low Noise Amplifier for LTE Summary of Features: - Insertion power gain: 13.3 dB - Low noise figure: 0.90 dB - Low current consumption: 4.4 mA - Operating frequencies: 728 - 960 MHz - Supply voltage: 1.5 V to 3.3 V - Digital on/off switch
- Frequency Range: 728 to 960 MHz
- Minimum Gain: 13.3 dB
- Maximum Gain: 13.3 dB
- Noise Figure: 0.9 dB
-
Supplier: Marki Microwave LLC
Description: The AMM-7203 is a broadband MMIC low noise amplifier that efficiently provides low noise figure and return losses in the 30-60 GHz frequency band. It is designed to provide less than 5 dB noise figure with greater than 10 dB gain at <200>
- Frequency Range: 30,000 to 60,000 MHz
- Amplifier Type: Low Noise Amplifier
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The AMM-7203 is a broadband MMIC low noise amplifier that efficiently provides low noise figure and return losses in the 30-60 GHz frequency band. It is designed to provide less than 5 dB noise figure with greater than 10 dB gain at <200>
- Frequency Range: 30,000 to 60,000 MHz
- Package Type: Connectorized
- Amplifier Type: Low Noise Amplifier
- Features: Other
-
Supplier: Broadcom Inc.
Description: MGA-665P8 low noise amplifier is designed for wireless applications in the 0.5-6GHz frequency range. At 5.25GHz, 3V, 20.5mA (typ) 1.45dB NF 16dB Gain 18.1dBm OIP3
- Frequency Range: 500 to 6,000 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 16 dB
- Output Power( P1dB): 11.399999999999984 dBm
-
Supplier: Broadcom Inc.
Description: This E-pHEMT RFIC is an easy-to-use high linearity low noise amplifier built-in with Smart Bias function. For Smart Bias function, one external resistor is used to set the bias current taken by the device over a wide range. This allows the designer to use the same part in
- Frequency Range: 100 to 3,000 MHz
- Minimum Gain: 22 dB
- Maximum Gain: 22 dB
- Output Power( P1dB): 17.400000000000002 dBm
-
Supplier: Newark, An Avnet Company
Description: LOW NOISE AMPLIFIER, -40 TO 85DEG C; Frequency Min:1.164GHz; Frequency Max:1.3GHz; Gain:17.8dB; Noise Figure Typ:0.6dB; RF IC Case Style:TSNP; No. of Pins:6Pins; Supply Voltage Min:1.1V; Supply Voltage Max:3.3V; Operating TemperatureRoHS Compliant: Yes
-
Supplier: Broadcom Inc.
Description: Avago Technologies' MGA-13116 is a two stage, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA has low noise with good input return loss and high linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs
- Frequency Range: 400 to 1,500 MHz
- Minimum Gain: 36.5 dB
- Maximum Gain: 39.5 dB
- Output Power( P1dB): 21.99999999999999 to 23.299999999999997 dBm
-
Supplier: Newark, An Avnet Company
Description: AMFM LOW NOISE AMPLIFIER, TQFN-24; Frequency Min:148kHz; Frequency Max:162.5MHz; Gain:30dB; Noise Figure Typ:2.75dB; RF IC Case Style:TQFN; No. of Pins:24Pins; Supply Voltage Min:6V; Supply Voltage Max:24V; Operating Temperature RoHS Compliant: Yes
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY67150-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias, high linearity, superior gain, and industryleading Noise Figure (NF) performance. The device features Skyworks advanced, pHEMT enhancement mode process in a compact 2 x 2 mm, 8-pin Dual Flat
- Frequency Range: 300 to 2,200 MHz
- Minimum Gain: 14.5 dB
- Maximum Gain: 23 dB
- Noise Figure: 0.23 to 0.45 dB
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY67014-396LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67022-396LF, SKY67023-396LF, SKY67153-396LF, SKY67159-396LF The SKY67014-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die
- Frequency Range: 1,500 to 3,000 MHz
- Minimum Gain: 12 dB
- Maximum Gain: 13 dB
- Noise Figure: 0.85 to 1 dB
-
Supplier: Skyworks Solutions, Inc.
Description: Sky5® GNSS L1 + L5 Dual-Frequency Low-Noise Amplifier Front-End Module with Post-Filter
- Frequency Range: 1,164 to 1,606 MHz
- Minimum Gain: 17 dB
- Maximum Gain: 17 dB
- Minimum Operating Voltage: 1.5 volts
-
Supplier: Infineon Technologies AG
Description: Low noise amplifier MMICs for mobile cellular systems: UMTS, HSPA/+ and LTE Infineon 3G/4G LNA MMICs (Monolithic Microwave Integrated Circuit) are designed to optimize the sensitivity of mobile cellular systems. This allows to extend the area of highest data traffic for UMTS,
- Frequency Range: 5,150 to 5,925 MHz
- Maximum Gain: 20.5 dB
- Noise Figure: 1.6 dB
- Nominal Operating Current: 0.005 amps
-
Supplier: Newark, An Avnet Company
Description: LOW NOISE AMPLIFIER, 22DB, 3GHZ, SOT-363-6; Frequency Min:100MHz; Frequency Max:3GHz; Gain:22dB; Noise Figure Typ:0.9dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:3V; Product Range:-; MSL:-RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: +⁄- 18 V Supply Voltage, Low Noise JFET Input Operational Amplifiers Low power consumption Low input bias and offset currents Internal frequency compensation Latch up free operation Output short-circuit protection The J
-
Supplier: Electro Optical Components, Inc.
Description: TΩ for our FET models allowing measurements of signals from very high impedance sources. Finally the noise is as low as 0.4 nV/√Hz for the model DLPVA-100-BUN-S. Applications Universal Low-Frequency Amplifier Automated Measurements Industrial Sensors Detector
- Maximum Output: 10 volts
- Bandwidth: 100 kHz
- Input Impedance: 1,000,000 Mohms
- Output Impedance: 1,000,000 ohms
-
Supplier: Custom MMIC
Description: leading LNAs, Power Amplifiers, Distributed Amplifiers, Driver Amplifiers, Low Phase Noise Amplifiers, Phase Shifters, Switches, and Mixers can be evaluated and prototyped quickly with this method.
- Development Tool: Break Out Board
- Features: Other
- Supported System: RF
-
Supplier: Marki Microwave LLC
Description: The APM-6849 is a single stage broadband, low phase noise LO driver amplifier designed to provide saturated +21 dBm output power. This amplifier uses GaAs HBT technology for low phase noise, and provides industry leading -170 dBc/Hz at 10 kHz offset from
- Frequency Range: 2,000 to 29,000 MHz
- Package Type: Connectorized
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The APM-6849 is a single stage broadband, low phase noise LO driver amplifier designed to provide saturated +21 dBm output power. This amplifier uses GaAs HBT technology for low phase noise, and provides industry leading -170 dBc/Hz at 10 kHz offset from
- Frequency Range: 2,000 to 30,000 MHz
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Industry-Leading Performance Amplifier phase noise is a significant contributor to transceiver phase noise performance and many designers are increasingly looking for phase noise specifications before choosing an amplifier for their systems. Mini-Circuits' engineering team has a (read more)
Browse RF Amplifiers Datasheets for Mini-Circuits -
B. All of A.H. Systems' Preamplifiers come with a 12-volt (or 15-volt) DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements. (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
The AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
CAB-SCI low-capacitance cables have a capacitance of approximately 30 pF/m, so they generate much less noise for the same cable length. Features include: • 150 Ω characteristic (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
low noise amplifiers (LNAs). These LNAs feature ultra low-noise figure, exceptional linearity, and operate over a wide range of frequencies. To reduce PCB board (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
Efficient, Low-Noise RF Power Amplification for Industrial Wireless Systems Qorvo’s RFPA0133TR7 integrates advanced GaAs HBT technology to provide a compact, digitally (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
E-836 Compact Piezo Amplifier / OEM Module Cost-Effective, Low-Noise Piezo Amplifiers for Dynamic Piezo (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for PI (Physik Instrumente) L.P. -
The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
If you need something special for your OEM application, then go with a Custom Amplifier. For standard applications remember FEMTO offers a full line of (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
The SKY67180-306LF is a two-stage, low-noise amplifier (LNA) with active bias and high-linearity performance. The front end of the device provides an ultra-low noise figure (NF) while the output stage provides high gain, linearity, and efficiency. With excellent (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc.
Conduct Research Top
-
M540: GaAs MMIC Low Noise Amplifiers (SOIC-8 Platform)
Early in 1994, M/A-COM began offering a family of plastic packaged GaAs MMIC low noise amplifiers (LNAs) featuring single positive supply voltage, low noise figure, high dynamic range, and low power consumption for the high volume commercial wireless communications market. These MMIC LNAs use M
-
Benchtop and USB-Powered Amplifiers Serve Measurement Applications
with high gain and low noise figures along with rugged construction. The USB powered amplifiers are complemented by attenuators and switches that cover more or less the same frequency ranges. High-Performance Benchtop Amplifiers Benchtop amplifiers for measurement applications must maintain
-
Frequency-Domain Response of Lock-in Filters
The response of a lock-in amplifier is characterized by the parameters of its low-pass filter (LPF), i.e. time constant and filter order. The temporal response of the LPF demonstrates the latency of measurement while its spectral response shows the noise characteristics of measured signals.
-
Balun Basics Primer
to include balanced mixers, amplifiers, and signaling lines of all types. Baluns have long been ubiquitous in low frequency audio, video, and antenna driving applications. The need for high speed, low noise data transfer has driven the advancement of the balun to higher frequencies and superior performance.
-
Schottky Mixer Feature High Dynamic Range
of the mixer. The signal for the RF port of the mixer is typically derived from a low noise amplifier (LNA) which ultimately comes from an antenna. The resulting intermediate frequency (IF) produced from mixing the two signals is then processed or possibly down converted again.
-
Electropages.com: Compact Wi-Fi 6 FEM Minimizes Layout Area in IEEE 80211ax Systems
Qorvo QPF4532 5GHz Wi-Fi 6 Front End Module (FEM), available now from Mouser, is optimised for IEEE 802.11ax systems. The FEM features a 5150MHz to 5850MHz frequency range, up to 31dB transmit gain, and a low 2dB noise figure. This highly integrated device combines a 5GHz power amplifier, regulator
-
Air Springs Keep High-Fidelity Sounds Pure
at the specially designed demonstration room which could potentially displease its discerning customers - a punch press in an adjacent workshop created both audible noise and low-frequency interference that was transmitting to the audio systems. The engineers called in an ACE Controls distributor based
-
Principles of lock-in detection and the state of the art
settings. The lock-in detection technique is described both in the time and in the frequency domain. Moreover, details are laid out on how signal modulation can be exploited in order to improve on signal-to-noise ratio (SNR) while keeping acquisition time low. Finally, recent innovations are discussed
More Information Top
-
The price dynamics of common trading strategies
When viewed as a signal processing element, the trend strat- egy is essentially a selective low frequency noise amplifier , which induces oscillations at frequencies related to the time horizon over which trends are evaluated.
-
Page 134. Semiconductor parts with 100 in root number
SiGeHBT High Frequency Low Noise Amplifier .
-
MOS switched-capacitor analog sampled-data direct-form recursive filters
Unit delay element with rejection of low frequency amplifier noise .
-
LFI 30 and 44 GHz receivers Back-End Modules
DC amplifier low frequency noise , referred to the amplifier input.
-
C319 datasheet : Datasheets for Electronic Components and Semiconductors
NPN transistor for high frequency low noise amplifier applications and HF band amplifier applications .
-
tc31 datasheet : Datasheets for Electronic Components and Semiconductors
NPN transistor for high frequency low noise amplifier applications and HF band amplifier applications .
-
Page 3. Semiconductor parts with 319 in root number
NPN transistor for high frequency low noise amplifier applications and HF band amplifier applications .
-
Page 22. Semiconductor parts with 003 in root number
High Frequency Low Noise Amplifier .
Indicates content that may require registration and/or purchase.