-
Supplier: Gems Sensors & Controls
Description: Engineered Plastics Ideal for Shallow Tanks Low Cost/High Volume Use The durable construction of these reed switch designs ensures long, trouble-free service. Because the effects of shock, wear and vibration are minimized, these hermetically sealed switches provide precise
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 250 F
- Maximum AC Voltage: 240 volts
-
Supplier: Gems Sensors & Controls
Description: Nylon is Ideal for Oils and Fuels NSF-Approved Polypropylene is Ideal for Potable Water These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water, oils and chemicals. Type 10 - Externally mounts
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: -40 to 250 F
- Switch Type: Electromechanical Switch
-
Supplier: Infineon Technologies AG
Description: N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with auto restart Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage
- Supply Voltage (VS): 60 volts
- tON: 20,000 ns
- tOFF: 20,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
-
Supplier: Infineon Technologies AG
Description: The BTS3104SDL is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET and embedded protection functions. The BTS3104SDL is automotive qualified and can be
- Supply Voltage (VS): 60 volts
- tON: 100,000 ns
- tOFF: 120,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: Infineon Technologies AG
Description: N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with auto restart Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage
- Supply Voltage (VS): 42 volts
- tON: 100,000 ns
- tOFF: 100,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: Gems Sensors & Controls
Description: High Volume/Low Cost OEM Design Brass or Stainless Steel Construction 1/2" or 1" Resolution Lenghts to 24 Inches (610 mm) OEMs with fluid gauging requirements now have an affordable, yet robust continuous output sensor they can use to great value. Gems™ XM-860 liquid level sensors are
- Measuring Range: 24 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Mounting Options: Bottom Mount, Top Mount
-
Supplier: Senix Distance and Level Sensors
Description: displayed simply as height or converted to volume (gallons, liters, etc.). AirWire LoRa Receiver-Gateways A Receiver-Gateway accepts level measurements from one or more level transmitters and can: Act as a web server to show levels to users on a LAN Send email alerts at high
-
Supplier: Central Marine Diesel
Description: alterations are necessary - simply change your fuel source! Features a Yamaha 4 Stroke OHV engine, deluxe receptacle panel, low oil shutdown, USFS approved spark arrestor, 12 V DC battery charger w/ cables, economy control automatically adjusts engine speed with power demand, large
- Wattage: 3,000 watts
- Voltage: 120 V
- Fuel Type: Gasoline, Natural Gas
- Features: Other
-
Supplier: SAE International
Description: either a fuel cell or an ICE range extender over a number of real-world drive cycles. Intelligent Energy's 'Gen4' air cooled fuel cell system is detailed as the fuel cell range extender, a typical 660cc naturally aspirated gasoline engine is considered for comparison. The
-
Supplier: SAE International
Description: missions, which cannot be met by batteries alone due to low energy density or with combustion engines due to noise. To meet this need we consider an SOFC operated at a few discrete power levels where maximum system efficiency can be achieved. The fuel efficiency decreases during
-
Supplier: SAE International
Description: 800 RPM idle with zero brake torque indicated very stable combustion with very low NOx and PM emissions. Initial warmed up tailpipe CO emissions were very low with good potential to meet US Tier 3 targets. Tailpipe non-methane HC were also low at low to medium loads, but
-
Supplier: Solutions with Innovation, LLC
Description: The TR30240 is a low cost, reed switch type transmitter designed to provide fuel level monitoring to panel mounted fuel gauges in marine and stationary tank applications. Vertically mounted and typically manufactured with a stainless stem and Buna-N float, the TR30240 is
- Measuring Range: 120 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Level Measurement Type: Continuous Level
-
Supplier: SAE International
Description: of SPGM DOC versus OEM DOCs. The engine testing indicated high level of NO 2 production at significantly reduced PGM levels. On-road testing on DOC/CDPF/SCR system showed no change or deterioration of the system performance after the switch OEM DOC to SPGM DOC. Field data logging
-
Supplier: Tripp Lite by Eaton
Description: delivering AC power to connected equipment. When used as a UPS, the APS2012 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate load level, battery charge level, shutdown status and system fault status.
- DC Input Voltage: 12 volts
- DC Input Current: 192 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: switches to inverter power during blackout in 16.6 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 30A Battery Charger Serves as battery charger when external 120V AC power is supplied and
- DC Input Voltage: 12 volts
- DC Input Current: 127 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: Switching Transfer relay switches to inverter power during blackout in 20 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 15/60A Selectable Battery Charger Serves as battery charger when external
- DC Input Voltage: 12 volts
- DC Input Current: 192 amps
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
-
Supplier: Tripp Lite by Eaton
Description: Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 16.6 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 14/55A Selectable Battery Charger Serves as battery
- DC Input Voltage: 24 volts
- DC Input Current: 112 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Electric Generators Direct
Description: Emergency Standby Power Generator •Designed for commercial buildings with 277/480V service •Runs off natural gas or LP fuel source Whisper-Test •Sound level comparable to an idling car •Exercises at a quiet 58 decibels at 23 feet •Low-speed exercise mode for quieter weekly tests
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Natural Gas, Propane
- Features: Other
-
Supplier: Electric Generators Direct
Description: levels 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Mi-T-M Corporation
Description: fuel gauge · Fuel shutoff valve · Full power switch · Fuel tanks are powder coated outside, zinc-plated inside to prevent rusting · Heavy-duty industrial air cleaners hold up under extreme conditions · Large low-tone mufflers to reduce noise to lowest level
- Wattage: 3,000 to 5,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Littelfuse, Inc.
Description: This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil driver applications. Primary use includes Ignition, Direct Fuel Injection, or wherever high voltage and high current
- VCE(on): 1.8 volts
- Features: IGBT
-
Supplier: Electric Generators Direct
Description: Emergency Standby Power Generator •Designed for commercial buildings with 277/480V service •Runs off natural gas or LP fuel source Whisper-Test™ For Low Noise Level Exercise •Sound level comparable to an idling car •Exercises at a quiet 61 decibels at 23 feet
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Natural Gas, Propane
- Features: Other
-
Supplier: Electric Generators Direct
Description: Premium-Grade Standby Generator •Designed for large homes and small commercial buildings •Runs off natural gas or LP fuel source Whisper-Test •Sound level comparable to an idling car •Exercises at a quiet 61 decibels at 7 meters •Low-speed exercise mode for quieter weekly tests
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Littelfuse, Inc.
Description: This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current
- VCE(on): 2.07 volts
- Features: IGBT
-
Supplier: Littelfuse, Inc.
Description: This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current
- VCE(on): 1.3 volts
- Features: IGBT
- Polarity: N-Channel
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The Cat C6.6 engine in the M318D delivers a maximum gross power of 130 kW (174 hp) at a rated speed of 1,800 rpm. This is 9% more horsepower as compared to the 3056E in the M318C. Low Fuel Consumption The C6.6 is electronically controlled and uses the new Cat Common Rail Fuel
- Horsepower: 174 HP
- Operating Weight: 40,131 lbs
- Travel Speed: 23 miles/hr
- Type: Wheeled Excavator
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The CAT C6.6 engine in the M322D delivers a maximum gross power of 130 kW (174 hp) at a rated speed of 2000 rpm. Low Fuel Consumption The C6.6 is electronically controlled and uses the new Cat Common Rail Fuel System and fuel pump. This combination provides outstanding
- Horsepower: 173 HP
- Operating Weight: 45,202.5 lbs
- Travel Speed: 16 miles/hr
- Type: Wheeled Excavator
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: delivers a maximum gross power of 129 kW (173 hp) at a rated speed of 2000 rpm. This is 2% more horsepower as compared to the 3056E in the M322C MH. Low Fuel Consumption The C6.6 is electronically controlled and uses the new Cat Common Rail Fuel System and fuel pump. This
- Operating Weight: 51,927.75 lbs
- Travel Speed: 16 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The CAT C6.6 engine in the M316D delivers a maximum gross power of 124 kW (166 hp) at a rated speed of 1800 rpm. This is 15% more horsepower as compared to the 3056E in the M316C. Low Fuel Consumption The C6.6 is electronically controlled and uses the new Cat Common Rail Fuel
- Horsepower: 166 HP
- Operating Weight: 37,926 lbs
- Travel Speed: 23 miles/hr
- Type: Wheeled Excavator
-
Supplier: Littelfuse, Inc.
Description: This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current
- VCE(on): 1.9 volts
- Features: IGBT
-
Supplier: Caterpillar Oil & Gas
Description: Lifting eyes Paint: Cat yellow, with optional colors available at request 3508 Optional Equipment Cooling System Emergency water connections Exhaust System Flexible fitting Exhaust elbow Exhaust flange Fuel System Primary fuel filter - cartridge type Lubrication System Oil level
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: Tele-Lite, Inc.
Description: hours at full load 6.2 gallon fuel tank Reinforced standing legs Electric start (battery included) with recoil back-up Wheel kit standard with positive lock folding handles Electronic ignition 12V DC Auto Charging Low 71 dBA sound level
- Wattage: 4,000 watts
- Voltage: 120/240 V
- Phase: AC Single Phase Power, DC Power
- Applications: Standby
-
Supplier: Infineon Technologies AG
Description: TLD6098-2ES | LITIX™ Power 2N7002DW | Small signal/small power MOSFET BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches BTS4175SGA | Classic PROFET™ 24V | automotive smart high-side switch TLD6098-2ES | LITIX™
- VGS(off): 1.7 volts
- rDS(on): 0.0112 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Caterpillar Oil & Gas
Description: Flange and exhaust expanders Mufflers FUEL SYSTEM Fuel Cooler Primary fuel filter Fuel filters Duplex fuel filters Fuel level switch GENERATOR ATTACHMENTS Air filter — generator Bearing temperature detectors Cable access box Manual voltage control
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: manifold, dry Flywheels and Flywheel Housing SAE No. 0 flywheel 151 flywheel teeth SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter, with service indicators, cartridge type with RH service Fuel transfer pump Instrumentation Instrument Panel, RH Engine oil
- Horse Power: 1,900 to 1,985 HP
- Displacement: 69.00587117484064 liters
- Length: 146.9 inch
- Width: 68.7 inch
Find Suppliers by Category Top
Featured Products Top
-
CO2 Switch HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle (read more)
Browse Level Controllers Datasheets for Parker Sporlan Division -
Manufacturing and Maintenance Aircraft manufacturing facilities rely on numerous chemicals, fuels, solvents, and compressed gases throughout production processes. Low-level gas detection systems continuously monitor work environments, helping ensure employee (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Manufacturing As hydrogen fuel cell technologies continue to grow, manufacturers increasingly rely on low-level detection systems to protect workers and maintain production continuity. Technologies Used for Low-Level Hydrogen Detection Several sensing technologies are (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
HFC Refrigerant Switch HBSR-HFC is a level switch for the detection of common HFC refrigerants. Typically, it is installed in/on the refrigerant vessels, pump separators, economisers or heat exchangers. NH3/HFC Switch- Low Temp (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
them suitable for use in many different applications. These include fast sample and hold circuits, computer peripherals, PCMCIA, low-level signal conditioning circuits, portable battery-operated systems, analog signal multiplexers, switched capacitor circuits, video/audio switches, and feedback (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
Measure. Detect. Alert. Meet BinMaster—an industry leader in point level measurement for inventory control. Detect high and low levels while protecting valuable bulk material inventory with BinMaster's newly designed line of rotary paddle level (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
BinMaster rugged pressure switches provide high- or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Climbing ladders to (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
Low-dielectric materials or materials with limited reflectivity Mounted over piled material in flat storage warehouses Over conveyors, belts to prevent overloading or detect when belts are running empty Measure levels within the equipment, such as (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
The CS-2000 Spectroradiometer enables accurate luminance and chromaticity measurements of various optical devices and features the world’s top level capability to detect extremely low luminance levels of 0.003 cd/m2. It is easy to operate with a color LCD screen (read more)
Browse Radiometers Datasheets for Konica Minolta Sensing Americas, Inc. -
2882-LS Probe Mounted Switch The 2882-LS Probe Mount Switch provides reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is (read more)
Browse Level Sensors Datasheets for Arjay Engineering
More Information Top
-
Final Technical Report - Kotzebue Wind Power Project - Volume II
27.0 10DC, 14DC1, 14C LFLS Low Fuel Level Switch control .
-
Federal Register > Thursday, June 22, 2006 > [71 FR 35836] Airworthiness Directives; Bell Helicopter Textron Canada Model 206L Series Helicopters
Therefore, the proposed AD would require, on or before the next 100-hour time-in-service inspection, determining whether the low fuel level detector switch unit has a S/N listed in the applicability of this AD.
-
Choosing an integrated resource plan for electric utilities: an analytic hierarchy approach
As such the existing low levels of fuel switching remain relatively unchanged.
-
http://dspace.mit.edu/bitstream/handle/1721.1/47682/42253986-MIT.pdf?sequence=2
Each day tank contains enough fuel for a one-and-a-half hour run before low level switches activate the fuel transfer pumps.
-
Model documentation: Natural Gas Transmission and Distribution Model of the National Energy Modeling System; Volume 1
Backstop supply displaces demand for interruptible service which would be expected not to materialize in the Annual Flow Module due to fuel switching or generally lower consumption levels in response to higher gas prices.
Indicates content that may require registration and/or purchase.