Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: kTB Solutions
Description: kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements.
- Operating Frequency Range: 39.2 to 59.6 GHz
- VSWR: 1.3 :1
- Gain: 10 to 25 dB
- Features: Gain Horn Antennas
-
Supplier: Rohde & Schwarz USA, Inc.
Description: For sensitive monitoring applications The R&S®HF918 high-gain SHF antenna provides broadband transmission and reception in the frequency range 800 MHz to 18 GHz. Outstanding power rating and matching (VSWR) also allow its use in transmission applications. The sturdy design as well as
- Primary Frequency Range: 800 to 18,000 MHz
- Form Factor / Mounting: External
- Polarization: Linear
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model ATH26G40A-1 is a wide band, low gain, wide beamwidth, high power microwave horn antenna. With a minimum gain of 9dB over isotropic, the Model ATH26G40A-1 supplies the high-intensity fields necessary for RFI/EMI field testing within and beyond the confines of a
- Operating Frequency Range: 26.5 to 40 GHz
- Gain: 9 dB
- Features: Gain Horn Antennas
-
-
Supplier: Heilind Electronics, Inc.
Description: Wi-Fi 6E Low Gain Flex Antenn
-
Supplier: A.H. Systems Inc.
Description: The Standard Gain Horn Antennas are designed specifically for utilization in emissions and immunity testing over the frequency range of 1 to 40 GHz. Each antenna is linearly polarized and has medium gain, low VSWR, and a constant antenna factor. The Standard
- Operating Frequency Range: 12.4 to 18 GHz
- Gain: 14.9 dB
- Features: Gain Horn Antennas, Rectangular
-
Supplier: QuinStar Technology, Inc.
Description: wide variety of applications, including antenna testing, RF radiation pattern measurement, and in subsystems. These horns are often used as calibration standard or reference for antenna gain measurements. Conical horns can be used to radiate or receive either linearly or
- Operating Frequency Range: 18 to 220 GHz
- Features: Gain Horn Antennas
-
Supplier: Comtelco Industries, Inc.
Description: LOW PROFILE UNITY GAIN MOBILE ANTENNA 806-896MHz STANDARD NMO TERMINATION
- Primary Frequency Range: 806 to 896 MHz
- Gain: 0 dB
- VSWR: 2 :1
- Applications: Cellular / PCS Terminal
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, GPS, DOME HEAD, LOW NOISE; Antenna Type:GPS; Frequency Min:-; Frequency Max:1575.42MHz; VSWR:-; Gain:28dB; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; Antenna Applications:GPS; Antenna RoHS Compliant: Yes
-
Supplier: QuinStar Technology, Inc.
Description: for a wide variety of applications, including antenna testing and RF radiation pattern measurement. These horns are often used as calibration standard or reference for antenna gain measurement. They are also used as feed horns for lens and reflector antennas or
- Operating Frequency Range: 26.5 to 110 GHz
- Features: Gain Horn Antennas
-
Supplier: Newark, An Avnet Company
Description: ANTENNA,GSM PENTA,LOW PROFILE,MAG MT; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Magnetic; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:-; Product Range:-; Antenna Applications:GSM,RoHS Compliant:
-
Supplier: Comtelco Industries, Inc.
Description: LOW PROFILE ANTENNA UNITY GAIN 1.8-1.9GHz TYPE "N" FEMALE TERMINATION
- Primary Frequency Range: 1,800 to 1,900 MHz
- Applications: Cellular / PCS Terminal
- Form Factor / Mounting: External, Portable / Mobile
- Pattern Type: Omnidirectional
-
Supplier: Comtelco Industries, Inc.
Description: UNITY GAIN 1/4 WAVE ANTENNA 56-132MHz STANDARD NMO MOUNT BLACK .125 DIA WHIP
- Primary Frequency Range: 56 to 132 MHz
- Gain: 0 dB
- VSWR: 1.5 :1
- Form Factor / Mounting: External, Portable / Mobile
-
Supplier: Visual Sound, Inc.
Description: Sabine, Inc. The SWASS-EXT Antenna Extension Kit is designed for use with Sabine SWM7000 2.4 GHz wireless microphone receivers and antenna distribution amplifiers. The SWASSEXT allows for optimal placement of external antennas for maximum wireless performance. One SWASS-EXT kit
- Features: Wireless Microphone
-
Supplier: Newark, An Avnet Company
Description: LOW PROFILE ANTENNA, 0.89-2.1GHZ, SMA/5M; Antenna Type:Dome / Low Profile; Frequency Min:890MHz; Frequency Max:2.1GHz; Antenna Mounting:Adhesive / Screw; Gain:25dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: The HG5158-03PU-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for
- Primary Frequency Range: 5,000 MHz
- Gain: 3 dB
- Applications: Broadband Network / WLAN
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: The HG2401PUE-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for
- Primary Frequency Range: 2,400 MHz
- Gain: 1 dB
- Applications: Broadband Network / WLAN
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: The HG2402PUL-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for
- Primary Frequency Range: 2,400 MHz
- Gain: 2 dB
- Applications: Broadband Network / WLAN
- Pattern Type: Omnidirectional
-
Supplier: kTB Solutions
Description: kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements. Features: Broad Band
- Operating Frequency Range: 18.2 to 24.9 GHz
- VSWR: 1.25 :1
- Gain: 18 to 25 dB
- Features: Gain Horn Antennas
-
Supplier: L-com, Inc.
Description: The HG2401PU-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for
- Primary Frequency Range: 2,400 MHz
- Gain: 2.5 dB
- Applications: Broadband Network / WLAN
- Pattern Type: Omnidirectional
-
Supplier: Rohde & Schwarz USA, Inc.
Description: existing systems, the required field strengths can be achieved with a lower amplifier power. This is due to the high antenna gain. Its small size, wide frequency range and folding mechanism make the antenna ideal for use in test chambers. Features & Benefits High antenna
- Primary Frequency Range: 80 to 3,000 MHz
- Form Factor / Mounting: External
- Technology Type: Log Periodic Array
-
Supplier: Richardson RFPD
Description: Low Profile Iridium/GPS Fleet Antenna. Maxtena’s SATFleet Iridium/GPS fleet solution consists of two separate high performance antennas in one compact and secure housing: one helix Iridium enabling Voice and Data and one high gain active GPS antenna. The SATFleet
- Primary Frequency Range: 1,565.42 to 1,585.42 MHz
- Gain: 34 dB
- VSWR: 2 :1
- Features: Other Antennas & Arrays
-
Supplier: Fairview Microwave Inc.
Description: RF amplifiers product line from Fairview Microwave consists of broadband, high gain broad band, ultra broad band, high power, medium power, high gain, high frequency, low noise (LNA), high gain low noise, limiting and gain block amps for microwave and
-
Supplier: Fairview Microwave Inc.
Description: RF amplifiers product line from Fairview Microwave consists of broadband, high gain broad band, ultra broad band, high power, medium power, high gain, high frequency, low noise (LNA), high gain low noise, limiting and gain block amps for microwave and
-
Supplier: Fairview Microwave Inc.
Description: RF amplifiers product line from Fairview Microwave consists of broadband, high gain broad band, ultra broad band, high power, medium power, high gain, high frequency, low noise (LNA), high gain low noise, limiting and gain block amps for microwave and
-
Supplier: TE Connectivity
Description: Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 824 - 896, 1850 - 1990 Frequency Category : 824 - 1990 Gain (Max) (DB) : 3.6 Peak
- Primary Frequency Range: 824 to 1,990 MHz
- Gain: 3 to 6 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: Fairview Microwave Inc.
Description: RF amplifiers product line from Fairview Microwave consists of broadband, high gain broad band, ultra broad band, high power, medium power, high gain, high frequency, low noise (LNA), high gain low noise, limiting and gain block amps for microwave and
-
Supplier: Frontier Electronics Corp.
Description: Frontier's series of chip antennas are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. Tuning services are available. Frequency range from 428MHz to 5850MHz Gain: -3.3dB to 3.0dB Custom designs
- Primary Frequency Range: 428 to 5,850 MHz
- Gain: -3.3 to 3 dB
- VSWR: 2 to 3 :1
- Form Factor / Mounting: Internal / Chip
-
Supplier: ValueTronics International, Inc.
Description: The 3115 is a 18 GHz horn antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.
- Primary Frequency Range: 18,000 MHz
- Technology Type: Horn / Aperture / Slot
-
Supplier: ValueTronics International, Inc.
Description: The AD-100A is a 1 GHz dipole antenna from Com-Power. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions. Additional
- Primary Frequency Range: 1,000 MHz
- Technology Type: Dipole / Wire Antenna
-
Supplier: Anokiwave
Description: The AWMF-0117 is a highly integrated silicon core chip for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features +20 dB transmit channel gain with +12 dBm P1dB output
- Frequency Range: 10,500 to 16,000 MHz
- Package Type: Surface Mount
-
Supplier: Anokiwave
Description: The AWMF-0116 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features 24 dB transmit gain with 12 dBm adjustable P1dB output
- Input Frequency: 26,000 to 30,000 MHz
- Technology: ASIC
- Applications: Communication
- Type: Transceiver
-
Supplier: Advantech
Description: 5GNR MIMO Magnetic/Adhesive Mount antenna Dimensions 89 × 76 × 27/30 mm Magnetic/Adhesive Mount Ground Plane Independent 2x cable, length 1.5m Low Profile High Gain Certificates: IP67, IP69
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: Newark, An Avnet Company
Description: DOME ANTENNA, 0.824-2.17GHZ, SMA, 1M; Antenna Type:Dome / Low Profile; Frequency Min:824MHz; Frequency Max:2.17GHz; Antenna Mounting:Screw; Gain:2dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; ProductRoHS Compliant: Yes
-
Supplier: Linx Technologies
Description: ELE Series antenna elements pair with MAG Series magnetic bases for secure attachment to vehicles or other metal surfaces. They're available in single- and dual-band styles with frequencies from 824MHz to 2.45GHz. The antennas have a finish that protects against weather damage. Their
- Primary Frequency Range: 824 to 960 MHz
- VSWR: 1.5 :1
- Operating Temperature: -40 to 176 F
- Applications: Dual Band / Multi-band
-
Supplier: DigiKey
Description: HEAVY DUTY LOW PROFILE BASE GAIN
- Primary Frequency Range: 501 MHz
- Gain: 5 dB
- VSWR: 1.5 :1
- Polarization: Other
Find Suppliers by Category Top
Featured Products Top
-
immunity testing over the frequency range of 1 to 40 GHz. Each antenna is linearly polarized and has medium gain, low VSWR, and a constant antenna factor. The Standard Gain Horn performance is very precise and predictable through design parameters. Comparisons of measured versus computed antenna (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Eteily Technologies announces the 2.4 GHz and 5.8 GHz 20 dBi High-Gain Fiberglass Outdoor Antenna, which is designed for excellent performance in point-to-point and long-range wireless communication systems. This antenna's sturdy fiberglass housing and high-gain radiating elements (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
cellular-enabled systems. This antenna provides steady performance while being low-profile and easy (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
, gateways, IoT devices, and telemetry systems. Its low-profile design and 5dBi gain enable efficient 4G/LTE connectivity without the need for external antennas, which improves performance in space-constrained applications. Key Features (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Product Datasheet Double Ridge Guide Horn Antenna SAS-570 High gain, low VSWR (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
Ridge Guide Horn Antenna SAS-571 High gain, low VSWR, input handling capability up to 300 watts CW, and rugged design make this EMC horn antenna excellent for both immunity and emissions testing. Features 700 MHz to 18 GHz Individually Calibrated at 1, 3 and (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
excellent performance over the frequency range of 170 MHz - 3 GHz. High gain, low VSWR, input handling capability up to 800 watts CW and rugged design make this horn antenna excellent for both immunity and emissions testing. * Calibration data and certificate at 1 Meter Horizontal and Vertical (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
antenna is lightweight, compact, rugged and has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities. Whether testing inside a shielded enclosure or outdoors, the antennas will display efficient performance characteristics through the broad frequency range of 80 MHz (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Small, Portable, Accurate Gain Reference 325 MHz - 1 GHz This small, lightweight and portable antenna provides a convenient solution for accurate gain measurements (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
assume a condition where the antenna is so designed that the above five factors are negligible, that is, well-matched antenna output/cable/receiver, short low loss cable, no preamplifier gain, low VSWR. APPLICATIONS TO COMPUTER PROCESSING If you want to calculate and display (read more)
Browse Antennas Datasheets for A.H. Systems Inc.
Conduct Research Top
-
EM Simulation of 140 GHz Antenna Array for 6G Wireless Communication
A 140 GHz slot antenna array excited by a substrate integrated cavity is demonstrated for use in wireless communications. The antenna array has high gain, wide bandwidth, low fabrication costs, and small size, which make it an effective design. The final 8x8 antenna array has bandwidth from 130
-
PKE System Design Using the PIC16F639
and 2. Input sensitivity of the transponder, transponder units. The base unit inside the vehicle 3. Antenna directionality, and transmits a Low-Frequency (LF) command that searches for a transponder in the field. Once located, 4. Battery life of the transponder. the transponder in the vehicle owner's
More Information Top
-
Handbook of Antenna Design, Vol. 1
For tests carried out at low frequencies with low gain antennas in indoor ranges, the discussion related to Fig. 8.48 is not appropriate.
-
Space Antenna Handbook Complete Document
… Fibre Reinforced Plastic Carbon Fibre Reinforced Silicon Cosmic Microwave Background Cosmic Background Explorer Satellite Coefficient of Thermal Expansion Continuous Wave Digital Audio Radio Service Distribution Board Digital Beam Forming Dual-Gridded Reflector Dielectric Constant Descent Low Gain Antenna Digital Multimedia Broadcasting Differential …
-
Global Mobile Satellite Communications
In this case, low gain antennas with broader beam widths will collect more of the reflected radio signals, producing deeper fades.
-
The Apollo 17 Lunar Surface Journal
I'm getting the low gain ( antenna ) out now.
-
Handbook of Satellite Applications
The Early Bird or Intelsat I satellite that started commercial satellite services had but 240 voice circuits of capacity using analogue technology and had both very low power and low gain antenna .
-
Modern Antenna Handbook Complete Document
In the downlink, from the outside station to the relay station, the received signal is reradiated by a low gain antenna to the relay station.
Indicates content that may require registration and/or purchase.