-
Gearboxes and Gearheads - In-Line Gearboxes and Speed Reducers -- Low Backlash Speed Reducer Gearbox
Description: housings (aluminum or steel), and are outfitted with ball bearings throughout. Our inline planetary gear reducers offer flexible motor mounting options and can deliver output torques up to 380 Nm. Ratios from 3:1 to 36:1 are available. Low backlash: ≤30 arc/min. at input
- Gear Ratio: 4.96 to 3,600 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Backlash: 15 arcmin
- Gearing: Planetary
-
Description: 3-shaft, high ratio, low profile, and multiple mounting option models. All our Bevel T right angle gearboxes are built with a single output shaft extended out both sides of the box, so both ends rotate simultaneously in the same direction; for specialized applications, we also
- Gear Ratio: 1 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Backlash: 60 arcmin
- Gearing: Bevel / Miter
-
Description: These flange gearbox systems produce an output at 90° from the input and are built with compact footprints, making them ideal for a wide range of applications. Single ended or double ended output shafts are available for even greater versatility. Manufactured with
- Gear Ratio: 5 to 120 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Multiple Outputs
-
-
Supplier: jbj Techniques Limited
Description: Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox inputs
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
Supplier: Hymark/Kentucky Gauge
Description: high input speeds, these gearboxes feature low-noise hypoid bevel gears. High precision component parts Ratios from 15:1 to 75:1 Output torque up to 7500 Nm Low-noise hypoid gears Extremely compact design Suitable for high input speeds up to
- Gear Ratio: 75 to 15 (X : 1)
- Output Torque: 66,371.6814159292 In-lbs
- Gearing: Bevel / Miter, Helical
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Pelonis Technologies, Inc.
Description: Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed
- Gear Ratio: 200 (X : 1)
- Output Torque: 2,601.7699115044247 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 4 arcmin
-
Supplier: Pelonis Technologies, Inc.
Description: Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed
- Gear Ratio: 25 (X : 1)
- Output Torque: 10,522.123893805308 In-lbs
- Maximum Input Speed: 4,000 rpm
- Backlash: 4 arcmin
-
Supplier: Pelonis Technologies, Inc.
Description: Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed
- Gear Ratio: 30 (X : 1)
- Output Torque: 2,752.2123893805306 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 4 arcmin
-
Supplier: Pelonis Technologies, Inc.
Description: Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed
- Gear Ratio: 140 (X : 1)
- Output Torque: 2,734.513274336283 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 4 arcmin
-
Supplier: KOFON Motion Group
Description: of high strength alloy steel carburizing, grinding precision accorded with the standard of ISO 6. The design of multiple alloy steel output and input shaft applies to various industrial requirements. Spiral bevel gear set of high precision grinding can achieve 400:1
- Gear Ratio: 1 to 100 (X : 1)
- Backlash: 6 to 17 arcmin
- Gearing: Bevel / Miter
- Mounting Style: Flange(s)
-
Description: the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and
- Gear Ratio: 2 (X : 1)
- Maximum Input Speed: 3,600 rpm
- Backlash: 19 to 60 arcmin
-
Description: the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and
- Gear Ratio: 2 (X : 1)
- Maximum Input Speed: 3,600 rpm
- Backlash: 15 to 60 arcmin
-
Description: the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and
- Gear Ratio: 1 (X : 1)
- Maximum Input Speed: 3,600 rpm
- Backlash: 16 to 44 arcmin
-
Supplier: CGI, Inc.
Description: Design Features True planetary design Tapered roller bearings Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings High reliability design High strength steels High shaft loading capacity Viton O-Rings sealed
- Gear Ratio: 3 to 700 (X : 1)
- Output Torque: 52 to 25,155 In-lbs
- Maximum Input Speed: 6,500 rpm
- Backlash: 7.99999999999998 to 19.000000000000018 arcmin
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: High quality aluminum alloy, elegant appearance, efficient heat radiation, high carrying ability Installed in multiple surfaces, hollow output shaft, various input and output types Conjoined with other transmission machinery easily It is small, compact,
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: CGI, Inc.
Description: Design Features One-piece gear cluster Tapered roller bearings High quality spur gearhead Input pinion with balanced clamp collar Quick installation High reliability design High strength steels High shaft loading capacity Viton O-Ring sealed at each joint Sealed
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 20 to 500 In-lbs
- Maximum Input Speed: 4,000 rpm
- Backlash: 15 to 25.00000000000002 arcmin
-
Supplier: Conic Systems
Description: known worldwide for high precision, durability and long life. Features and Benefits Lifetime zero backlash Ultra-high repeatability (less than 10 arc-sec) High positional accuracy (± 1.5 arc-min standard) NEMA sizes 17, 23, 34, 42 and Metric Single stage, high reduction
- Gear Ratio: 50 to 200 (X : 1)
- Output Torque: 106.194690265487 to 2,123.89380530973 In-lbs
- Maximum Input Speed: 7,300 rpm
- Backlash: 0 arcmin
-
Supplier: Durst
Description: drive and delivering mechanical power to auxiliary equipment in high and low ranges. Features Simplified Mounting — Symmetrical hole pattern provided on the sides of the gearbox perpendicular to the input/output positions. Fewer Parts — Elimination of parts, such
- Mounting Style: Flange(s)
- Gearing: Helical, Spur
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs
-
Supplier: Onvio LLC
Description: All steel construction for operation at a wide temperature range. Constant contact on all cam followers for excellent load sharing, high shock load capacity, and consistent torsional stiffness. High capacity output bearing. Pre-loaded needle bearing cam follower assures
- Gear Ratio: 13 (X : 1)
- Backlash: 0 arcmin
- Reducer Output: Coupling or Bushing, Hollow Shaft, Solid Shaft
- Gearing: Cycloidal
-
Supplier: Cone Drive Gearing Solutions
Description: high positioning performance. Series P offers exact ratios from 3:1 through 40:1 with the highest efficiency and lowest backlash in the industry. High Performance Precision honed planetary gearing offers high torque capacity and high efficiency. Lowest noise levels in the
-
Supplier: Andantex USA, Inc.
Description: Overview The DLO Series (In-line Differential Phase Shifters) allows accurate adjustment of the output shaft’s angular position, relative to the input shaft, while the machine is in motion, or even at rest. In-line Series combine a high quality planetary differential and an
- Gear Ratio: 3 (X : 1)
- Backlash: 6 arcmin
- Reducer Style: Integral Base
- Shaft Alignment: Parallel In-line
-
Supplier: Kollmorgen Corporation
Description: capacity, high efficiency and low backlash. Features Backlash: 4 arc-min Ratios available from 4:1 through 100:1 Single piece output shaft High-capacity tapered roller bearings and double full-complement needle bearings Continuous-duty grease Single-piece stainless steel
- Gear Ratio: 4 to 100 (X : 1)
- Output Torque: 9,000 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 4.000000000000002 arcmin
-
Supplier: Cone Drive Gearing Solutions
Description: Absolute zero backlash for life, low backlash as low as 3 arc minutes and standard backlash. Product Specifications Case Sizes: 38, 51, 64, 76 and 89 Output Torque: Up to 7800 lb.in. (880 Nm) Gear Ratios: 5, 6, 7, 8, 9, 10, 15, 20, 25, 30, 40, 50 and 60 (all ratios exact)
-
Supplier: Cone Drive Gearing Solutions
Description: required. Value Performer Plasma case hardened gears including ring gear Planet gear honed for maximum durability and low noise Up to 6 planets in the output stage of multiple reduction units for torque per dollar output Full needle planet bearings, 20000 hrs life Patented
-
Supplier: Cone Drive Gearing Solutions
Description: Series B Right Angle Worm Gear The Series B Conex right angle worm geared motors and reducers provide a highly flexible and compact solution to meet the low to medium power range. With power capabilities up to 20HP and maximum output torque capacity of 5,000 lb in., the Series B can
-
Supplier: Renold Canada
Description: availability Aluminium construction - low overall weight Supplied with lubricant from the factory - maintenance free RF Series Product Features High tolerance, heavy duty bearings for trouble free operation and maximum load carrying capacity Hardened and profile ground gears for
- Maximum Input Power: 10 HP
- Mounting Style: Flange(s)
- Gearing: Helical
- Reducer Output: Hollow Shaft
-
Supplier: Electric Generators Direct
Description: •Designed for maintenance-free performance 100% Copper Winding, Low Distortion Alternator •Provides THD <5%, for high quality power output Aluminum & Steel Housing •Lightweight design for maximum durability Heavy Duty Cast Iron Single Stage Gearbox •Lifetime pre-sealed
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: Alternator w/ Capacitor •Designed for maintenance-free performance 100% Copper Winding, Low Distortion Alternator •Provides THD <5%, for high quality power output Aluminum & Steel Housing •Lightweight design for maximum durability Heavy Duty Cast Iron Single Stage Gearbox
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: Alternator w/ Capacitor •Designed for maintenance-free performance 100% Copper Winding, Low Distortion Alternator •Provides THD <5%, for high quality power output Aluminum & Steel Housing •Lightweight design for maximum durability Heavy Duty Cast Iron Single Stage Gearbox
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Boston Gear
Description: Overview Our R1000 bevel gear drives feature compact, rugged construction and precision-forged, straight-tooth bevel gears, making them ideal for industrial applications where low-speed/ high-torque drives are required. Features and Benefits Straight-tooth bevel gears have teeth that
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Radicon
Description: unit incorporating an integral torque reaction bracket. The units are also available with rubber torque bushes, output flanges, output shafts and KIBO® sleeves to allow for trouble free maintenance. All variants can be fitted with standard IEC motors. Input shaft assemblies are
- Continuous Torque: 146,017.699115044 In-lbs
- Gearbox Ratio: 5 to 5,600 : 1
- Motor Type: AC Motor
- Features: Geared
-
Supplier: Radicon
Description: Series K Helical Bevel geared motor comes in 9 sizes with an Input Power up to 90Kw (121 Hp) and an Output Torque up to 12,300 Nm (109,000 lb.in). Gear Ratios 160:1 in three stages, 10,000:1 in five stages and 36,000:1 in six stages. Series K - Right angle helical bevel geared motors
- Continuous Torque: 108,849.557522124 In-lbs
- Gearbox Ratio: 160 to 36,000 : 1
- NEMA Frame Size: 56 to 405 #
- Motor Type: AC Motor
-
Supplier: Radicon
Description: quality materials and components. The end result is a series of speed reducing and geared motors offering high load carrying capacity, increased efficiency, quiet running and reliability. Unit Sizes: 03, 04, 05, 06, 07, 08, 09, 10 Input Power: Up to 45kW (60HP) Output Torque: Up
- Continuous Torque: 88,495.5752212389 In-lbs
- Gearbox Ratio: 8 to 16,000 : 1
- NEMA Frame Size: 56 to 326 #
- Motor Type: AC Motor
-
Supplier: Armstrong International
Description: 90° stroke time as low as 1.5 seconds for fast control action Gearbox: planetary, lifetime lubrication, low backlash 100% duty cycle rated actuator
- Valve Size: 1 to 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Armstrong International
Description: switch Extra analog input for interfacing ancillary devices (e.g., flow switch, level switch) 90° stroke time as low as 1.5 seconds for fast control action Gearbox: planetary, lifetime lubrication, low backlash 100% duty cycle rated actuator IMPORTANT NOTE: Further
- Valve Size: 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
Find Suppliers by Category Top
Featured Products Top
-
High Torque Density: Nominal output torque ranging from 14 to 1800 Nm, supporting both compact and heavy (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Modern automation systems require gearboxes that can translate motor output into precise, repeatable motion without adding excessive size, noise, or positioning error. Backlash, load capacity, and mechanical durability can directly affect the accuracy and reliability of robotic, CNC, packaging (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Flexible output and ratio options, including disc output Customizable lubrication: synthetic and low-temperature greases for specialized operating conditions Contact KOFON to discuss a custom KPH gearbox configuration for your application (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Flexible options, including keyed/keyless output shafts, synthetic or low-temperature grease, custom adaptor flanges, and flexible input mounting (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Precision motion systems require gearboxes that deliver high torque density, minimal backlash, and long-term reliability. The KPLF High Precision Planetary Gearbox is engineered to meet these demands, combining advanced materials, precision gear grinding, and (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Key Features of KPL Planetary Gearbox: Superior Materials and Craftsmanship: Utilizes alloy forged steel with advanced heat treatment, high-precision helical gears, full needle roller bearings, and top-level gear grinding for enhanced durability (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Overcoming Precision Motion Challenges In high-precision motion applications, engineers often face challenges such as backlash, low rigidity, and insufficient torque, which can compromise system performance. The KPE High-Precision Planetary (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
gearboxes are engineered for durability and long-lasting performance, making them an ideal choice for both standard and customized applications. By offering high torque output, compact design, and low backlash, the KPE series ensures precision in every movement. This solution helps professional buyers (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
The KPL Planetary Gearhead combines high torque, low backlash, and energy (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
The KPL series planetary gearboxes from CaesarPlanetary® are engineered for high-precision servo systems, combining advanced materials and patented technology to (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group
More Information Top
-
Engineering Asset Management
If a lubricant is selected for an intermediate stage, high speed input stage and low speed output stage of the gearbox will be inadequately lubricated.
-
P&WC PT6B, PT6C, PT6D
These are the designations of the commercial turboshaft versions of the PT6A turboprop, with a generally identical gas generator but a lower -ratio output gearbox to reduce weight and give a high -speed drive matched to the input to the helicopter main …
-
Hydraulic system
… for the behavior whether this through growing VP or decreasing VM is realized, but the pressure in the hydrostatic gear can by to become small VP long ), the output rotation speed n rises … … the ratio to the input rotation speed, ne that …
-
Review on wind turbines with focus on drive train system dynamics
Generally, because of the relative high gear ratio, the bearings on the input shaft to the gearbox carry high loads with low rotational speed, whereas the bearings at the output shaft carry lower loads with higher speed.
-
Laboratory Testing of Drivetrain Component Efficiencies for Constant-Speed and Variable-Speed Wind Turbines: 4 November 1997 --3 November 2000
“Forward” power flow indicates that the primary test gearbox has power input to the low -speed shaft, with its high -speed shaft driving the output dynamometer.
-
Validating FEA models of complex generator and gearbox assemblies using experimental modal analysis
The gearbox connects with the generator with its low speed output coupling and to the turbine with its high speed input .
-
Nanotechnology
For example, a design for a gearbox for transforming shaft power from higher to lower angular speeds would consist of a rigid framework supporting input and output shafts mounted on bearings.
-
Comparison of Direct-Drive Power Takeoff Systems for Ocean Wave Energy Applications
The 15 : 1 gearbox converts the high -torque low -speed power input from the pinion to a higher speed, lower torque output to a permanent magnet direct current (PMDC) generator.
-
PROcedures for TESTing and measuring wind turbine components; results for yaw and pitch system and drive train
… shaft axial displacement of high speed shaft axial displacement of intermediate speed shaft axial displacement of low speed shaft displacement of the gearbox in the nacelle outdoor … … temperatures air flow (cooler input and output ) temperatures bearing temperatures high speed shaft bearing temperatures …
-
Controlled start transmission CST - Gearing (Mechanical power transmission products) | ABB
When coupled to an AC induction motor the CST gearbox converts the motor’s high -speed, low -torque input to a low-speed, high-torque output , suitable for direct coupling to a high inertia load, such as a conveyor belt pulley.
Indicates content that may require registration and/or purchase.