Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Knowles
Description: voltage. This makes them the perfect choice for applications such as DC bus smoothing, while their non-piezo construction makes them ideal for snubber capacitors. And with lower self-heating properties and low loss operation, they can also handle higher ripple currents than
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Knowles
Description: voltage. This makes them the perfect choice for applications such as DC bus smoothing, while their non-piezo construction makes them ideal for snubber capacitors. And with lower self-heating properties and low loss operation, they can also handle higher ripple currents than
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Low Loss Radial Leaded High Voltage Disc Ceramic Capacitors in a variety of C-V values and sizes. • 3,000VDC to 20,000VDC • N750, N1500, N2200, N4700 and N5600 Dielectrics • Radial and Axial Leaded • Mil Screened IAW Mil-prf-49467
- Dielectric: Ceramic
- Features: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: Knowles
Description: voltage. This makes them the perfect choice for applications such as DC bus smoothing, while their non-piezo construction makes them ideal for snubber capacitors. And with lower self-heating properties and low loss operation, they can also handle higher ripple currents than
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: TPL, Inc.
Description: advanced capacitance materials primarily for electromagnetic weapon systems and is a manufacturer of nano-size ceramic dielectric powders, monolithic ceramic capacitors and substrates, as well as specialty dielectric materials. The Micropower Technologies Division is developing
- Use Temperature: -67 to 257 F
- Dielectric Constant: 4.75 to 5.03
- Material Type: Dielectric / Electrically Insulating
- Industry: Electric Power, Electronics, Energy Conversion (Battery/Fuel Cell/PV)
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GJM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 1.1 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature
- Capacitance Range: 0.0000011 microF
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1133590-251SHF330JSE Category: Capacitors>Ceramic Capacitors Series: SH Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 33 pF
- Capacitance Range: 0.000033 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Knowles
Description: A range of ultra-low loss High Q ceramic capacitors with C0G/NP0 characteristics suitable for high power applications where minimal power loss and very low self heating is demanded.
- Capacitance Range: 0.000001 to 0.027000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 200 to 7,000 volts
- Operating Temperature: -55 to 125 C
-
Description: Linear temperature coefficient of capacitance. High stability of capacitance. Low loss at high frequency. Applications: New energy, communications, industrial, power, and consumer electronics and more.
- Capacitance Range: 0.000009999999999999999 to 0.001 microF
- Operating Temperature: -55 to 125 C
- Dielectric: Ceramic
- Features: Other
-
Supplier: DigiKey
Description: CAP 4NF 3000V C0G 2220 LOW LOSS
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Richardson RFPD
Description: KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics,
- Capacitance Range: 0.000062 microF
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Dielectric: Ceramic
-
Supplier: Utmel Electronic Limited
Description: SMD Comm C0G, Ceramic, Commercial Grade, 1000 pF, 5%, 100 VDC, C0G, SMD, MLCC, Ultra-Stable, Low Loss, Class I, 0603
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 100pf 2000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.0001 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 56pf 3000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.000056000000000000006 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 27pf 2000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.000027000000000000002 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 15pf 3000V UJ HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.000015 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Richardson RFPD
Description: The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize
- Bandwidth: 0 to 299,000 kHz
- Insertion Loss: 0.8 dB
- Filter Type: Low Pass
- Features: Other
-
Supplier: Mini-Circuits
Description: blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB
- Frequency Range: 2,000 MHz
- Minimum Gain: 15.42 dB
- Maximum Gain: 21.3 dB
- Output Power( P1dB): 3.2 dBm
-
Supplier: Mini-Circuits
Description: blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB
- Frequency Range: 1,000 MHz
- Minimum Gain: 24.4 dB
- Maximum Gain: 222 dB
- Output Power( P1dB): 12.6 dBm
-
Supplier: Trigon Components, Inc.
Description: SERIES CCD-R DESCRIPTION Class II Epoxy Coated, Low Loss Low D.F. CAPACITANCE RANGE 100pF to 10000pF VOLTAGE RATING 1000VDC to 3000VDC OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE Low Dissipation Factor •High Voltage •IEC 384-9: 1988 (Fixed
- Capacitance Range: 0.0001 to 0.01 microF
- DC Rated Voltage Range (WVDC): 1,000 to 3,000 volts
- Operating Temperature: -25 to 125 C
- Packing Method: Bulk Pack, Tape Reel
-
Description: for applications that require a strong and durable ceramic material. High Dielectric Strength: These ceramic blocks have a high dielectric strength of approximately 25 kV/mm, which makes them an excellent choice for electronic components and insulators. Low Loss Factor:
- Density: 2.8999981697315307 g/cc
- Thermal Conductivity: 240 W/m-K
- Coeff. of Thermal Expansion (CTE): 7.5 µm/m-C
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
-
Description: INNOVACERA offer customers a wide variety of vacuum-tight, hermetically sealed ceramic-to-metal, glass-ceramic and glass-to-metal components. Ceramic-to-metal sealing products not only have the characteristics of ceramic high temperature resistance, corrosion resistance,
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: Microchip Technology, Inc.
Description: The MIC5315 is a high performance, dual low input voltage, low dropout regulator with voltage select. Major features include two 300mA LDOs, input voltage down to 1.7V, ultra low drop out of 85mV at full load, and voltage select. Each LDO has its own low voltage input for
- Output Voltage (Volt): 1.5 to 1 volts
- Input Voltage (VIN): 5.5 volts
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: ceramic capacitors, Skyworks MIS chip capacitors offer higher Q, and a lower insertion loss of 0.04 dB, in a 50 Ohm system. Insulation resistance is greater than 105M Ohm. To accommodate high volume automated assembly methods, wafers can be supplied on expanded film
- Capacitance Range: 0.000009999999999999999 microF
- Applications: RF / Microwave Capacitors
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Microchip Technology, Inc.
Description: current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7V to 5.5V supply voltage Light load LowQ® LDO mode 18µA quiescent current Low noise, 75µVrms 2MHz PWM mode Output current to 600mA >95% efficiency 100%
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: scribed and laser processed. AlN Ceramics have excellent thermal, electrical and mechanical properties. High thermal conductivity (7-10 times of alumina ceramics), low dielectric constant and dielectric loss, reliable insulation performance, excellent mechanical
- Density: 3.3299978983468956 g/cc
- Thermal Conductivity: 170 W/m-K
- MOR / Flexural Strength: 58,014.7357428788 psi
- Specialty Ceramic Type: Aluminum Nitride
-
Supplier: SAE International
Description: capacitors also have very low voltage coefficients, indeed they are positive at the low end of the temperature range, resulting in a combined T C - Vc capacitance variation 0%/-25% of nominal from -55 to +200°C with applied voltage stress from 20 to 260 V/mil.
-
Supplier: Vincotech GmbH
Description: Converter+PFC+Inverter Gate Drive Circuit including complete Bootstrap Circuit Integrated DC capacitor Inverter Shunt PFC Gate Drive PFC Shunt Temperature sensor Optimised collector emitter saturation voltage and forward voltage for low conduction losses Reverse conductive IGBT
- Output Voltage: 600 volts
- Output Current: 10 amps
- Technology: IGBT, Intelligent Power Module (IPM)
- Features: Other / Specialty Technology
-
Supplier: AVX Corporation
Description: Multilayer Organic Diplexers The MLO™ diplexer uses high dielectric constant and low loss materials to realize high Q passive printed elements such as inductors, and capacitors in a multilayer stack up. The MLO™ diplexers can support multiple wireless standards such as WCDMA,
- Device Type: Diplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: MOSFETS. These 50 mOhm RDSON transistors enable high efficiency to reduce power losses. ACT4752 supports smaller MLCC (multi-layer ceramic capacitor) devices. The product's main buck converter can be dynamically programed to an output voltage between 3 and 24 V in 12.5 mV steps via the
- Output Voltage (Volt): 3 to 24 volts
- Input Voltage (VIN): 4.5 to 40 volts
- Output Current (IOUT): 4 amps
- Quiescent Current (IQ): 0.0013 amps
-
Supplier: RS Components, Ltd.
Description: EPCOS B58035U5205M062
- Capacitance Range: 2 microF
- Dielectric: Ceramic
- Technology: Multilayer
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 0.0047 microF
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: CAP KIT CERAMIC 0.3PF-1PF 80PC
- Dielectric: Ceramic
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 4700PF 500V 10% X7R 1206 4700pF 500V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.057"" (1.45mm) - - Digi-Reel«
- Capacitance Range: 0.0047 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Dielectric: Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: -20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
Find Suppliers by Category Top
Featured Products Top
-
A range of X7R MLC capacitors with a guaranteed nonmagnetic / relative permeability of 1.000 and having a customized design to achieve a lower ESR and improved Q factor than normal X7R MLCC’s. Ideal for critical applications such as NMR / MRI and where PIM could potentially be an issue if nickel was present. These MLCC's can be used where an improved performance is required, such as blocking caps. (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
Engineers designing for medical imaging and high-frequency applications need components that ensure minimal power loss, high signal integrity, and zero magnetic interference. Knowles’ new FM2 range of Non-Magnetic X7R Low Loss Multilayer Ceramic Capacitors (MLCCs) is engineered to deliver (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
Quantic Eulex’s XG Series capacitors mark a breakthrough in high-frequency performance, offering ten times the capacitance of conventional solutions while maintaining Class 1 dielectric stability and high Q factors. With ultra-low ESR and ESL, they support broader bandwidths and reduced (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. When AC (ripple) current passes through a capacitor, power will dissipate inside the component, causing energy to be wasted in the form of heat. An advantage of Hiteca-based MLCCs is that Hiteca has lower self-heating properties and low losses, which enables the capacitor to handle much higher ripple (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
High-frequency power electronics demand capacitors that combine efficiency, stability, and reliability. Engineers need components that maintain low loss, minimal temperature (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Low Loss Dielectric Materials Cuming Microwave manufactures a full line of low loss dielectric materials. Our materials range in dielectric constant from 1 (read more)
Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Product Overview The W82 (MMKP82 series) is a high-frequency, low-loss film capacitor designed for high-power supply applications. Built with a double-sided metallized polypropylene film structure in a box-type housing, it delivers low loss and low heat rise, handles (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Quantic Eulex's Gap Capacitors deliver exceptional stability, ultra-low loss, and high Q factors for high-frequency and RF applications. Designed for precision performance, these capacitors ensure reliable signal integrity and efficiency in demanding environments. With superior temperature (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
, signal instability, and costly redesigns. AVX ceramic capacitors provide exceptional performance, reliability, and versatility: (read more)
Browse Capacitors Datasheets for Win Source Electronics -
The W31 CBB21 metallized polypropylene film capacitor is engineered for high-reliability electronic systems requiring stable capacitance, low dissipation, and long operational life. Utilizing advanced metallized polypropylene film and flame-retardant epoxy (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
Conduct Research Top
-
New Low Loss, Ultra Stable High-Capacitance MLCCs for Power Electronics
spaces. At Knowles Precision Devices, with our newest line of multilayer ceramic capacitors (MLCCs) built with Hiteca TM, we can deliver high capacitance stability over high temperature and voltage as well as lower parasitic losses under common operating conditions.
-
Characterizing High-Q 100 pF Capacitors with the Zurich Instruments MFIA
high-Q (low loss) commercially available SMD capacitors, both ceramic and polymer-film. A wide range of dielectrics are available for use in capacitors, but we focus on a selection of class I ceramic and polymer-film capacitors.
More Information Top
-
Wirelessly Powered Sensor Networks and Computational RFID
The rectified voltage is stored on eight 47 μF low loss ceramic capacitors , for a total of 376μF of charge storage.
-
Research on the electromagnetic environment effect on wireless communication systems
Localized component filtering with a low loss ceramic capacitor shall be implemented in parallel and immediately adjacent to the bulk storage electrolytic capacitor.
-
A high-efficiency soft switching zero-voltage-transition converter using combined inductor energy recovery circuits
Since resonant capacitor CR has to be determined with consideration of parasitic inductor and capacitor, low loss ceramic capacitor with dissipation factor 0.2% is adopted.
-
A new high-efficiency zero-voltage-switching AC-DC boost converter using energy recovery circuits
Since resonant capacitor CR has to be determined with consideration of parasitic inductor and capacitor, a low loss ceramic capacitor with dissipation factor 0.2% is adopted.
-
Analysis, design, and experimental comparison of 2 kW power factor corrector converters with soft-switching techniques
resonant capacitor CR has to be determined with consideration of parasitic inductor and capacitor, low loss ceramic capacitor with dissipation factor 0.2% is adopted and 1000pF is used.
-
Measurement of dielectric loss by phase difference method
Figure 14 shows the result of the measurement with a low - loss ceramic capaci- tor connected in parallel to sample No. 1.
-
Radio frequency coil technology for small‐animal MRI
A reasonable estimate of the quality factor QC of a low - loss ceramic capacitor of capacitance CP pF at f0 MHz is given by the following: .
-
Threat localization in QR explosive detection systems
In order to achieve high Q values, the coil was constructed from a single piece of sheet copper and low - loss ceramic capacitors .
-
TROUBLESHOOTING ELECTRONIC EQUIPMENT: Includes Repair And Maintenance, Second Edition > Passive Components and Their Testing
However, low - loss ceramic capacitors use steatite which is a natural mineral.
-
Differential VCO Design for GSM Handset Applications
example, after exchanging the varactor with a lower loss discrete ceramic capacitor , the phase noise was improved by 5–6 dB.
Indicates content that may require registration and/or purchase.