-
Supplier: Marki Microwave LLC
Description: The AMM-9024PSM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. This amplifier is optimized for excellent gain flatness in-band. The AMM-9024PSM is packaged in a compact 3mm QFN for surface mount
- Frequency Range: 0 to 50,000 MHz
- Amplifier Type: Low Noise Amplifier
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: The MMA043PP4 is a gallium arsenide (GaAs) pseudomorphic high-electron-mobility transistor (pHEMT) low-noise wideband amplifier in a leadless 4 mm × 4 mm surface-mount package that operates between 0.5 GHz and 12 GHz. The MMA043PP4 amplifier provides 16 dB
- Features: Other
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ MGA-684P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA). The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.
- Frequency Range: 1,500 to 4,000 MHz
- Minimum Gain: 16.1 dB
- Maximum Gain: 19.1 dB
- Output Power( P1dB): 21.99999999999999 dBm
-
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ MGA-637P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA). The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.
- Frequency Range: 1,500 to 2,500 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 19 dB
- Output Power( P1dB): 21.899999999999995 dBm
-
Supplier: Custom MMIC
Description: The CMD247 is a wideband (Ka, Q, U band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for military, space and communications systems. At 35 GHz the amplifier MMIC delivers 13 dB of gain, a saturated output power of +15 dBm and a noise
- Frequency Range: 30,000 to 40,000 MHz
- Minimum Gain: 13 dB
- Maximum Gain: 13 dB
- Output Power( P1dB): 13.5 dBm
-
Supplier: Broadcom Inc.
Description: The Avago AMMP-6220 is a high gain, low-noise amplifier that operates from 6 GHz to 20 GHz. The LNA is designed to be an easy-to-use component for any surface mount PCB application.
- Frequency Range: 6,000 to 20,000 MHz
- Minimum Gain: 22 dB
- Maximum Gain: 22 dB
- Output Power( P1dB): 10 dBm
-
Supplier: Custom MMIC
Description: The CMD162 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 30 GHz and delivers greater than 22 dB of gain with a
- Frequency Range: 26,000 to 34,000 MHz
- Minimum Gain: 22 dB
- Maximum Gain: 22 dB
- Output Power( P1dB): 6.999999999999997 dBm
-
Supplier: Qorvo
Description: Qorvo's TQL9092 is a flat-gain, high-linearity, ultra-low noise amplifier in a small 2 x 2 mm surface-mount package. The LNA provides a gain flatness of 2 dB (peak-to-peak) over a wide bandwidth from 1.5 to 3.6 GHz. At 2.6 GHz, the amplifier typically
- Frequency Range: 600 to 4,200 MHz
- Minimum Gain: 22.6 dB
- Maximum Gain: 22.6 dB
- Output Power( P1dB): 19 dBm
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ MGA-683P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA). The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.
- Frequency Range: 450 to 2,000 MHz
- Minimum Gain: 16.3 dB
- Maximum Gain: 19.3 dB
- Output Power( P1dB): 21.499999999999986 dBm
-
Supplier: Anokiwave
Description: The AWL-7186 is a 4-stage ultra-low noise amplifier that provides a noise figure of less than 3.5 dB, an output P1dB of +8 dBm, and an adjustable gain range of 15 dB. The MMIC features exceptional gain flatness and superior noise performance over a very wide
- Frequency Range: 71 to 86 MHz
- Amplifier Type: Low Noise Amplifier
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: BDS/GPS/GNSS Low-Noise Amplifier
- Frequency Range: 1,559 to 1,606 MHz
- Minimum Gain: 19 dB
- Maximum Gain: 19 dB
- Amplifier Type: Low Noise Amplifier
-
Supplier: Custom MMIC
Description: The CMD278C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD278C4 is ideally suited for microwave radios and X-band applications where small size and high input power survivability are needed. The broadband device delivers 15 dB of
- Frequency Range: 8,000 to 12,000 MHz
- Minimum Gain: 15 dB
- Maximum Gain: 15 dB
- Output Power( P1dB): 27.999999999999996 dBm
-
Supplier: Qorvo
Description: The CMD328 is a broadband MMIC low noise amplifier bare DIE. The CMD328 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 27 dB of gain with a corresponding output 1 dB
- Frequency Range: 6,000 to 18,000 MHz
- Minimum Gain: 27 dB
- Maximum Gain: 27 dB
- Output Power( P1dB): 12 dBm
-
Supplier: Qorvo
Description: Qorvo's CMD309 is a broadband MMIC low noise amplifier ideally suited for microwave radios and C and X-band applications where high gain, low noise figure and low power consumption are needed. At 8 GHz the device delivers greater than 29 dB of gain with a
- Frequency Range: 5,000 to 12,000 MHz
- Minimum Gain: 29.5 dB
- Maximum Gain: 29.5 dB
- Output Power( P1dB): 13 dBm
-
Supplier: Qorvo
Description: Qorvo's TQP3M9036 is a high linearity, ultra low noise gain block amplifier in a small 2x2 mm surface-mount package. At 0.9 GHz, the amplifier typically provides 19.8 dB gain, +36 dBm OIP3, and 0.45 dB noise figure while drawing 65 mA current from a
- Frequency Range: 50 to 2,000 MHz
- Minimum Gain: 19.8 dB
- Maximum Gain: 19.8 dB
- Output Power( P1dB): 20 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: GPS/GLONASS/Galileo/BDS Low-Noise Amplifier
- Amplifier Type: Low Noise Amplifier
- Features: Other
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Marki Microwave LLC
Description: The AMM-9860PSM is a wideband low noise amplifier capable of providing 13.5 dB gain and +28 dBm OIP3 with a low 2.7 dB typical noise figure. The AMM-9860PSM is an ideal linear signal amplifier for applications requiring low power consumption and small
- Frequency Range: 3,000 to 30,000 MHz
- Amplifier Type: Low Noise Amplifier
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Marki Microwave LLC
Description: The AMM-9855PSM is a wideband low noise amplifier capable of providing 13 dB gain and +26 dBm OIP3 with a low 2.2 dB typical noise figure. The AMM-9855PSM is an ideal linear signal amplifier for applications requiring low power consumption and small
- Frequency Range: 0 to 30,000 MHz
- Amplifier Type: Low Noise Amplifier
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Marki Microwave LLC
Description: The APM-6849SM is a single stage broadband, low phase noise pre-amplifier designed to provide 11 dB typical gain packaged in a 3 mm QFN with low current consumption. This amplifier uses GaAs HBT technology for low phase noise, and provides industry
- Frequency Range: 2,000 to 30,000 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY65404-31 is an ultra Low-Noise Amplifier (LNA) intended for 5 GHz wireless receiver applications. Its industry-leading Noise Figure (NF), together with high linearity, makes it ideal as a firststage LNA in 802.11a Wireless Local Area Network (WLAN) radios.
- Frequency Range: 4,900 to 5,900 MHz
- Minimum Gain: 13 dB
- Maximum Gain: 13 dB
- Noise Figure: 1.2 dB
-
Supplier: Richardson RFPD
Description: PMI Model Number PLNA-30-10M20-292FF is an Ultra-low Noise Amplifier with working frequency range of 10 MHz to 20 GHz that offers up to +28 dB minimum gain @ 20 GHz with a typical gain flatness of ±2.5 dB typical and Noise figure of 3 dB @ 0.5 GHz, 2.5 dB @ 18 GHz, and
- Frequency Range: 10 to 20,000 MHz
- Maximum Gain: 26 dB
- Output Power( P1dB): 13 dBm
- Noise Figure: 3.3 dB
-
Supplier: Skyworks Solutions, Inc.
Description: GPS/GLONASS/Galileo/Compass Low-Noise Amplifier
- Frequency Range: 1,559 to 1,606 MHz
- Minimum Gain: 16.5 dB
- Maximum Gain: 16.5 dB
- Minimum Operating Voltage: 1.5 volts
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ TSY-83LN+ is a GaAs pHEMT based wide band, bypass mode capable, low noise MMIC amplifier with a combination of high IP3 and flat gain. Operating from 0.4 to 8 GHz, this amplifier features high dynamic range with 1.5 dB noise figure, 22 dB gain, +22.9
- Operating Temperature: -45 to 105 C
- Nominal Impedance: 50 Ohms
- Amplifier Type: Low Noise Amplifier
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Mini-Circuits
Description: The PMA3-10203+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high IP3, flat gain, and voltage-controlled shutdown capability. Operating from 12.5 to 20 GHz, this amplifier features high dynamic range with typical 1.5 dB noise figure, 21 dB gain,
- Frequency Range: 12,500 to 20,000 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 22.2 dB
- Output Power( P1dB): 15.2 to 16.4 dBm
-
Supplier: Mini-Circuits
Description: The PMA3-5153+ is a pHEMT-based, wideband, ultra-low noise MMIC amplifier with high IP3, flat gain, and voltage-controlled shutdown capability. Operating from 5.5 to 15.5 GHz, this amplifier features high dynamic range with 1.2 dB typical noise figure, 21.5 dB
- Frequency Range: 5,500 to 15,500 MHz
- Minimum Gain: 18 dB
- Maximum Gain: 21.7 dB
- Output Power( P1dB): 16.1 to 18.3 dBm
-
Supplier: Mini-Circuits
Description: The PMA3-5123+ is a pHEMT-based ultra-low noise MMIC amplifier with high IP3 and flat gain. Operating from 5.5 to 12.5 GHz, this amplifier features high dynamic range with typical 1.0 dB noise figure, 21.6 dB gain, +16.8 dBm P1dB, and +28.1 dBm OIP3. This
- Frequency Range: 5,500 to 12,500 MHz
- Minimum Gain: 20.7 dB
- Maximum Gain: 22.6 dB
- Output Power( P1dB): 13 to 17.5 dBm
-
Supplier: DigiKey
Description: 2-20 GHZ LOW NOISE AMPLIFIER
- Frequency Range: 2,000 to 20,000 MHz
- Minimum Gain: 14 dB
- Maximum Gain: 14 dB
- Output Power( P1dB): 16 dBm
-
Supplier: Richardson RFPD
Description: WMA123.5A-R5 integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC
- Frequency Range: 123.5 MHz
- Maximum Gain: 28 dB
- Output Power( P1dB): 10 dBm
- Noise Figure: 0.4 dB
-
Supplier: MACOM
Description: MACOM’s line of hybrid amplifiers cover a frequency range of 10 kHz to 6 GHz. Each amplifier is designed to be unconditionally stable and have excellent cascadability. Our amplifiers are designed using thin film technology and are integrated amplifiers that include
- Frequency Range: 2 to 6,000 MHz
- Minimum Gain: 7.5 dB
- Maximum Gain: 38.5 dB
- Noise Figure: 1.1 to 5.5 dB
-
Supplier: Radwell International
Description: OP-AMP, 3MHZ, 13V/US, 14-SOIC, LOW NOISE, 4 AMPLIFIERS, 3MHZ, SUPPLY VOLTAGE: 10V ~ 30V, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Light in Motion LLC
Description: circuits. Conveniently packaged in a low profile Surface Mount Package. Features Small outline Surface Mount High Noise Immunity Buffer Open Collector Reception Angle 130O RoHS compliant
- Supply Voltage: 16 volts
- Output Type: Current Output
- Module Type: PN Photodiode
-
Supplier: Richardson RFPD
Description: The OP179 and OP279 are rail-to-rail, high output current, single-supply amplifiers. They are designed for low voltage applications that require either current or capacitive load drive capability. The OP179/OP279 can sink and source currents of ±60 mA (typical) and are stable with
- Features: Operational Amplifiers
-
Supplier: Linear Systems
Description: The LSBF510 is a low-cost N-Channel JFET. Features include low leakage, very low noise, low cutoff voltage (VGS(off) ≤ 2.5V) and high Gain (AV = 80 V/V) for use with low-level power supplies. The LSBF510 is excellent for battery powered equipment and
- Transistor Type: JFET
- Polarity: N-Channel
- Package Type: SOT23
-
Supplier: Win Source Electronics
Description: dB Number of Channels: 1 Categories: RF Amplifiers Case / Package: SOT-115 Max Frequency: 870 MHz Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature:
- Frequency Range: 870 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 20 dB
- Noise Figure: 7.5 dB
-
Supplier: Win Source Electronics
Description: Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008839-RF3376SR Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Test Frequency: 2 GHz Gain: 18 dB Noise Figure: 2 dB P1dB: 11.5 dBm Categories: RF Amplifiers
- Minimum Gain: 18 dB
- Maximum Gain: 18 dB
- Noise Figure: 2 dB
- Nominal Operating Current: 0.04 amps
Find Suppliers by Category Top
Featured Products Top
-
E-836 Compact Piezo Amplifier / OEM Module Cost-Effective, Low-Noise Piezo Amplifiers for Dynamic Piezo (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for PI (Physik Instrumente) L.P. -
The AMM-9619PSM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 2 to 26 GHz. This amplifier also has exceptionally low input and output reflections, and a low 1.6 dB typical noise figure from 8 to 18 GHz (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
-040LF. Applications Sensitive RF and microwave detector circuits Sampling and mixer circuits High-volume wireless Wi-Fi and mobile Low-noise receivers in high-sensitivity ID tags Radio designs (read more)
Browse Diodes Datasheets for Skyworks Solutions, Inc. -
: Minimum 15dB between ports, up to 30dB ·Excellent Matching: Maximum VSWR of 1.45 ·Low Insertion Loss: Maximum 0.65dB ·Power Handling: 200W forward and 10W reverse power ·Connection Type: Surface Mount (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
DR7 Din Rail Mounting Amplifier from RDP Group. The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of (read more)
Browse Bridge Conditioners Datasheets for RDP Electrosense -
low noise amplifiers (LNAs). These LNAs feature ultra low-noise figure, exceptional linearity, and operate over a wide range of frequencies. To reduce PCB board (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
surface?mount circulators govern RF signal flow and isolate transmit?receive channels. They act as vital passive components for power?amplifier protection within high?density RF modules. 5o.com surface?mount circulator part number 5o14150880960 operates across (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
AMM-9860PSM - Marki Microwave’s new AMM-9860PSM offers industry-leading LNA performance from 3 to 30 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 13.5dB gain and +28dBm OIP3 with a low 2.7 dB typical noise figure, the AMM-9860PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
AMM-9852PSM - Marki Microwave’s new AMM-9852PSM offers industry-leading LNA performance from DC to 20 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 17dB gain and +33dBm OIP3 with a low 1.8 dB typical noise figure, the AMM-9852PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
AMM-9858PSM - Marki Microwave’s new AMM-9858PSM offers industry-leading LNA performance from 2 to 20 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 17dB gain and +30dBm OIP3 with a low 1.9 dB typical noise figure, the AMM-9858PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC
More Information Top
-
AA028N1-99 datasheet - 23-30 GHz low noise amplifier : Datasheets for Electronic Components and Semiconductors
24-30 GHz surface mount low noise amplifier .
-
AA028N1-A2 datasheet : Datasheets for Electronic Components and Semiconductors
24-30 GHz surface mount low noise amplifier .
-
AA038N1-00 datasheet - 28-40 GHz GaAs MMIC low noise amplifier : Datasheets for Electronic Components and Semiconductors
26-40 GHz surface mount low noise amplifier .
-
Page 1. Semiconductor parts with 038 in root number
26-40 GHz surface mount low noise amplifier .
-
Page 1. Semiconductor parts with 022 in root number
20-24 GHz surface mount low noise amplifier .
-
Thermal stabilized front-end PCB with active cold calibration load for L-band radiometer
The employed design gives theoretically brightness temperature of below 150 K on the L-band, based on the noise figure of the low-cost low noise surface mount amplifier .
-
The Pospieszalski noise model and the imaginary part of the optimum noise source impedance of extrinsic or packaged FET's
allow the designer of either monolithic microwave integrated circuit (MMIC) or surface mounted low - noise amplifiers (LNA’s) to determine, at a given frequency, the values of external inductors that provide and .
-
The C-Band All-Sky Survey (C-BASS): Design and implementation of the
northern receiver
Each amplifier block uses two stages of this self-biased, surface - mount low noise am- plifier – based on GaAs pseudomorphic high-electron- mobility transistor (pHEMT) technology – to provide ≈ 30 dB of gain from 2 to 20 GHz with a…
-
Silicon microcantilevers with different actuation-readout schemes for absolute pressure measurement
The readout circuit is a three stage amplifier based on low noise surface mounting devices and acts as a current to voltage converter (first stage) and wide-band amplifier (second and third stage).
-
New Products
Small Surface Mount Filtered GPS Low Noise Amplifier .
Indicates content that may require registration and/or purchase.