-
Supplier: ROHM Semiconductor USA, LLC
Description: GMR50 series is a shunt resistor that provides industry-leading 4W rated power (at electrode temperature TK=90°C) in the compact 5.0mm×2.5mm size. This new series combines a revised electrode structure with optimized device design that improves heat dissipation to PCB where the
- Resistance Range: 0.1 to 0.22 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 4 watts
-
Supplier: ROHM Semiconductor USA, LLC
Description: PSR500 series is ideal for current detection under high current circuit.
- Tolerance: 1 +/- %
- Power Rating: 5 watts
- Operating Temperature: -55 to 170 C
- Features: General Use, Other
-
Supplier: Newark, An Avnet Company
Description: STANDARD SIZE 250 OHM SHUNT RESISTOR REQUIRED FOR HART LOW RESISTANCE LOOPS
-
-
Supplier: Isabellenhutte USA
Description: FEATURES Low resistance values from 1 mOhm 1 W power rating at 140 °C Constant current up to 30 A (1 mOhm) Excellent long-term stability High pulse power rating Mounting: Reflow- and IR-soldering AEC-Q200 qualified
- Resistance Range: 0.001 to 0.01 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Isabellenhutte USA
Description: ISA-Plan® four terminal thru-hole resistor. Heat sink mountable. For use in Measurement equipment, Reference resistors in laboratories, Current source and Laboratory power supply. Features Up to 10 W permanent power Continuous current load up to 100 A (1 mOhm) Very high precision of
- Resistance Range: 0.001 to 100 ohms
- Tolerance: 0.1 to 1 +/- %
- Temperature Coefficient (TCR): 30 ±ppm/°C
- Power Rating: 10 watts
-
Supplier: Precision Resistor Co., Inc.
Description: 4-Terminal Rectangular Axial Precision Power Shunt - PLV Series Features: Lower self-heating-Low temperature rise per watt, Low TCR, and Low EMF for greater thermal stability Durable-Excellent overload and surge current handling capabilities. Dependable and repeatable
- Features: Wirewound Resistor
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's ultra-low resistance jumper chip resistors feature a maximum conduction resistance of 0.5mO with improved rated current, resulting in minimal voltage loss and voltage drop at high currents.
- Resistance Range: 0 ohms
- Current Rating: 31.6 amps
- Operating Temperature: -55 to 155 C
- Category / Application: General Use
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's ultra-low resistance jumper chip resistors feature a maximum conduction resistance of 0.5mO with improved rated current, resulting in minimal voltage loss and voltage drop at high currents.
- Resistance Range: 0 ohms
- Current Rating: 31.6 amps
- Operating Temperature: -55 to 155 C
- Category / Application: General Use
-
Supplier: Precision Resistor Co., Inc.
Description: SMD (4-Tab) Current Sensing Shunts - LVS / PVS Series Key Features: Lower self-heating or temperature rise per watt Low TCR and Low EMF for greater thermal stability Excellent overload and surge current handling capabilities More Features of PRC's Current-Sensing Shunts:
- Features: Current Sensing Resistor, Wirewound Resistor
-
Supplier: Yageo USA
Description: Resistance values down to 0.010 Ω Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
- Resistance Range: 0.05 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.5 watts
- Configuration: Single Resistor
-
Supplier: ValueTronics International, Inc.
Description: The 34330A is a current shunt from Agilent. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops.
-
Supplier: KOA Speer Electronics, Inc.
Description: Features SMD type of small size, high rated current zero ohm jumper Low height suitable for use of small equipment such as mobile phone Suitable for reflow soldering (Not suitable for flow soldering) Products meet EU RoHS requirements AEC-Q200 Tested
- Resistance Range: 0.0005 ohms
- Current Rating: 10 to 50 amps
- Mounting / Packaging: Axial Leads, Through Hole
- Features: Current Sensing Resistor, Other
-
Supplier: RCD Components, Inc.
Description: highest current rating in a 1206- size due to the heavy duty tin plated copper element. The ultra low resistance of type Z1206 (.00012 Ω ) is 25-400 times better than conventional models! Z1206 is formed into a U-shape to provide 500V isolation clearance. Industry’s widest range of zero-ohm
- Resistance Range: 0.02 to 20,000 ohms
- Current Rating: 2 to 10 amps
- Operating Temperature: -55 to 175 C
- Mounting / Packaging: Axial Leads
-
Supplier: Allied Electronics, Inc.
Description: All Welded Construction Nickel-Chrome or Manganese-Copper Element Solderable Terminations Very Low Inductance 0.5-5 nH Excellent Frequency Response Low Thermal EMF Ideal for All Types of Current Sensing, Voltage Division and Pulse Applications Including Switching and Linear Power
-
Supplier: Riedon, Inc.
Description: Resistances from 0.005 to 0.10Ohms Tolerance to ±1% Resistance Wire TCR: ± 20ppm/K For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Economical Bare Metal Element
- Resistance Range: 0.005 to 0.1 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: RCD Components, Inc.
Description: 1206- size due to the heavy duty tin plated copper element. The ultra low resistance of type Z1206 (.00012 Ω ) is 25-400 times better than conventional models! Z1206 is formed into a U-shape to provide 500V isolation clearance. Industry’s widest range of zero-ohm jumpers Low cost,
- Resistance Range: 0.0015 to 1,500 ohms
- Current Rating: 10 to 25 amps
- Operating Temperature: -55 to 155 C
- Mounting / Packaging: Axial Leads
-
Supplier: Allied Electronics, Inc.
Description: range for IC's for battery charge management and low voltage power supplies, the TL Series satisfies the demand for a low ohmic shunt resistor to act as a current sensor. It has a particular applications for automotive industry for sensing in EMU's. Features: Up to
-
Supplier: Allied Electronics, Inc.
Description: range for IC's for battery charge management and low voltage power supplies, the TL Series satisfies the demand for a low ohmic shunt resistor to act as a current sensor. It has a particular applications for automotive industry for sensing in EMU's. Features: Up to
-
Supplier: Riedon, Inc.
Description: Resistances from 0.001Ohm to 100Ohms Power Rating to 50Watt Resistance Tolerances to ±0.1% TCR to ±10ppm/K Very Low Inductance
- Resistance Range: 0.01 to 100 ohms
- Tolerance: 0.25 to 5 +/- %
- Temperature Coefficient (TCR): 15 ±ppm/°C
- Current Rating: 150 amps
-
Supplier: Riedon, Inc.
Description: Resistances from 0.001Ohm to 500Ohms Power Rating to 2500Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1% Very Low Inductance (<50nH)
- Resistance Range: 0.001 to 500 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 15 to 50 ±ppm/°C
- Power Rating: 80 to 2,000.0000000000002 watts
-
Supplier: Ohmite Manufacturing Co.
Description: The Ohmite LVT series is s metal alloy strip resistor providing good TCR ratings. Low value stability is important when using a current sense resistor. The LVT offers TCR ratings down to 50ppm with tolerances down to 1%. The LVT series provides a resistance range from 2m to 20m
- Resistance Range: 0.002 to 0.2 ohms
- Tolerance: 1 to 3 +/- %
- Temperature Coefficient (TCR): 50 to 150 ±ppm/°C
- Power Rating: 0.3300000000000003 to 1 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 755731-PSR400ITQFD0L30 Packaging: Reel Features: Automotive AEC-Q200, Current Sense Tolerance: ±1% Temperature Coefficient: ±175ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 300 μOhms Categories: Resistors
- Resistance Range: 0.0003 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 175 ±ppm/°C
- Power Rating: 4 watts
-
Supplier: Ohmite Manufacturing Co.
Description: Four Terminal Bare Element Ohmite’s Four Terminal Bare Element Resistors provide ultra low resistance values (to 0.0005Ω) for relatively high current requirements, with the advantages of a Kelvin configuration and PC Board mounting capability. These shunt resistors are
- Resistance Range: 0.005 to 0.05 ohms
- Tolerance: 3 +/- %
- Power Rating: 0.1 to 3 watts
- Mounting / Packaging: Axial Leads
-
Supplier: ams
Description: The AS8510 Data Acquisition Front-End IC is a virtually offset free, low noise, 2 channel measurement device. It is tailored to accurately measure battery current from mA range up to kA range in combination with a 100 uOhm shunt resistor connected in series with the battery
- Device Type: Front End
- Features: Other
-
Supplier: Allegro MicroSystems Inc.
Description: Bandwidth: 500 kHz Supply: 3.0-5.5 V TMR technology AEC-Q100 Grade 1 1767 VRMS withstand Features & Benefits Single package solution: self contained shuntless current sensing with no external sense resistor required Low ohmic loss with 1.6mΩ conductor resistance on the LH
- Measuring Range: 0 to 10 amps
- Input Voltage: 3 to 5.5 volts
- Frequency Range: 500,000 Hz
- Isolation Voltage: 1.767 kilovolts
-
Supplier: Transducer Techniques, LLC
Description: to 1 km (3300 feet) with 6-wire hookup. An onboard 87.325 kΩ resistor allows easy shunt calibration at the push of a button. Provision is also made for a user-furnished calibration resistor. Power requirements are 12 to 26 Vdc with load currents from 10 to 60 mA, the latter
- Gain Range: 100 to 2,000 #
- Maximum Output: 10 volts
- Bandwidth: 10 kHz
- Operating Temperature: 0 to 55 F
-
Supplier: Transducer Techniques, LLC
Description: 4-wire hookup or at distances up to 1 km (3300 feet) with 6-wire hookup. An onboard 87.325 kΩ resistor allows easy shunt calibration at the push of a button. Provision is also made for a user-furnished calibration resistor. Power requirements are 11.8 to 26 Vdc with load
- Gain Range: 100 to 2,000 #
- Maximum Output: 10 volts
- Bandwidth: 10 kHz
- Operating Temperature: 0 to 55 F
-
Supplier: ValueTronics International, Inc.
Description: shunts in instrumentation Testing of electrical connections at conductor bars for openpit mining, in potential bonding systems, and for industrial and household applications Testing of cable resistance, wiring, shunt resistors in PCBs and thick-film circuits Measurement of
-
Supplier: Richardson RFPD
Description: package can provide the highest power levels and offer flexibility in system design and heatsinking. The SpeedVal Kit TO-247-4 power daughter cards feature two MOSFETs arranged in a half-bridge configuration. The unique card edge interface provides low inductance while greatly simplifying the
- Category: Development Board
-
Supplier: Infineon Technologies AG
Description: The two channels can be used as either low-side or high-side drivers in any combination. The device includes the drive transistor, recirculation transistor, and current sensing resistor; minimizing the number of required external components. This device is capable of regulating the
-
Supplier: Infineon Technologies AG
Description: The three channels can be used as either low-side or high-side drivers in any combination. The device includes the drive transistor, recirculation transistor, and current sensing resistor; minimizing the number of required external components. This device is capable of regulating the
-
Supplier: ValueTronics International, Inc.
Description: external chassis Voltmeter range: 300 µV to 300 V rms full scale (13 ranges) 10 dB per range Noise measurements: voltmeter residual noise on the 300 µV range: <25 µV rms, when terminated in 600 (shielded) ohms, <30 µV rms terminated with a shielded 100Ω resistor Output: 0.1 ±0.01 V rms open
- Frequency Range: 600 kHz
-
Supplier: ValueTronics International, Inc.
Description: factors of 10, 1.0, 0.1, 0.01, 0.001, or 0.0001 Display Sampling Update Rate: 3 samples per second Remote sensing and regulation of bridge excitation—eliminates errors from temperature effects on cable resistance Seven-wire calibration circuitry—applies the internal shunt calibration
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, Temperature
Find Suppliers by Category Top
Featured Products Top
-
SURFACE MOUNT ASSEMBLY Our products set new standards for low-ohmic resistors, becoming the global benchmark in this field. Our physically optimized current sensors (“shunts”) provide a range of unique (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
of every millimeter of space and every micro-ohm of power with two lines of precision resistors: The FMx Shunt Family Our full-metal, direct-solder shunts allow for the automated inspection of soldering points—a huge factor (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
battery during charging. The use of current shunts — which are installed at the pack side of the battery and measure using a simple implementation of Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
In this case, a current of 1,000 amps would produce a voltage drop of .025 V (1,000 A x .000025 Ohm), minimizing current loss due to resistance heating. The tradeoff to using minimal R values, which produce a low voltage drop across the shunt, is that the resulting current measurement (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
battery during charging. The use of current shunts — which are installed at the pack side of the battery and measure using a simple implementation of Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
" ohm resistors without changing board designs or layouts. Manufactured from Copper with Silver Plating, these jumpers provide an identical footprint as a zero ohm resistor. Jumpers provide a low (read more)
Browse Electrical Connectors Datasheets for Keystone Electronics Corp. -
AVIATION AND AEROSPACE Whenever highest reliability, precision and longevity are required, there is no way around the low-ohmic precision and power resistors from Isabellenhütte. It is not (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
for eFuse applications. Particularly noteworthy is the BV series of electron beam-welded shunts, featuring high pulse, continuous load capability, and low resistance from 100 μΩ, covering a wide application spectrum. One specific example is the BVE 2 terminal resistor with a (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
Continuous isolation to 1000 VDC, with all other specifications and certifications of standard P27000 universal signal conditioner retained Application Example: Emulation of shunt resistor in Power Hardware in the Loop Testing setup (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
Aerospace-approved precision power resistors from Isabellenhütte meet stringent DLA and ESCC standards with low TCR and tin-lead plating to ensure reliable current sensing in mission-critical applications, from satellites to motor drives. Low-ohmic precision resistors are a (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA