-
Supplier: Qualitrol Company, LLC
Description: Mechanical oil (liquid) level indicator with adjustable contacts (switches) for low oil level alarming. Magnetic couple minimizes potential leak paths. Gas sampling valve supplied as an option. Features Easy-to-read display with at a glance indication (red for danger,
- Features: Liquid
-
Supplier: Qualitrol Company, LLC
Description: various tank geometry Field replaceable case (dial) can be exchanged without lowering oil level or compromising tank seal Up to 2 adjustable SPDT switches Magnetically coupled for leak free operation Low level and high level alarm control is made possible with the integrated
- Features: Liquid
-
Supplier: Gems Sensors & Controls
Description: Float Offers Narrower Design - only 3/4" (19 mm) Wide for Tight Spaces Polysulfone Float: For Water Based Liquids, With Limited Use in Oils and Chemicals Polypropylene Float (hollow): Features a Low Specific Gravity Float Offering Broad Chemical
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 250 F
- Maximum AC Voltage: 240 volts
-
-
Supplier: Qualitrol Company, LLC
Description: indications into one robust IP54 enclosure Float travel ranges from min to max markings for various tank configurations Tank connection (flange) style, materials, dial style and dial layout Heater for enclosure Up to 2 switches Applications For continuous oil level indication
- Features: Liquid
-
Description: 1. Description LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic switch within the unit stem. The level switches usually used for high or low alarm
- Maximum Operating Pressure: 261.066310842955 psi
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Liquid Specific Gravity: 0.55 (Specific Gravity #)
-
Supplier: Oil-Rite Corp.
Description: polypropylene float. The circuit is completed when the switch reaches the low level point (normally closed). The 18 GA wire leads are 10” long. There is a 1/2” NPSM connection for conduit. This reservoir has a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting.
- Capacity: 0.25 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: aluminum filter prevents debris from entering the liquid stream. The low level safety switch has a polypropylene float. The approximate usable oil level to the switch actuation point is 13/64”. The circuit is completed when the switch reaches the low level point. The 18
- Capacity: 0.25 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: aluminum filter prevents debris from entering the liquid stream. The low level safety switch has a polypropylene float. The approximate usable oil level to the switch actuation point is 13/64”. The circuit is completed when the switch reaches the low level point. The 18
- Capacity: 1 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: aluminum filter prevents debris from entering the liquid stream. The low level safety switch has a polypropylene float. The approximate usable oil level to the switch actuation point is 13/64”. The circuit is completed when the switch reaches the low level point. The 18
- Capacity: 0.25 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Qualitrol Company, LLC
Description: field replaceable case (dial) can be exchanged without lowering oil level or compromising tank seal Up to 2 adjustable SPDT switches (032/042 features rotatable lens for switch testing) Magnetically coupled for leak free operation Low level and high level alarm control is made
- Features: Liquid
-
Supplier: Gems Sensors & Controls
Description: tanks. FDA approved materials. P/N 46999 - Bottle Level: For external mounting on tanks too small to accommodate internally mounted switches. (See note below) P/N 76707 - For Low Level: For detecting levels as low as 5/8" (16 mm) from tank bottom. Use in water, gasoline, some
- Number of Switch Points: 1 (#)
- Measuring Range: 0.45 to 0.75 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 250 F
-
Description: Station Manifold with Safety Relief • D05 (D02), D08 (D06) Multi-Station Manifold with Safety Relief • Pressure & Return Filters (10 Micron) • Variety of Manapak Sandwich Valves • Heat Exchangers (Air/Oil) • Combination Temp/Float Switch - Temp Fixed • Single Pressure Remote
- Flow: 8 to 36 GPM
- Reservoir Capacity: 80 gallons
-
Supplier: Gems Sensors & Controls
Description: Nylon is Ideal for Oils and Fuels NSF-Approved Polypropylene is Ideal for Potable Water These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water, oils and chemicals. Type 10 - Externally
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: -40 to 250 F
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features ±8% Full Scale Accuracy ±1% Full Scale Repeatability NPT Fittings Polysulfone Construction Compact Size Direct Reading Scale for Oil and Water KOBOLD's plastic VKP flowmeters and switches are used wherever inexpensive flow measurement of liquids (eg. domestic services,
- Media Temperature Range: 250 F
- Liquid Volumetric Flow Rate: 0.5 to 26 GPM
- Operating Pressure: 230 psi
- Features: Differential Pressure Meter, Liquid
-
Description: FSF-101 Plastic Flow Switches with Float Ball, This switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. the switches is made of switches house, float
- Pipe Diameter: 0.5905515 to 0.787402 inch
- Media Temperature Range: 176 F
- Operating Pressure: 0.725184196785985 psi
- Operating Temperature: -4 to 149 F
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L10 Series Vertical Mount Brass Buna Temperature-Level Switches are highly versatile, providing the end-user the ability to control both temperature and liquid level within an application. These switches can be used to set off high/low temperature alarms
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 230 F
- Liquid specific gravity: 0.75 (Specific Gravity #)
- Liquid Specific Gravity: 0.75 (Specific Gravity #)
-
Supplier: Solutions with Innovation, LLC
Description: The miniature LOO1U offers reliable and economical low level switching for a variety of applications and media. Made in FDA compliant polypropylene material, this compact device can actuate at levels as low as 3/8 inch of water. It can be top mounted with standard 1/8" NPT or 3/8"-16
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 180 F
- Liquid specific gravity: 0.75 (Specific Gravity #)
-
Supplier: Solutions with Innovation, LLC
Description: including water-based, oil- based, low density and ultra pure liquids.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: -40 to 150 F
- Liquid specific gravity: 0.7 (Specific Gravity #)
-
Supplier: Brooks Instrument
Description: Features Wide range of flow ratings Operating temperature range 33 to 125°F (1°C to 52°C) Pressure ratings up to 500 psig / 34 bar Two accuracy levels to choose from: 2% or 1% Full Scale Optional high and low-flow reed switch or inductive alarm, also for safe use in explosive hazardous areas
- Gas Volumetric Flow Rate: 170 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 75 to 500 psi
- Media Temperature: 249.8 F
-
Supplier: KSB AG
Description: 3029 Type of installation Long- coupled Type of coupling Jack shaft / Belt drive;Direct;Float switch;Bubbler system Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 70 °C
- Horsepower: 951.5564732810022 HP
- Maximum Discharge Flow: 22.190448 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 158 F
-
Supplier: ABB Measurement & Analytics
Description: The KM26 Magnetic Level Gauge has provided custom engineered solutions to liquid level applications in industries such as: oil and gas, refinery, chemical, petrochemical, power generation and many more. The KM26 MLG has proven itself to be a safe, reliable, maintenance free solution for total
- Measuring Range: 0 to 48 inch
- Maximum Operating Pressure: 5,000 psi
- Material Temperature Range: 1,000 F
- Liquid Specific Gravity: 0.25 (Specific Gravity #)
Find Suppliers by Category Top
Featured Products Top
-
: Key to Prompt Detection The sensitivity of a floating oil spill alarm is paramount. It’s essential to choose a device that can detect low quantities of surface oil, ensuring immediate action is taken. However, balance is key, as an overly sensitive alarm may trigger false alarms (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
makes it unique for these purposes, since the properties of the measurement principle as well as its special construction allows it to withstand high pressure and low refrigerant temperatures. The sensor is suited for use on transcritical CO2 refrigeration systems. Oil (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
• Single switch (SPDT or DPDT) output • Welded stainless steel diaphragm models • Ultra low pressure, "wc models • Optional sensor material for corrosive media • Polished stainless steel sanitary connection • Pump switch (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Available with CE approved electrical snap switches AVAILABLE FEATURES Pressure ranges as low as 2” WC up to 100 PSI (500 Pa to 690 kPa) SPST, SPDT, DPST, or DPDT switching logic (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
(Receiver): 6VDC @ 200 ma (other voltages optional) Transmitter low battery indicator Receiver output: SPST relay, 0.5 amp contacts; SPDT relays optional Receiver Switch Activation indicator(s) High impact plastic wiring channel and receiver housing (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
operation, low operating temperature and optimal brush life. The controls feature five trim pots to adjust min/max speed, torque (current) limit, and acceleration. In addition, DIP switches allow the user to easily match a motor/gearmotor to these controls. System speed may be controlled with (read more)
Browse Datasheets for Bodine Electric Company -
The Omron D2S-01L13-F is a compact snap-action basic switch designed for precise mechanical position, presence, and movement detection. It belongs to the D2S subminiature switch family and combines an SPDT contact arrangement with a low-force simulated roller lever (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
condensate evaporator pan takes advantage of a traditional style element design that can reliably supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. (read more)
Browse Industrial Heaters Datasheets for Backer-Springfield -
supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. See the DataSheet (read more)
Browse Evaporators Datasheets for Backer-Springfield -
supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. See the DataSheet (read more)
Browse Evaporators Datasheets for Backer-Springfield
More Information Top
-
Journal of Jet Propulsion > Generation of High Gas Pressure Through Hydraulics
At this time, a low level float switch in the oil reservoir shuts off the hydraulic pump and indicates through a light on the panel that the first cycle has been com- pleted.
-
Irradiation Processing Department monthly record report, April 1987
A float switch has been designed for a low level oil alarm a_d .
-
Hot spin-and-burst test methods for aircraft turbine wheels
A shutdown during unattended operation caused, for example, by the float switch in the oil reservoir would light the " low oil level" lamp and thus save the time that might be lost using intuitive trouble shooting.
-
Guidelines for Safe Process Operations and Maintenance
For example, during the incident investigation following the failure of a large compressor due to a lack of adequate lube oil, a test of the lube oil reservoir low -liquid-level switch revealed that if the float were lifted by hand (as…
Indicates content that may require registration and/or purchase.