Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Teledyne DALSA
Description: speed read rates, low defects and advanced packaging techniques. DALSA is able to offer both CCD and CMOS detectors. CCDs are ideal where ultra low noise is preferred and CMOS where low power and high data/frame rates are more important. Typical requirements in
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Sharp Microelectronics of the Americas
Description: High resolution. High speed. Low power. It's the winning formula for your next camera module product solution. Choose from solutions that include 4K2K, HD, Full-HD and HDR modes, among others. View our product line-up below for a variety of optical formats and features to match your
- Pixel Size: 5 µm
- Optical Format: 1 inch, 2/3 inch
- Image Sensor Type: Color, Monochrome
-
Supplier: Hamamatsu Photonics Europe
Description: Image sensor highly sensitive to X-rays from 10 k to 100 keV NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is made up of N-channel MOS transistors, has low
- Horizontal Pixels: 256
- Pixel Size: 2,500 µm
-
-
Supplier: Acme Chip Technology Co., Limited
Description: GLOBAL SHUTER SENSOR LOW POWER
-
Supplier: Hamamatsu Photonics Europe
Description: Non-cooled type, single video line (256 pixels) Near infrared image sensor (0.9 to 2.1 µm) The G16825-256DG is a compact InGaAs linear image sensor designed for near infrared multichannel spectrophotometry. It consists of an InGaAs photodiode array and a CMOS chip that
- Applications: Industrial
-
Supplier: ValueTronics International, Inc.
Description: infrared images into a single image, the TIR32 delivers strikingly crisp detailed images, making problem detection extremely easy. The TiR32 also produces partially transparent images that help you identify issues and report findings easier (AutoBlend™). A Precision
-
Supplier: Transcat, Inc.
Description: With a standard measurement range of -10 to +120C (14 to 248F), MN4100 is the low cost solution for your infrared automation needs. PLC enabled using Modbus/TCP, MN4100, give your existing plant network a dual vision capability by efficiently utilising the processing power of your
-
Description: Silicon-on-Insulator (SOI) technology is widely used in high-performance and low-power semiconductor devices. The SOI wafers have two layers of active silicon (Si), and normally the bottom Si layer is a mere physical structure. The idea of making intelligent pixel detectors by using
-
Supplier: Larson Electronics LLC
Description: electrical power supply system. An infrared image, including accurate temperature data provides the maintenance expert with important information about the condition of the inspected object. Inspections are done with the production process in full operation. In many cases the use of a
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components introduces a series of revolutionary high sensitivity, high performance, low power &, small size gas imaging detector modules. Because they operate at higher temperatures (140K vs 77K) than other cooled MID IR Arrays, they last longer. They can detect more
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Voltage
- Measurement Type: Leakage
- Gas Types: Methane (CH4) / Natural Gas
-
Supplier: Hamamatsu Photonics Europe
Description: Near infrared high sensitivity, APS (active pixel sensor) type The S14250 is an APS (active pixel sensor) type CMOS area image sensor featuring high sensitivity, small number of pixels, and low power consumption. Because the pixels are large (50 × 50 μm),
- Horizontal Pixels: 30
- Pixel Size: 50 µm
- Maximum Frame Rate: 344 fps
-
Supplier: OX Creek Energy Associates, Inc.
Description: The CoronaFinder has been developed to meet a need in the electrical R&D laboratory, inspection, and other industry applications typically over relatively short distances (1.5ft to 200+ft), out of the carry case and power switch instant on. The UV sensor gain is auto-regulated to
-
Supplier: Hamamatsu Photonics Europe
Description: Low power consumption, capable of switching pixel sizes by SPI The S16074 is a CMOS linear image sensor developed for industrial cameras. It comes with built-in timing generators, bias generators, amplifiers, and 12-bit A/D converters. The video signal is output serially
- Horizontal Pixels: 4,096
- Pixel Size: 14 µm
-
Supplier: Honeywell Sensing & IoT
Description: CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance
- Measuring Range: 36 amps
- Input Voltage: 15 volts
- Response Time: 1 µs
- Accuracy: 0.5 %FS
-
Supplier: D-Link Systems, Inc.
Description: outstanding performance in low light-conditions, resulting in more detail regardless of the amount of light available. The noise reduction feature has been upgraded and enhanced to provide exceptional quality images with high levels of detail. To maximize bandwidth efficiency and
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0 to 0.5 Lux
- Operating Temperature: -40 to 122 F
-
Supplier: e-con Systems™ Inc
Description: Tags: 1080p Cameras | Low Light Cameras Overview Conversa®, camera for conversation (See3CAM_CU38), is a 3.4 MP low light USB 3.1 Gen1 camera with built-in stereo microphone providing 16bit audio @48KHz. This HD USB camera is the next advanced version of our flagship product
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: e-CAM83_CUMI415_MOD is a 8MP Ultra-lowlight MIPI CSI-2 camera module capable of streaming 4K @ 90 fps. This 4K camera module is based on SONY STARVIS™ IMX415 CMOS image sensor. Its low light sensitivity delivers exceptional clear color images even at extremely low
- Horizontal Resolution: 3,864 lines
- Maximum Frame Rate: 44 to 90 fps
- Operating Temperature: -22 F
- Vertical Resolution: 2,192 lines
-
Supplier: DigiPas Technologies Inc.
Description: associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part, essentially requires little/no maintanance when compared to pendulum-based
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.002 degrees
-
Supplier: RS Components, Ltd.
Description: the OV05653 image sensors:. OmniPixel2â„¢ technology. Camera-on-chip. 1/18 Inch NTSC lens video camera. Auto exposure/gain/white balance. Low power consumption. Image Size = 328 x 250pixel Frame Rate = 60fps Interface Type = SCCB Mounting Type = Surface Mount
- Horizontal Pixels: 328
- Maximum Frame Rate: 60 fps
- Operating Temperature: 70 C
- Features: Other
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras Overview Hyperyon® (e-CAM22_USB) is a 2MP Ultra Low-light USB Camera with High Dynamic Range (HDR) support and H.264/MJPEG compression. This USB UVC compliant camera is based on 1/2.8" SONY IMX290 CMOS Sensor, one of the most popular Sony's STARVIS® sensor.
- Horizontal Resolution: 1,945 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.574804 inch
- Height: 0.9842525 inch
-
Supplier: e-con Systems™ Inc
Description: This sensor enables a superior low light performance. It has a dedicated, high-performance Image Signal Processor chip (ISP) that performs all the Auto functions (Auto White Balance, Auto Exposure control) in addition to complete image signal processing pipeline that
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Microchip Technology, Inc.
Description: 5.5V input voltage range Ultra-low dropout voltage: 130mV @ 500mA Ultra-low output noise: 51µVrms ±2% initial output accuracy Small 8-pin ePad MSOP package Excellent Load/Line transient response Fast start up time: 38µs µCap stable with 2.2µF ceramic capacitors Thermal shutdown
- Output Voltage (Volt): 1.8 to 2.8 volts
- Input Voltage (VIN): 5.5 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: lowest power state for a given configuration. The chip power management logic offers two low power states: light sleep and heavy sleep. These features can be used to support S0 Connected Standby state and the lower ACPI S3-S5 system sleep states. In connected standby, any
- Tj: -40 to 85 C
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: KEYENCE
Description: conventional. Also, by improving the durability of the drive unit, this compact automatic focus mechanism can operate over a wider range than conventional mechanisms. The newly developed lens contains 4 layers of glass that achieve low aberration with high light-gathering power. It
- Number of Cameras or Imagers Processed: 1
- Applications: Alignment / Guidance, Color Mark / Color Recognition, Gauging, Scanning & Dimensioning, Pattern Recognition
- Image Source: Area Scan Camera
-
Supplier: TOP-electronics USA
Description: Seek Thermal MS202SP Starter Kit Micro Core is a high-performance thermal sensor in a market-leading size footprint. Designed for small form factor, low power and lightweight applications, the Micro Core delivers high-end thermal capabilities, accuracy and performance that is
-
Supplier: Infineon Technologies AG
Description: designed with IRS2877C ToF 3D image sensors for consumer and industrial IRS2875C ToF 3D image sensors for consumer and industrial IRS2877C ToF 3D image sensors for consumer and industrial IRS2875C ToF 3D image sensors for consumer and
- Features: Other, RoHS Compliant
-
Supplier: Security Camera Warehouse
Description: Operation Temperature: -10° ~ +45°C Power Consumption: DC 12V(+/-10%), 100mA Dimensions: 82(L) x 45(W) x 82(H) Weight: 5 Oz. Fake Power Outlet Camera Sony SCH906 Additional Information Color Video Yes Infrared No Use Indoor Lens Type Fixed Weather Rating No Wide Dynamic Range No Day /
- Camera Function: Video
-
Supplier: Teledyne DALSA
Description: Z-Trak covers measurement ranges from 10 mm to 1000 mm. Z-Trak delivers highly linear, repeatable results by combining reflectance based dynamic laser power control and optimized optical path. With sophisticated algorithms and a selection of blue lasers for highly reflected surfaces, or red
- Resolution: 0.00013779535 to 0.0122834712 inch
- z-axis Measuring Length: 0.1574804 to 25.590565 inch
- Features: 3-D Scanning / Profiling, Profile Measurement
- Control: PC
-
Supplier: Teledyne FLIR IIS
Description: features with the latest CMOS sensors. Small, light, and low power Ideal for embedding into compact, hand-held and portable devices with a footprint of 27 mm x 27 mm x 14 mm, 20 gram weight and 2.2 W power consumption. Core machine vision capabilities Essential machine
- Horizontal Resolution: 540 lines
- Maximum Frame Rate: 120 fps
- Quantum Efficiency: 64 %
- Width / Diameter: 1.0629927 inch
-
Supplier: Qualitrol Company, LLC
Description: ring to stator gap is sufficiently large. The new RIV 800 controller has been developed in collaboration with a University of Toronto Laboratory. The Iris Power RIV Camera System provides a flexible system for Rotor-in-Place inspections of large generators. It is fitted to the Iris
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Smartmore Corporation Limited
Description: The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements. - Ultra-small size, ultra-high integration; - High-performance FPGA implements hardware image processor, supports multiple image
- Horizontal Resolution: 5,480 lines
- Maximum Frame Rate: 22 fps
- Vertical Resolution: 3,648 lines
- Physical: Board Mount
-
Supplier: Edmund Optics Inc.
Description: AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one CCD processes
- Maximum Frame Rate: 25.2 fps
- Sensitivity: 1.25 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Edmund Optics Inc.
Description: AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one CCD processes
- Maximum Frame Rate: 20.8 fps
- Sensitivity: 0.83 Lux
- Lens Mount: C-Mount
- Features: CCD
Find Suppliers by Category Top
Featured Products Top
-
Borne out of decades of experience in fluorescent imaging for research, whole slide scanning for pathology, and robust, high performing detectors for medical imaging, MoxiePlex is the bold new entry into world of spatial proteomics. Hamamatsu’s vision is to bring the power of multiplex (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
-resolution fully integrated line scan imaging modules. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications. AxCIS is powered by Teledyne’s new quadlinear CMOS (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Very narrow width Class II double insulated Class 2 operation in accordance with UL1310 (select models) Low off-load power consumption Major specifications (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. Powered by Teledyne’s multiline CMOS image sensors, AxCIS delivers superior image quality with up to a 60 kHz x 3-line rate of native RGB colors, at a pixel size of 28 µm or 900 dpi resolution, so that defects can be detected with (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
Colorimeter employs a scientific-grade, low-noise image sensor that provides accurate, repeatable measurements. ProMetric cameras optimize resolution and dynamic range to ensure imaging performance. ProMetric Y supports high-speed USB and Ethernet communications. Available resolutions (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
Hamamatsu Photonics has released its latest InGaAs area image sensors, models G16561 to G16564-0909T, designed for industrial infrared imaging. These sensors are meticulously engineered to meet the rigorous demands of sectors such as agri-photonics, plastic sorting, and food safety spectroscopy (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
integrated InGaAs area image sensor enhances hyperspectral analysis. Users can obtain high-quality images in a broad range of wavelengths. High S/N (Signal-to-Noise) Ratio: The image sensor can produce clear images with minimal noise, even in low-light conditions (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
Our mini bistable rotary solenoids are ideal in these applications due to their low power consumption and heat dissipation, as well as the ability to hold in position with no power applied. Our engineers have designed some of these solenoids to be decidedly cost effective in volume (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and costs for customers. Image sensor offers better sensitivity for Web cams, surveillance Developed specifically to address the low-light sensitivity demands of the fast-growing notebook PC market, the low power, small profile OV7740 delivers 6800mV/lux-sec sensitivity. AMD cuts 900 additional jobs
-
3D Scanners Take Volume Measurement to a New Level
Measurement Really Matters. The advanced, acoustics-based technology used in 3DLevelScanners, also called 3D solids scanners, is very different from other types of level sensors. As the name implies, these devices scan the material surface to take multiple measurements, considering the high and low
-
Piezo Motors: Principle of Operation for Engineers
variations in the form of sound is the most common sensor application, which is seen in piezoelectric microphones and piezoelectric pickups for electrically amplified guitars. Piezoelectric sensors in particular are used with high frequency sound in ultrasonic transducers for medical imaging and industrial
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
motion were. commensurate, rapid mixing was observed. The rectangular mixing chambers were. found to be more efficient than the circular chambers. This approach shows potential for. mixing low diffusivity biological samples, which is a very challenging problem in laminar. flows at small scales
More Information Top
-
CMOS image sensors for sensor networks
Notice that the ALOHAim2 sensor can operate with as little as 50 µW and VGA size, making it the lowest power image sensor yet reported in the literature.
-
Algorithm architecture co-design for ultra low-power image sensor
Verdant, A., Villard, P., Dupret, A., and Mathias, H., “Architecture for a Low Power Image Sensor with Motion Detection Based ROI,” in [Electronics, Circuits and Systems, 2007.
-
A 96×96 1V ultra-low power CMOS image sensor for biomedical application
ULTRA- LOW POWER IMAGE SENSOR ARCHITECTURE .
-
Low-power “Smart” CMOS image sensors
SOI is very popular in low-power digital circuit designs and potentially can be useful for low power image sensors design.
-
Image processing performance analysis for low power wireless image sensors
This paper focuses on the analysis of image processing algorithms for wireless net- works of smart low power image sensors for video surveillance.
-
A minimalistic approach to image processing for low-power sensor networks
Contrasted with traditional event detection systems that trigger a an image capture, this enables a new class of sensors which uses a low power imaging sensor to detect a variety of visual cues.
-
On computer vision in wireless sensor networks.
Contrasted with traditional event detection systems that trigger an image capture, this enables a new class of sensors which uses a low power imaging sensor to detect a variety of visual cues.
-
A 0.5 V Sub-Microwatt CMOS Image Sensor With Pulse-Width Modulation Read-Out
In this work, we study ultra- low power image sensors .
-
Responsivity of Gated Photodiode in SOS Technology
And finally, the low-power figure of SOS process allows ultra- low power image sensors design.
-
A differential active pixel sensor
A third goal of this architecture is to allow the use of relatively low speed components — the proposed architecture does not strictly require high speed ADC components, such as a flash ADC, and therefore a low power imaging sensor is possible.
Indicates content that may require registration and/or purchase.