-
Supplier: MACOM
Description: MACOM’s power detectors are broadband devices that have integrated low loss directional couplers and built-in temperature compensation circuits. These detectors provide an easy way to monitor the power of a signal travelling in a specific direction along a
- Frequency Range: 5,000 to 45,000 MHz
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and low junction capacitance, make BAT 15 - 02 LRH a suitable choice for mixer and
- VF: 0.25 to 0.32 volts
- IF: 110 mA
- VR: 4 volts
- Diode Applications: Detector, Mixer
-
Supplier: ValueTronics International, Inc.
Description: The 8473B is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional
- Frequency Range: 0.000018 MHz
-
-
Supplier: Skyworks Solutions, Inc.
Description: solution without changing the layout. The SE2528L temperature compensated power detector has two selectable power detectors slopes, positive and negative. This allows easy use with multiple chipsets. The detector is also highly immune to mismatch at its output with
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 33 dB
- Maximum Gain: 34 dB
- Minimum Operating Voltage: 3.3 volts
-
Supplier: Skyworks Solutions, Inc.
Description: approximately 18dBm of linear output power. It also features a linearity mode-control function to reduce current consumption at low power. The SE5005L integrates the reference voltage generator, allowing for a true CMOS compatible digital EN (enable) function to turn the
- Frequency Range: 5,150 to 5,750 MHz
- Minimum Gain: 27 dB
- Maximum Gain: 27 dB
- Minimum Operating Voltage: 3.3 volts
-
Supplier: Richardson RFPD
Description: GRF1201 is a low-cost, logarithmic, average power detector IC LNA designed for cost-sensitive applications in the 100 to 6000 MHz frequency range. It is operated from a supply voltage (Vcc) range of 2.7 to 5.0 volts and housed in a 1.5 x 1.5 x 0.5 mm 6-pin plastic DFN package.
- Frequency Range: 100 to 6,000 MHz
-
Supplier: Skyworks Solutions, Inc.
Description: and delivers approximately 17dBm of linear output power. It also features a low linearity mode control to reduce current consumption at low power modes. The SE5007BT integrates the reference voltage generator, allowing for a true 1.8V CMOS compatible digital EN (enable)
- Frequency Range: 4,900 to 5,850 MHz
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks SKY85405-11 is a 5 GHz Microwave Monolithic Integrated Circuit (MMIC) power amplifier (PA) with superior output power, linearity, and efficiency. These features make the SKY85405-11 ideal for wireless local area network (WLAN) IEEE 802.11ac applications. The SKY85405-11
- Frequency Range: 5,150 to 5,930 MHz
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: ValueTronics International, Inc.
Description: The 1806 is a used RF Power Meter from Weinschel. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF
-
Supplier: KRYTAR, Inc.
Description: KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling
- Frequency Range: 10 to 20,000 MHz
- Connector Type: SMA
-
Supplier: KRYTAR, Inc.
Description: KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling
- Frequency Range: 10 to 20,000 MHz
- Connector Type: SMC
-
Supplier: KRYTAR, Inc.
Description: KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling
- Frequency Range: 100 to 20,000 MHz
- Connector Type: SMC
-
Supplier: KRYTAR, Inc.
Description: KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling
- Frequency Range: 100 to 20,000 MHz
- Connector Type: SMA
-
Supplier: Richardson RFPD
Description: The ADPA7007 is a gallium arsenide (GaAs), pseudomorphic high electron mobility transfer (pHEMT), monolithic microwave integrated circuit (MMIC), 31.5 dBm saturated output power power amplifier, with an integrated temperature compensated, on-chip power detector that
- Frequency Range: 20,000 to 44,000 MHz
- Maximum Gain: 21.5 dB
- Output Power( P1dB): 30 dBm
- Minimum Operating Voltage: 5 volts
-
Supplier: ValueTronics International, Inc.
Description: even in routine power measurements Temperature compensated for low drift Measures microwave power as low as one microwatt Shows calibration factor and effective efficiency at six frequencies The Agilent 478A provides high efficiency and good radio frequency (RF)
- Frequency Range: 10,000 MHz
-
Supplier: Qorvo
Description: GHz rejection for DBDC operation are included. A coupler RF power detector as well as a voltage detector are provided for application feedback. The QPF4730 integrates a 5-7 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low
- Operating Frequency: 5,150 to 7,125 MHz
- Supply Voltage: 3.3 volts
- Features: Other, RoHS
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's free time delay setting window voltage detector ICs are highly accurate, with low current consumption feature that uses CMOS process. Delay time setting can be control by an external capacitor. It has dual N-channel open drain output. The time delay has ±50% accuracy for the
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's window voltage detector ICs are highly accurate, with low current consumption feature that uses CMOS process. It has dual N-channel open drain output. Detection voltage can be control by external resistors.
-
Supplier: DigiKey
Description: WR-10 Waveguide Power Detector,
- Frequency Range: 75,000 to 110,000 MHz
- Package Type: Connectorized
- Amplifier Type: Low Noise Amplifier, Power Amplifier
- Features: Other
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ PWR-8GHS is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 50 dB input dynamic range allowing measurement of RF powers down to -30 dBm, over 1 to 8000 MHz.
- Input Voltage Range (Vcc): 15 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ PWR-6LGHS is a low cost, compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 55 dB input dynamic range allowing measurement of RF powers down to -45 dBm, over 50 to 6000
- Input Voltage Range (Vcc): 16 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Richardson RFPD
Description: Single Diode Configuration: This family of low capacitance Schottky diodes is designed to give superior performance in video detectors and power monitors from 100 MHz through 40 GHz. They have low junction capacitance and repeatable video impedance. These diodes are
- Operating Frequency: 0 to 10,000 MHz
- CT: 0.32 pF
- Features: Other, RF Diodes
- Diode Type: Schottky Barrier Diodes
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ PWR-6GHS is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 50 dB input dynamic range allowing measurement of RF powers down to -30 dBm, over 1 to 6000 MHz.
- Input Voltage Range (Vcc): 15 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Infineon Technologies AG
Description: Tuners, FM, and RF modems. Designers who used this product also designed with BAT15-02LRH | RF Mixer and Detector Schottky Diode TLE8250GVIO | Automotive CAN transceivers BSL202SN | Small signal/small power MOSFET BAT15-02LRH | RF Mixer and Detector Schottky
- Features: Other
- Package Type: SOT23
- Packing Method: Tape Reel
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ PWR-2.5GHS-75 is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a 50 dB input dynamic range allowing measurement of RF powers down to -30 dBm, over 100 kHZ to
- Input Voltage Range (Vcc): 4 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Richardson RFPD
Description: multiplier and buffer, and a wide dynamic range power detector on the output. The module is ideally suited for low to high capacity, high power E-band point to point radios. Each device is 100% RF tested to ensure performance compliance.
- Noise Figure: 16 dB
- Features: Other
- Applications: Terrestrial RF/Microwave Systems
- Converter Type: Upconverter
-
Supplier: Infineon Technologies AG
Description: Standard pin-out allows for drop-in replacement High current capability Applications Cordless power tools and outdoor power equipment Designers who used this product also designed with IPT012N08N5 | N-Channel Power MOSFET BAT63-02V | RF Mixer and Detector Schottky
- rDS(on): 0.06 ohms
- TJ: 175 C
- VGS(off): -4 to -2 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Qorvo
Description: external output match and bias adjustability allows load line optimization for other applications covering 4.9GHz to 5.85GHz. It features an output power detector and high RF overdrive robustness. The RoHS compliant, Green package has a matte tin finish, designated by the 'Z'
- Frequency Range: 5,100 to 5,900 MHz
- Minimum Gain: 33 dB
- Maximum Gain: 33 dB
- Amplifier Type: Power Amplifier
-
Supplier: ValueTronics International, Inc.
Description: The 250A250A is a 250 MHz 250 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 250Watt, 10 kHz-250 MHz RF
- Frequency Range: 250 MHz
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-6000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable.The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF
- Responsivity: 0.75 A/W
- Bandwidth: 20,000 MHz
- Operating Temperature: -40 to 159.8 F
- Connector Type: FC, SC
-
Supplier: Silicon Labs
Description: The Si4320 is a single-chip, low-power, multi-channel FSK RF receiver designed for use in applications requiring FCC or ETSI conformance for unlicensed use in the 315 MHz, 433 MHz, 868 MHz and 915 MHz bands. The Si4320 RF receiver is a highly integrated, flexible,
- Number of Receivers: 1 #
- Operating Frequency: 315 to 915 MHz
- Data Rate: 115.2 to 256 kbps
- Number of Devices in Package: 1 #
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-5000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable. The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF
- Responsivity: 0.75 A/W
- Bandwidth: 12,000 MHz
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
-
Supplier: Silicon Labs
Description: are important. Overview Bottom Content Features Fully integrated: low BOM, easy design-in, no production alignments Wide range of operating conditions: supply voltage, temperature, frequency Low power consumption: 17 mA Ultra-low-power shutdown mode Digital RSSI
- Number of Receivers: 1 #
- Operating Frequency: 240 to 960 MHz
- Bias / Operating Current: 17 mA
- Number of Devices in Package: 1 #
-
Supplier: Qorvo
Description: can operate with a 3V to 5V supply. The external RF output match and bias adjustability allows load line optimization for other applications over narrower bands. It features an output power detector, on/off power control, and high RF overdrive robustness.
- Frequency Range: 2,500 to 2,700 MHz
- Minimum Gain: 33.7 dB
- Maximum Gain: 33.7 dB
- Output Power( P1dB): 33.5 dBm
-
Supplier: Qorvo
Description: Qorvo's TGA4535-SM is a K-Band Power Amplifier with integrated power detector. The TGA4535-SM operates from 21.2 - 23.6 GHz and is designed using Qorvo's power pHEMT production process. The TGA4535-SM typically provides 34 dBm of saturated output power with small
- Frequency Range: 21,200 to 23,600 MHz
- Minimum Gain: 22 dB
- Maximum Gain: 22 dB
- Amplifier Type: Power Amplifier
Find Suppliers by Category Top
Featured Products Top
-
sensitive users to erase any settings, offsets or data that have been stored within the sensor prior to the sensor leaving the secure environment. Additionally, the sensor utilizes LadyBug’s patented active thermal stabilization which eliminates drift associated with accurate low power measurements. (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
LadyBug Technologies LBSF09L True-RMS RF Power Sensor The LBSF09L sets a new benchmark for precision RF power measurement, covering 9 kHz to 9 GHz with (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
: Robust APIs for C and C++ developers, allowing low-level control and high-performance integration into existing C/C++ applications. MATLAB Support: Toolboxes or functions designed for MATLAB, enabling RF power measurements in MATLAB-based signal processing and analysis (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
a line of Bias Tees offering ultra-broadband control solutions with coverage of multiple microwave bands, from 0.5 to 40 GHz. KRYTAR Bias Tees are the ideal choice for powering remote control of pre-amplifiers or low (read more)
Browse RF Power Detectors Datasheets for KRYTAR, Inc. -
We cover the RF and Microwave Power Measurement market with three types of USB power sensors. Our True RMS Sensors provide accurate, fast True RMS measurements. LadyBug Peak & Pulse sensors accurately make statistical measurements (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Efficient, Low-Noise RF Power Amplification for Industrial Wireless Systems Qorvo’s RFPA0133TR7 integrates advanced GaAs HBT technology to provide a compact, digitally (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
, necessitating the readout of very small analog charges (signal level: μV to mV, pA to nA). What happens if power supply noise enters the system? It becomes impossible to distinguish between the signal and the noise. By using our ultra-low noise power supply in these applications, you can achieve a high SNR and obtain high-resolution images. (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. View (read more)
Browse Datasheets for Dexter Research Center, Inc. -
Small DC motors power reliable handheld explosives detector The XPAK G2 provides accurate, fast results in an easy-to-use unit that leverages robust, high-torque-density brushed DC motors. Explosives present an ongoing risk today (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD
More Information Top
-
Enabling Ultra Large-Scale Radio
Identification Systems
…deep sleep modes, when idle and can be woken up due to their on-chip remote wakeup capability, To detect and de-modulate the incoming RFID signal, the fielder make use of an extremely low power RF detector LTC5507 IC, from Linear…
-
A frequency-based RF partial discharge detector for low-power wireless sensing
This paper presents a novel approach to partial discharge monitoring by using a low-cost, low - power RF detector .
-
A novel 5GHz RF power detector
A monolithic low power RF peak detector using bipolar transistors (fT=8GHz) was developed by Meyer [4].
-
A compact V-band active SiGe power detector
In [11], a monolithic low power RF peak detector using bipolar transistors was developed for GHz operation.
-
Automatic optical polarization demultiplexing for polarization division multiplexed signals.
We propose a new automatic optical polarization demultiplexing scheme for polarization division multiplexed (PDM) signals, which uses the radio frequency (RF) power from a low frequency RF power detector as a control signal.
-
A novel scheme for automatic polarization division demultiplexing
…port is firstly converted to electrical signal by a 10GHz photo detector (PD), and then the output RF signal is filtered within 9.5MHz to 11.5MHz and amplified, and detected with a low frequency RF power detector to generate the control…
-
Managing concurrent duties and time of wireless sensors in electrical power systems
…based on a co-operation of interrupts that are partly generated by the sensors themselves and partly by a signal from a base station node that manages a signaling system of short pulses that can be detected by low - power RF detectors .
-
OSA | Automatic optical polarization demultiplexing for polarization division multiplexed signals
We propose a new automatic optical polarization demultiplexing scheme for polarization division multiplexed (PDM) signals, which uses the radio frequency (RF) power from a low frequency RF power detector as a control signal.
-
Two-port scalar microwave network analyzer with an analog source and software error correction
Also, a low cost RF power detector is used to measure the power of the transmitted and reflected waves.
-
A novel scheme for automatic polarization division demultiplexing
…port is firstly converted to electrical signal by a 10GHz photo detector (PD), and then the output RF signal is filtered within 9.5MHz to 11.5MHz and amplified, and detected with a low frequency RF power detector to generate the control…
Indicates content that may require registration and/or purchase.