Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Equilibar, LLC.
Description: loaded back pressure regulators to achieve high precision in the low pressure range. The LPR2 series low pressure regulator is also frequently used by itself to directly and precisely control very low pressures.
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 30 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 inch
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a dual proportional valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for low volume flow rates, this regulator precisely sustains both positive and negative outlet
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Watts
Description: Series LF215 Super Sensitive Low Pressure Regulators are designed to meet low pressure precision requirements. The high ratio of diaphragm to orifice provides excellent performance and stability at low reduced pressure. The Series LF215 is ideally
- Valve Size: 0.25 to 0.375 inch
- Port Size: 0.25 to 0.375 inch
- Features: Regulators
- Media: Water
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application • 4 ports flexible configuration • Stable
- Pressure Rating: 507.63195 psi
- Features: Control Valves, Gas, Stainless Steel
-
Description: TESCOM™ Wega 1 single-stage and Wega 2 dual-stage cylinder pressure regulators are designed for gas purities up to 6.0 and offer relief valve integrated into body for low internal gas volume. Both versions are lightweight and compact. Ideal for use in reducing high
- Valve Size: 0.2362206 inch
- Pressure Rating: 2,900 psi
- Controlled Pressure Range: 0 to 2,900 psi
- Regulator Size: 0.2362206 inch
-
Supplier: Accuris
Description: HOSE ASSEMBLIES, BREATHING OXYGEN, LOW PRESSURE, CONNECTOR TO REGULATOR
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Series PRHM design incorporates a poppet seat, double u-cups, large area rolling diaphragm and one piece body construction. A pressure balanced shaft assures smooth and stable control, while the valve design provides excellent flow performance. • Pressure setting is
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.5 inch
-
Supplier: Hansen Technologies Corporation
Description: These small pressure regulators are rugged, compact, and designed for use with refrigerant liquid or vapor. They are suitable for ammonia, R22, R134a, CO2 to 600 psig and other approved refrigerants. These regulators are commonly-used in small capacity applications or as
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Line and Panel mounting pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 4 ports flexible configuration • Stable outlet
- Pressure Rating: 1,450.377 psi
- Features: Gas, Stainless Steel
-
Supplier: Accuris
Description: Hose Assemblies, Breathing Oxygen, Low Pressure, Connector to Regulator
-
Supplier: Radwell International
Description: PRESSURE REGULATOR, HOSE X HOSE, 35PSI,WITH LOW-MEDIUM FLOW 3/4 IN. FREE 2 YEAR RADWELL WARRANTY
-
Description: select optional gauges, relief and shut-off valves, and cylinder connections as part of the regulator assembly. Suitable for laboratory and Point-of-Use Gas Systems in medical, pharmaceutical, food and beverage, and other high purity applications. This regulator is also ideal for
- Controlled Pressure Range: 14.50377 to 249.464844 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 6
-
Supplier: Watts
Description: Series LF26A Lead Free* Small Pressure Regulators are used in small general purpose applications to regulate pressure in piping systems using water and No. 2 fuel oil. It consists of a Lead Free* brass body construction with NPT threaded female inlet and outlet connections, 1/4
- Valve Size: 0.125 to 0.5 inch
- Port Size: 0.125 to 0.5 inch
- Features: Regulators
- Media: Water
-
Supplier: ControlAir LLC
Description: regulator is a high precision, multi-stage pressure regulator offering low droop, fine adjustment and maximum stability under variable operating conditions. The Type 7100 utilizes an isolated control chamber to minimize output variation and vibration/honking during flow
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -20 to 160 F
- Port Size: 0.25 to 0.75 inch
-
Description: TESCOM™ ACS012 Series is a compact, lightweight high purity changeover system for specialty, corrosive, and pyrophoric gases. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Provides continuous low flow of gas from two pressure sources. Ideal for use in
- Valve Size: 0.25 inch
- Flow (Cv): 0.06
- Pressure Rating: 3,500 psi
- Media Temperature: -40 to 165 F
-
Supplier: ASCO
Description: The Pulstronic II regulator operates with pulsed pilot valves which change the pressure in a control chamber. A downstream pressure booster converts the pilot pressure into an outlet pressure. The Pulstronic II is particularly suited for static applications
- Media Temperature: 32 to 140 F
- Media: Air, Gas, Natural Gas
- Actuation: Pilot Operated
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick’s PRD4HP is a compact three stage regulator, ideal for applications requiring accurate regulation of high pressure fluids down to very low pressures and flows. The PRD4HP improves upon the design of our popular PRD3HP high pressure regulator with a
- Pressure Rating: 500 psi
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: PEEK for improved high temperature performance. Max Inlet Pressure Rating: The PR3HP is a two-stage regulator, capable of accurately reducing inlet pressures of up to 3,000 psi. It is well suited for applications where the source fluid is supplied by high pressure gas
- Pressure Rating: 500 psi
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: CSA Group
Description: pressure regulators complying with ISO 10524-1 or ISO 10524-3 d) operator-adjustable low-pressure regulators for air or nitrogen for driving surgical tools that are an integral part of a medical gas pipeline system complying with ISO 7396-1 1.3 This part of ISO
-
Supplier: Watts
Description: Series LF263A Lead Free* Small Pressure Regulators are used in small general purpose applications to regulate pressure in piping systems using water and No. 2 fuel oil. It consists of a Lead Free* brass body construction with NPT threaded female inlet and outlet connections, 1/4
- Valve Size: 0.25 to 0.5 inch
- Port Size: 0.25 to 0.5 inch
- Features: Regulators
- Media: Water
-
Supplier: Beswick Engineering Co., Inc.
Description: The PRD3 is the next generation of our award winning PRD2 family of regulators, featuring larger 10-32 threaded inlet and outlet ports, and an improved valve design. Max Inlet Pressure Rating: This is a two stage regulator, and is ideal for applications with fluctuating or
- Pressure Rating: 500 psi
- Primary Material: Aluminum, Stainless Steel
- Features: Other
-
Supplier: Radwell International
Description: RELIEF VALVE LOW PRESSURE REGULATOR 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Hydrofarm, Inc.
Description: propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators operate up to 100 degrees cooler than other
-
Supplier: Hydrofarm, Inc.
Description: propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators operate up to 100 degrees cooler than other
-
Supplier: Transcat, Inc.
Description: Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Introduction Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Features *Maximum Inlet Pressure
- Pressure Rating: 3,000 psi
- Features: Gas
-
Supplier: Transcat, Inc.
Description: Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application
- Pressure Rating: 1.5 to 100 psi
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features 'RV2 series' is super compact, very low-profile and requires a little space to install. Best to install in the apparatuses in saved space and available to mount both panel and brackets. Excellent pressure characteristics of 'RV series' allow this regulator accurate
- Valve Size: 0.25 inch
- Port Size: 0.25 inch
- Vacuum Control Pressure: 30.3051507409624 to 59.4513289534997 in Hg vac
- Number of Ports/Ways: 2
-
Supplier: Hydrofarm, Inc.
Description: clean and produce consistent blue flames Dual redundant low-voltage solenoid valves add a second layer of safety Comes complete with 12 foot hose and pressure regulator
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators operate up to 100
-
Supplier: Transcat, Inc.
Description: Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application
- Pressure Rating: 1.5 to 100 psi
-
Supplier: Zurn Industries LLC
Description: Water pressure reducing valve 2-500XLYSBR is specifically designed for installation on potable water lines to reduce high inlet pressure to a lower outlet pressure. Direct acting integral by- pass design on this relief valve prevents build-up of excessive system pressure
- Media: Water
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, REGULATOR, LOW PRESSURE, 0.02-0.34MPA, ADJUSTING SCREW, NON-RELIEF TYPE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
- Features: Regulator (general)
-
Supplier: Zurn Industries LLC
Description: Pressure Reducing Valve 2-500XLHR works effectively for industrial water lines and commercial irrigation systems as it has high-flow rate capacity and low falloff. The prv valve has a spring range of 75 psi to 125 psi, factory set at 85 psi and the balanced piston design enables the
- Media: Water
Find Suppliers by Category Top
Featured Products Top
-
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures and controls outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
pressure reducing regulator controls downstream pressure and is insensitive to upstream pressure.[2] It is a normally-closed valve which may be installed in parallel with sensitive equipment or after the sensitive equipment to provide an obstruction to flow and thereby maintain upstream pressure (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
maximum of 500 psig. The Outlet Range: Maximum outlet range (0-30) psig. The large valve to sensing area ratio and frcitionless design of Beswick's diaphragm style regulators make them especially well suited for low pressure regulation, such as 1/2 psig (read more)
Browse Air Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Introducing the smallest and lightest three-stage pressure regulator in the marketplace. The Beswick PRD4HP series pressure regulator accurately reduces inlet pressures of up to 3,000 psig (206.8 bar) down to 0 to 40 psig (0 to 2.76 bar) range. The optimized valve to sensing area (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The P-Series Solenoids and Pressure Regulators are a weld-in, the valves reduce the potential for connection leaks and can be entirely serviced from the top. This improved design has a higher working pressure, greater working temperature range and higher flow capacities than competitive (read more)
Browse Pressure Regulators Datasheets for Parker Sporlan Division
Conduct Research Top
-
Advances in Back Pressure Regulator Design Enable Supercritical CO2 Research
The Equilibar precision back pressure regulator was used successfully to facilitate supercritical carbon dioxide research at the University of Sydney in Australia. Traditional pressure regulators with needle valve trims were not able to handle the ultra low flow rate and suffered from plugging
More Information Top
-
Design, construction, and commissioning of an in-core materials testing facility for slow strain rate testing
Turn off the CO2 system by shutting the low pressure regulator inlet isolation valve, the humidity sensor outlet isolation valve, and the flow control valve.
-
Internal cooling in rotational molding—A review
Sec- ond, the very low temperature of the CO2 causing the pres- sure regulators and the flow meter passages to freeze within a few minutes from the beginning of CO2 injection.
-
The irradiation of Santowax OMP in the M.I.T. in-pile loop
10.D.x .049 Wall I "O.D. x.035 Wall8 Fig. A3.13 Filler Plug for Lower Shield Plug Rotameter for Total CO2 Flow Pressure Regulator Rotameter for Leak Detector To Reactor Vent Flow at Base of Reactor Purified CO2 100…
-
Consideration of an effect of interfacial area between oil and CO2 on oil swelling
CO2 was injected into the cell using a precision pressure regulator at low pressure (0.07 MPa) and using a high-pressure syringe pump (Model 500D, ISCO Inc., USA) and pump controller .
-
A free‐air enrichment system for exposing tall forest vegetation to elevated atmospheric CO 2
The CO2 gas was piped from the regulator to the FACE plot at low pressure through 5 cm polyethylene tubing.
-
Advances in Back Pressure Regulator Design Enable Supercritical CO2 Research
Equilibar® EB1ULF1 precision back pressure regulator provides stable reactor control at ultra- low flow rates in supercritical CO2 research .
-
Production of malachite green oxalate and leucomalachite green reference materials certified for purity
The impurities were retrieved from the CO2 by expanding the CO2 through an automated back pressure regulator (Thar Technologies Inc.) to lower the pressure to near ambient.
-
Materials Engineering for Advanced Technologies (ICMEAT 2012)
(1) Before the experiment, the whole system is evacuated using a vacuum pump, when the pres- sure of system is low to 10 kPa, stop pumping and open the regulator of CO2 vessel, when the pressure of the system is up to…
-
Examination of the thermal accommodation coefficient used in the sizing of iron nanoparticles by time-resolved laser-induced incandescence
Motive gas (He, Ne, Ar, CO, N2, CO2 , or N2O) supplied at a regulator pressure of 200 kPa (30 psi) flows through an orifice into a low -pressure mixing chamber; the nanoparti- cle solution is drawn up a vertical channel into the…
-
Sorption Characteristics of CO2 on Rocks and
Minerals in Storing CO2 Processes
At low pressure up to 5 MPa, the sorption chamber was flooded with CO2 from a gas cylinder and the pressure was controlled by a regulator .
Indicates content that may require registration and/or purchase.