Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Quincy Compressor
Description: machined to rigid tolerances. The Quincy QRNG features an advanced-design pressure lubrication system, rebuildable connecting rods and low-lift valves. Optional gas unloaders available. Read more:
- Discharge / Operating Pressure: 15 to 400 psi
- Horse Power: 2 to 34 HP
- Features: 2 Stage, Multistage Compressor
- Gases Handled: Natural Gas / Methane
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of gas compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Knox Western
Description: The TP is a low horsepower line of compressors, was designed to meet a wide range of compression Requirements. Single and multistage applications with Discharge Pressure to 6500 PSIG. The TP Series can be configured with distance pieces and special Materials. It comes with a
- Compressor Technology: Reciprocating Piston
-
-
Supplier: Pump Solutions Group
Description: The single stage, reciprocating compressors create a low-pressure area in the pumping chamber when the piston moves from the highest point of the stroke to the lowest point. Gaseous product (at a higher pressure in the tank) moves into the pumping chamber. This volume of
-
Supplier: GENERON
Description: outdoor, offshore, marine or hazardous location design requirements. With a complete line of Compressors, Boosters and Air Systems, Aftercoolers, Dryers, Filters, ASME Tanks, Vacuum Pumps, Blowers, Lubricant, Parts & Repairs, High Pressure, Low Pressure, 0 to 2000 CFM,
- Maximum Temperature: 0 to 2,000 SCFM
- Maximum Pressure: 10,000 psi
- Type: Gas Dryer, In-line
- Application / Industry: Hydrocarbon Processing (Oil & Gas), Municipal Water Supply
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview Our original product line of oil-free air compressors has extensive field-validation throughout the world. Where the air supply is critical and downtime is not an option, Hycomp oil-free air compressors and air compressor systems are the only choice. Hycomp oil-free air
- Discharge / Operating Pressure: 100 to 500 psi
- Horse Power: 0.5 to 50 HP
-
Supplier: Rolair Systems
Description: 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown STANDARD EQUIPMENT : Pressure Gauge, 0-300 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible Discharge
- Flow Capacity: 20.1 SCFM
- Horse Power: 8 to 9 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Rolair Systems
Description: DESCRIPTION : 11 HP Honda OHV Engine, Electric Start with Recoil Back-Up, Alternator, Low Oil Shutdown STANDARD EQUIPMENT : Automatic Engine Idle Control for Economy and Long Service Life, Schmidt Belt Tightening Device, Automatic Pilot Valve Operation (135-165 PSI), Pressure Gauge
- Flow Capacity: 8.9 to 36.03 SCFM
- Horse Power: 5.5 to 20 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Schutte & Koerting
Description: Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: Howden
Description: Howden Oil Free Screw Compressor Packages Howden’s range of oil free screw compressors are exclusively supplied as bespoke designed, complete packaged systems, through our specialist high specification packaging business Howden Process Compressors, based in Renfrew, Scotland.
- Discharge / Operating Pressure: 217.55655 psi
- Flow Capacity: 15,296.58 SCFM
- Gases Handled: Corrosive / Sour Gas
- Lubrication Style: Oil-free
-
Supplier: Tecumseh Products Company
Description: reciprocating compressor uses one or more pistons, driven by a crankshaft, to deliver refrigerant at high pressure from the low side to the high side of a refrigeration system. Why Tecumseh Reciprocating? In 1938, Tecumseh revolutionized the refrigeration industry with the first
- Inlet Temperature: 40 to 95 F
- Horse Power: 0 to 29.0827823523912 HP
- Power Source: AC Single Phase, AC Three Phase, DC
- Compressor Technology: Reciprocating Piston
-
Supplier: Howden
Description: Roots multistage The Howden Roots multistage centrifugal compressor is designed for air and gas applications under API 617 but still offering our customers low cost of ownership. • Low cost of ownership. • Efficient, reliable operation • Capable of handling a variety of
- Flow Capacity: 125,000 SCFM
- Compressor Technology: Centrifugal
- Applications: Gas Generation / PSA, Oil Refining / Chemical Processing
-
Supplier: Howden
Description: Burton Corblin® H-Series of Hybrid Compressors The combination of piston and diaphragm technologies allows greater flows and high pressure delivery. Hybrid technology is a compact oil free solution to serve intermediate size units for high pressure needs. Key Benefits Hybrid
- Discharge / Operating Pressure: 14.50377 to 6,526.6965 psi
- Flow Capacity: 411.831 SCFM
- Horse Power: 938.154269431974 HP
- Gases Handled: Corrosive / Sour Gas, Helium, Nitrogen (N2)
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic blend natural gas compressor oil designed for service in low pressure LPG and natural gas compressors.
- Functions: Compressors / Piston Pumps
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Compressor Oil 7585 is a compressor lubricant specifically designed for reciprocating compressors in sour, wet, high pressure service. It is formulated to provide maximum protection against oxidation and corrosion. CITGO Compressor Oil 7585 is formulated with
- Applications: Compressors / Piston Pumps
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
-
Supplier: FLSmidth
Description: Originally Fuller® design and technology, FLSmidth's Ful-Vane™ ammonia booster compressors provide capital and power savings when used as the low pressure stage in a two stage compression system. Ful-Vane™ rotary compressors have been used since 1949 as a low stage
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard PAG products are designed especially for high pressure reciprocating compressors pumping natural gas, carbon dioxide, hydrogen, helium, nitrogen, ammonia and other polar gasses. CITGO CompressorGard PAG products are resistant to hydrocarbon dilution and
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Howden
Description: Howden WRV oil-injected screw compressors Double-walled casing design, robust, proven and highly reliable oil injected range, which includes the world’s largest capacity oil injected screw compressors. Howden’s WRV range of screw compressors are well proven, offer high
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.08 cfm / 2.4 l/min Pressure to 21.8 psi / 1.5 bar Capable of restarting up to 21.8 psi / 1.5 bar
- Discharge / Operating Pressure: 10.1 to 21.8 psi
- Flow Capacity: 0.1 SCFM
- Gases Handled: Air / Plant Air
- Power Source: DC
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Long life Low power consumption Worldwide service network Low noise/vibration Protection class IP54 Range Technical Overview Capacity up to 12.7 cfm / 360 l/min. Pressure to 4.4 psi / 0.3 bar Possible Applications Sewage Aeration Aquarium Aeration
- Discharge / Operating Pressure: 4.4 psi
- Flow Capacity: 9.5 to 18.5 SCFM
- Horse Power: 0.254641873131536 to 0.509283746263072 HP
- Power Source: AC Single Phase
-
Description: Compressors C-DLR Volume flow 60 to 600 m³/hr 35.3 to 352.9 cfm High efficiency, dry and contact-free compression claw compressor with capacities ranging from 60 to 600 m³/hr (35.3 to 352.9 cfm). Pressure up to max. 2.2 bar at continuous operation. Low maintenance,
- Discharge / Operating Pressure: 31.908294 psi
- Flow Capacity: 35.3 to 352.9 SCFM
- Features: Other
-
Supplier: Aerzen USA Corp.
Description: The synthesis of over 40 years experience and advanced concepts within the compression technology. AERZEN Screw Compressors VMY are oil injected and the ideal choice for a whole range of process gas and industrial applications, where reliability and low operating costs are prime
- Discharge / Operating Pressure: -14.5 to 362.59 psi
- Flow Capacity: 261.338 to 5,886 SCFM
- Gases Handled: Air / Plant Air
- Lubrication Style: Lubricated
-
Description: design, easy to install. Very low noise level, corrosion-proof rotors. Hose connector, inlet silencer and pressure relief valve fitted as standard. Capacities from 3.5 to 12 m³/hr (2.1 to 7.1 cfm), pressure up to 1 bar. Compressors V-DTN 16, 26, 41 Dry running Volume flow
- Flow Capacity: 2.1 to 51.7 SCFM
- Lubrication Style: Oil-free
- Features: Other
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Water (liquid) treatment: Pure water production, pure water recycling. Gas generator related: Compressor, compact pressure vessel, various gas generator etc. Others: Oxygen capsule, gasoline measuring instrument, forklift etc.
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 234.959679758659 psi
- Flow (Cv): 13 to 38
- Number of Ports/Ways: 2
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Aerzen USA Corp.
Description: used for both stationary and mobile air compressors and for temperatures between -10 and +45 °C. And with 10 power levels, they are sure to become your first choice when it comes to configuring high-quality air compressors. Premium quality with many advantages. High level of
- Discharge / Operating Pressure: -7.25 to 188.55 psi
- Flow Capacity: 41.202 to 1,871.748 SCFM
- Gases Handled: Air / Plant Air, Natural Gas / Methane
- Lubrication Style: Lubricated
-
Supplier: Universal Air & Gas Products Corp.
Description: patients. Low pressure breathing air is much less expensive to use and maintain, when compared with high pressure alternatives, per SCFM delivered High Pressure Breathing Air Compressors High Pressure Breathing Air SystemsHigh pressure breathing air
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: Celeroton AG
Description: With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo
- Air Flow Rate: 0 to 247.175141242938 SCFM
- Material of Construction: Aluminum
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases
-
Supplier: Kaeser Compressors, Inc.
Description: Models: SX-HSD Horsepower: 3-700 hp Capacities: 10-3002 cfm Standard pressures: 72-217 psig (specific pressure range dependent on model and package chosen) Kaeser has over 25 years of experience in designing compressor and vacuum packages for Helium applications. We have created
- Discharge / Operating Pressure: 72 to 217 psi
- Flow Capacity: 10 to 3,002 SCFM
- Horse Power: 3 to 700 HP
- Gases Handled: Air / Plant Air, Helium, Nitrogen (N2)
-
Supplier: SAE International
Description: The compressor surge line of automotive turbochargers can limit the low-end torque of an engine. In order to determine how close the compressor operates to its surge limit, the Hurst exponent of the pressure signal has recently been proposed as a criterion. The Hurst
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: RSW is the oil free screw compressor, designed and developed by Robuschi: from the definition of the rotors' profile to the complete development of the compressor, which was expressly optimised to reach pressures of 2.5 bar (g). Efficient: The profile was designed by Robuschi
- Flow Capacity: 73,541.25 SCFM
- Lubrication Style: Oil-free
- Compressor Technology: Rotary Screw
-
Supplier: Busch Vacuum Solutions
Description: Flexible: application-oriented Reliable: operationally reliable Nearly Maintenance-Free: dry and contact-free compression Mink claw compressors were developed specifically for the reliable compression of air and other gases. Modern Mink claw technology guarantees an efficient and constant
- Inlet Temperature: 104 F
- Discharge / Operating Pressure: 23.21 psi
- Flow Capacity: 341.4 SCFM
- Horse Power: 40 HP
-
Supplier: ASCO
Description: • Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors -
- Valve Size: 0.375 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 180 F
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging,
- Inlet / Suction Pressure: 25 to 1,250 psi
- Discharge / Operating Pressure: 1,250 to 25,000 psi
- Features: 2 Stage, Integral Cooler, Multistage Compressor
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
Find Suppliers by Category Top
Featured Products Top
-
Watch>>>Aerzen Rental - Contingency Planning For Low-Pressure Air Applications Aerzen Rental Machines (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
a 2 out of 3 (2oo3) voting logic scheme to serve as emergency shutdown switches for the compressor station’s gas delivery collector. This scheme ensures safety and minimizes nuisance trips. As it turns out, the UE One Series smart electronic switch model 1XSWLL achieved excellent results for the company. (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
can be supplied complete with inlet and exhaust filters. A special vacuum tight version is available for gas analyzer equipment. Dry Vane Technology The dry vane compressors are 100% oil free (eco-friendly), easy to plug in and ready to work thanks to the pressure (read more)
Browse Air Compressors Datasheets for Vooner FloGard LLC -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
separator, otherwise the air or gas will affect the result. Viscosity is routinely measured right after an oil change to confirm the right oil was added, as well as on a periodic basis. New technologies make it easy to measure kinematic viscosity- solvent free, low volume systems are (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures and controls outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
FAM absolute pressure sensor has a surface mount package or terminal leads. Features Low cost, high reliability Small Dual (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Check Valves offer Numerous Advantages over Conventional Swing and Double Door Check Valves Including: • Rapid closing action to prevent water hammering • Durable construction • Increased valve longevity • Ability to accommodate low-pressure (read more)
Browse Check Valves Datasheets for DFT Inc.
Conduct Research Top
-
Pressure Sensor Application - Pressure Verification
Pressure sensors are used to measure pressure in fluid or gas applications. In this particular example, gas is compressed in the compressor. When the gas is let out it needs to be cooled down since compression of gas usually increases its temperature. The pressure sensor monitors the actual
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
operations and facilities teams continue. to feel capital budget pressure, it's understandable that. some would consider substituting aftermarket compressor. oil, which can be less expensive. But with lower first cost. comes the added risk of problems somewhere in the. compressor or other parts
More Information Top
-
Service Orientation in Holonic and Multi-Agent Manufacturing
The gas that is separated from the stage 1 separator goes to the low pressure gas compressor .
-
Managing Integrity and HSE in a 40 Years Old Installation
Facilities were added and adapted along with the needs, such as High and Low Pressure gas compressors and Gas Lift Compression unit.
-
Matrix Overview Of Medium To High Power CO2 Lasers
A large gas exchange ratio can be achieved with a low pressure gas compressor by flowing the laser gas tranversely to the optical axis and excitation axis.
-
Direct coal liquefaction baseline design and system analysis
Low pressure gas compressor • .
-
Direct coal liquefaction baseline design and system analysis
The stripped gases are sent to the low pressure gas compressor in Plant 6 for scrubbing, and recovery of hydrogen and light gases.
-
Morpeth Field Development Overview
The gas compression facilities comprise a 150 horsepower vapor recovery unit, a 350 horsepower electric motor driven low pressure gas compressor , and a 3,300 horsepower Caterpillar 3612 reciprocating engine driven, six throw high pressure gas compressor.
-
An Innovative Fast-Track Development for CMe d'lvoire
HP reciprocating low pressure gas compressor , and a 3,600 .
-
Technical Considerations In Converting Jack-Up Drilling Rigs To Mobile Offshore Production Units
Equipment included gas scrubbers, gas dehydration towers and glycol regenerators, high and low pressure gas compressors , a crude oil treater, water treating equipment, oil pipeline pumps, .
-
Powering via Cooling Pipes: an Optimized Design for an SLHC Silicon
Tracker
Top: the ATLAS cooling system using a low pressure gas compressor for circulation, which requires heaters in the detector to evaporate all liquid, even in case no power is generated in the detector.
-
Direct coal liquefaction baseline design and system analysis
simulations for low pressure gas compressor , the water wash towers, and the amine !
Indicates content that may require registration and/or purchase.