-
Supplier: Reverso Pumps, Inc.
Description: directional flow Flow Rate: 3 GPM / 11.4 LPMDC 12V or 24V Ports: 3/8" Male NPTSelf-priming: 5 ft / 1.5m (wet gears)Max Work Pressures: 10-35 psi / 0.6-2.4 barMax Work Temperature: 140F / 60C Pump: BlackIP65 rated 12V - with 10 and 35 psi pressure settings24V - with 10 and
- Maximum Discharge Flow: 3 GPM
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Mahr Inc.
Description: discharge pump. They create appropriate filling pressure for the following pumps or tools. Booster pumps are also used as dosing pumps to ensure a smooth and gentle dosing and conveying polymer melts in the production of foils, films, profiles, granules, etc.
- Maximum Discharge Pressure: 10,152.639 psi
- Features: Gear Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Reverso Pumps, Inc.
Description: in 5, 10, and 22 psi pressure settings One directional flow Flow Rate: 3 GPM / 11.4 LPM DC 12V Ports: 3/8" Male NPT Self-priming: 5 ft / 1.5m (wet gears) Max Work Pressures: 5-22 psi / 0.3-1.5 barMax Work Temperature: 140F / 60C Pump: BlackIP65 rated Available In:12V -
- Maximum Discharge Flow: 3 GPM
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
-
Supplier: Bailey International LLC
Description: function of the pump is to produce flow in a system. The amount of resistance and or load induced on the system determines pressure. If a pump flow is directed back to the reservoir without restrictions, no pressure will be developed. If a load or restriction is
- Features: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: POLY - Discharge Gear Pump POLY high-pressure gear pump for the discharge of medium to high viscosity media from the reactor. The extra large inlet opening guarantees an even flow of product to the gearwheels even under vacuum or extremely low NPSH
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 662 F
- Features: Gear Pumps, Positive Displacement Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: economical perspective. The new gear geometries facilitate differential pressures of up to 320 bar for selected pump sizes. What’s more, the new design is rounded out with the usual variety of different material combinations. The most common of these combinations has to be a
- Maximum Discharge Pressure: 2,900.754 to 4,641.2064 psi
- Features: Gear Pumps, Positive Displacement Pumps, Stainless Steel
- Power Source: None, Pump Only
-
Supplier: jbj Techniques Limited
Description: ELIKA®, Marzocchi's low noise, low pulsation hydraulic helical gear pump is a perfect fit for all applications that require low noise levels. The use of the new ELIKA® gear pump eliminates adverse noise effects on hearing and on the surrounding
- Maximum Discharge Flow: 34.4784 GPM
- Maximum Discharge Pressure: 4,496.1687 psi
- Features: Aluminum, Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: None, Pump Only
-
Supplier: Radicon
Description: The Radicon Roloid Gear Pump is robust, compact and versatile. It is easy to install, extremely reliable, and requires little maintenance in service. The pump design and product range have matured over many years and in combination with Radicon's manufacturing excellence,
- Maximum Discharge Flow: 1.0296 to 277.728 GPM
- Maximum Discharge Pressure: 290.0754 psi
- Features: Gear Pumps, Positive Displacement Pumps
- Power Source: None, Pump Only
-
Supplier: Clark Solutions
Description: Model 00 pump is ideally suited for low volume applications such as pressure lubrication, hydraulic service, fuel supply, and general liquid transfer. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1800 RPM,
- Maximum Discharge Flow: 0.5 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
- Power Source: AC Powered, DC Powered
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Witte Pumps & Technology GmbH
Description: BOOSTER - Gear pump for polymer processing The reliable transfer and booster gear pump for polymer processing BOOSTER gear pumps are used in the polymerisation process, to boost the pressure of medium to high viscosity media. They transport
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 660 F
- Features: Booster Pumps, Gear Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: jbj Techniques Limited
Description: This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. Typical applications include large lubrication systems, lubrication of the guides of machine tools,
- Maximum Discharge Flow: 2.772 to 13.8864 GPM
- Maximum Discharge Pressure: 725.1885 psi
- Features: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming, continuous duty, low volume gear pump that can be used for diesel, oil, and water. Usually ships within 3 - 5 business days. 220V, 60 Hz with Reversing Switch (28-3400) 220V, 60 Hz with On/Off Switch (28-3402) Features Specifications Options Spare
- Maximum Discharge Flow: 3 GPM
- Features: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Wanner Engineering, Inc.
Description: run dry indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle high pressures with low stress Lower energy costs than
- Maximum Discharge Flow: 96 GPM
- Maximum Discharge Pressure: 500 to 1,500 psi
- Discharge Size: 2 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: International Hydraulics
Description: High-Pressure Small Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "AA" 2-bolt Mounting Flange 1/2" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty
- Maximum Discharge Flow: 4.9 GPM
- Maximum Discharge Pressure: 3,625 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: International Hydraulics
Description: High-Pressure Small Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "AA" 2-bolt Mounting Flange 1/2" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty
- Maximum Discharge Flow: 5.9 GPM
- Maximum Discharge Pressure: 3,625 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: International Hydraulics
Description: High-Pressure Small Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "AA" 2-bolt Mounting Flange 1/2" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty
- Maximum Discharge Flow: 4.7 GPM
- Maximum Discharge Pressure: 3,625 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: International Hydraulics
Description: High-Pressure Small Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "AA" 2-bolt Mounting Flange 1/2" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty
- Maximum Discharge Flow: 3.2 GPM
- Maximum Discharge Pressure: 3,625 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: Clark Solutions
Description: Series UP12 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 10.5 GPM, Pressure to 36 PSI Description: Model UP12 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP12 is constructed of helical bronze gears, nickel-plated brass
- Maximum Discharge Flow: 5.5 to 10.5 GPM
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Features: Gear Pumps, Positive Displacement Pumps
-
Supplier: Diener Precision Pumps LP
Description: conserving valuable space. The conventional magnetic coupling strength can be varied to meet your pressure limits, and an optional internal pressure relief valve provides additional overpressurization protection. The brush-type DC motor is oversized and gives excellent brush life at a
- Maximum Discharge Flow: 0.26417205 GPM
- Maximum Discharge Pressure: 87.02262 to 101.52639 psi
- Discharge Size: 0.125 inch
- Media Temperature: -4 to 212 F
-
Supplier: Clark Solutions
Description: Series UP6 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 6.9 GPM, Pressure to 29 PSI Description: Model UP6 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP6 is constructed of helical bronze gears, nickel-plated brass body
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Features: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Numerous drive configurations for any application Low mechanical power needed High pump speeds over a wide control range Electronic speed control Pump capacity reproducible as desired Pump operates in positive or negative pressure conditions Heating jacket
- Features: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps, Water Pumps
- Power Source: Magnetic Drive
-
Supplier: Cole-Parmer
Description: • Offering remote C-mount choices for your low-flow applications • Use for applications requiring high initial differential pressure. • Suction-shoe design ensures complete fluid transfer for increased volumetric accuracy • Pump efficiency increases as discharge pressure
- Maximum Discharge Flow: 0.05544 GPM
- Maximum Discharge Pressure: 40 psi
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Offering remote C-mount choices for your low-flow applications • Use for applications requiring high initial differential pressure. • Suction-shoe design ensures complete fluid transfer for increased volumetric accuracy • Pump efficiency increases as discharge pressure
- Maximum Discharge Flow: 0.02244 GPM
- Maximum Discharge Pressure: 20 psi
- Features: Gear Pumps
-
Supplier: Mahr Inc.
Description: The Marcheck test stand allows a gravimetric or volumetric check of Flow. Under defined conditions the gear pumps meter an oil against a preset counterpressure. The metered quantity of each pump outlet will be measured one to another and in relation to the differential
- Test Fixture Type: Test Stand
-
Supplier: KSB AG
Description: Horizontal, high-pressure barrel-type pump with radial impellers, single- and double-entry, multistage, with flanges / weld end nozzles to DIN and ANSI. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for
- Maximum Discharge Flow: 5.626863599999999 GPM
- Maximum Discharge Pressure: 5,801.508 psi
- Media Temperature: 392 F
- Water Temperature: 392 F
-
Supplier: Cole-Parmer
Description: Control pump via 6-button keypad or analog and TTL external signals These multichannel pumps feature planetary gears that drive eight stainless steel rollers in unison for smooth rotation and accurate liquid flow. The four-digit LED display shows rpm or percent of maximum rpm
- Maximum Discharge Flow: 0.0029058925499999997 GPM
- Maximum Discharge Pressure: 22 psi
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: General Pump
Description: MK SERIES Flows from 40.7 GPM to 107.3 GPM Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=2.65:1, 1800 RPM=3.29:1 Includes drain/priming valve kit SAE-D hydraulic drive
- Maximum Discharge Flow: 75 GPM
- Maximum Discharge Pressure: 2,900 psi
- Discharge Size: 1.25 inch
- Media Temperature: 140 F
-
Supplier: APV, An SPX Brand
Description: safeguards valves, and other equipment that is liable to damage through pressure surges. Low NPSH-requirement The highly improved suction capabilities of the DW pump considerably reduce the NPSH-requirement (Net Positive Suction Head required). In combination with the absence of
- Maximum Discharge Pressure: 73 to 435 psi
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: Prince Manufacturing Corp.
Description: higher pump efficiencies. Features Patented Non-Symmetrical Gears PTFE composite bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "" 2 bolt mounting 5 drive shaft configurations available 1.141 to 3.869 ci displacement Integral
- Maximum Discharge Pressure: 1,500 to 3,000 psi
- Discharge Size: 1.0625 to 1.3125 inch
- Features: Aluminum, Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
-
Supplier: Prince Manufacturing Corp.
Description: Function The SPD1 series of double pumps consists of two SP20B pump sections. The SP20B pump utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This
- Maximum Discharge Pressure: 1,200 to 3,000 psi
- Discharge Size: 0.875 to 1.0625 inch
- Features: Aluminum, Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
-
Supplier: Bosch Rexroth Corporation
Description: Rexroth external gear units are classics in the hydraulics world, encompassing hydraulic pumps and motors, individual pumps, multiple pumps, and a new addition to traditional electrohydraulics: low-noise SILENCE units. Available in 7 different product series, these
- Maximum Discharge Pressure: 4,000 psi
- Features: Gear Pumps, Hydraulic Pumps
Find Suppliers by Category Top
Featured Products Top
-
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
series micro gear pumps offer displacements from 0.19 to 1.5 cm³/rev. • General hydraulic pumping: The 1P, ALP and GHP families provide a choice of sizes and operating capabilities for different flow, pressure and installation (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
(14½° pressure angle), our spur gears ensure high accuracy, low noise, and efficient power transfer—ideal for machinery requiring consistent speed and reliable performance. Bevel Gears (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
. » Lubrication and cooling circuits. » Low-pressure hydraulic systems. This FTP helical gear pump is the (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Brass gears offer a combination of properties that makes them suitable where corrosion, noise, and wear are concerns. Unlike steel, brass does not require surface coating to resist moisture and mild chemicals. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
Submersible motor thrust bearing protection Automatic system restart Loss of prime/pump dry-run protection Low and high pressure feedback detection Impeller anti-jam automatic control Power loss utility start delay timer Sleep boost Pre-charge control (controlled pipe fill) Constant pressure with well draw down control Secondary transucer backup (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
Mechatronics and Intelligent Materials III
The pressure, flow rate and immediate flow rate from the low pressure gear pump are given by p , Q and ∑ (Qsh ) , respectively.
-
Fuel Injector Optimization for Diesel Aftertreatment Systems Coupled with Exhaust Aftertreatment System Performance on a Heavy-Duty Diesel Engine Powered Vehic...
In an application utilizing an existing low pressure gear pump , it may be possible to use the existing regulated pressure output that would supply the FMA.
-
Final Tier 4 Emission Solution Using An Aftertreatment System With A Fuel Reformer, LNT, DPF And Optional SCR
The diesel fuel would be provided by the low pressure gear pump already on the engine for serial production.
-
Study of the Impact of System Characteristics on Pressure Oscillations in a Common Rail Diesel Fuel Injection System
The main components are: fuel tank, fuel filter, a low pressure gear pump , a high-pressure three piston radial displacement pump, a rail, one injector, and several pipes and hoses for the high-pressure and low-pressure connections, respectively.
-
Experimental Study of the Hydraulic Circuit of a Commercial Common Rail Diesel Fuel Injection System
The high pressure pump (Figure 1, left side) is a three piston radial displacement pump that is fed through a low pressure gear pump .
-
Diesel Exhaust Aftertreatment System Packaging and Flow Optimization on a Heavy-Duty Diesel Engine Powered Vehicle
The fuel would be supplied from the low pressure gear pump for serial production.
-
Aftertreatment System Performance of a Fuel Reformer, LNT and SCR System Meeting EPA 2010 Emissions Standards on a Heavy-Duty Vehicle
The diesel fuel would be provided by the low pressure gear pump already on the engine for serial production.
-
Cummins Electronic Controls For Heavy Duty Diesel Engines
Fuel is supplied to the injectors by a low pressure gear pump regulated at a nominal 140 PSIG.
-
The New Common Rail Fuel System for the Duramax 6600 V8 Diesel Engine
Upon start and operation of the engine, a mechanical low - pressure gear pump , attached to the high-pressure pump, siphons the fuel from the tank.
-
Research on synchronous gear pump
Although the prin- ciple of a high-pressure gear pump and low-pressure one is same, the low - pressure gear pump cannot work under the situation of high pressure.
Indicates content that may require registration and/or purchase.