Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gems Sensors & Controls
Description: 0 to 250 psi pressure ranges (0 to 16 bar) 0.25% Full Scale Accuracy <0.2% Long Term Drift Choice of outputs, electrical connections and pressure ports Operating temperature up to 257°F (125°C) For OEMs that need consistent high levels of performance, reliability and stability for
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Pressure Measurement: Absolute, Compound, Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: • 1 to 6 V Output Span • Gage, Vacuum, Differential Pressures • 8 V dc Excitation • High Impact Plastic Case • Accurate, Temperature Compensated
- Vacuum Range: 811.7136875808 to 708.2863124191999 torr
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential, Gauge, Negative Pressure Output, Vacuum
-
Supplier: Ruskin Company
Description: Ruskin model RU274R2VDC low pressure transducer is shipped as a standard feature on AMS, AMP and AML series Air Measuring Products. It is factory set to measure a pressure range from 0 to 1 inch w.c. and output a 0-10 VDC signal. Factory defaults may be changed through
- Working Pressure Range: 0.0180635 to 0.036127 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 0 to 175 F
- Signal Output: Analog Voltage
-
-
Supplier: GP:50 Melt Pressure
Description: ±0.5% FSO From 0-25 through 0-1,000 psig (See ordering guide) All-welded, stainless steel construction State-of-the-art circuitry allows heavier diaphragm and increased fatigue life Standard options for every requirement
- Working Pressure Range: 25 to 1,000 psi
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Pressure Measurement: Gauge
-
Supplier: HVACQuick.com
Description: Greystone - Low differential pressure transducer - jumper selectable. No LCD. +/-100, +/-200, 0-200, 0-400 Pa The LP2 Low Pressure Transducer can be used to measure positive, negative or differential pressure in the ranges of 1.00" W.C. to 12" W.C.
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST47LP is constructed to meet low pressure sensing needs in a variety of applications. With pressure ranges of 0-5 to 0-15 PSIG, the AST47LP is offered with various fittings, electrical connections and output signals.
- Working Pressure Range: 0 to 5,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: • 0.25% Accuracy • NEMA-4/IP65 Rating • Wet/Wet Corrosive Environments • Ideal for Pressure Drop Across Filters
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 0 to 176 F
- Signal Output: Analog Current
-
Supplier: OMEGA Engineering, Inc.
Description: • Compact Space-Saving DIN Rail Mountable Design • Low Differential Pressure Ranges • On-Board Voltage Regulation Allows Use of Low-Cost, Unregulated Power Supply
- Working Pressure Range: 0 to 1.80635 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -20 to 180 F
- Signal Output: Analog Voltage
-
Supplier: HVACQuick.com
Description: Greystone - Ultra Low differential pressure transducer. 0-125 Pa, +/-125 Pa. 1% accurate. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" W.C. to 1" W.C. (30 to 250 Pa). • 3 Jumper selectable
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Setra Systems
Description: Setra's Model 264 versatile low differential pressure transducer is widely used in the accurate measurement of pressures and flows for proper building pressurization and air flow control. Optional accuracies of ±0.4% FS and ±0.25% FS are available as well as the standard
- Working Pressure Range: 0 to 3.6127 psi
- Accuracy: 1 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Differential, Gauge
-
Supplier: Setra Systems
Description: The Model 267 pressure transducer sense gauge and differential pressure and are offered with a high level 5 VDC or 10 VDC output as well as a 4-20 mA output. The Model 267 is available with an optional LCD display for convenient viewing of pressure reading. Features: NEMA
- Working Pressure Range: 0 to 3.6127 psi
- Accuracy: 1 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Differential
-
Supplier: OMEGA Engineering, Inc.
Description: • Excellent Total Accuracy and Interchangeability • Gage Pressure, Vacuum, and Compound Ranges Available • Rugged Compact Design • RFI/EMI Protection • Reverse Polarity Protection
- Working Pressure Range: 0 to 500 psi
- Vacuum Range: 760 to 1,520.2091475999994 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: -40 to 176 F
-
Supplier: Setra Systems
Description: Designed to measure low pressure, the Model 239/C239 high accuracy pressure transducer is available in unidirectional and bidirectional ranges as low as +/- 0.25 in. W.C. These transducers are ideally suited to a variety of applications such as HVAC control,
- Working Pressure Range: 0 to 10 psi
- Accuracy: 0.14 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Differential
-
Supplier: Setra Systems
Description: Single-Ended Low Cavity Volume Pressure Transducer Superior stability, sturdy design, low cavity volume and low price, make this pressure transducer a wise choice for high purity applications. Available with choice of 5 VDC, 10 VDC, or 4 to 20 mA
- Working Pressure Range: 25 to 3,000 psi
- Measurement Type: Absolute, Compound, Gauge
- Signal Output: Analog Current, Analog Voltage
- Media: Gas
-
Supplier: tecsis LP
Description: The XPIL Series of low range pressure transducer are available in ranges from 0-0.5 to 0-20 psi (mV/V or 0-5V Output) and 0-1 to 0-20 psi (4-20 mA). These sensors deliver a standard accuracy of 0.25% or optional 0.10% over a wide operating temperature from -100° to +325°F. Model
- Working Pressure Range: 0 to 20 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -50 to 250 F
- Measurement Type: Absolute, Gauge
-
Supplier: tecsis LP
Description: The XPIL Series of low range pressure transducer are available in ranges from 0-0.5 to 0-20 psi (mV/V or 0-5V Output) and 0-1 to 0-20 psi (4-20 mA). These sensors deliver a standard accuracy of 0.25% or optional 0.10% over a wide operating temperature from -100° to +325°F. Model
- Working Pressure Range: 0 to 20 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -100 to 325 F
- Measurement Type: Absolute, Gauge
-
Supplier: TE Connectivity
Description: Operation/Application Output/Span : 4 - 20 mA Pressure (PSI) : 87 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 6 bar Proof Pressure Range : 2X Rated Other Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Transducer Sensor
- Working Pressure Range: 87 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge
-
Supplier: Micro Sensor Co., Ltd.
Description: MDM491 differential pressure transducer and transmitter is applied for low differential pressure measurement of various gases and liquids in pipeline, cylinder, bulk and micro bulk. The DP transducer is ideal for level measurement, level monitoring and differential
- Accuracy: 0.5 ±% FS
- Measurement Type: Differential
- Device Category: Transducer
-
Supplier: Piezo-Metrics
Description: Micron’s Models MP56 and MP562 are miniature low cost, general use transducers. These transducers are made of corrosive resistant Titanium (6AL4V). They utilize high reliability bulk type semiconductor strain gages bonded directly to the inside surface of the machined diaphragm.
- Working Pressure Range: 7,000 psi
- Operating Temperature: 0 to 180 F
- Measurement Type: Gauge
- Media: Liquid
-
Supplier: Viatran
Description: Viatran's 240 pressure transmitter simple design and proven technology makes it a low cost alternative to other less reliable transmitters. The 240 pressure sensor is designed with the OEM in mind to measure hydraulic pressure in extreme environments and corrosive media.
- Working Pressure Range: 0 to 15,000 psi
- Operating Temperature: -20 to 190 F
- Pressure Measurement: Absolute, Gauge
- Signal Output: Analog Voltage
-
Supplier: Transcat, Inc.
Description: Product Highlights Low pressure transducer 0-10" w.c. 0-5 VDC output
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Transcat, Inc.
Description: Product Highlights Low pressure transducer 0-25" w.c. 0-5 VDC output
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Transcat, Inc.
Description: Product Highlights Low pressure transducer 0-200" w.c. 0-5 VDC output
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Transcat, Inc.
Description: Product Highlights Low pressure transducer 0-100" w.c. 0-5 VDC output
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Accuris
Description: Specification for Air Conditioning Pressure Transducer - Low Side
-
Supplier: Barksdale Control Products
Description: Barksdale's Series 600 is the ideal solution for applications that require a low cost, accurate, reliable transducer in a small package. Where long term stability is a requirement, the Series 600 transducer delivers. With a robust ceramic sensor that excels in rugged
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: Keller America, Inc.
Description: These piezoresistive pressure transmitter-heads are produced on the new KELLER automatic brazing lines, making possible the mass production of high quality pressure transmitters at low cost. This new technology allows the crevice-free construction of the pressure port
- Working Pressure Range: 72.51885 to 2,900.754 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: HydraCheck Inc.
Description: Transducers Direct made history by being the first pressure transducer manufacturer in the world to offer a Bluetooth certified and FCC certified wireless pressure transducer with battery life suitable for permanent installations. Built on the TD1000 series
- Working Pressure Range: 10,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 185 F
- Media: Gas, Liquid
-
Supplier: PMC Engineering LLC
Description: The TM series is a precision passive pressure transducer offering high performance and rugged flexible design for a wide range of industrial and OEM applications. The transducer is based on STS piezoresistive sensor technology with 20 years proven history. Low current
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.1 to 0.5 ±% FS
- Operating Temperature: -40 to 300 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: Keller America, Inc.
Description: welded technology, transducers diameters as low as 9.5 mm can be realized. Diameter is, to some extent, dependent upon the pressure range measured; low pressures require larger diameters and higher pressures can be achieved with smaller diameters. This is
- Working Pressure Range: 725.1885 to 2,900.754 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -22 to 212 F
- Measurement Type: Absolute
-
Supplier: Campbell Scientific, Inc.
Description: The CS455 is a titanium pressure transducer for measuring water level or depth. Over the years, we've offered submersible pressure transducers for hydrological applications. We are pleased to announce that we have designed and are now producing our own pressure
- Sensed Temperature: 14 to 176 F
- Diameter or Width Range: 0.84 inch
- Sensor Termination Type: Bare or Insulated Lead Wires
- Element Configuration: Single Element
-
Supplier: SensorsONE, Ltd.
Description: These low cost OEM sensor packages have minimal signal conditioning which provides a low powered ratiometric mV/V output sensitivity that is ideal for applications where the sensor will be integrated within battery powered OEM instrumentation such as remote telemetry installations or
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Gems Sensors & Controls
Description: reliability in typical industrial grade environments. The 809 series pressure transmitter operates on low-cost, unregulated DC power, and over a wide temperature band with both liquids and gases. Designed for harsh environments, they are suitable for use in high shock and vibration
- Working Pressure Range: -14.7 to 10,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: SensorsONE, Ltd.
Description: The TM strain silicon gauge pressure transducer has an all stainless steel 316L construction making it suitable for a wide range of media types. The silicon chip has implanted semiconductor strain gauges which offer a high mV/V sensitivity which improves signal/noise ratio and provides
- Measurement Type: Absolute
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
Piezo-Metrics MPT40 Dual Pressure & Temp Flush Mount Transducer Piezo-Metrics Model MPT40 is a flush mountable, miniature, low cost, general use dual pressure & temperature transducer. These transducers are made of corrosive (read more)
Browse Pressure Sensors Datasheets for Piezo-Metrics -
splashed water us such as outdoors. The transducers should ideally be mounted with the armature pointing vertically downward or at worst horizontally. Any water that collects in the inner tubes of the LVDT could be forced under pressure by the moving armature into the inner electronics and so a (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
ranges from ±0.25 mm to ±12.7 mm, these rugged transducers feature stainless steel housings, low-friction bearings, ball-ended probes, and encapsulated windings with magnetic shielding for reliable, noise-resistant operation. Engineered for precision and durability, D6-A LVDTs are (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
parameters but our range concentrates on displacement or position, load and pressure. What is a displacement transducer? A displacement transducer is a device which converts a length, movement or position into an electrical or digital signal. There are many different types but (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
About RDP Group: RDP has been manufacturing Transducers and Electronics for over 50 years. Their specialty lies in the field of measurement of physical parameters: •Displacement Measurement Sensors •Load Cells •Pressure Transducers •Signal Conditioning Amplifiers / Panel Meters for all types of sensors (read more)
Browse Bridge Conditioners Datasheets for RDP Electrosense -
Customized pressure sensors from Endress+Hauser Sensors & Components like the UTC30 transducer are used worldwide in numerous industries. Let's take a look at the important role sensors play in (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
solution: For these applications, we offer pressure sensors or transducer modules based on the ceramic-capacitive technology. In ballast tanks the experience shows that fixed sensors are used, mounted on the tank wall as well as level probes that are permanently installed in the tank (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Hydrostatic leveling systems place demanding requirements on pressure measurement technology: Long-term measurement stability with low drift Detection of very small pressure changes Remote and difficult-to-access measuring points, e (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
Conduct Research Top
-
How to Select Low-Differential Pressure Transducers (Part 2)
This whitepaper discusses six characteristics and considerations to note when selecting low-differential pressure transducers for critical pressure applications.
-
How to Select Low-Differential Pressure Transducers (Part 1)
This paper discusses how differential pressure transducers are used in critical pressure applications, two performance characteristics of a differential pressure transducer, and why they are important to consider when selecting a pressure transducer for test and measurement applications.
-
Piezoelectric Measurement System Comparison: Charge Mode vs. Low Impedance Voltage Mode (LIVM)
Piezoelectric sensors (Transducers) measure dynamic phenomena such as force, pressure and acceleration (including shock and vibration). Inside the sensor, piezoelectric materials such as quartz and man-made ceramics are stressed in a controlled fashion by the input measurand i.e., the specific
-
Mercury Fill Sensors
A transducer is an electronic device that converts energy from one form to another. In the case of a Dynisco pressure transducer, the process fluid exerts a pressure force on a thin flexible metal diaphragm at the tip of the sensor. This, in turn, stresses a small sensing device called a strain
-
Torque Sensor Application - Prosthetic Limbs
life without any interruptions. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure
-
Torque Sensor Application - Assembly Line / Automation
Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque Sensor | S Beam Load Cell
-
Load Cell and TORQUE SENSOR Application - Stamping
Different types of sensors / transducers can be used simultaneously in order to improve quality during manufacturing or production processes. Below, a torque sensor attached to a motor at the top of a stamping operation monitors the amount of torque being exerted in order to stamp the cap on top
-
Torque Sensor Application - Rotating Torque Monitoring System
Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque Sensor | S Beam Load Cell
More Information Top
-
A portable tester for determining gas content within a core sample
For visually displaying the pressure detected, the low pressure transducer .
-
Engine Combustion: Pressure Measurement and Analysis
The most important aspects to consider for the low pressure‒gas exchange measurement procedure is in relation to the low pressure transducers and their installation, as this is the only part that is specific for the measurement.
-
Outgassing: Influence on speed of magma fragmentation
Lower pressure transducer Layer-by-layer fragmentation .
-
Instrumentation for the measurement of fabric air permeability at higher pressure levels
It was demonstrated that the technique can still be applied, in conjunction with a low pressure transducer , for the measurement of fabrics having normal levels of air permeability. .
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:147586/CONTENT/Levine_columbia_0054D_10207.pdf
The ball and needle valves protecting the low pressure transducers are closed after the low pressure brine permeability has been measured.
-
Suggested Method of Test for Triaxial Compressive Strength of Undrained Rock Core Specimens with Induced Pore Pressure Measurements
4.4 Raise the pore pressure, indicated by the lower pressure transducer or pres- sure gage, to a value slightly less than the 100-psi (7.04-kgf/cm2) chamber pressure.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40135/20834643-MIT.pdf?sequence=2
The low pressure transducers typically have an operating range of 0 to 2200psf with accuracies between 0.25 and 0.5%.
-
Prompt burst energetics experiments: fresh oxide/sodium series
The difference in re- sponse between the upper and lower pressure transducers may indicate the occur- rence of a channel blockage between the pressure source and the top of the test channel.
Indicates content that may require registration and/or purchase.