Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MPS Micro Precision Systems AG
Description: MPS linear actuators are very compact, offer outstanding precision and can be adapted to the most demanding environments. The ball screws that make up these actuators give them a smooth, stick-slip-free linear motion. The diameter, motor, screw type and other elements of
- Lead: 0.3937007874015748 inches per
- Drive Type: Lead Screw/ACME Screw
- Device Type: Rod Type
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA16 series linear actuator is similar to the TA2 linear actuator, but is specifically designed for low-noise medical applications where a compact linear actuator is needed. It is available with optional IP66 protection and Hall sensors for
- Rated Speed: 0.925196850393701 in/sec
- Rated Force: 786.8 lbs
- Material: Aluminum
- Mounting Type: Clevis or Eye
-
Supplier: LINAK U.S. Inc.
Description: The LA35 is a very quiet and powerful actuator, and provides a practical and cost-effective solution with low power consumption. The actuator is designed for a variety of both indoor and outdoor applications. The LA35 is also available with embedded Modbus developed especially
- Stroke or X-Axis Travel: 3.93701 to 23.62206 inch
- Rated Speed: 0.748031496062992 in/sec
- Motor Type: DC
- Actuation Type: Electrical
-
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and
-
Supplier: TiMOTION Technology
Description: TiMOTION's JP3 series inline linear actuator was designed for low load industrial applications where up to IP69K dust and liquid ingress protection is necessary. It is best suited for applications with visual or compact installation dimension requirements. Hall sensors are
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 0.925196850393701 in/sec
- Rated Force: 449.6 lbs
- Material: Aluminum
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high
- Stroke or X-Axis Travel: 0.393701 to 0.9842525 inch
- Rated Speed: 0.196850393700787 in/sec
- Rated Force: 13.23 lbs
- Lead: 0.01968503937007874 inches per
-
Supplier: Exlar
Description: The GSM Series offers a completely integrated actuator, competively priced with low performance, short-lived ball screw actuators. The GSM design provides a smaller package with higher speed and load capacity than ball screws and other traditional rotary to linear
- Stroke or X-Axis Travel: 6 inch
- Rated Speed: 10 in/sec
- Rated Force: 1,196 to 1,983 lbs
- Motor Voltage: 115 to 460 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: Compact industrial design for applications with low power requirements The V-855 is a heavy-duty and highly dynamic linear stage for industrial applications. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of
- Stroke or X-Axis Travel: 0.01574804 to 0.03149608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Description: LCB: Compact and robust linear actuator External sliding guidance system and integrated timing belt drive Low-cost alternative to conventional timing belt driven linear actuators demanding robustness combined with simple construction Low purchase and
- Stroke or X-Axis Travel: 78.7402 inch
- Rated Speed: 314.96062992126 in/sec
- Rated Force: 2.205 to 13.23 lbs
- Material: Aluminum
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA-SV1 Series devices are low-vacuum compatible, computer-controlled, motorized miniature linear actuators with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA-SV1 Series devices are low-vacuum compatible, computer-controlled, motorized miniature linear actuators with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 1.181102362204725 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA4 series linear actuator is compact, quiet and powerful. It is designed to fit in an area specifically requiring a right angle motor and can be equipped with a Hall sensor for feedback. Industry certifications for the TA4 linear actuator include EN/UL
- Rated Speed: 1.5748031496063 in/sec
- Rated Force: 786.8 lbs
- Mounting Type: Clevis or Eye
- Actuation Type: Electrical
-
Supplier: PI (Physik Instrumente) L.P.
Description: Up to 2" Travel Range 100 Nanometers Minimum Incremental Motion High-Speed Direct Drive Option 120 N Push/Pull Force 100 N Lateral Load Limit Preloaded Ultra-Low-Friction Ball Screw with Non-Rotating Tip Closed-Loop DC Motors and Stepper Motors Compatible with Leading Industrial Motion
- Stroke or X-Axis Travel: 0.787402 to 1.968505 inch
- Rated Speed: 0.1023622047244095 to 1.181102362204725 in/sec
- Rated Force: 11.24 to 26.976 lbs
- Motor Continuous Power: 0.00536088153961128 to 0.02278374654334794 HP
-
Supplier: PI (Physik Instrumente) L.P.
Description: High Precision at low Cost Travel to 1" Resolution to 0.05 microns 10 lb Pushing Force Non-Rotating Tip Speed to 1.5 mm/sec Integrated Limit & Reference Switches
- Stroke or X-Axis Travel: 0.393701 to 0.9842525 inch
- Rated Speed: 0.1968503937007875 in/sec
- Rated Force: 4.496 to 17.984 lbs
- Motor Voltage: 24 volts
-
Supplier: H2W Technologies
Description: 9.8 m/s2 [1g] Speeds to 2.3 m/s [90 in/sec] Optional built-in electronic brake (holding coil) for end holding Integral rulon bearings Low cost, powered by AC line voltage or adjustable speed with an inverter Provides long stroke with uniform force Stroke limited by end stops on
- Rated Continuous Thrust Force: 10.8 lbs
- Linear Motor Type: AC Induction or Traction Design
- Design Units: English, Metric
-
Supplier: DieQua Corporation
Description: DieQua’s Series PGW servo gearheads are designed to bolt on directly to belt drive linear actuator systems to shorten powertrain length. The dynamically balanced collar clamping mechanism that attaches to the actuator and motor shaft ensures interface concentricity and zero-slip
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Joyce/Dayton Corp.
Description: Joyce integrated actuators lift and precisely position up to one ton. Requiring only electric power, Joyce integrated linear actuators may be used in place of hydraulic cylinders, eliminating the cost and potential for leaks associated with hydraulic systems. Translating tube
- Rated Speed: 5.7500000000000115 in/sec
- Motor Voltage: 12 to 460 volts
- Motor Type: AC, DC
- Material: Aluminum
-
Supplier: OMEGA Engineering, Inc.
Description: DRG Pneumatic Rotary Actuators can be utilized in many industrial, R&D, lab, and production applications where low precision end stop positioning are acceptable. Typical applications include diverter gates, escapements and ejection stations. These rotary actuators can handle
- Operating Pressure Range: 40 to 100 psi
- Maximum Torque: 33.2 In-lbs
- Operating Temperature: -30 to 180 F
- Rotation Angle: 180°, 90°
-
Supplier: Ewellix
Description: Benefits: Easily integrated into existing equipment Increased acceleration and speed of the robotic arm and welding gun Better process control and stability compared to fluid actuation Reduced maintenance costs Features: Very compact, with integrated motor Extended service life thanks to
- Stroke or X-Axis Travel: 7.086618 inch
- Rated Speed: 11.8110236220472 in/sec
- Rated Force: 5,620 lbs
- Motor Type: AC Servo
-
Supplier: MISUMI USA
Description: By adopting this Belt Driving type of Single Axis Actuator, Long Stroke and High Speed Transferring / Positioning can be achieved at low costs.
- Drive Type: Ball Screw
- Motor Type: DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: IntelLiDrives, Inc.
Description: actuators and can be mounted at any orientation. RTHP-B-150 stage uses belt drive with stepper or brushless servo motor to achieve high rotating speed. Lightweight design makes it easy to incorporate this rotary stage into high dynamics XY-Theta multi-axes stages. - Large center
-
Supplier: Progressive Automations
Description: All the hardware needed for mounting comes with the set and can be easily installed. CUSTOM ACTUATOR: When you can’t find the exact actuator you need for your project or application, that’s where our custom actuator service comes in. We can manufacture the actuator that
- Stroke or X-Axis Travel: 2 to 40 inch
- Rated Speed: 0.27 in/sec
- Rated Force: 330 lbs
- Material: Aluminum
-
Description: Electric Linear Actuator for synchronized Bi-Parting applications Advantages: Precise synchronized bi-parting movements Precise path and position control High speed operation Easy installation Low maintenance Ideal for centering and door operating applications Features:
- Motor Type: AC Servo, Stepper
- Material: Aluminum
- Drive Type: Belt Drive
- Actuation Type: Electrical
-
Description: Linear Actuator with Trapezoidal Screw and piston rod for applications requiring exact positioning. Advantages: Accurate path and position control High force output Self-locking Excellent slow speed characteristics Easy installation Low maintenance Ideal for level
- Stroke or X-Axis Travel: 0.0393701 to 19.68505 inch
- Rated Speed: 2.95275590551181 in/sec
- Motor Type: AC Servo, Stepper
- Material: Aluminum
-
Supplier: Rotork plc
Description: IQT3F Pro full-turn actuator provides extended output rotation for part-turn valves requiring more than 90 degree operation such as 180º and 270º diverter valves. Featuring low output speed for positional accuracy, the IQT3F provides a reliable solution with the same general
- Features: Electric
- Location: Hazardous
- Valve Motion: Linear Motion Valve
- AC Phase: Single Phase, Three Phase
-
Supplier: Piezosystem Jena, Inc.
Description: high speed positioner The nanoX400/400SG/400CAP one axis, low voltage, linear stage is a development within our ultra-fast nanoX line. It provides a long positioning and scanning range of up to 480 microns. The centrally located free aperture allows laser optical applications
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.4 N/µm
- Capacitance: 10,200 nF
- Length: 52 mm
-
Supplier: ETEL S.A.
Description: final cost of ownership of the machine. Key parameters such as short move and settle times, along with smooth force limitation at low force levels, are now achievable with minimal compromise. The ST version is mechanically optimized with a fully symmetrical and balanced design, ensuring
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 15.37632 lbs
- Motor Continuous Power: 0.016618732772794968 HP
- Motor Voltage: 48 volts
-
Supplier: Del-Tron Precision, Inc.
Description: slide driven by two Airpot™ actuators • Low friction (<1gm) • Low pressure operation (<10psi) • Smooth slow and high speed capability
- Stroke or X-Axis Travel: 0.5 inch
- Base Length: 3.149 inch
- Base Width: 0.906 inch
- Base Height: 1.04 inch
-
Supplier: Newport MKS
Description: separately. For OEM applications, an optional retainer to secure the USB and power cables is available. LTA DC Servo Actuators These CONEX kits include either a high speed (LTA-HS) or high load (LTA-HL) DC servo linear actuator. LTA actuators include: Manual
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.1968503937007875 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: Yamaha Corporation
Description: The LCMR200 Linear Conveyor Module is designed to enhance the efficiency of industrial applications in many ways. For instance, it can reduce the Tact Time in transportation, which helps improve productivity by speeding up the overall process. Additionally, its high speed transport and
- Rated Force: 66.15 lbs
-
Supplier: Greene, Tweed & Co.
Description: with both the rod and gland diameter—even in extreme cold, under high linear speeds and during heavy side loading. The RSA scraper’s unique radial design virtually eliminates rod wear and prevents rolling or twisting while retaining sufficient upstream fluid to assure lubrication of
- Features: All Rubber or Polymer, Scraper
- Sealing Element or Lip Material (ASTM Abbreviation): EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Polyurethane / Urethane
- Seal Type: Exclusion Seal
-
Supplier: Newport MKS
Description: retainer to secure the USB and power cables is available. LTA DC Servo Actuators These CONEX kits include either a high speed (LTA-HS) or high load (LTA-HL) DC servo linear actuator. LTA actuators include: Manual adjustment knob which permits quick positioning of
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.0393700787401575 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
Find Suppliers by Category Top
Featured Products Top
-
range of applications. Their low backlash and non-rotating, linearly guided tips minimize tilt and eccentricity-caused errors, as common with low-cost, rotating-tip type actuators — ensuring accurate, repeatable motion. Available with closed-loop DC servo and stepper motors, these (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
covered how to adjust linear actuator end limits. Today I'm going to show you four ways that you can adjust the speed of a linear actuator. Depending on your needs, skills and budget, you have some options. Learn More (read more)
Browse Linear Bearing Rails Datasheets for Actuonix Motion Devices -
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Consistent. Accurate. The ElectroCraft NEMA 11 stepper-based linear actuator is extremely consistent and made to handle loads up to 187N (42lbs) and speeds up to 254 mm/second (10 inches/second). All components have been designed to exacting standards incorporating precision materials and (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
Modern Linear is proud to introduce our new KP Series Linear Guide Actuator, produced by TBI Motion. The KP is a ball screw driven, fully contained, linear actuator. This is an all-in-one solution offering a low profile design with high rigidity and high accuracy (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Isotech’s DL series linear actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the linear bearing and drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO -
Oriental Motor is pleased to introduce the new 30 mm frame size Stepper Motor Linear Actuator Attachment, designed to deliver precise linear motion with effortless integration. This innovative attachment simplifies motion control applications by eliminating the need for additional assembly and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
The total absence of force ripple ensures perfect speed stability and makes ILF+ suited for any scanning applications where speed control is a key specification. As for all ironless motors, ILF+ provides zero attraction force (read more)
Browse Linear Motors Datasheets for ETEL S.A.
Conduct Research Top
-
Linear Actuators for High-Speed Low-Load Applications
are available, accurate positioning at high speeds is still difficult with pneumatic systems. High-speed linear actuators that use disc magnet motor (DMM) technology, however, provide excellent linear speed for low-load applications such as sensor movement, positioning a laser beam, pick and place
-
Nanometer Precise Hybrid Actuator in Positioning Mechanism with Long Travel Range
lead to parallel structures. For high linear accuracy and large travel range are developed two new concepts, one use piezo actuator based walking drive mechanism and one use the mechatronic combination of piezo and motorized drives in one incremental sensor loop. The first principle can be used
-
Solenoids: Principle of Operation
Why use solenoids?. Actuation for machine and process automation must range from the most basic on-off function to extremely complex sequencing. When the process involves linear or rotary motion, solenoids are among the best actuation devices in terms of size, cost, simplified installation and ease
-
Solenoids: Principle of Operation for Engineers
Why use solenoids?. Actuation for machine and process automation must range from the most basic on-off function to extremely complex sequencing. When the process involves linear or rotary motion, solenoids are among the best actuation devices in terms of size, cost, simplified installation and ease
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
More Information Top
-
The 11th IFToMM International Symposium on Science of Mechanisms and Machines
The low speed linear actuators on the market .
-
Smart Helicopter Rotors
For an ideal- linear actuator in low speed flight, vibration levels are reduced by about 99% with multicyclic control input.
-
Study on the performance and control of linear compressor for household refrigerators
However, the piston is directly driven by the linear actuator with low speed and short displacement.
-
Journal of Guidance, Control, and Dynamics > Effect of Piezoelectric Hysteresis on Helicopter Vibration Control Using Trailing-Edge Flaps
For an ideal linear actuator in low - speed flight, vibration levels are reduced by 90, 98, 91, and 99% with 3, 4, 5=rev, and multicyclic control input, respectively.
-
Optimised design aided by computer of single-sided, three-phase, linear induction actuators
This paper presents the practical aspects of computer aided design of single-sided, three- phase, linear induction actuators used in low speed and standstill industrial applications.
-
A rotary microactuator supported on encapsulated microball bearings using an electro-pneumatic thrust balance
Most research has been focused on short-range (tens of μm) linear actuators capable of high speed (hundreds of m s−1 ) and . accuracy [1, 2], as well as millimeter-range linear actuators typically demonstrated at lower speeds (hundreds of μm s−1 ) .
-
Trabant partners with Siemens to develop game changing solar tracker | AltEnergyMag
A third party 24V DC linear actuator delivers high force and low speeds .
-
Linear switched reluctance actuator
The paper has described a novel type of the linear switched reluctance actuator for applications requiring controlled low - speed linear motion.
-
Design and preliminary evaluation of the FINGER rehabilitation robot: controlling challenge and quantifying finger individuation during musical computer game p...
Precision design, low friction bearings, and separate high speed linear actuators allowed FINGER to individually actuate the fingers with a high bandwidth of control (-3 dB at approximately 8 Hz).
-
Use of compensating magnets to reduce thrust imbalance in cylindrical linear pulse motors
He has been engaged mainly in research on transient stability of power systems, speed control of dc motors, thyristormotors, PM motors, low - speed large-torque actuators , and linear motors.
Indicates content that may require registration and/or purchase.