-
Supplier: Accuris
Description: Carbon Steel Plates for Pressure Vessels for Low Temperature Service
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR PRESSURE VESSEL PLATES, LOW-CARBON MANGANESE-MOLYBDENUM- COLUMBIUM ALLOY STEEL, FOR MODERATE AND LOWER TEMPERATURE SERVICE
-
Supplier: Accuris
Description: Standard Specification for Pressure Vessel Plates, Low-Carbon Manganese-Molybdenum-Columbium Alloy Steel, for Moderate and Lower Temperature Service
-
-
Supplier: ASTM International
Description: This specification covers quenched-and-tempered carbon steel and high-strength low-alloy steel plates of structural quality for welded, riveted, or bolted construction. The plates shall undergo heat treatment by heating to a temperature that produces
-
Supplier: ASTM International
Description: This specification covers the standard for low-carbon manganese-molybdenum-columbium alloy steel plates for piping components and welded pressure vessels. Different alloy steel classes are covered such as Class 1, 2, 3, and 4. The steel shall be killed and
-
Supplier: ASTM International
Description: This specification covers the standard for low-carbon manganese-molybdenum-columbium alloy steel plates for piping components and welded pressure vessels. Different alloy steel classes are covered such as Class 1, 2, 3, and 4. The steel shall be killed and
-
Supplier: ASTM International
Description: specifications:A299/A299M Pressure Vessel Plates, Carbon Steel, Manganese-Silicon. A515/A515M Pressure Vessel Plates, Carbon Steel, for Intermediate- and Higher-Temperature Service. A516/A 516M Pressure Vessel Plates, Carbon
-
Supplier: ESAB Welding and Cutting Products
Description: Features ESAB OK Flux 10.62 is a high basicity, neutral, bonded flux intended primarily for multipass butt welding carbon and low alloy steel plate. OK Flux 10.62 produces weld metal that is very clean metallurgically and exhibits exceptional impact toughness at
- Tensile Strength (UTS): 134,159.07640540722 psi
- Yield Strength: 124,006.49765040344 psi
- Elongation: 60 %
- Approvals / Conformance: AWS
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: With an extremely low coefficient of thermal expansion, approximately one-tenth that of carbon steel at temperatures up to 400° F, Invar® is often thought of as the material of choice for low expansion nickel alloy applications. The ability to maintain strength at
- Overall Width / OD: 12 to 24 inch
- Overall Thickness: 0.001 to 2 inch
- Overall Length: 75 to 144 inch
- Type: Alloy, Nickel / Nickel Alloy (UNS N)
-
Supplier: Hobart Brothers, an ITW Company
Description: Applications Single and multiple pass, DCEP Industries Ideal for use in the petrochemical and petroleum industries and for use in high temperature service application such as power generation and allied industries. Excellent for welding tubes and tube sheets, pipe and plate
- Diameter / Thickness: 0.1875 inch
- Joining Process / Product Form: Flux Coated / Stick
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description This wire minimizes the crack sensitivity in quench and tempered low alloy steels such as ASTM A514. Excellent impact properties at low temperatures. Applications Single or multiple pass
- Diameter / Thickness: 0.045 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Low Alloy Carbon
-
Description: are not present). It is also used for intermittent service at temperatures up to 1900°F because it resists rescaling and has a low coefficient of expansion. This factor reduces the tendency of the steel to warp in heat service. Alloy 310S is similar to alloy 310 except for lower
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 31,008
-
Supplier: SAE International
Description: elements of plate and gang channel nuts are made of carbon steels or low alloy steels and having MJ threads to ISO 5855/2. Nuts have 1100 MPa tensile strength class at room temperature. Maximum test temperature of parts at 235°C.
-
Supplier: SAE International
Description: elements of plate and gang channel nuts are made of carbon steels or low alloy steels and having MJ threads to ISO 5855/2. Nuts have 1100 MPa tensile strength class at room temperature. Maximum test temperature of parts at 235 °C.
-
Supplier: Isotech, Inc.
Description: standard wire ropes. Wire ropes on CCA models are connected to zinc-plated, low carbon steel mounting discs. The isolators offer three-plane, all-axes isolation that permits use in any attitude - vertically, horizontally and laterally. The isolators offer excellent shock
- Dampening Method: Mechanical
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Dia. Deflated 1" (25mm) Dia. Hot Tap Hole, Min 1" (25mm) Dia. Max 2" (51mm) Length Deflated 7.5" (191mm) Fabric Material, Body Polyester Outer Ply, Nitrile Bladder Material, Metal Components Aluminum and Plated Carbon Steel Port, Inflation Schrader Tire Valve
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Dia. Deflated 1" (25mm) Dia. Inflated 4" (102mm) Dia. Max 4" (102mm) Material, Body Polyester Outer Ply, Nitrile Bladder Material, Metal Components Aluminum and Plated Carbon Steel Port, Inflation Schrader Tire Valve Pressure Pipeline Max Head 0.75 ft (0.23 m)
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Dia. Deflated 2.5" (64mm) Dia. Inflated 12" (305mm) Dia. Max 12" (305mm) Material, Body Polyester Outer Ply, Nitrile Bladder Material, Metal Components Aluminum and Plated Carbon Steel Port, Inflation Schrader Tire Valve Pressure Pipeline Max Head 0.25 ft (0.08 m)
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Dia. Deflated 2" (51mm) Dia. Inflated 8" (203mm) Dia. Max 8" (203mm) Material, Body Polyester Outer Ply, Nitrile Bladder Material, Metal Components Aluminum and Plated Carbon Steel Port, Inflation Schrader Tire Valve Pressure Pipeline Max Head 0.50 ft (0.15 m)
-
Supplier: American Welding Society (AWS)
Description: Specification for Carbon and Low- Alloy Steel Flux Cored Electrodes for Flux Cored Arc Welding and Metal Cored Electrodes for Gas Metal Arc Welding - Steels not recommended for PWHT: added ASTM A709 Grade HPS 100W [HPS 690W] and deleted ASTM A709 100 (690) and 100W (690W)
-
Supplier: SAE International
Description: is a key for achieving the required performance levels. Several medium carbon steels containing 0.07 wt pct P, 0.06 wt pct S and various amounts of Mn, Si, V, and N were produced by vacuum induction melting laboratory heats and hot working the cast ingots into plates. The
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.5 Class E9018-B3L Description USA 9018-B3L is a low hydrogen, low alloy, chrome-moly electrode containing extra low carbon and designed for welding 2-1/4% chromium – 1% molybdenum steel. The extra low carbon content of USA
-
Supplier: Cablecraft Motion Controls
Description: moisture-resistance properties adding to its overall versatility. Ball and body materials are produced from an economical low carbon steel and are zinc plated with yellow dichromate treatment for extended corrosion resistance (ball is case hardened for extended wear). Suited for
- Bore Diameter: 0.3125 inch
- Length Through Bore: 0.437 inch
- Housing Diameter: 0.875 inch
- Overall Length: 2.3125 inch
-
Supplier: Cablecraft Motion Controls
Description: moisture-resistance properties adding to its overall versatility. Ball and body materials are produced from an economical low carbon steel and are zinc plated with yellow dichromate treatment for extended corrosion resistance (ball is case hardened for extended wear). Suited for
- Bore Diameter: 0.25 inch
- Length Through Bore: 0.375 inch
- Housing Diameter: 0.75 inch
- Overall Length: 1.687 inch
-
Supplier: ACS Valves
Description: dual, 1/4"-thick, 304 stainless steel slider plates. UHMW slider guides provide exceptional resistance to corrosion and abrasion; are self-lubricating to ensure smooth, low-resistance actuation; and are moisture repelling. Stainless steel transport screw with ACME thread
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Features: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Matexcel
Description: Graphene floor heating ink is a kind of low-temperature curing conductive ink produced by our company. After low-temperature curing, under the excitation of electricity, "Brownian motion" is generated through graphene carbon molecular groups, and the graphene
-
Description: Failures of metals exposed to hydrogen sulfide (H2S)-containing (sour) oilfield production environments have been reported for more than 45 years and have usually occurred in carbon or low-alloy steels. Failures of high-strength steels by brittle cracking (sulfide stress
-
Supplier: Titan Tool Supply, Inc.
Description: diameter, 1.92 in (48.8mm) length, Sensitivity = 2 lux @F3.5, Field of view 45 Deg., Waterproof to 100 ft. (33m). 8mm Diameter Camera Probe Diameter: 8mm, Length: 1Meter & 3 Meter, Field of View: 45 degrees, Material of shaft: High-carbon steel spring (1.3mm) + Zinc plate iron
- Tube or Sheath Diameter: 8 mm
- Working Length: 1 to 2 m
- Field of View: 45 degrees
- Operating Temperature: 14 to 140 F
-
Supplier: APM Hexseal Corp.
Description: supplied with self-locking pellets for applications where excessive vibration is an issue. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Seelnuts® Nut Material: Low Carbon Steel with Zinc-Chromate Plating † Threads: Imperial— Class 2B ‡; Metric— Class 6H Elastomer: Silicone
- Material: Brass
- Type: Hex, Jam Nut, Locknut
- Finish: Nickel Plated
- Features: Other, Vibration Dampening
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering tasks in the chemical
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Gems Sensors & Controls
Description: versions with wide voltage ranges (ELS-1150XP) for Oil & Gas. Built with solid state reliability, the sensor is available at an affordable price in nickel-plated carbon steel or stainless steel. The compact size of the sensors makes them ideal for monitoring the small,
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,500 psi
- Material Temperature Range: -40 to 212 F
- Features: Electromechanical Switch
-
Supplier: Ensinger, Inc.
Description: a comparatively higher dimensional stability under thermal load is achieved. The reinforcement by means of carbon fibre and graphite in low friction PEEK plastic also ensures higher mechanical properties than is normally seen with unfilled PEEK. Furthermore, it is helpful for a PEEK
- Tensile Strength (Break): 11,000 psi
- Tensile Modulus: 700 to 800 ksi
- Elongation: 2.5 %
- Use Temperature: 500 to 572 F
-
Supplier: International Thermal Systems LLC.
Description: or Manual Car Vertical Cable Hoist System operated by Pneumatics or Hydraulics Construction Specifications Heavy Duty Welded Steel exterior Stainless Steel and various Metal Alloys for temperature and corrosion resistance High-Density energy-saving insulation Quench tank:
- Process Temperature: 648.8888888888889 C
- Atmosphere: Air / Oxidizing, Inert, Salt Bath
- Heat Source: Combustion, Electric / Resistance, Natural Gas
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
and constant welding quality, increase the produce rate much and save much cost, will develop special welding fixtures and prepare the special gauge. has supplied to USA, Eur, Aus, over 20 years. we will be your steady supplier for metalwork. Material: low carbon steel (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
. What is Stainless Steel? Stainless steel is essentially a low carbon steel which contains chromium at 10% or more by weight. It is the addition of chromium that gives the steel its unique stainless, corrosion resisting properties. The chromium content of the steel allows the (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Optical systems requiring accurate polarization control need stable waveplate solutions with high retardation accuracy and reliable performance under different operating conditions. Engineers require optical components with excellent wavelength, temperature, and angular (read more)
Browse Waveplates and Retardation Plates Datasheets for CeNing Optics Co., Ltd. -
best value over time. What is Stainless Steel? Stainless steel is essentially a low carbon steel which contains chromium at 10% or more by weight. It is the addition of chromium that gives the steel its unique stainless, corrosion resisting properties. The chromium (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
steel offers higher strength and durability. Plastics may not withstand high levels of pulling or stretching without deformation. Some plastics can be brittle, especially at low temperatures, making them susceptible to cracking or breaking under impact or stress. Stainless steel is essential for (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Product Overview The reinforced F-BL series brazed plate heat exchangers are engineered for transcritical CO2 and refrigeration pressures up to 120 bar. Copper-brazed stainless plates are contained by reinforced external carbon-steel frames, which support the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
limited to, Food Grade/NSF Certified, Industrial Grade, Halogen-Free, Low Fire Hazard, and Extreme High/Low Temperature varieties. To view the Stainless Steel Video visit (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
halogen-free, UV-stabilized, extreme high/low temperature range, with a flame rating of UL94-HB. The core is made of a corrosion-resistant continuous strip of 316L stainless steel. Type ATSS is an All Temperature conduit, made with a flexible PVC jacketing that offers working (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
atmospheres, such as chemical processing, water treatment plants, and other specialty applications where standard plated steel may not be adequate. Other applications could include food processing, pharmaceutical, marine & coastal, petrochemical facilities, pulp & paper mills, telecommunications (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
with high corrosion resistancce and low expansion. Then it will increase the woking life of the stateboard, reduce the cost. The dimension can also be customized. Magnesia Stabilized Zirconia Setter Plate Due to MSZ with good chemical resistance , high temperature (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
http://www05.abb.com/global/scot/scot271.nsf/veritydisplay/47dff15b8fde2905c125742600521403/$File/ABB%20Review%201_2008_72dpi.pdf
The barge weighs about 1,000 tons, is 95 meters long, 16 meters wide and 5.5 meters high, and the hull is made of low temperature carbon steel plates to accommodate the extreme weather conditions of the Caspian sea, as well …
-
Effect of Carbon and Nitrogen Content on Dynamic Strain Aging in Low Carbon Steels
and temperature factured low carbon steel plates : one pressure vessel quality .
-
Measures taken to ensure safe operation of an ammonia storage tank
The tank is con- structed of fine grained low - temperature grade carbon steel plates .
-
Prediction of temperature distribution and thermal history during friction stir welding: input torque based model
10 Simulated thermal contours using variable gap conductance with a low carbon steel backing plate (maximum tem- perature 524°C) and b stainless steel backing plate Khandkar et al.
-
ZASMHBA0001013
Carbon steel plates of low or intermediate tensile strength Carbon-manganese-silicon steel plates Carbon steel plates for applications requiring low transition temperature Carbon -manganese steel plates of high tensile strength Carbon-silicon steel plates for intermediate- and higher-temperature service Carbon …
-
Modeling of Linear Gas Tungsten Arc Welding of Stainless Steel
Paley and Hibbert[3] developed a computational model to evaluate the temperature distribution in low - carbon steel plates during single-pass and multipass welding processes.
Indicates content that may require registration and/or purchase.