-
Supplier: Nutec Bickley, Inc.
Description: Nutec Bickley's Elevator Kilns are available with updraft or downdraft exhaust designs and are ideally suited for high temperature firing of small batches. These kilns are used extensively in the technical ceramics industry and for pilot production of refractories and specialty
- Application: Industrial
-
Supplier: Paragon Industries, L.P.
Description: Patented dual spring-assisted lid supports transfer the weight of the lid to a massive hinge assembly on the back of the kiln. This reduces the stress on the kiln wall to give your kiln the long life that Paragon kilns are famous for. The truss and floating lid allow
- Temperature Range: 2,350 F
- Capacity: 11.4 cubic feet
- Application: Industrial
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Pyrometer Kiln thermometer is a low cost, high temperature measurement system for use in a wide range of kiln and furnace applications. 2250°F/1240°C, 1-1/2" Type K
- Analog Input Channels: 1
- Input Type: AC Current, AC Voltage, DC Current, DC Voltage
- Scale Type: Expanded Scale
-
-
Description: Innovacera offers a complete line of kiln furniture, kiln components and accessories, everything from dense to low mass products to meet every application need. Our complete line of kiln components will provide a solution for every rebuild project along with applications
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Ceramics / Glass Manufacturing, Refractory / High Temperature Materials
- Shape / Form: Fabricated / Custom Shape, Kiln Furniture / Support
- Specialty Ceramic Type: Zirconia
-
Supplier: Rath USA Inc.
Description: RATH products made of high-temperature wool are suitable for ultra-light refractory solutions in application fields where temperatures of up to 1650°C must be achieved. Typical applications High temperature insulation wool is an ultra-lightweight insulation material that, due to
- Max Use / Curie Temperature: 1,000 to 1,650 C
- Material Type: Alumina / Aluminum Oxide
- Features: Specialty / Other
- Applications: Thermal Insulation / Fire Proofing
-
Supplier: Dupont Molykote
Description: Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for low to high temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Kiln preheater fans,
- Kinematic Viscosity (@ 40°C): 125 cSt
- Operating / Use Temperature: -40 to 399.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.05 specific gravity
- Industry Applications: Aerospace
-
Supplier: Dupont Molykote
Description: Lubricant for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for low to high temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Kiln preheater fans,
- Kinematic Viscosity (@ 40°C): 125 cSt
- Operating / Use Temperature: -40 to 399.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.05 specific gravity
- Industry Applications: Aerospace
-
Supplier: SKF/Global
Description: Good start-up performance at low temperatures Compatibility with common polyurea and lithium thickened greases Low noise properties Typical applications: Electric motors: Small, medium and large Industrial fans, including high speed fans Water pumps Rolling bearings in textile,
- Kinematic Viscosity (@ 40°C): 96 cSt
- Operating / Use Temperature: -40 to 302 F
- Applications: Bearings, Compressors / Piston Pumps, Machine / Gears, Process Equipment
- Type / Function: Grease / Gel, Lubricant
-
Supplier: Lydall Performance Materials
Description: and temperature protection up to 3000°F (1650°C). LyTherm® 3000-L is designed specifically for use in high temperature heat treating, ceramic kilns, and in aerospace insulation composites. LyTherm® 3000-L Alumina Paper contains an organic binder to provide increased handling
- Overall Thickness: 0.0625 to 0.125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 3,000 F
- Applications: Aerospace, Electrical Insulation / Dielectric, Fire Proofing / Thermal Protection, Thermal Insulation / Fireproofing
-
Supplier: Lydall Performance Materials
Description: for rotary kiln applications. Previous attempts to use papers as refractory backup in rotary kilns failed because the product lacked sufficient integrity to withstand the compressive stresses applied as the kiln rotates. LyTherm® 1535-GC Paper is designed to not only withstands
- Overall Thickness: 0.25 inch
- Overall Width / OD: 24 inch
- Overall Length: 16.666666666666668 yd
- Use Temperature: 2,300 F
-
Supplier: Lydall Performance Materials
Description: reduction. If it becomes wet due to water, steam or oil, its thermal and physical properties will return upon drying. Features/Advantages: Easy to cut wrap or form Temperature stability Low thermal conductivity Low heat storage Resilient Light Weight Thermal shock resistant High
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 12 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 5.291094288 to 7.71617917 lbs/in
-
Supplier: Lydall Performance Materials
Description: high-purity chemistry, LyTherm® 970-L Commercial paper resists both oxidation and reduction. If it becomes wet due to water, steam, or oil, its thermal and physical properties will return upon drying. Features/Advantages: Easy to cut wrap or form Temperature stability Low thermal
- Overall Thickness: 0.125 inch
- Overall Width / OD: 12 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 11.464037624 to 13.22773572 lbs/in
-
Supplier: Matexcel
Description: Ceramic fiber blanket has high tensile strength and low shrinkage. It has great resiliency with low heat storage. This product has low thermal conductivity and great resistance to thermal shock as well as great sound absorption. Application: – Furnace repair – Furnace,
-
Supplier: Ebac Industrial Products, Inc.
Description: moisture which has been removed from the wood, is drained through a hose to the outside of the kiln. The now dry air is then reheated and sent back through the woodstack. Temperature and Relative Humidity are regulated by adjusting the Master Controller, which is mounted on the outside
-
Supplier: CeramSource Inc.
Description: are widely served in the hearth, tuyere, tap hole of blast furnace, aluminum electrolyte reduction furnace, high temperature kiln furniture, thermal treatment furnaces, pouring spouts, ladles and troughs to non-ferrous metals, they can be used in contact with melted metals and slag or
- Density: 2.5 to 2.8 g/cc
- Max Use / Curie Temperature: 1,450 to 1,560 C
- Compressive / Crushing Strength: 4,351.10518071591 to 5,801.47357428788 psi
- Shape / Form: Block
-
Supplier: Mid-Mountain Materials, Inc.
Description: in a variety widths suitable to your application. FEATURES Very low porosity Chemical resistant Abrasion resistant High-Temperature resistant APPLICATIONS Emission Control Seals Expansion Joints Rotary Kiln Seals Welding Blankets, Curtains and Pads Engine Exhaust Insulation
- Applications: Fire Proofing / Thermal Protection
- Material: Glass / Fiberglass
- Features: Thermal Insulation / Fireproofing
-
Supplier: Ircon, Inc.
Description: kiln applications. The SR Series provides a 4-20 mA or 0-10 Vdc temperature output signal directly to the user's own analog or digital display, controller, recorder or computer, and eliminates the need for a separate indicator/processor unit. This unique, self-contained sensor saves
- Temperature Range: 1,300 to 6,500 F
- Operating Temperature: 30 to 130 F
- Electrical Output: Current, Voltage
- Technology: Optical Pyrometer
-
Supplier: Mid-Mountain Materials, Inc.
Description: industry as bottom, side and top seals on aluminum reduction cell hoods, shields and doors. Technical Data Sheets and MSDS are available upon request. FEATURES Abrasion resistant Heavy weight for use in severe environments High-temperature resistant Low porosity Chemical resistant
- Accessory: Booth / Curtain, Weld Enclosure / Glovebox
- Features: Specialty / Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: industry as bottom, side and top seals on aluminum reduction cell hoods, shields and doors. Technical Data Sheets and MSDS are available upon request. FEATURES Abrasion resistant Heavy weight for use in severe environments High-temperature resistant Low porosity Chemical resistant
- Accessory: Booth / Curtain, Weld Enclosure / Glovebox
- Features: Specialty / Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: industry as bottom, side and top seals on aluminum reduction cell hoods, shields and doors. Technical Data Sheets and MSDS are available upon request. FEATURES » Abrasion resistant » Heavy weight for use in severe environments » High-temperature resistant » Low porosity » Chemical
- Applications: Fire Proofing / Thermal Protection
- Material: Glass / Fiberglass
- Features: Other, Thermal Insulation / Fireproofing
-
Supplier: Thermal Ceramics
Description: Designed from pure raw materials - Calcium-Magnesium-Silicate (CMS) Can be altered to achieve desired properties; fiber diameter, shot content, fiber length, and form Features of Superwool bulks are: Low biopersistence Thermal stability Low heat storage Good resistance to tearing
- Features: Specialty / Other
-
Supplier: Dupont Molykote
Description: Solid lubricant paste with synthetic carrier oil APPLICATIONS For assembling, running-in and permanent lubrication of components that are subjected to high temperatures. Suitable for the dry lubrication of bearings (low rotary speeds), slideways and joints that are subjected to
- Operating / Use Temperature: -40 to 842 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.7 specific gravity
- Features: Bearings, Lubricant, Process Equipment
- Type: Grease / Gel, Micro-dispersion
-
Supplier: Thermal Ceramics
Description: fiber length, and form Typical applications include expansion joint construction base seals low-mass kiln car construction tube seal fabrication thermal and acoustical insulation
- Features: Specialty / Other
-
Supplier: Morgan Advanced Materials
Description: mass kiln car construction Tube seal fabrication Thermal and acoustical insulation As primary raw material for high temperature converted and engineering fibers Superwool® HT Fibre (formerly Superwool® 607® HT) The only biopersistent fibre available with a classification
- Material: Ceramic
-
Supplier: Morgan Advanced Materials
Description: application. Typical applications include: expansion joint construction base seals low-mass kiln car construction tube seal fabrication thermal and acoustical insulation Superwool® HT Fibre (formerly Superwool® 607® HT) The only biopersistent fibre available with a classification
- Type: Blanket / Batt
- Material: Ceramic
-
Supplier: Industrial Magnetics, Inc.
Description: temperatures in kilns to a closely controlled temperature cycle. Upon cooling, the parts are diamond sawed and diamond wheel ground to specifications. Low cost, light weight and fairly high energy, Ceramic is a hard, brittle, nonconductive material. It is difficult to
- Maximum Energy Product, BHmax: 1 to 8 MGOe
- Weight: 0.022 to 4 lbs
- Width: 0.875 to 4 inch
- Length: 0.187 to 1 inch
-
Supplier: FLSmidth
Description: Mixing two or more products Homogenation of individual products Size uniformity Color uniformity Chemical uniformity Temperature uniformity Reduce process variations Recycle out spec material Add trace elements Chemical modification Features No moving parts Low pressure air Compact PD
- Mixer / Homogenizer Location: Bottom Entry
- Features: Industrial, Other Mixer Type
- Media Type: Powders or Granules
-
Description: in resistance heating, flame igniters, and electronic components. Applications for structural and wear are continually evolving. Typical Features Exceptionally high hardness Abrasion resistant resistant to corrosion Low Density Very high thermal conductivity High Young's modulus Low
- Specialty Ceramic Type: Silicon Carbide
- Features: Specialty Ceramic
-
Supplier: Morgan Advanced Materials
Description: excellent alternative to molten Aluminium contact. Other applications include: Molten Aluminum contact Furnace, kiln and oven hot face linings Appliance and heat processing equipment insulation Combustion chamber construction for domestic appliance Heat shields High temperature gaskets
- Material: Ceramic
-
Supplier: Thermal Ceramics
Description: aluminum contact Furnace, kiln and oven hot face linings Appliance and heat processing equipment insulation Combustion chamber construction for domestic appliance Heat shields High temperature gaskets and seals Flue and chimney linings Insulation as backup to: - firebrick - insulating
- Features: Specialty / Other
-
Description: high hardness Abrasion resistant Corrosion resistant Low Density Very high thermal conductivity Low coefficient of thermal expansion Chemical and thermal stability Excellent thermal shock resistance High Young's modulus Applications Blasting nozzle Heat exchanger Mechanical seal
- Specialty Ceramic Type: Silicon Carbide
- Features: Specialty Ceramic
-
Supplier: LAND
Description: temperature measurement image data to be taken, stored, and trended over the lifetime of the furnace or boiler. The advanced ImagePro thermal imaging and data processing software supports long term data trending and enables the early detection of leaks and temperature variations to
- Measurement Range: 300 to 1,800 C
- Spectral Range: 3.9 microns
- Accuracy: 1 ±% Full Scale
- Maximum Frame Rate: 60 frames per second
-
Supplier: Linde North America, Inc.
Description: Our LoTOx™ solution delivers the highest NOx removal capabilities commercially available, achieving efficiency rates in excess of 95%. This is a low-temperature oxidation process, which employs ozone to oxidise nitrogen oxides (mainly NO and NO2) – known as NOx – to higher oxides of
- Destruction Efficiency / Capability: 90%, 95%
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
- CalorVal BTU Analyzer Flammable gas monitoring in relatively clean, low temperature, low concentration, single solvent applications - AcuPro IR Process Analyzer (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
The BK2300SW Low Biopersistence Mat withstands extreme temperatures. Thus, it delivers optimal performance and safety in these critical systems. Furnaces and Kilns: The BK2300 Refractory Ceramic Fiber Mat excels in high-heat environments, ensuring operational stability and (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
comes in blankets, boards, and papers. Fabric substrates can also be coated with ceramic coatings. Applications: Widely used in furnaces, kilns, heat shields, and high-temperature gaskets in industries like metal processing, foundries, and petrochemical refining. Benefits: Ceramic (read more)
Browse Gaskets and Gasketing Datasheets for Mid-Mountain Materials, Inc. -
insulation comes in blankets, boards, and papers. Fabric substrates can also be coated with ceramic coatings. Applications: Widely used in furnaces, kilns, heat shields, and high-temperature gaskets in industries like metal processing, foundries, and petrochemical refining (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
comes in blankets, boards, and papers. Fabric substrates can also be coated with ceramic coatings. Applications: Widely used in furnaces, kilns, heat shields, and high-temperature gaskets in industries like metal processing, foundries, and petrochemical refining. Benefits: Ceramic (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
. Strict Quality Assurance & Harsh Environment Adaptability IP54 standard protection level, fully enclosed structure for dust and water resistance Operating temperature range of -40?~+65?, adapting to extreme high and low temperature environments (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Cartons, Crates and Corrugated Board
They require wood to be heat-treated beyond the level ordinarily reached by some low temperature kilns .
-
Control of equilibrium moisture content in a solar kiln
This applies to solar as well as to other low temperature kilns .
-
Encyclopaedia of the History of Science, Technology, and Medicine in Non-Western Cultures
Out of these listed kilns few low temperature updraft kilns producing alkaline, lead and tin-lead glazewares are situated in Bago, Bagan, Inn-Wa and Myin-Mu along Ayeyarwady River banks in Central Myanmar.
-
Author Index to Ceramic Abstracts for April
The low - temperature kilns are used for porcelain enameling, glass annealing and decorating, and dinnerware decorating.
-
Federal Register > Thursday, September 9, 2010 > [75 FR 54970] National Emission Standards for Hazardous Air Pollutants From the Portland Cement Manufacturing ...
They also noted that raw material dryers may have higher THC and lower HAP emissions because raw materials dryers operate at lower temperature than kilns (since the dryer only needs to operate at the temperature needed to remove free water), and that…
-
“Nor ever lightning char thy grain”1: establishing archaeologically relevant charring conditions and their effect on glume wheat grain morphology
Ovens for drying, parching or roasting grain are designed to produce relatively low temperatures whereas kilns for the firing of ceramics or glass require temperatures well above those used in our experiments.
-
Contaminated Urban Soils
The low temperature rotary kilns cause complete removal of the living organisms, moderately enhanced pH values, losses of nitrogen, sulfur and phosphorus, a black colour and the development of technogenic soot-like carbon.
-
Acidity and Colour Response of Sitka Spruce (Picea Sitchensis) Wood to Different Drying Temperatures
Drying regrowth eucalypts using a low temperature batch kilns .
-
Wood charcoal and activated carbon dust pneumoconiosis in three workers
The work place where the activated carbon patients worked was dusty, the process of production involved heating the charcoal at 9008C before crushing by rollers in rotating kilns at lower temperatures .
-
CERAMIC ABSTRACTS SECTION
Scraper strippingprovides flexibility with high tonnage. kilns at low temperatures , which disappear after the ware .
Indicates content that may require registration and/or purchase.