-
Supplier: Indium Corporation
Description: Several low melting point Indalloy® alloys are liquid at room temperature. These gallium-based alloys are non-toxic replacements for mercury. The gallium-based alloys have far lower vapor pressure than mercury, reducing both the amount and toxicity of metal vapor exposure. Excellent
- Use Temperature: 257 F
- Thermal Conductivity: 86 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.11111111111111 µin/in-F
- Elongation: 22 to 41 %
-
Supplier: ESAB Welding and Cutting Products
Description: Features Cadmium free, low temperature, food grade, solder for high strength on stainless steels, and dissimilar metals. Deposits closely match stainless, and stay bright after prolonged service. Use with All-State Duzall flux or All-state 430 flux.
- Features: Other, Solid Wire
-
Supplier: Pyromation
Description: Heat-tracing temperature sensors are made for use in systems that measure the surface temperature of process pipe that is carrying products whose temperatures must be controlled to prevent freeze-up, or to maintain a viscosity level so that the inner medium will flow. These
- Sensitive Length: 3 inch
- Probe Configuration: Angled Probe
- Probe Features: Available as an Assembly
- Process Connection: Braze, Weld or Solder
-
-
Supplier: Allied Electronics, Inc.
Description: -20 to +70 °C Operating Temperature, Stainless Steel Low Profile Vandal Resistant Switches An extensive range of vandal resistant security switches designed with high resistance to wear and tear, corrosion and harsh use in potentially hosti
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig For pressure control at low flow rates Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 3000psig Optimized for ultra low flow pressure control applications Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.05 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Aztalan Engineering, Inc.
Description: Our solder and brazing operation has 3 bench solder/brazing stations and a carousel solder station. Jigs and fixtures are used to assist in the manufacturing of complex assemblies. Various types of materials and fluxes are used to join brass to brass, brass to stainless
- Additional Services: Assembly, CAD / CAM Support, Design Assistance, Fixture Design / Fabrication, Low to Mid Volume Production, Machining, Testing and Inspection
- Services: Brazing, Soldering
- Materials: Copper / Copper Alloy, Nickel / Nickel Alloy, Steel - Stainless
- Process Capability: Gas / Oxyfuel Torch, Induction / RF
-
Supplier: Allied Electronics, Inc.
Description: Lithium Battery, Volume, Solder Tinned Terminal Type Low profile, prismatic design Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity Wave solderable (limit solder bath exposure to a maximum of 5 seconds) Provide Very High
-
Description: Invar-to-AIN Metal-to-Composite Bonding Titanium-to-CuMo High thermal conductivity Low density Low CTE Connectors install via LBW Better strength-to-weight ratio than aluminum Metal-to-Metal Bonding Stainless-to-Stainless Inconel-to-Stainless Cu/SS-to-Cu/Ti
- Process Capability: Active Brazing / Soldering, Furnace, Laser, Resistance / Conventional
- Applications / Industry: Aerospace / Avionics, Electrical Parts / Assemblies (Contacts, Connectors, etc.), Heat Sinks / Thermal Management, Medical Devices / Health Care, Specialty / Other
- Materials: Aluminum, Ceramics / Ceramic-to-Metal, Copper / Copper Alloy, Dissimilar Materials, Steel - Stainless, Titanium Alloy
- Services: Braze-Welding, Brazing, Soldering
-
Supplier: TE Connectivity
Description: Body Features Shroud Material : Stainless Steel Shroud Type : Solder-In Dimensions RF Contact Spacing : 4.32 MM [.17 INCH ] Shroud Diameter : 3.7 MM [.145 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : Corning Glass 7070 Product Type Features
- Features: RF and Microwave Connector
-
Supplier: Henkel Corporation - Industrial
Description: resolution (<500µm) when printed using either a stainless steel mesh screen or a metal mask stencil. The lower surface tension versus solder means no bridging on fine-pitch assembly patterns. Electrically conductive Stencil or screen printable Pb-free alternative to solder
- Viscosity: 65,000 cP
- Thermal Conductivity: 0.3 W/m-K
- Chemical System: Epoxy (EP)
- Features: Leveling / Filling Compound
-
Supplier: TE Connectivity
Description: Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Solder Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
- Features: Other
- Switching Mechanism: SPST
- Terminal Type: Solder Terminals
-
Description: alloy, aluminum and aluminum alloy, stainless steel, carbon steel and low alloy steel, high-temperature alloy, etc. The ceramic surface can be brazed by either Mo-Mn metallization or non-metallization active brazing, and the airtightness of the product's brazed joint can reach
- Services: Brazing
- Materials: Ceramics / Ceramic-to-Metal
- Features: East Asia / Pacific Only
- Specialty / Other Capabilities: Vacuum
-
Supplier: Alfa Laval Inc.
Description: gasket-free alternative for a wide range of industrial applications that use aggressive liquids and in which there is a need for high-efficiency, hermetically sealed plate heat exchangers that ensure low life cycle costs even under high-temperature conditions. The 100% stainless
- Liquid Flow Rate: 880.5733333333334 GPM
- Maximum Working Pressure: 435.1131 psi
- Temperature Range: 1,022 F
- Construction Features: ASME Certified
-
Supplier: Washington Alloy Co.
Description: higher tensile strength than lead-tin solders. Deposits are corrosion resistant and can be chrome plated. Description Acid core, cadmium free-lead free general purpose silver bearing solder. Applications Columbia 14G is a low temperature silver bearing solder used
-
Supplier: Keller America, Inc.
Description: The Series 7S / 9S provide low mass, smaller one-piece housing with a brazed stainless steel diaphragm for lower production cost, giving excellent long-term stability combined with easy installation. The Series 7 S / 9 S transducers are constructed from 316L stainless steel,
- Working Pressure Range: -14.50377 to 290.0754 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -22 to 212 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Armstrong International
Description: common refrigerants including R-717 (Ammonia), R-134a, neutral, gaseous and liquid media Temperature Range: -50°F to 240°F (-46°C to +116 °C) Temperature Below: -60°F (-51°C) at lower pressure Safe Working Pressure: 365 psig (25 bar) Leak Proof Sealing: Non-metallic special polymer
- Valve Size: 0.5 to 1.25 inch
- Pressure Rating: 365 psi
- Media Temperature: -60 to 240 F
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: automatically wipes ball clean. • Wall thickness complies with ASME B16.34. • Stainless steel ball, hard chrome plated. • Stainless steel blowout-proof stem. • Low emission stem seal. • Live-loaded two-piece flanged gland. • Fully-guided stem reduces side thrust effect to
- Valve Size: 0.5 to 6 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder, Threaded
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: L&L Special Furnace Co., Inc.
Description: atmosphere reliability, repeatability and low dew point is a candidate for this furnace. Maximum temperature is 2200°F (1200°C) although lower maximum temperatures are recommended for long retort life. Depending on the purity of the gas used these furnaces can maintain a dew
- Process Temperature: 1,200 C
- Height: 457.19975311213335 mm
- Width / Tube O.D.: 457.19975311213335 mm
- Length (Chamber / Tube): 1,168.3993690643408 mm
-
Supplier: Smiths Interconnect, a Molex company
Description: The Lab-Flex® T products are designed to be low loss, high frequency cables that have minimal phase change over temperature and flexure. The phase response near room temperature is virtually flat and cables tested through a much wider temperature range experience only
- Features: Other
- Application: RF
-
Supplier: Win Source Electronics
Description: 920-250J-51P; 920-249J-51P; 920-266J-51P; 920-262J-51P; R2229413240732520090; 73252-0090.; 732520090; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C
- Voltage Rating: 350 volts
- Features: Coaxial Connector
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: stainless steel stands up well in a variety of atmospheric environments. Heat Resistance: 718 Nickel-Chromium alloy is precipitation hardenable, has high creep-rupture strength, and is suitable for high temperatures to about 700°C. Easy to solder with excellent solderability.
- Material: Stainless Steel
-
Supplier: Velan, Inc.
Description: B16.10 long pattern. • Gear actuator standard on NPS 8 - 24 (DN 200 - 600) SB-150/300 and NPS 6 - 12 (DN 150 - 300) SB-600 valves. • Memoryseal seats compensate automatically for wear and fluctuations of pressure and temperature. • Long cycle life. • Low torques. • Blowout-proof stem.
- Valve Size: 0.375 to 3 inch
- Features: ASME, Socket Weld / Solder, Threaded
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Win Source Electronics
Description: Material: Steel, Stainless Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact
- Voltage Rating: 30 volts
- Current Rating: 1 amps
- Connector Type: USB Connector
-
Supplier: Gemu Valves
Description: Construction The GEMU 554 pneumatically operated 2/2 way angle seat globe valve, which can also be used at relatively high temperatures, has a plastic pneumatic piston actuator and PTFE seat providing reliable operation. The valve spindle is sealed by a self-adjusting gland packing providing
- Valve Size: 0.393701 to 3.149608 inch
- Pressure Rating: 36.259425 to 362.59425 psi
- Media Temperature: 140 to 356 F
- Number of Ports/Ways: 2
-
Supplier: TE Connectivity
Description: Cable : Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
- Number of Contacts: 1 #
- Gender: Male / Plug
- Connector Type: Wire-to-Board Connector
-
Supplier: BI-TORQ® Valve Automation
Description: For valves up to 830 inch pounds torque Heavy Duty Spring Pack The armed spring pack features weatherproof sealed spring housing and corrosion resistant epoxy paint. The reliable low stress clock springs assure quick closing action when the fusible links yield. Customized Mounting Hardware A
- Valve Size: 1.5 to 3 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: ANSI, API, Bolt Flange, Chemical, Other, Socket Weld / Solder, Threaded
-
Supplier: Weiss Technik North America, Inc.
Description: Weiss Techniks’ EA (temperature/altitude) and EAH (temperature/altitude/humidity) chambers are designed to allow the user to perform temperature, humidity, and altitude condition testing in one combined test chamber, with more than one condition created simultaneously to satisfy
- Features: Alarm(s), Chart Recorder, Shelves
- Temperature Control: Cooling
-
Supplier: Equilibar, LLC.
Description: specifically designed liquid, gas and mixed phase services. Applications span from ultra low flow rates to extreme high pressures. By using unique combinations of diaphragms and o-ring materials, Equilibar® regulators are able to perform in the harshest environments that include high
- Valve Size: 1 to 4 inch
- Pressure Rating: 0 to 500 psi
- Controlled Pressure Range: 0 to 500 psi
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations of pressure and
- Valve Size: 0.5 to 12 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder, Threaded
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Plansee SE
Description: temperature throughout the furnace and simultaneously reduces heat losses. We will choose the materials for your hot zone individually to meet your specific needs. For temperatures of around 1300 °C (2372°F), we supply molybdenum hot zones with steel supporting frames. At
- Process Temperature: 1,000 to 2,800 C
- Atmosphere: Air / Oxidizing, Inert, Vacuum
- Application: Annealing, Brazing / Soldering, Firing / Sintering, Heat Treating
- Features: Industrial
-
Supplier: TE Connectivity
Description: Body Features Connector Profile : Low Ejector Location : Both Ends Ejector Type : Locking Latch Material : High Temperature Thermoplastic Module Key Type : Offset Left Retention Post Location : Both Ends Retention Post Material : Stainless Steel Configuration Features Module
- Voltage Rating: 1.2 volts
- Current Rating: 0.5 amps
- Operating Temperature: -55 to 85 C
- Number of Contacts: 260
-
Supplier: Thermal Wire and Cable LLC
Description: voltage and temperature levels without failing. Silicone rubber is very resistant to high and low temperature extremes. Silicone rubber retains its properties after service at -150F to +392F. As a primary insulation Silicone rubber couples superior dielectric properties, heat
- North American (AWG): 22 AWG
- Rated Voltage: 15 kilovolts
- Operating Temperature: 150 C
- Standards / Approvals: CSA Mark
-
Supplier: G.I.E. Inc.
Description: Available with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. GIE, Inc.
- Valve Size: 1.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: stainless steel stands up well in a variety of atmospheric environments. Heat Resistance: 718 Nickel-Chromium alloy is precipitation hardenable, has high creep-rupture strength, and is suitable for high temperatures to about 700°C. Easy to solder with excellent solderability.
- Outer Diameter (OD): 1.574804 inch
- Solid Height: 0.600000324 inch
- Material: Alloy Steel (Music Wire), Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
Find Suppliers by Category Top
Featured Products Top
-
ALPHA OM-565 HRL3 low temperature solder paste is designed to mitigate warpage induced defects in temperature sensitive chip-scale packages. The solder paste enables peak reflow temperatures of 175 °C and superior wettability to minimize post reflow defects (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
ALPHA OM-220 innovative chemistry enables peak reflow temperatures below 150°C, making it ideal for soldering heat sensitive components and sub-assemblies. ALPHA OM-220 permits cascaded / hierarchical soldering, as well as novel hermetic sealing solutions. This (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
Our offering includes leading lead-free, no-clean, halogen-free solder paste technologies for applications such as fine feature printing, low temperature processing, and many others. Alpha's® solder pastes are available in a wide range of alloy offerings, including low-Ag SACX (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
lower soldering temperatures and to protect other temperature sensitive PCB components. An additional key feature is that the solder tails are located outside of the insulator material in order to facilitate visual inspection. These strong, lightweight holders also employ reliable spring tension for low (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
ALPHA HRL3 is a lead-free, low temperature, high reliability alloy for use application where low temperature processing is desired. ALPHA HRL3 is available in solder sphere format for ball mount application. The alloy was designed to exhibit improved drop shock and thermal (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
Radyne Brazing Systems feature low cost and quick change-over tooling to rapidly switch production to different parts. Features like these make Radyne brazing systems the ideal flexible solution for any brazing operation. BrazeMaster and BrazeMaster CA Deliver the (read more)
Browse Brazing Equipment Datasheets for Inductotherm Group -
-pressure and high-flow working conditions.Manufactured with premium 304 / 316 stainless steel raw materials, the whole structure ensures outstanding corrosion resistance, wear resistance and high-temperature durability. It perfectly adapts to harsh industrial scenarios including wind power generation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Liquatite® ATLA-SS delivers high/low-temperature performance for industrial environments where conditions can quickly change. This UL-listed liquidtight flexible electrical conduit combines stainless steel durability with a high/low temperature flexibility, engineered for structural (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
steel offers higher strength and durability. Plastics may not withstand high levels of pulling or stretching without deformation. Some plastics can be brittle, especially at low temperatures, making them susceptible to cracking or breaking under impact or stress. Stainless steel is essential for (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
halogen-free, UV-stabilized, extreme high/low temperature range, with a flame rating of UL94-HB. The core is made of a corrosion-resistant continuous strip of 316L stainless steel. Type ATSS is an All Temperature conduit, made with a flexible PVC jacketing that offers working (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
Magnetic-field pickup for low-frequency radio-interference measuring sets
wires by using low - temperature lead-free stainless solder dipped instannous chloride to prevent oxidation of the tin during the soldering process.
-
The Chemical Formulary, Volume 12
A flux-free method of solder- ing aluminum to stainless steel at low temperatures , provid- ing a gas-tight, durable bond has been developed as part of a research project sponsored by the Atomic Energy Com- mission.
-
Development of a Trailing-Wire E-Field Submarine Antenna for Extremely Low Frequency (ELF) Reception
By extending the titanium electrode wire, whichcould not be solderedon the cable, with 1ft (0.3m) of 0.032 in (0.8 mm) diameter stainless steel, which is solderable at low temperature , it was possible to solder together several tight turns in…
-
Experiment for transient effects of sudden catastrophic loss of vacuum on a scaled superconducting radio frequency cryomodule
All temperature sensors are Lakeshore CX1050-SD thermometers which are specifically made for measurements at low temperatures , and are mounted to stainless steel via indium solder for a robust mechanical and thermal bond.
-
Variable temperature cryostat with an elliptical cross-section tail
All end plates are machined from a lead-free brass and soldered to the stainless -steel tubes with a low - temperature silver-bearing solder (EutecRod 157).
-
Development of a brazing process for sealing instrumentation leads using a lithium bearing braze alloy
a lithium-bearing, low - temperature , silver solder .that is capable of brazing stainless steel without .
-
Characterization and Modeling of Nanocomposite
Thermoelectric Materials System Bismuth
Antimony Telluride ((BiySbl.y) 2Te 3) as a Function
of Temperature and M...
To ensure the accuracy of our low temperature data, our samples are soldered to the QD PPMS contact leads with a low melting temperature eutectic Bismuth Tin solder (Bi 5sSn42 ) with the aide of Johnson Stainless Steel Flux.
-
A 3He cryostat for optical spectroscopy
Because the connection between quartz, adhesive and the copper of the experimental chamber is not vacuum tight at low temperatures I have glued the quartz windows into stainless steel (ss) rings which are hard soldered into the copper block.
-
Structural Integrity and Reliability in Electronics
He has extensive experience in the mechanical behaviour of engineering materials at elevated temperatures , having worked on low alloy and stainless steels, nickel and titanium alloys before focusing on solders .
-
Wof
Two different methods of fabricating corrugated wire mesh laminates from stainless steel, one using a high temperature Lithobraze alloy and the other using a low temperature Eutectic solder for joining the corrugated wire meshes are described herein.
Indicates content that may require registration and/or purchase.