Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cole-Parmer
Description: Thermistor Probe
- Features: Thermistor
-
Supplier: OMEGA Engineering, Inc.
Description: The 400B and 410B Series measure temperatures with laboratory accuracy. Signals from thermocouples, RTD’s and thermistors can be displayed with 1°, 0.1° or 0.01° resolution. High instrument accuracy is achieved with a superior combination of low noise analog-to-digital
- Number of Inputs: 1 inputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
-
Supplier: HydraForce, Inc.
Description: DESCRIPTION A thermistor style heavy-duty analog temperature sensor intended for use as a steady state temperature sensor for demanding industrial and off-highway equipment. FEATURES • Thermistor technology for low cost and reliability. • Rugged design for
- Temperature Range: -40 to 150 C
- Resistance (@25°C): 1,000 ohms
- Minimum Accuracy: 2 ±% Full Scale
- Package / Electrode Type: Bead
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Others Technical Support: Please contact us for details. Family Name: JT Introduction Date: February 20, 1998 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Others Technical Support: Please contact us for details. Family Name: JT Introduction Date: February 20, 1998 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
- Sensor Type: Temperature Sensor
-
Supplier: Accuris
Description: OUTLINE OF INVESTIGATION FOR PART 3: LOW-VOLTAGE SURGE WITHSTAND TELECOMMUNICATIONS POLYMER POSITIVE TEMPERATURE COEFFICIENT THERMISTOR (PPTC)
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 71400-KT230 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
- Sensor Type: Temperature Sensor
-
Supplier: Cole-Parmer
Description: 5610 Series - Secondary thermistor probes: The small drift and low calibration uncertainty of only ±0.01°C makes this rugged stainless steel thermistor a wise choice when temperatures of interest are between 0 and 100°C. These probes are ideal for measuring
- Sensed Temperature: 32 to 212 F
- Features: Thermistor
-
Supplier: Win Source Electronics
Description: Manufacturer: Others Technical Support: Please contact us for details. Family Name: KT ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
- Sensor Type: Temperature Sensor
-
Supplier: Microchip Technology, Inc.
Description: Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9700 can accurately measure temperature from -40C to +150C. The output of the MCP9700 is calibrated to a slope of 10mV/°C and has a DC offset of 500mV. The
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: Cole-Parmer
Description: Thermistor Probe
- Features: Thermistor
-
Supplier: Cole-Parmer
Description: Thermistor Probe
- Features: Thermistor
-
Supplier: OMEGA Engineering, Inc.
Description: This surface sensor is designed for a variety of temperature measurement applications. It represents a low-cost, fast response sensor and lends itself to easy mounting on flat surfaces.
- Features: Thermistor
-
Supplier: Heilind Electronics, Inc.
Description: FL LOW PROFILE NTC TEMPERATURE SENSOR
-
Supplier: OMEGA Engineering, Inc.
Description: ¢Splash Resistant (IP64) The OM-CP-CRYO-TEMP ultra low temperature data logger records temperatures as low as -86°C (-122ºF). The OM-CP-CRYO-TEMP can be used in a broad line of applications such as monitoring blood plasma, vaccines, pharmaceutical, frozen foods and
- Analog Input Channels: 1 #
- Operating Temperature: -122.8 to 95 F
- Features: Application Software Included
- Data Acquisition: Datalogger / Recorder
-
Supplier: Littelfuse, Inc.
Description: Littelfuse low cost glass encapsulated thermistors are manufactured using super stable PTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe
- Temperature Range: -55 to 150 C
- Resistance (@25°C): 1,000 ohms
- Lead Style: Leadless
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: Newport MKS
Description: The LDT-5416 Thermoelectric Temperature Controller offers a stable, low noise bipolar output and is optimized for controlling the temperature of laser diodes and photodetectors. The instrument controls and displays either thermistor resistance or temperature
-
Supplier: DigiKey
Description: FL LOW PROFILE NTC TEMPERATURE S
- Temperature Range: -40 to 80 C
- Resistance (@25°C): 10,000 ohms
- Housing: Probe / Closed Tube
-
Supplier: Airmar Technology Corporation
Description: The ST800 is an analog, retractable speed and temperature sensor. The sensor fits inside a low profile plastic or bronze thru hull housing that is nearly flush to the hull, with only 5 mm (3/16”) extending outside of the hull. The housing has a valve assembly that helps to minimize
- Sensed Temperature: 0 to 30 F
- Features: Thermistor
-
Supplier: ValueTronics International, Inc.
Description: programming, even when turned off Performs diagnostic tests and indicates fault conditions Low battery and open sensor indications The OMEGA CL25 handheld calibrator/thermometer simulate, measure, and record RTD, Ω, thermocouple, and thermistor signals—all in one. Featuring an accuracy
- Calibrator Style: Hand Held
- Environmental Properties: RTD, Thermistor, Temperature, Thermocouple
-
Supplier: Honeywell Sensing & IoT
Description: The 6655 Series on-surface temperature sensors are lower-cost, thermistor-based temperature sensors that use Honeywell's compact, low-profile, 12,7 mm [0.50 in] thermostat package. This series is designed to offer temperature measurements with enhanced response and
- Features: Thermistor
-
Supplier: Honeywell Sensing & IoT
Description: The 6655 Series on-surface temperature sensors are lower-cost, thermistor-based temperature sensors that use Honeywell's compact, low-profile, 12,7 mm [0.50 in] thermostat package. This series is designed to offer temperature measurements with enhanced response and
- Features: Thermistor
-
Supplier: Honeywell Sensing & IoT
Description: The 6655 Series on-surface temperature sensors are lower-cost, thermistor-based temperature sensors that use Honeywell's compact, low-profile, 12,7 mm [0.50 in] thermostat package. This series is designed to offer temperature measurements with enhanced response and
- Features: Thermistor
-
Supplier: Honeywell Sensing & IoT
Description: The 6655 Series on-surface temperature sensors are lower-cost, thermistor-based temperature sensors that use Honeywell's compact, low-profile, 12,7 mm [0.50 in] thermostat package. This series is designed to offer temperature measurements with enhanced response and
- Features: Thermistor
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Temperature Sensors Low Power Linear Active Thermistor
-
Supplier: Newark, An Avnet Company
Description: PTC THERMISTOR, 6.4R, SMD; Zero Power Resistance at 25°C:6.4ohm; Thermistor Mounting:SMD; Product Range:R41 Series; Operating Voltage Max:24VDC; Applications:Automotive, Low-Voltage Home Appliances; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PTC THERMISTOR, 3.2R, SMD; Zero Power Resistance at 25°C:3.2ohm; Thermistor Mounting:SMD; Product Range:R41 Series; Operating Voltage Max:24VDC; Applications:Automotive, Low-Voltage Home Appliances; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: CARLO GAVAZZI Automation Components
Description: DTA71 and DTA72 are precise Motor thermistor monitoring relays. They can monitor up to 6 motor temperatures through the motor internal temperature. PTCs are connected in series when multiple motors are monitored. DTA71 features 1 output, AUTO reset and no TEST switch. DTA72
- Maximum Current: 8 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 24 volts
- Operating Temperature: -13 to 140 F
-
Supplier: Allied Electronics, Inc.
Description: PC Board Mountable, 1.5 in. Lead Length, Tinned Copper , Disc Thermistors Low cost Rugged design Solderable leads Versatile Features PC Board Mountable Low Cost Applications with a Maximum Temperature of 150°C (302°F) Rugged Design Solderable Leads Versatile Available on
-
Supplier: U.S. Sensor
Description: Applications requiring operation at extremely high or low temperatures And much more! The technology differs from NTC thermistors. NTC thermistors are semiconductors composed of metal oxides, and have a resistivity that decreases as temperature increases. RTD
- Element Material: Nickel/Nickel Alloys, Platinum
- Features: RTD
- Probe Configuration: Surface
-
Supplier: West Control Solutions
Description: An easy-to-use 1/16DIN analogue time-proportioning temperature controller. Limited configurations available – please check with local sales office for availability. Benefits & Features 1/16 DIN (48 x 48mm) Analogue dial setpoint selection. Main output – proportioning Optional Second output –
- Number of Control Outputs: 2 outputs
- Form Factor: DIN Rail
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control, PID Control
-
Supplier: West Control Solutions
Description: An easy-to-use 1/16DIN analogue time-proportioning temperature controller. Limited configurations available – please check with local sales office for availability. Benefits & Features 1/16 DIN (48 x 48mm) Analogue dial setpoint selection. Main output – proportioning Second output – Alarm
- Number of Control Outputs: 2 outputs
- Form Factor: DIN Rail
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control, PID Control
-
Thermistors - THERMISTOR; 100 OHMS @ +25C; PC BOARD MOUNTABLE MTG. TYPE; 1.5"" LEAD; 150 -- 70014901Supplier: Allied Electronics, Inc.
Description: PC Board Mountable, 1.5 in. Lead Length, Tinned Copper , Disc Thermistors Low cost Rugged design Solderable leads Versatile Features PC Board Mountable Low Cost Applications with a Maximum Temperature of 150°C (302°F) Rugged Design Solderable Leads Versatile Available on
-
Supplier: Acromag, Inc.
Description: temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper , Epoxy Coating, 1.5 in. Lead Length, Uni-Curve® Series PCB Mount Thermistors UNI-CURVE® INTERCHANGEABLE THERMISTORS are high quality, low cost resistance temperature matched interchangeable thermistors. They offer additional cost savings by
Find Suppliers by Category Top
Featured Products Top
-
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
Design a RTD to your specific requirements working with our application and design engineers Proven, standard configurations meet a variety of industrial and OEM applications Accurately and repeatedly measure temperatures as low as -200° C and up to 482° C (read more)
Browse RTD Temperature Probes Datasheets for United Electric Controls Company -
be operated below 100 mK. The Model 372 makes it easy to perform multiple tasks that were once very difficult to perform reliably at ultra-low temperatures: Temperature measurement Automatic or manual temperature control Device or (read more)
Browse Temperature Controllers Datasheets for Lake Shore Cryotronics, Inc. -
BondSens - Platinum Temperature Sensors are manufactured according to DIN EN 60751 and have an operating temperature range of -50 °C to +150 °C. The miniaturized RTD is designed for automatic placement in high volume applications in DIE packages where long-term stability, a good (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Who could’ve imagined so many zones of hot runner temperature control packed into such a small controller footprint? Husky did. Our very affordable Neo5 hot runner controller can support up to 48 zones—perfect for low-to-medium-cavity molds (read more)
Browse Temperature Controllers Datasheets for Husky Technologies™ -
The WNT Series MF72 NTC Thermistor is designed to efficiently suppress inrush currents in a variety of industrial applications. With a negative temperature coefficient (read more)
Browse Thermistors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. Effective Inrush Current Suppression The WNT Series NTC thermistor is designed to limit surge current during power (read more)
Browse Thermistors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The WNT Series NTC thermistors are engineered to provide superior performance in suppressing surge currents while maintaining compact sizes and high reliability. These thermistors are perfect for professional engineers working in power, industrial, and consumer (read more)
Browse Thermistors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
important technical decision. Robust type K HV thermocouples are ideal for high-temperature and mechanically demanding locations such as inverters, electric motors, and power electronics. HV Pt100/Pt1000 sensors offer low thermal mass and fast response times, making them suitable for precise (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG
Conduct Research Top
-
Thermistor Terminology
ZERO-POWER RESISTANCE The zero-power resistance is the dc resistance value of a thermistor measured at a specified temperature with power dissipated by the thermistor low enough that any further decrease in power will result in not more than 0.1% (or one tenth of the specified measurement tolerance
-
Interfacing a TC1047A Analog Output Temperature Sensor to a PICmicro (R) Microcontroller
Analog output silicon temperature sensors offer an easy-to-use alternative to traditional temperature sensors, such as thermistors. The TC1047A offers many system-level advantages, including the integration of the temperature sensor and signal conditioning circuitry on a single chip. Analog output
-
Interfacing a TC1047A Analog Output Temperature Sensor to a PICmicro (R) Microcontroller
Analog output silicon temperature sensors offer an easy-to-use alternative to traditional temperature sensors, such as thermistors. The TC1047A offers many system-level advantages, including the integration of the temperature sensor and signal conditioning circuitry on a single chip. Analog output
-
Troubleshooting Thermocouple Wiring
When it comes to temperature probes, users have many sensor types to choose from, including thermistors, RTDs and thermocouples. Thermocouples come in many different types and tend to be the most commonly used probe due to their low cost, high durability, and wide temperature range.
More Information Top
-
Electrospun nickel oxide nanofiber webs for thermistor applications
Low temperature thermistor performance was assessed using a test setup indigenously developed in our laboratory.
-
Determination of Phase Volume Fractions of Ceramic Composite by Synchrotron Radiation Computed Tomography
For example, low temperature thermistors require negative temperature coefficient (NTC) materials with low thermal constant (B) and high resistivity (ρ).5 It has been found that no single-phase NTC materials can meet this requirement, because low B is linked to low…
-
Heat capacity of quantum adsorbates: Hydrogen and helium on evaporated gold films
The low temperature thermistor material, known as NTD-6, has To = 40 K and is useful for the range 0.3
1.4K. -
IV and CV measurements of Schottky diodes deposited on Ge by electron beam and sputter deposition
In addition, there are several important niche applications for germanium such as high-resolution gamma-ray detectors, far IR detectors and low temperature thermistors (see [1] and references therein).
-
High Efficiency Solar Air Heaters with Novel
Built-in Heat Storage for Use in a
Humidification-Dehumidification Desalination
At low temperatures thermistors might be more accurate, but interfacing with data acquisition systems in Saudi Arabia would be easier using thermocouples.
-
Industrial Gases
Temperature compensation is necessary, particularly for the lower temperature thermistor -based anemometers.
-
Physics with isotopically controlled semiconductors
In recent years the NTD process has been extensively applied to ultra-pure Ge used in the fabrication of very low temperature thermistors operating in the few degrees Kelvin down to the milliK range.3 Isotope superlatticesof ,6;GaAs and iiGaAs have…
-
Germanium: From Its Discovery to SiGe Devices
far IR detectors and low temperature thermistors .
-
Specific heat of quench-condensed hydrogen films
The low temperature thermistors with TO~ 35 K are useful for the range 0.3 < T< 1.6 K; the high temperature pair of resistors with To~ 100 K are useful for T> 1.4 K.
-
Probing Quantum Hall State Homogeneity with Surface Waves
The reported temperatures here are those recorded with a low temperature thermistor mounted on the probe stage of the dilution refrigerator.
Indicates content that may require registration and/or purchase.