-
Supplier: M&I Materials Limited
Description: as -273°C and +30°C. Apiezon N Grease: Cryogenic High Vacuum Grease Properties Apiezon N Grease is a silicone- and halogen-free cryogenic high vacuum grease which: can withstand frequent cycling between cryogenic temperatures as low as -273°C and
- Operating / Use Temperature: -452 to 86 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.911 specific gravity
- Type: Grease / Gel
- Functions: Sealing / Barrier
-
Supplier: Krytox™ Performance Lubricants
Description: Low pressures. Extremely high or low temperatures. Hostile environments. Whatever special needs your system might have, Krytox™ low vapor pressure (LVP) high-vacuum grease works-safely, reliably, and cost-effectively. Krytox™ LVP high-vacuum grease
- Kinematic Viscosity (@ 40°C): 8.8 to 740 cSt
- Density / Specific Gravity (@15.6°C, 60°F): 1.94 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: EP (Extreme Pressure / Active), Lubricant, Specialty / Other, Vacuum Grease
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® High-Vacuum Grease is a one component, non-melting silicone oil that is used for sealing and lubricating O-rings, chemical processing equipment, control valves, water treating equipment, pressure systems, plug valves, and high temperature applications. It is a stiff
- Flash Point: 572 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1 specific gravity
- Kinematic Viscosity (@ 40°C): 2,000,000 cSt
-
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® High-Vacuum Grease is a one component, non-melting silicone oil that is used for sealing and lubricating O-rings, chemical processing equipment, control valves, water treating equipment, pressure systems, plug valves, and high temperature applications. It is a stiff
- Flash Point: 572 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1 specific gravity
- Kinematic Viscosity (@ 40°C): 2,000,000 cSt
-
Industrial Greases - DuPont MOLYKOTE® High-Vacuum Grease Clear 3.6 kg Pail -- HI VAC GRSE 3.6KG PAILSupplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® High-Vacuum Grease is a one component, non-melting silicone oil that is used for sealing and lubricating O-rings, chemical processing equipment, control valves, water treating equipment, pressure systems, plug valves, and high temperature applications. It is a stiff
- Flash Point: 572 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1 specific gravity
- Kinematic Viscosity (@ 40°C): 2,000,000 cSt
-
Supplier: Dupont Molykote
Description: Fully florinated grease provided extraordinary performance under extreme conditions Synthetic (PFPE) grease especially for high temperature Applications MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low or high temperatures,corrosive, solvent,
- Operating / Use Temperature: -85 to 482 F
- Density / Specific Gravity (@15.6°C, 60°F): 2 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Polyphenyl ether (PPE) / Ether, Synthetic / Semi-synthetic
-
Supplier: Mobil Industrial Lubricants
Description: Mobilith SHC Series greases are designed for a wide variety of extreme-temperature applications. They are used in many industries around the world because of their reputation for outstanding quality, reliability and versatility. Wide range of grade options Mobilith SHC Series greases
- Kinematic Viscosity (@ 40°C): 220 cSt
- Operating / Use Temperature: -22 to 302 F
- Features: Bearings, EP (Extreme Pressure / Active), Lubricant, Specialty
- Type: Grease / Gel
-
Description: IP 54 protection and insulation class F. Vacuum pumps F-RRE, F-RLE Volume flow 4.9 to 57 m³/min 172.9 to 2,011.8 cfm Radial blowers for vacuum operation with capacities from 4.9 to 57 m³/min (172.9 to 2,011.8 cfm) and vacuum up to 95.5 mbar. Solid lightweight construction.
- Pumping Speed: 11.8 to 2,011.8 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® HP-300 Grease White is a fully-fluorinated grease designed to be used in harsh conditions such as extreme temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. Ideal for use on cleanroom equipment and semiconductor manufacturing
- Flash Point: 212 F
-
Supplier: Krytox™ Performance Lubricants
Description: fluids as well as any other type of vacuum fluid. Krytox™ fluids do not contain acetal groups, which are susceptible to attack by Lewis acids. This gives Krytox™ superior stability as a vacuum pump fluid. Krytox™ vacuum fluids are precisely distilled to provide low vapor
- Kinematic Viscosity (@ 40°C): 64.6 to 2,560 cSt
- Pour Point: 5 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.61 to 1.92 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ NRT 8805 is a clear, colorless oil for use in vacuum pumps and oxygen compressors. It has been precisely distilled to provide low vapor pressures and provide superior performance when compared to conventional vacuum pump oils which may cause safety, waste disposal, and
- Kinematic Viscosity (@ 40°C): 11 to 81 cSt
- Density / Specific Gravity (@15.6°C, 60°F): 1.9 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: Dupont Molykote
Description: APPLICATIONS Rotary vane vacuum pumps and compressors Rotary screw vacuum pumps and compressors designed to operate on ISO 100 R&O oil Other equipment able to operate on ISO 100 R&O oil FEATURES Wide Service Temperature Range Broad Compatibility Fully Synthetic Base Oil Colorless
- Kinematic Viscosity (@ 40°C): 98 cSt
- Viscosity Index: 145
- Pour Point: -54.4 F
- Flash Point: 519.8 F
-
Supplier: THK America, Inc.
Description: AFF Grease uses a high-grade synthetic oil, lithium-based consistency enhancer and a special additive. It achieves stable rolling resistance, low dust generation and high fretting resistance, at a level that conventional vacuum greases or low dust generation
-
Supplier: Filtertech, Inc.
Description: In the production of rolled aluminum sheet or foil, it is inevitable that the roll oil will become contaminated by heavy hydrocarbon oils and greases. These contaminants result from hydraulic system leaks, bearings and gearbox oils. At some point, a level of contamination is reached where the
- Solvent Recovery Technology: Distillation
- Distillation Process: Vacuum Assisted
-
Supplier: ContiTech AG
Description: longitudinally positioned vacuum box and a defined belt perforation. The predried filter cake is shed on the bend pulley. CONTI® vacuum filter belts are in service on vacuum belt filter units used in the processing of minerals, ores, chemicals, dyes, foodstuffs, coal and paper
- Belt Width: 188.97648 inch
- Features: Other / Custom
-
Supplier: SantoLubes LLC
Description: SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. Diffusion pumps are the most economical and reliable means of reaching such low pressures and
- Kinematic Viscosity (@ 40°C): 370 cSt
- Pour Point: 39.2 F
- Flash Point: 550.4 F
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® LiX #2 EP + Grease is a premium super strong IF-WS2 formulated grease especially designed for the most demanding EP applications. Formulated to function in the most extreme conditions, the potent, fully formulated grease, boasts an increase concentrate of out IF-WS2
- Applications: Automotive / Transportation
- Features: EP (Extreme Pressure / Active), Specialty
- Composition / Chemistry: Molybdenum / Metal Sulphide
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 43.8 cSt
- Viscosity Index: 216
- Pour Point: -32.8 F
- Flash Point: 469.4 F
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB-V Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our low vacuum T-NA-SV1 series miniature linear actuators and can be used in x-y stage configuration. These vacuum compatible translation stages use
- Stroke or X-Axis Travel: 2.362206 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other, Vacuum Rated
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB-V Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our low vacuum T-NA-SV1 series miniature linear actuators and can be used in x-y stage configuration. These vacuum compatible translation stages use
- Stroke or X-Axis Travel: 1.1023628 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other, Vacuum Rated
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB-V Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our low vacuum T-NA-SV1 series miniature linear actuators and can be used in x-y stage configuration. These vacuum compatible translation stages use
- Stroke or X-Axis Travel: 2.362206 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other, Vacuum Rated
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB-V Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our low vacuum T-NA-SV1 series miniature linear actuators and can be used in x-y stage configuration. These vacuum compatible translation stages use
- Stroke or X-Axis Travel: 1.1023628 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other, Vacuum Rated
-
Supplier: Oil-Rite Corp.
Description: operated with compressed air between 40 to 120 PSI. It can be used with liquid or grease grades 00, 0, 1 and 2. The body is made of anodized aluminum alloy and the unit tolerates temperatures from -15° F to 180° F. Viton seals are used. The liquid/grease delivery per cycle is
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease, Oil
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: operated with compressed air between 40 to 120 PSI. It can be used with liquid or grease grades 00, 0, 1 and 2. The body is made of anodized aluminum alloy and the unit tolerates temperatures from -15° F to 180° F. Viton seals are used. The liquid/grease delivery per cycle is
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease, Oil
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: operated with compressed air between 40 to 120 PSI. It can be used with liquid or grease grades 00, 0, 1 and 2. The body is made of anodized aluminum alloy and the unit tolerates temperatures from -15° F to 180° F. Viton seals are used. The liquid/grease delivery per cycle is
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease, Oil
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: operated with compressed air between 40 to 120 PSI. It can be used with liquid or grease grades 00, 0, 1 and 2. The body is made of anodized aluminum alloy and the unit tolerates temperatures from -15° F to 180° F. Viton seals are used. The liquid/grease delivery per cycle is
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease, Oil
- Feed Type: Multi-line
-
Supplier: Newport MKS
Description: convenience of being able to use these X-configured stages in the Z configuration. These stages are clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9067 series stages feature a generous pattern of twenty M4 and twenty one M6
- Stroke or X-Axis Travel: 1.00000054 inch
- Device Type: Crossed Roller Slide
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: convenience of being able to use these X-configured stages in the Z configuration. These stages are clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9067 series stages feature a generous pattern of twenty 8-32 and twenty one
- Stroke or X-Axis Travel: 1.00000054 inch
- Device Type: Crossed Roller Slide
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: stages are clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9067 series stages feature a generous pattern of twenty M4 and twenty one M6 threaded mounting holes. Actuators are not included. We recommend the 8302-V vacuum
- Stroke or X-Axis Travel: 1.00000054 inch
- Device Type: Crossed Roller Slide
- Features: Other
- Axis Configuration: X-Y-Z Axes
-
Supplier: Newport MKS
Description: clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9067 series stages feature a generous pattern of twenty 8-32 and twenty one 1/4-20 threaded mounting holes. Actuators are not included. We recommend the 8302-V vacuum
- Stroke or X-Axis Travel: 1.00000054 inch
- Device Type: Crossed Roller Slide
- Features: Other
- Axis Configuration: X-Y-Z Axes
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Pacemaker HV Oils are high quality, high boiling range, low vapor pressure, petroleum-based fluids. These oils are designed especially for use in high vacuum, vacuum pump applications where a mineral-type high quality vacuum pump oil is required.
- Functions: Compressors / Piston Pumps
- Composition / Chemistry: Petroleum / Mineral Oil
- Features: Specialty / Other, Vacuum / Diffusion Pump
-
Supplier: Master Bond, Inc.
Description: vibration and shock. This system passes ASTM E595 tests for NASA low outgassing, making it well suited for the aerospace, electronic and specialty OEM industries including use in vacuum and clean room environments.
- Use Temperature: -100 to 275 F
- Thermal Conductivity: 1.59 W/m-K
- Tensile Strength (Break): 3,000 to 4,000 psi
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
-
Supplier: M&I Materials Limited
Description: vacuum High purity & very low vapour pressure
- Kinematic Viscosity (@ 40°C): 22 cSt
- Pour Point: -22 F
- Flash Point: 384.8 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.885 specific gravity
-
Supplier: Edwards Vacuum
Description: The fluid is employed for the cleanest high vacuum and ultra high vacuum applications down to less than 10-9 mbar (for example, electron microscopes, mass spectrometers and surface physics studies) where its excellent high vacuum performance and low tendency to migrate
- Viscosity Index: 4.5 to 2,400
- Pour Point: 41 F
- Flash Point: 550.4 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.195 specific gravity
-
Supplier: Dupont Molykote
Description: plastic O-rings, gaskets and seals. FEATURES Wide service temperature range (-40°C/-40°F to 200°C/392°F) Excellent water resistance Compatible with many plastics and elastomers Low vapor pressure Low volatility Meets several global standards for water contact
- Operating / Use Temperature: -40 to 399.2 F
- Dielectric Strength: 17,716,535.4330708 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic, Food Grade / Contact (FDA H1), Marine
Find Suppliers by Category Top
Featured Products Top
-
Smoothness combined with low noise and high speed capabilities are necessary to meet the demands of the semiconductor industry. Modern Linear guide rollers are as smooth as they are quiet. Guide rollers can run without (read more)
Browse Datasheets for Modern Linear Incorporated -
U-Mega Seals combine the load performance of the Omega Seal and the sealing characteristics of the C-Seal to achieve high reliability for an extremely low leakage seal. The U-Mega Seal requires no special machining or lapping at the edges to meet flatness requirements. The seal lip is (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
-8 stainless. Rail: Vectors can be equipped with stainless steel track on request. Extrusions are 6061 aluminum. Grease Grease comes standard as NLGI#2. Options include specialty grease for high/low temp, clean room, vacuum, and food safe (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
low gas permeability. Basic temperature range: -20 F to +400 F* . Vacuum seals Acids / Fuels High heat Chemicals / Solvents (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
lubricants provide lubrication in many situations where oils and greases are ineffective. Environments for Lubrication High and Low Temperatures Our engineered coatings lubricate effectively over a wide temperature range - from -395° to over 2000°F. When (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for Everlube Products -
which is critical for deposition and etching steps. Low outgassing: Reduces contamination risks in cleanroom and vacuum applications. Durability: Resists mechanical stress and harsh conditions typical of (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
. Because the V-Seal may be designed to generate high contact stress, it is a good solution for very demanding, low leakage rate applications where the joint will remain undisturbed for long periods (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
C-Seal with no modifications to the cavity. Operating Conditions: Operating pressure range: Vacuum (1E-10 torr.) to 50,000 psid Functional temperature range: Cryogenic to 1300°F (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
. Super C-Seals can directly replace existing C-Seals for superior deflection without modifying the application cavity. Operating Conditions: Operating pressure range: Vacuum (1E (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Multi-Convolution Seals are designed for low to moderate sealing force conditions and high spring back. JETSEAL manufactures Multi-Convolution Seals for high (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
More Information Top
-
Improving Energy Dissipation to Lower Concussion
Risk in Football Helmets
Figure 5: A final result of multiple viscous fluids, showing that the vacuum grease lowered the maximum acceleration by the most.
-
Thermal and physical properties of sodium niobate ceramics over a wide temperature range
A good thermal contact between the sam ple and the measurement system was ensured using the Apiezon N low temperature vacuum grease with a weight of 0.35 mg, whose heat capacity was deter mined in a separate experiment.
-
Embryo Culture
The lid was sealed using minimal low toxicity vacuum grease .
-
Nishina Memorial Lectures
Our cryostat at the NBS was made of glass and the glass joints were put together with low temperature vacuum grease which was concocted by melting together glycerine and Palmolive soap (later on we changed to Ivory soap).
-
Repairing a small leak in a dilution refrigerator
We have had experience ourselves with various types of low temperature vacuum grease seals.7 Some leaks have been patched with straight isopropyl alcohol applied when the unit was cold.
-
Thermal shock and thermal fatigue study of ceramic materials on a newly developed ascending thermal shock test equipment
Hence, low conductivity vacuum grease was replaced by high conductivity paste of Al metal. .
-
145-GHz-Frontend with Superconductor-Isolator-Superconductor (SIS)-Mixer
some vacuum grease or low temperature glue is applied to the backside .
-
Investigation of the thermal expansion and heat capacity of the CaCu3 Ti4 O12 ceramics
To form good thermal contact of the sample weighing ~150 mg with the measuring system, we used the vacuum low temperature grease Apiezon N.
-
Cell-Cell Interactions
According to the size of the colony (usually 10–100 cells) choose a cloning cylin- der, place vacuum grease on lower lip, and place over the margins of your colony.
-
Fundamentals of Glass‐to‐Metal Bonding: IV, Wettability of Gold and Platinum by Molten Sodium DisiIicate
This entire assembly was lowered into the furnace silica tube and sealed through ground-glass joints with high- vacuum grease or low -vapor-pressurehigh-melting wax, depending on the temperatures developed at the joints.
Indicates content that may require registration and/or purchase.