Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bluestar Silicones USA Corp.
Description: black, two component, low density Silicone Aerospace Sealant Properties Viscosity 190000 Hardness Sha 56 Description Bluesil V-622 is a black, two component addition cure, flowable silicone aerospace sealant. It is specifically designed for, and qualified
- Industry: Aerospace
- Features: Gap Filling Sealant / FIP Gasket, Silicone
- Substrate Compatibility: Metal, Plastic
- Cure / Technology: Two Component System
-
Supplier: Accuris
Description: SEALANT, SILICONE RUBBER, ACETOXY CURED, LOW VISCOSITY
-
Supplier: Accuris
Description: SEALANT, SILICONE RUBBER, TWO COMPONENT, LOW VISCOSITY, FORM IN PLACE
-
-
Supplier: Bluestar Silicones USA Corp.
Description: Two-Component, Flowable Silicone Aerospace Sealant Properties Viscosity 190000 Hardness Sha 58 Description Bluesil V-695 is a black, two component addition cure, flowable silicone aerospace sealant. It is specifically designed for, and qualified to, General
- Industry: Aerospace
- Substrate Compatibility: Metal, Plastic
- Features: Silicone
- Cure / Technology: Two Component System
-
Supplier: Chemence Inc.
Description: KSC1802 is a low viscosity, high performance, thermally conductive, liquid gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1802 is supplied as a two part, 1:1 mix ratio silicone that
- Viscosity: 11,000 to 14,000 cP
- Features: Die Bonding Adhesive / Compound, Gap Filling Sealant / FIP Gasket, Grease / Paste, Silicone
- Industry: Electronics
- Substrate Compatibility: Metal, Plastic
-
Silicone Adhesives and Sealants - One-component Silicone Rubber With Low Viscosity -- ELASTOSIL® E10Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® E10 is a one-component silicone rubber with low viscosity, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system low viscosity excellent heat stability excellent primerless adhesion to
- Viscosity: 6,000 cP
- Tensile Strength (Break): 362.5920983929925 psi
- Elongation: 300 %
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Accuris
Description: SEALANT, SILICONE RUBBER, OXIME CURED, LOW VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® A316 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. During cure it splits off an organic amine. Special features ready-to-use, one-component
- Cure / Dry Temperature: 73.4 F
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
- Industry: OEM / Industrial
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® N10 is a flowable silicone sealant which cures at room temperature under influence of atmospheric moisture. Special features neutral-curing system (oxime) low viscosity, no thixotropy solventfree excellent primerless adhesion to many substrates Application
- Viscosity: 8,000 cP
- Tensile Strength (Break): 217.5552590357955 psi
- Elongation: 200 %
- Industry: Electronics
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ EE-1010 Low Viscosity Encapsulant is a two component, 1:1 mix ratio silicone elastomer for the electronics industry. Benefits include a room temperature cure that can be accelerated with heat, and a long working time. Part A and Part B are different colors for easy
- Viscosity: 600 to 1,020 cP
- Thermal Conductivity: 0.6 W/m-K
- Dielectric Strength: 450.00000000000006 kV/in
- Compound Type: Encapsulating / Potting
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 1-2577 Low-VOC Conformal Coating Clear is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is an RTV elastoplastic, solvent based, low odor, cures at room temperature, and
- Viscosity: 1,000 cP
- Dielectric Strength: 350 kV/in
- Features: Conformal / Encapsulating Coating, Silicone
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 1-2620 Dispersion RTV Conformal Coating Clear Yellow is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is solvent based, low odor, cures at room temperature, and has reduced
- Viscosity: 350 cP
- Dielectric Strength: 400.00000000000006 kV/in
- Features: Conformal / Encapsulating Coating, Silicone
- Cure / Technology: Single Component System
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, fast-cure, low viscosity, self-leveling silicone potting compound designed for applications requiring a fast cure. LOCTITE® SI 5611 is a grey, 2-part, fast-cure, low viscosity, self-leveling silicone potting compound designed for applications that
-
Supplier: Ellsworth Adhesives
Description: Dow 96-083 Silicone Adhesive Clear is a two component, heat curing adhesive that is used for repairs and bonding a variety of materials such as glass, metals, plastics, and ceramics. It offers high tensile strength, flowability, low viscosity, self-leveling, and contains no
- Viscosity: 275 to 10,600 cP
- Tensile Strength (Break): 840 psi
- Elongation: 120 %
- Dielectric Strength: 450.00000000000006 kV/in
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 745 A/B is a pourable, thermally curable, addition-curing, two-part silicone rubber. Special features two-part, 1 : 1 mixing ratio low viscosity low hardness low risk of inhibition rapid heat cure primerless adhesion Application encapsulation of
- Industry: Electronics
- Features: Liquid, Rubber Based / Elastomeric, Silicone
- Cure / Technology: Thermosetting / Crosslinking, Two Component System
-
Supplier: Master Bond, Inc.
Description: shock. This moderate viscosity system passes the rigorous requirements for low outgassing per ASTM E595 specifications. It is particularly well suited for use in vacuum environments as well as applications in the aerospace, electronic, opto-electronic and specialty OEM industries.
- Viscosity: 30,000 to 40,000 cP
- Use Temperature: -120 to 400 F
- Thermal Conductivity: 1.01 to 1.3 W/m-K
- Tensile Strength (Break): 150 to 400 psi
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Elastomer for encapsulating applications Properties Viscosity 7500 Hardness Sha 55 Description Bluesil V-1010 is a medium strength, two-component, tin catalyzed, room temperature cure silicone rubber. It is designed as a low viscosity, very flowable
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 400 psi
- Elongation: 105 %
- Features: Conformal / Encapsulating Coating, Liquid, Silicone
-
Supplier: Allied Electronics, Inc.
Description: 2-Part Potting⁄Encapsulating RTV Silicon Compound, White Color Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants
-
Supplier: Epoxies Etc...
Description: 50-1225 is a low viscosity, room temperature curing, RTV silicone potting and encapsulating compound. When cured, this material forms a soft, highly flexible, flame retardant, and thermally conductive package.
- Viscosity: 32,000 cP
- Use Temperature: -85 to 410 F
- Thermal Conductivity: 1.7307348 W/m-K
- Tensile Strength (Break): 850 psi
-
Supplier: Epoxies Etc...
Description: 20-1615 is a two component, room temperature curing silicone rubber compound. This silicone system is clear, odorless, and low in viscosity. 20-1615 is an excellent choice for potting electronic assemblies that require shock and vibration resistance. It also protects
- Viscosity: 6,000 cP
- Use Temperature: -175 to 401 F
- Thermal Conductivity: 0.207688176 W/m-K
- Coeff. of Thermal Expansion (CTE): 182.99999999999997 µin/in-F
-
Supplier: Allied Electronics, Inc.
Description: Potting⁄Encapsulating Compound, 1.00 Specific Gravity, 20.0% Elongation Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Techsil Limited
Description: DETAILS YE5505 is a low viscosity silicone coating from Momentive Performance Materials. It has an easily pourable consistency and excellent adhesion to metals, ceramics and glass without the use of a primer. Product Benefits Low viscosity Oxime cure; little risk
- Features: Conformal / Encapsulating Coating, Rubber Based / Elastomeric, Silicone
- Industry: Electronics
-
Supplier: Gelest, Inc.
Description: Hydrophilic Reprographic Silicone Gelest® RG05: Reprographic Silicone, Low Volatility
- Tensile Strength (Break): 797.702616464583 to 1,015.25787550038 psi
- Elongation: 80 %
- Features: Other, Silicone
-
Supplier: Techsil Limited
Description: Momentive TSE3033 is a two-component, transparent heat curable silicone rubber designed for electrical and electronic potting. This silicone adheres to various types of materials such as metals, plastics, glass and ceramics without the use of primers. It comes in a convenient 1:1 mix
- Compound Type: Encapsulating / Potting
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Allied Electronics, Inc.
Description: Excellent for potting solar cells for maximum light transmission and electronic assemblies where component identification is desirable. This two part silicone is supplied with a curing agent. Primer required. Cures at room temperature. Has low viscosity allowing easy flow in and
-
Supplier: Master Bond, Inc.
Description: Low viscosity MasterSil 152 is a two component, optically clear silicone system that cures when exposed to air at room temperature. It has outstanding electrical insulation properties, making it ideal for potting and encapsulation applications. Additionally it features a long
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 100 to 150 psi
- Elongation: 150 to 180 %
- Dielectric Strength: 450.00000000000006 kV/in
-
Supplier: Techsil Limited
Description: Convenient 10:1 mixing ratio Low viscosity allows for easy flow Heat accelerated cure possible Will cure in deep sections or enclosed assemblies Low shrinkage Crystal clear with fantastic optical clarity Technical Properties Uncured Consistency:Easily Pourable Colour: Clear
- Use Temperature: -60 to 204 F
- Compound Type: Encapsulating / Potting
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Techsil® RTV27905 is a soft, adherent, clear silicone elastomer gel which is designed for the encapsulation and protection of electronic components. It is a low viscosity, 2 component system that is easily mixed in a 1:1 ratio. RTV27905 belongs to a wider family of products in a
- Compound Type: Encapsulating / Potting
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Newark, An Avnet Company
Description: RTV 12A SILICONE, TWO-PART (RATIO 20:1), CLEAR, LOW VISCOSITY, NO PRIMER REQUIRED, RTV12C CURING AGENT REQUIRED / 9.5 lbs
-
Supplier: Master Bond, Inc.
Description: Master Bond UV11-3 is an extra-hard, super-abrasion resist-radiation curable coating system for plastic substrates. It is a low viscosity, clear, 100% reactive liquid that can be cured readily by exposure to UV lamps or EB radiation. The cure can be effected in air or under an inert
- Viscosity: 35,000 to 40,000 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 µin/in-F
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen DMS-H05: Hydride Terminated PDMS, 4-6 cSt (Telechelic Functional Fluid) Hydride terminated silicones are chain extenders for vinyl-addition silicones, enabling low-viscosity, high elongation formulations. They are also intermediates for
- Viscosity: 4 to 6 cP
- Index of Refraction: 1.397
- Features: Silicone
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen DMS-H11: Hydride Terminated PDMS, 7-10 cSt (Telechelic Functional Fluid) Hydride terminated silicones are chain extenders for vinyl-addition silicones, enabling low-viscosity, high elongation formulations. They are also intermediates for
- Viscosity: 7 to 10 cP
- Index of Refraction: 1.399
- Features: Silicone
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY EP770 is a two-part epoxy material for gap filling. Extremely low viscosity and flowability. Good dispersion and no delamination. The high deformation material, which filling the gap closely, cover the tolerance, and has outstanding conductivity, makes is suitable for filling
- Viscosity: 100,000 cP
- Use Temperature: -76 to 302 F
- Thermal Conductivity: 2.5 W/m-K
- Dielectric Strength: 350 kV/in
Find Suppliers by Category Top
Featured Products Top
-
encapsulation, these optically clear silicones feature non-yellowing catalyst systems providing UV resistance even throughout long-term exposure. General Attributes: UV resistant - non yellowing Addition cure materials Low viscosities Choice of heat cure or (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
EP62-1LPSPMed has exceptionally low viscosity, very long open time at room temperature, passes USP Class VI and ISO 10993-5 requirements, and is capable of resisting repeated sterilization. Read more about its properties. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
environmental contaminants when casted over LEDs. Features Thermal properties for efficient heat transfer Environmental protection High refractive index Non-yellowing catalyst systems Low viscosity to flow around (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
stators. Particularly suited for applications where bonded parts will be subjected to shock, stress, or impact — such as during a process that requires grinding, cutting, or forming. A translucent amber, low viscosity (50cps (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Beacon Adhesives, Inc. -
Optically Clear, High Flexibility Silicone Meets NASA Low Outgassing Specifications Master Bond MasterSil 981-LO is a two component, addition cured silicone system designed for bonding, sealing, coating, and encapsulating applications. It meets NASA low (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Wire & Cable KM-2740 Series Silicone Sealants are 2-component room-temperature vulcanizing silicones with a convenient 1 to 1, by volume or weight, mix ratio. Well suited to automatic dispensing equipment used in sophisticated cabling operations. Their lightweight and excellent strip (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
AS1802 1 Part Non-Corrosive Neutral Cure Adhesive Sealant (Electronic Grade) This is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
environmental contaminants when casted over LEDs. Features Thermal properties for efficient heat transfer Environmental protection High refractive index Non-yellowing catalyst systems Low viscosity to flow around (read more)
Browse Datasheets for CHT USA Inc. -
Management With the continued miniaturization and expanding population of components that comprise electronic devices, mitigation of generated heat is an ongoing issue. CHT offers a series of silicone adhesive sealants, encapsulation and potting compounds, silicone gels, gap fillers and non (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
-blowing silicone foam which creates a closed-cell structure. It is formulated as a liquid system with a 1:1 mix ratio by volume and low viscosity, enabling easy dispensing either by cartridge or automated mixing machine. This silicone foam’s fast gel time will help increase (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc.
Conduct Research Top
-
Optical Transmission Properties of Adhesives
is noteworthy for its low index of refraction and its ability to transmit light very well from 225-2500 nanometers. It is a silicone compound that combines remarkable flexibility, high temperature resistance, superb electrical insulation and outstanding optical clarity. These properties enable it to be used
More Information Top
-
Pulmonary Architecture in the Conducting Regions of Six Rats
According to Perry et al. (2000), silicone sealant 734 RTV diluted with low viscosity silicone oil penetrates well to the level of the respiratory bronchioles and alveolar ducts without caus- ing overdistention.
-
A method for longitudinal, transcranial imaging of blood flow and remodeling of the cerebral vasculature in postnatal mice
To protect the window from being damaged by the mother and to hold the meniscus during imaging (Fig. 1A), a well was built around the window with a low viscosity silicone elastomer (Kwik-Cast Sealant , 2 part, WPI), which can be easily…
-
Silicone System MasterSil 153 Bonds Silicone Elastomer Compounds
MasterSil 713 is a unique, low viscosity , one part silicone adhesive/ sealant especially well suited for effective sealing and bonding of small gaps.
Indicates content that may require registration and/or purchase.