Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Measurement Computing
Description: Low Cost USB Data Acquisition (DAQ) Module, 12-bit, 100kHz, 8 AI, 2 AO, 16 DIO, 1 C/T, +/-10V input range. KEY HIGHLIGHTS The DT9812 Series of low-cost USB data acquisition (DAQ) devices provide analog input along with analog output and digital functions.
- Analog Input Channels: 8 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 16 bits
-
Supplier: Microstar Laboratories, Inc.
Description: The DAP 5200a model brings many more real-time data acquisition and control applications within the scope of Windows systems. Its onboard 400 MHz processor substantially increases the real-time processing power of the top end of the DAP line. Real-time processing functions include
- Data Acquisition: Data Acquisition Computer Board
-
Supplier: Elsys AG
Description: The Elsys TPCX data acquisition (DAQ) cards are high-precision and high-resolution digitizers with sophisticated features such as advanced trigger mode, continuous data acquisition mode, differential inputs, digital input lines (Markers) and ICP coupling for powering
- Analog Input Channels: 8 #
- Sampling Frequency: 240,000 kHz
- RAM / On-board Memory: 1,000 MB
- Resolution: 16 bits
-
-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS The DT300 Series of multifunction data acquisition (DAQ) boards offer analog input, digital I/O, and counter functions. Keithley equivalent parts: DT301 = KPCI-3101A DT302 = KPCI-3102A DT303 = KPCI-3103A DT304 = KPCI-3104A For new applications, consider the DT9800 Series
- Analog Input Channels: 16 #
- Digital I/O Channels: 23 #
- Sampling Frequency: 400 kHz
- Resolution: 16 bits
-
Supplier: Measurement Computing
Description: Low Cost USB Data Acquisition (DAQ) Board, 12-bit, 50kHz, 8 AI, 2 AO, 16 DIO, 1 C/T, No Enclosure. KEY HIGHLIGHTS The DT9812 Series of low-cost USB data acquisition (DAQ) devices provide analog input along with analog output and digital functions. Each
- Analog Input Channels: 8 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 50 kHz
- Resolution: 16 bits
-
Supplier: AMETEK Programmable Power
Description: basis Simple, low-cost wiring using RJ-45 telecom connectors Supports TEDS for easy transducer detection and setup RJ-45 input connector reduces setup cost and time Built in self-calibration and shunt calibration Supports voltage, ratiometric and linear measurements other than strain
- Analog Input Channels: 48 #
- Features: DC Voltage Input
- Data Acquisition: Data Acquisition Instrument / System
-
Description: SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test applications.
- Analog Input Channels: 3 #
- Digital I/O Channels: 0 #
- Sampling Frequency: 450 kHz
- Resolution: 16 bits
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: ACCES I/O Products, Inc.
Description: Logic Low: -0.3 to 0.8 VDC Input Load (high): +3.2 uA Input Load (low): -250 uA Outputs Logic High: 2.5 VDC min., source 200 uA Logic Low: 0.5 VDC max., sink 1.7 mA Environmental Operating Temperature Range: 0 to +60oC Storage Temperature Range: -50 to +120oC Humidity: 5% to
- Analog Input Channels: 8 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 20 kHz
- Resolution: 12 bits
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/signal conditioning solution for highaccuracy, high speed temperature, voltage, frequency, and pulse counting measurements, plus digital I/O and analog output. A diversified software is included with
- Digital I/O Channels: 24 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
- Accuracy: 0.008 % FS
-
Supplier: Measurement Computing
Description: Low Cost, Simultaneous USB Data Acquisition (DAQ) Module, 16-bit, 50kHz per channel, 6 AI, 16 DIO, 1 C/T. KEY HIGHLIGHTS The DT9816 Series of USB data acquisition (DAQ) devices provide simultaneous analog input along with digital and counter functions. Each device
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 50 kHz
- Resolution: 16 bits
-
Supplier: Fluidwell bv
Description: M853 is an ultra-low power “all-in-one” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers,
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.004 kHz
- Resolution: 12 bits
-
Supplier: CAS DataLoggers
Description: The ADwin-Light-16 Real-Time Data Acquisition System is an intelligent real-time data acquisition and control system with analog and digital inputs and outputs, counters and a microprocessor with local memory. They are ideal, low-priced solutions for fast
- Analog Input Channels: 8 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 100 kHz
- Resolution: 16 bits
-
Supplier: CAS DataLoggers
Description: Universal analog inputs (mV mA, TC, RTD) Sampling rate 1000 m/sec 4 Digital Inputs 1 SDI-12 Sensor 4 Digital Outputs 4 Digital Inputs/Outputs 2 Gb Internal Storage Applications Data logging Environmental measurement technology Product testing Measurement data diagnosis Lab data
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: CAS DataLoggers
Description: The Delphin Expert Transient ET-16 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling rate of 50 kHz per channel in combination with digital signals.
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023932-CAT5116VI Number of Positions: 100 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: Non-Volatile Resistance: 32 kΩ Categories: Data
- Resistance Range: 32,000 ohms
- Operating DC Voltage: 5 volts
- No. of Tap Positions: 100 #
- Potentiometer Type: Digital Potentiometer
-
Supplier: Win Source Electronics
Description: Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Nominal Supply Current:
- Resistance Range: 24,000 ohms
- Operating DC Voltage: 5.5 volts
- Potentiometer Type: Digital Potentiometer
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: D-TACQ Solutions
Description: capture modes either from a digital trigger or from an analog level trigger from any of the analog inputs. The digitizer also offers a Master DMA mode for low latency data acquisition directly into host memory. Digital Clock and trigger inputs are available on the front panel.
- Analog Input Channels: 32 #
- Sampling Frequency: 250 kHz
- Features: DC Voltage Input, PCI
- Data Acquisition: Data Acquisition Computer Board, Input Module
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: market and mostly used in monitoring structural applications as inclinometers and strain gauges. Compactness: DL8M instrument is a data logger designed for rapid and versatile use. This allow a very high savings in installation and data acquisition system startup phase,
- Analog Input Channels: 8 #
- Resolution: 24 bits
- Data Storage: 8,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: CAS DataLoggers
Description: With its Expert Vibro EV-8 Data Acquisition System device, Delphin has successfully combined the processing of complex functions with high levels of flexibility in a user-friendly system. Vibration measurement systems can now be used where they had previously been economically
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: OMEGA Engineering, Inc.
Description: The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 10 kHz
- Resolution: 16 bits
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DAQ-54, OMB-DAQ-55 and OMB-DAQ-56 Personal Daqs are full-featured data acquisition products that utilize the Universal Serial Bus (USB), which is built into almost every new PC. Designed for high accuracy and resolution, the 22-bit OMB-DAQ-54/55/56 data
- Analog Input Channels: 20 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 0.066 kHz
- Resolution: 22 bits
-
Supplier: Kistler Group
Description: The Kistler LabAmp Type 5165A... is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a
- Analog Input Channels: 4 #
- Sampling Frequency: 200 kHz
- Resolution: 24 bits
- Maximum Output: 10 volts
-
Supplier: Win Source Electronics
Description: CAT5114P10CAT5114P-10; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 100 µA
- Resistance Range: 10,000 ohms
- Operating DC Voltage: 6 volts
- Potentiometer Type: Digital Potentiometer
- Standards and Certifications: RoHS Compliant
-
Supplier: Dataforth Corporation
Description: Listing and ATEX Compliance Pending Manufactured per RoHS Directive 2002/95/EC Additional SLX300 features and special purpose functions specifically for data acquisition and control include: Current sampled data from analog input channels is stored to a 192k sample buffer;
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
-
Supplier: OMEGA Engineering, Inc.
Description: The PT-104A is a four-channel, high-resolution temperature data acquisition module for use with PT100 and PT1000 RTD sensors. It can also be used to measure resistance (375 Ω and 10,000 Ω ranges) and voltage (115 mV or 2.5 V ranges). In PT100/PT1000/ resistance mode, the unit
- Analog Input Channels: 4 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, DC Voltage Input, Other
- User Interface: Computer Programmable, None
-
Supplier: Win Source Electronics
Description: CAT5114PI00CAT5114PI-00; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Nominal Supply Current:
- Resistance Range: 100,000 ohms
- Operating DC Voltage: 6 volts
- Potentiometer Type: Digital Potentiometer
- Standards and Certifications: RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: configured to be input or output. INPUT:Logic Low: -0.5 to 0.8 VDC at -0.4 mA max. INPUT:Logic High: 2.0 to 5.0 VDC (5mA max at 50V in) Logic-Low Sink Current: 350 mA maximum. Inductive-kick suppression diode included in each circuit. High-Level Output Voltage: Open collector,
- Analog Input Channels: 16 #
- Digital I/O Channels: 7 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: Kistler Group
Description: The Kistler LabAmp Type 5167Ax0 is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a
- Analog Input Channels: 8 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Operating Temperature: 32 to 140 F
-
Supplier: D-TACQ Solutions
Description: and post trigger capture modes either from a digital trigger or from an analog level trigger from any of the analog inputs. The board also offers a Master DMA mode for low latency data acquisition directly into host memory. The board accepts up to 6 front panel, rear panel or
- Analog Input Channels: 32 #
- Sampling Frequency: 250 kHz
- Features: CompactPCI, DC Voltage Input
- Data Acquisition: Data Acquisition Computer Board, I/O Module
-
Supplier: Spectral Dynamics, Inc.
Description: The Model VX2824B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 2.5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for
- Analog Input Channels: 8 #
- Digital I/O Channels: 0 #
- Accuracy: 0.1 % FS
- Bandwidth: 1,000 kHz
-
Supplier: Lingto Electronic Limited
Description: QUAD, 256 TAP, LOW VOLTAGE DIGIT
- Potentiometer Type: Digital Potentiometer, Standard Potentiometer
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Electro Standards Laboratories
Description: The CellMite® ProD Model 4349 is a high performance data acquisition and sensor monitoring module from Electro Standards Laboratories that is suitable for embedded applications that require a ruggedized high speed analog and digital data acquisition unit that is
- Analog Input Channels: 11 #
- Resolution: 12 bits
- User Interface: Computer Programmable
- Features: DC Voltage Input, Other Input
-
Supplier: Lingto Electronic Limited
Description: TLV1548M LOW-VOLTAGE 10-BIT ADC
-
Supplier: Integrated Device Technology
Description: voltage drop at the external shunt resistor. The second channel measures the battery voltage VBAT and the temperature. By simultaneously measuring VBAT and IBAT , it is possible to determine dynamically the internal resistance of the battery, Rdi, which is correlated with the
Find Suppliers by Category Top
Featured Products Top
-
Low-voltage DC-to-DC converters often require electrical isolation to protect sensitive system components. Defined as Safety Extra-Low Voltage (SELV) and (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
Introducing the ZU1475 HV Signal Cable: High-voltage connection cable for transducers The ZU1475 is a rugged, high-isolation signal cable designed to safely connect primary high-voltage circuits to Knick transducers, especially those in the high voltage range. Engineered (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC -
ADI's ADES1754, ADES1755, and ADES1756 are flexible data-acquisition systems for managing of high-voltage and low-voltage battery modules. The systems can measure 14 cell voltages and a combination of six temperatures or system voltage measurements with fully redundant (read more)
Browse Data Acquisition Datasheets for DigiKey -
Voltage (10.8V to 60V) makes it a versatile device which can be used in most any current loop. The low Loop Supply Voltage of 10.8V allows the DSCT transmitter to be used in applications with low output power supplies and the high Loop Supply Voltage of 60V allows use in applications with long distance current loops. (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
considered; because some sensors and long wire runs present a moderate to high impedance to a data collection point. Even active or smart sensors that present higher voltages and low output impedances need some consideration of possible crosstalk. Twisted wire pairs and shielding are the best practice (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
degradation. Over time, these models don’t just manage power, they evolve to enhance it. Knick’s transducers can support these enhancements across the full data center architecture with options to interface with behind-the-meter generation equipment and associated energy storage systems to the low-voltage (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC -
predictable, low?latency analog signals are required, such as structural health monitoring, equipment performance monitoring, PLC-based system control, and environmental monitoring. By converting wireless sensor data into standard analog voltage outputs, the WSDA-101 enables engineers to use wireless (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
Voltage Output models are used to drive valves, perform other crucial process operations, and provide up to eight channels of 300Vrms channel-to-channel isolated output which can be independently configured Discrete Input/Output Data Acquisition Components: Provide five channels of input and (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
The eDAQ and eDAQXR are the perfect tools when testing any number of applications, including agriculture, construction, mining, automotive, recreational vehicles, military and much more. Somat eDAQ and eDAQXR Data Acquisition Systems: Rugged and Optimized for Mobile (read more)
Browse Data Acquisition Software Datasheets for Hottinger Brüel & Kjær A/S -
, discrete relay output module, and isolated process voltage and process current analog input modules. Find details on those modules as well as updated data on all MAQ20 system modules in the 2017 MAQ20 Product Catalog (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation
Conduct Research Top
-
SL1000 High-Speed Data Acquisition Unit
finely to enhance performance. In this way, demands for measurement of high-speed and high-voltage electrical signals are growing in the fields of mechatronics and power electronics along with measurements of comparatively low-speed mechanical or physical phenomena.
-
Data Loggers: There s No Such Thing as TMI
feature audit trail and encrypted data via the company 's Secure software to meet 21 CFR Part 11 requirements. ' DW-USB series data loggers monitor temperature, humidity, dew point, voltage or current. Users can choose sampling rate, start time, high/low alarm settings and temperature unit parameters
-
What Is SC Express?
The NI SC Express family offers PXI Express data acquisition with integrated signal conditioning for measuring strain gages, bridge-based transducers, thermocouples, and high-voltage analog input signals. Increased accuracy, high data throughput, and tight synchronization are key features that make
-
Operational Amplifier Topologies and DC Specifications
Operational amplifiers (op amps) are as prolific in analog circuits as salt and pepper is on food. They are sprinkled throughout the sensor data acquisition system, performing a variety of functions. For instance, at the sensor interface, amplifiers are used to buffer and gain the sensor output
-
Agilent: Automotive Electronic Functional Test Using Agilent System Components
wipers; Anti-lock Brakes (ABS); and Airbag. Table 1 lists some of the most important characteristics of these modules. Note that the number of pins that must be exercised during test is relatively small compared to data acquisition applications-fewer than 300. Power requirements are similar too. For ABS
More Information Top
-
Aluminium α grain refinement in A354 by rotating magnetic field (RMF)
A high resolution low voltage data acquisition system 8018R from Superlogics was used, together with DASYLab v11, to acquire the temperature during cast .
-
Material Science and Engineering Technology
Data acquisition plates: including high-voltage data acquiring part and low voltage data acquiring part.
-
MC74VHC1GT66DF1G: Single Supply SPST Analog Switch
• Low Voltage Data Acquisition .
-
MC74VHC1G66: Analog Switch, SPST, Single Supply
• Low voltage data acquisition .
-
http://www.onsemi.com/PowerSolutions/product.do?id=MC74VHC1G66&pdf=Y
• Cell phones • Wireless consumer devices • Portable computing • Low voltage data acquisition • Audio & video signal routing .
-
Practical implementation issues in detecting voltage dips
Since most algorithms rely on digital signal processing, a practical detector must comprise a conditioning block that interfaces power signals to a low voltage Data Acquisition System (DAQ).
-
Applying Latest Advances in Switch Silicon and Packaging Enables Design Improvements in Testability and Reconfiguration
• Low Voltage Data Acquisition for industrial control and portable instrumentation.
-
Design and implementation of a robust and reconfigurable data acquisition and post-processing system
Dnrine the conceotion ofthis svstem. a need wasL recognized for the abilityto measure high voltage and ciment measurements utilizing industry standard low voltage data acquisition hardware.
-
HTS cable test facility: design and initial results
The control area on the mezzanine contains two of the three ten-channel multimeters used for low - voltage data acquisition , a PC with LabVIEW, a video monitor that views the skid control panel, the interlocked (with the fence gates) control unit for …
-
Flexible Chip-Scale Package and Interconnect for Implantable MEMS Movable Microelectrodes for the Brain
A constant dc current (10 mA) was applied to the circuit, while the voltage drop was recorded using a low - voltage data acquisition system (Tucker-Davis Technologies, Fig. 8.
Indicates content that may require registration and/or purchase.