-
Supplier: ValueTronics International, Inc.
Description: The 4030 is a new Pulse Generator from BK Precision. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers
- Features: Generator, Pulse
-
Supplier: Electro Optical Components, Inc.
Description: SDS high voltage pulse generators are based upon the use of field-effect transistor technology. They have the remarkable feature of being inserted into lightweight and reduced obstruction cases. GIPO generators can produce pulses that can reach 5.5kV with a rise
- Minimum Frequency Range: 7 MHz
- Maximum Frequency Range: 7 MHz
- Operating Temperature: 32 to 104 F
- Rise Time: 2.5 ns
-
Supplier: Allied Electronics, Inc.
Description: INPUT SUPPLY VOLTAGE RANGE & LOW CURRENT OPERATION EASY INSTALLATION — Eliminates air-gap, sensing distance, and beam alignment procedures of other types of sensing. IDEAL FOR DUSTY, DIRTY ENVIRONMENTS — Where “Non Contact” sensing means are impractical.
-
-
Supplier: Allied Electronics, Inc.
Description: INPUT SUPPLY VOLTAGE RANGE & LOW CURRENT OPERATION EASY INSTALLATION — Eliminates air-gap, sensing distance, and beam alignment procedures of other types of sensing. IDEAL FOR DUSTY, DIRTY ENVIRONMENTS — Where “Non Contact” sensing means are impractical.
-
Supplier: Microchip Technology, Inc.
Description: The HV7358 is a 16-channel, 3-level high voltage ultrasound transmitter with built-in programmable beamformer. Each channel can generate pulses up to ±80V with a T/R switch and an active discharge back to 0V circuit. The output current can be programmed for 0.3A, 0.5A, 1.0A and 1.6A.
- Device Type: Beamformers, Transmitter
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The CG5011 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The LG1301 is a Function Generator from Leader. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine,
- Minimum Frequency Range: 2 MHz
- Maximum Frequency Range: 2 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Integrated Device Technology
Description: The 87016I is a low skew, 1:16 LVCMOS / LVTTL Clock Generator and is a member of the HiPerClockS family of High Performance Clock Solutions. The device has 4 banks of 4 outputs and each bank can be independently selected for ÷1 or ÷2 frequency operation. Each bank also has its own
- Supply Voltage: 2.5 to 3.3 volts
- Clock Skew: 170 ps
- Output Frequency: 0 to 250 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: ValueTronics International, Inc.
Description: 99.99s Resolution: 0.002% of period or 25ns, whichever is greater Width Range: 25ns to 99.99s Resolution: 0.002% of period or 25ns, whichever is greater Note: Pulse width and absolute value of the delay may not exceed the pulse period. Pulse trains up to 10 pulses may be
- Minimum Frequency Range: 16 MHz
- Maximum Frequency Range: 16 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Integrated Device Technology
Description: The 87008I is a low skew, 1:8 LVCMOS / LVTTL Clock Generator. The device has 2 banks of 4 outputs and each bank can be independently selected for ÷1 or ÷2 frequency operation. Each bank also has its own power supply pins so that the banks can operate at the following different
- Supply Voltage: 2.5 to 3.3 volts
- Clock Skew: 105 ps
- Output Frequency: 0 to 250 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: available in a 4-pin SOT-143 package. Additional Features Precision voltage monitor for 3V, 3.3V, or 5V power supplies /RESET remains valid with VCC as low as 1V 5µA supply current 20ms, 140ms, or 1100ms minimum reset pulse widths available Manual reset input Available in 4-pin
- Quiescent Current (IQ): 5 µA
- Supply Voltage (Vi): 1.4 to 5.5 volts
- Threshold Voltage: 2.63 to 4.63 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Vaunix Technology Corporation
Description: additional DC supply voltage and offers advanced features such as phase continuous linear frequency sweeping, internal/external 10 MHz reference, and optional pulse modulation. GUI software can track and control several connected signal generators, simplifying multiple-signal
- Minimum Frequency Range: 5,000 MHz
- Maximum Frequency Range: 10,000 MHz
- Switching Speed: 0.1 ms
- Amplitude: -40 to 10 dBm
-
Description: their optimum assembly for synergetic high performance of the overall pulsed power system. Filled with numerous design examples throughout, the book offers chapter coverage on various subjects such as: Marx generators and Marx-like circuits; pulse transformers; pulse-forming
-
Supplier: MTI Instruments Inc.
Description: generate two independent or synchronized signals of different standard signal waveforms (SINE, SQUARE, TRIANGLE and PULSE) and different frequencies up to 100 kHz. A Channel B provides speed synthesizer signal functionalities such as, single pulse, odd pulse, and sweep function.
- Minimum Frequency Range: 0.00000010000000000000001 MHz
- Maximum Frequency Range: 0.02 MHz
- Operation Features: Battery Powered
- Display: Digital Readout
-
Supplier: Microchip Technology, Inc.
Description: features an under-voltage detector, a delay-generator, and a de-bounced manual reset input. A wide choice of voltage thresholds is available. The reset output is asserted at power-on and any time the input voltage drops below the reference voltage. It remains
- Quiescent Current (IQ): 10 µA
- Supply Voltage (Vi): 1 to 5.5 volts
- Threshold Voltage: 2.93 to 4.63 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: RESET pulse Manual reset capability Both active-high and active-low RESET outputs /RST output valid down to 1.2V Ultra-low supply current, 3.5µA typical Rejects brief input transients No external components For extended temperature range, see Micrel's MAX825 IttyBitty® 5-pin
- Quiescent Current (IQ): 5 µA
- Supply Voltage (Vi): 1.5 to 5.5 volts
- Threshold Voltage: 1.69 to 4.68 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Aerovox Corp.
Description: Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with an
- Capacitance Range: 10.000000000000002 to 6,000 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 to 50,000 volts
- Operating Temperature: -40 to 55 C
-
Supplier: Advanced Energy Industries, Inc.
Description: Compatible with a programmable logic controller (PLC) The low-frequency PEII series provides 40 kHz pulse width modulation (PWM). It features advanced arc control and internal load matching with outputs of up to 60 kW when units are combined — requiring no external hardware, such as
- AC Output Voltage: 547 to 953 volts
- AC Output Current: 9 to 32 amps
- Output Frequency: 0.04 MHz
- AC Input Voltage: 208 volts
-
Supplier: MTI Instruments Inc.
Description: generate two independent or synchronized signals of different standard signal waveforms (SINE, SQUARE, TRIANGLE and PULSE) and different frequencies up to 100 kHz. A Channel B provides speed synthesizer signal functionalities such as, single pulse, odd pulse, and sweep function.
- Frequency Range: 1 to 1,000 Hz
- Calibration Signal: AC Voltage, Signal / Waveform Generator Output
- Physical Properties: Acceleration / Vibration
- Calibrator Style: Battery Powered, Hand Held, Portable
-
Supplier: Advanced Energy Industries, Inc.
Description: high-voltage power supplies. This AUX board is encapsulated with the main high voltage power supply. All of the advantages of the base power supply remain. Typical applications include the following: Bipolar outputs, ionization/strike, trigger coils, pulse generator or
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 47 to 1,050 volts
- DC Output Current: 0.001 to 0.002 amps
- DC Output Power: 20 to 30.000000000000004 watts
-
Supplier: Transcat, Inc.
Description: triggering and decode, supports protocols I2C, SPI, UART/RS232, CAN, LIN Video trigger, supports HDTV Low background noise, supports 500μV / div to 10V / div voltage scales 10 types of one-button shortcuts, supports Auto Setup, DefaultSetup, Cursor, Measure, Roll, History, Persistence,
- Bandwidth: 200 MHz
-
Supplier: Larson Electronics LLC
Description: contains a specially designed board that enables operators to feed a pulse train or variable voltage to produce custom strobe sequences or various dimming scenarios. These LED lights are dimmable down to 2 percent, while most of our LED lights are only dimmable to 11% with our standard
-
Supplier: Cirrus Logic, Inc.
Description: The CS4373A is a high-performance, differential output digital/analog converter (DAC) with programmable attenuation and multiple operational modes. AC test modes measure system dynamic performance through THD and CMRR tests while DC test modes are for gain calibration and pulse tests. The
- Pin Count: 28
- Resolution: 24 bits
- Power Dissipation: 500 milliwatts
- Operating Temperature: -40 to 85 C
-
Supplier: TEGAM, Inc.
Description: Precision Power Amplifier High Voltage Single Channel The Model 2340 High Voltage Amplifier expands the amplitude range of any standard function, pulse or waveform generator to 400 Vp-p. There is also a special high impedance input option for DAC boards. The DC coupled
-
Supplier: TEGAM, Inc.
Description: Precision Power Amplifier High Voltage Dual Channel The Model 2350 High Voltage Amplifier expands the amplitude range of any standard, 50 Ω function, pulse, or waveform generator to 400 Vp-p. Model 2350 comes standard with a fixed gain of +50, and gains from 10 to 100 are
-
Supplier: KOA Speer Electronics, Inc.
Description: wound resistors PWW resistors have the same shapes as PSN and can be used for a low resistance area that cannot be produced with PSN resistors PAP resistors are non-inductive wirewound resistors with inductance less than PWW can be used for pulse wave measurement, impulse
- Resistance Range: 10,000,000,000 to 6,000,000,000 ohms
- Power Rating: 2 to 250.00000000000003 watts
- Operating DC Voltage: 15,000 to 300,000 volts
- Tolerance: 5 to 20 +/- %
-
Supplier: Dataforth Corporation
Description: reset. In addition to performing standard discrete I/O, the channels can be configured to perform seven special functions: Pulse/Frequency Counter, Pulse/Frequency Counter with Debounce, Waveform Measurement, Time Between Events, Frequency Generator, Pulse Width
- Digital I/O Channels: 4 #
- Operating Temperature: -40 to 185 F
- Features: AC Voltage Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Infineon Technologies AG
Description: reduce the internal power consumption. Summary of Features 500 mA step down voltage regulator 5 V Output voltage ± 2% output voltage tolerance Low quiescent current (less than 45μA at nominal battery voltage) Current mode PWM regulation PFM mode for light load
- Quiescent Current (IQ): 0.000045 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: Aerovox Corp.
Description: Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with an
- Capacitance Range: 24 microF
- Capacitance Tolerance: 3 (+/- %)
- AC Rated Voltage (WVAC): 400 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Richardson RFPD
Description: reverses polarity, this charge is extracted. The Step Recovery diode will appear as a low impedance current source until all the charge is extracted, then it will """"snap"""" to a higher impedance. This causes a voltage pulse to form in the impulse circuit of the multiplier.
- VR: 30 volts
- CT: 1.2 pF
- Features: RF Diodes
- Package: SOT23
-
Supplier: Infineon Technologies AG
Description: ± 2% output voltage tolerance Low quiescent current (less than 45μA at nominal battery voltage) Current mode PWM regulation PFM mode for light load current Input voltage range from 4.75V to 45V Integrated power transistor 2.2 MHz switching frequency 100% Duty cycle
- Quiescent Current (IQ): 0.000045 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: Dynapar Corp.
Description: reliability.Coupled with a frequency-to-voltage converter, such as the Dynapar brand FV3, the R45 Rotopulser® provides a precise, brushless feedback, at a lower cost than expensive DC tachometer-generators.An optional, X2 speed output provides twice the number of pulses per
- Resolution (counts per revolution): 1 to 60 (counts/revolution)
- Diameter or Width: 9.5 inch
- Maximum Mechanical Shaft Speed: 5,000 rpm
- Rotor Inertia: 0.0035 oz-in-sec²
-
Supplier: CASTECH, Inc.
Description: Product description:CASTECH provides drivers to complement our Pockels cell series. When receiving a certain frequency trigger signal, Pockels cell driver will generate a high voltage with same frequency. By working with a signal generator, the driver is suitable for industrial
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Output Current Capability up to 100 mA Very low Dropout Voltage less than 0.5 V Reset Circuit sensing the Output Voltage Programmable Reset Pulse Delay with External Capacitor Voltage Sense Comparator Thermal Shutdown and Short Circuit Protections Suitable for Use
- Operating Temperature: -40 to 125 C
- Output Voltage (Volt): 5 volts
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: incorporating the latest in industrial technology. Features Large removable breadboard area with 3360 tie point Two open collector pulsers Built-in multi-waveform function generator Quad voltage power supply: Three DC and one low voltage AC Functions with optional
Find Suppliers by Category Top
Featured Products Top
-
SIGLENT's Arbitrary Waveform Generators includes models with up to 500 MHz bandwidth, 2.4 GSa/s sample rate, 16-bit vertical resolution and 20 Mpts of data. Common analog and digital modulations, sweep and burst are provided to support complex signal generation. Proprietary TrueArb & EasyPulse (read more)
Browse Signal Generators Datasheets for Siglent Technologies NA, Inc. -
environments, our pulse power capacitors deliver reliable performance over long periods of time APPLICATIONS: • External Defibrillators • Industrial and Medical Lasers • Diagnostic Imaging Equipment • MARX Generator Banks • Electromagnetic (read more)
Browse Power Capacitors Datasheets for Knowles -
density, low inductance, and robust mechanical construction. With voltage ratings up to 150 kV, peak current handling up to 250 kA, and energy densities as high as 2.75 J/cc, they are built to withstand the extreme electrical and environmental conditions typical of military, research, and high (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
Excellent Electrical Conductivity: Low contact resistance and low voltage drop effectively reduce power energy loss, ensure efficient and stable transmission of excitation current, and guarantee the full-load operation efficiency of the generator set. Superior Wear (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Corech Microwave introduces the MSG10M6G, a compact low phase noise signal generator module designed for OEM development, embedded RF subsystems, and automated test environments. It covers 10 MHz to 6 GHz and delivers adjustable output power from 0 to +15 dBm in a space-efficient module format (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
attenuation Key Specifications Repetition rate up to 100 kHz, with low piezoelectric ringing Half-wave voltage at 1064 nm from 800 V (QR2210A, 2×2×22 mm) Damage threshold >10 J/cm² @ 1064 nm, 10 ns, 10 Hz (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
specifically designed for use in the construction of low, medium and high voltage electrical devices and components. Electrical insulation materials made by ELANTAS have a high quality standard and excellent insulation properties, significantly (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC
More Information Top
-
High-power high-resolution pulser for air-coupled ultrasonic NDE applications
This is mainly composed of three elements: a power supply which provides the electrical energy, a low voltage pulse generator which provides a sequence of pulses that drive the power transistor in the power stage, and the power stage itself which is…
-
High-power high-resolution pulser for air-coupled ultrasonic NDE applications
This is mainly composed of three elements: a power supply which provides the electrical energy, a low voltage pulse generator which pro- vides a sequence of pulses that drive the power transistor in the power stage, and the power stage itself which…
-
A compact high-voltage pulse generator with opening insulated-gate bipolar transistor switch and a high pulse repetition rate
Since the main purpose of the study was to create a compact simple design high voltage pulse generator, which is not too clumpy, the power low voltage pulse generator , PT, the reactor for the pulse corona dis charge, and the semiconductor control…
-
Generators of high-voltage pulses with a repetition rate of 50000 pulses per second
Special attention is focused on mini mizing the external inductance in the discharge circuit in the low voltage pulse generator while ensuring the technological efficiency of the generator device as a whole.
-
Triggering mechanism of a laser‐triggered spark gap
Therefore, mode I can be applied to the crowbar switch and the low voltage pulse generator with fast rise and short pulse duration.
-
A high power pulse generator for electric fishing
At the expiration of the delay time the pulse transformer T 2 delivers a single pulse to the gate of CSR5 which then supplies current to the low voltage pulse generator and to the oscillator formed around TR 2.
-
Table top, pulsed, relativistic electron gun with GV/m gradient
In this section, we describethe design of such a high voltage pulser constructedto meet these requirements. low voltage pulse generator , the transformerand the high voltage transmission line with pulse sharpeners.
-
A SUB - PICOSECOND PULSED 5 MEV ELECTRON BEAM SYSTEM.
The high voltage pulse power supply consists of the low voltage pulse generator , a resonant pulse transformer, capacitance and a laser triggered spark gap switch.
-
Automation of the NBS threshold photoelectron-photoion coincidence mass spectrometer
…to trigger the drawout pulser which accelerates ions out of the ionisation region; (3) passed through an OR gate and used as the start signal to the time digitiser; (4) used to trigger a low voltage pulse generator which provides the TOF…
-
Spice simulation for hard-tube modulators design
For the IGBT gate drive design, we used the optic coupler 4N25 which is capable of supplying current for the IGBT base and of isolating the low voltage pulse generator from the HV switch.
Indicates content that may require registration and/or purchase.