-
Supplier: Transcat, Inc.
Description: Product Highlights "Calibrated" Light Meter NIST Certificate Included CE Certified Standard lightmeter with illuminated LCD for applications requiring measurements under 3 lux Silicon photodiode sensor Autorange Auto power off User selectable units Ergonomic design Cosine
- Meter Type: Lux Meter
-
Supplier: Traceable® Products
Description: of Standards and Technology). Monitor and store results DATA HOLD button freezes the display to capture readings. Precise photodiode and color-correction filter provide cosine- and color-corrected measurements. Readings in lux and foot-candles Dual-Range Meter measures
- Sensor Diameter: 2 inch
- Illuminance Range: 0 to 50,000 Lux
- Accuracy: 5 %
- Lux Resolution: 1 Lux
-
Supplier: Traceable® Products
Description: Dual-Display Meter measures lux in three ranges: 0 to 1999 (1 lux resolution), 2000 to 19,990 (10 lux resolution), and 20,000 to 50,000 (100 lux resolution). Readings in foot-candles: 0 to 199.9 (0.1 Fc resolution), 200 to 1,999 (1 Fc resolution), 2,000 to 5,000
- Sensor Diameter: 2 inch
- Illuminance Range: 0 to 50,000 Lux
- Accuracy: 4 %
- Lux Resolution: 1 Lux
-
-
Supplier: Traceable® Products
Description: calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Cosine- and color-correct measurements Unit recalls highest, lowest, and average readings at the touch of a button. DATA HOLD
- Sensor Diameter: 0.75 inch
- Accuracy: 2 %
- Hand-Held: Handheld
- Meter Type: Lux Meter
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The LS-150 Luminance Meter (successor to the LS-100) is a highly accurate luminance meter that uses a newly designed sensor with a spectral response that more closely matches the V(λ) spectral luminous efficiency function of the human eye to provide measurement results that correlate
- Illuminance Range: 0.001 to 999,900 Lux
- Accuracy: 2 %
- Lux Resolution: 0.001 Lux
- Operating Temperature Range: 0 to 40 C
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: grip provides for a solid, secure hold. With a range beginning at 0.01cd/m², this instrument can measure extremely dark light levels. Through color-correction and calibration functions, you’re able to choose a standard luminance, and then the instrument automatically corrects when
- Illuminance Range: 0.001 to 999,900 Lux
- Accuracy: 2 %
- Lux Resolution: 0.001 Lux
- Operating Temperature Range: 0 to 40 C
-
Supplier: Vaisala
Description: calibration device available • Easy to calibrate Key Benefits • Easy to calibrate • The calibration of LM21 is traceable to international measurement standards for luminous intensity. Calibration starts automatically when Vaisala Field calibrator LMA21 is connected to
- Accuracy: 10 %
- Operating Temperature Range: -55 to 65 C
- Humidity Range: 0 to 100 %
- Meter Type: Lux / Foot Candle Meter
-
Supplier: Cole-Parmer
Description: • Calibration ensures the accuracy of your new or already-owned visible light (400 to 760 nm) meter • NIST-traceable light meter calibration report from 0 to 20,000 lux • Add calibration to your new light meter purchase for right-out-the-box
-
Supplier: ValueTronics International, Inc.
Description: high resolution Loop/Line Impedance HT903: Accessory for connection to external CTs CN0050: Set of straps for use of meter on neck 1066-IECN: Connector for banana cables, black colour 1066-IECR: Connector for banana cables, red colour 606-IECN: Connector with magnetic test lead
- Features: Current Leakage Tester, Ground Bond Testers
- Types of Measurements: Insulation Resistance
Find Suppliers by Category Top
Featured Products Top
-
recognised standards of quality and calibration, we are committed to providing the highest quality products and services. At Shaw Moisture Meters, we advise an annual service and calibration of your dewpoint equipment. However, the calibration interval will depend on the instrument type and (read more)
Browse Instrument Calibration Services Datasheets for Shaw Moisture Meters -
that PIDs cannot detect natural gases, such as oxygen and methane, because their ionization point is too high. Therefore, the PID can only detect gases that can be ionized by UV light unless combined with other tools like a multi-gas meter. Why is PID Calibration Necessary? (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
Labmaster Universal - Model 1000A The Standard of Accuracy ...and the most popular instrument in industry! Our most automated ID/OD/SD* gage calibration and part measuring system with a 40 inch (1016 mm) direct reading range and a 120 inch (3048 mm (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
can be connected directly to a PC and controlled using a computer. This software is also equipped with a LED ranking function, JIS ranking function, multi-point measurements and user calibration. Correlated color temperature can also be determined using the Japanese Industrial Standard (JIS (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
. Connectors are installed and the VSWR is verified at the beginning of the sensor’s manufacturing process. Field replacement is not recommended and voids the warranty because it could degrade the VSWR and calibration. Connector compatibility We have carefully (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
scale on virtually all flowable solids, significantly improving the industry standard. Flexible The CentriFlow® Meter is not affected by changes in product elasticity, density, shape or friction. Fluctuations in flow rate don't impact it's accuracy. The linearity of (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
to 1 meter / NEMA 6 submersible enclosure. Compatible with EPA approved standard method 4500-NO3-D. Please visit our website for more information. PTBT6 Measurement Modes include: Hold mode (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
67 dust-tight & waterproof up to 1 meter / NEMA 6 submersible enclosure. Compatible with EPA approved standard method 4500-NO3-D. Please visit our website for more information. PT6 (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
The T-10A/T-10MA is an easy-to-use handheld illuminance meter capable of measuring intermittent light sources. It is the ideal instrument for when you need to evaluate the illumination of light hitting a specific location or perform lux measurements. The illumination and average values of (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
CO2Meter offers comprehensive gas equipment services designed to support safety, performance, and regulatory compliance across a wide range of industries. Backed by years of experience, our team specializes in the installation, certification, calibration, and (read more)
Browse Audible Alarms Datasheets for CO2Meter.com
More Information Top
-
Ocular morbidity among students in relation to classroom illumination levels
A separate “school detail form” was used to gather details about the school, and classroom and blackboard illumination were assessed separately using standard calibrated digital lux meter (LX-1010B).
-
Measurement of Luminance Factor
An illuminance (foot-candle or lux ) meter can be calibrated from a standard of luminous intensity by using the inverse-square law to calculate the illuminance falling on it.
-
Handbook of Visual Display Technology
It should also be remembered, as mentioned previously, that most equipment which gives a direct read-out in photometric units (e.g., illuminance meters calibrated in lux ) will have been calibrated with … … source approxi- mating to CIE standard illuminant A (i.e …
-
Novel calibration method for filter radiometers
Before and after the calibration of the lux meter , the position readings of the translation stages were calibrated using a 50.0011 mm gauge block ( standard uncertainty of the gauge block 0.0005 mm1 ) which was traceable to the primary length standard …
-
Dose response behaviour for polarotropism of the germ tube of the liverwort Sphaerocarpos Donnellii aust.
In the standard fields the intensity was measured with a lux - meter , series IK with diffuser from AEG, which was calibrated against the thermoeouple.
-
Light Meters - Nonelectrical Properties Testing - Grainger Industrial Supply
• Light Meter , LED Lighting Types, Measuring Range Measuring Range to 200,000 Lux or 40,000 Foot Candles, Resolution 1, Accuracy +/-3 Percent ( Calibrated To Standard Incandescent Lamp 2856 Degrees K) and Corrected LED Day While-Light Spectrum +/-6 …
-
AMPROBE Test Instruments - Grainger Industrial Supply
• Light Meter , LED Lighting Types, Measuring Range Measuring Range to 200,000 Lux or 40,000 Foot Candles, Resolution 1, Accuracy +/-3 Percent ( Calibrated To Standard Incandescent Lamp 2856 Degrees K) and Corrected LED Day While-Light Spectrum +/-6 …
-
Grainger.com
• Light Meter , LED Lighting Types, Measuring Range Measuring Range to 200,000 Lux or 40,000 Foot Candles, Resolution 1, Accuracy +/-3 Percent ( Calibrated To Standard Incandescent Lamp 2856 Degrees K) and Corrected LED Day While-Light Spectrum +/-6 …
-
AMPROBE products - Grainger Industrial Supply
• Light Meter , LED Lighting Types, Measuring Range Measuring Range to 200,000 Lux or 40,000 Foot Candles, Resolution 1, Accuracy +/-3 Percent ( Calibrated To Standard Incandescent Lamp 2856 Degrees K) and Corrected LED Day While-Light Spectrum +/-6 …
Indicates content that may require registration and/or purchase.