-
Supplier: Blue Sky Energy, Inc.
Description: A precise PWM solar charge controller 12V/30 amp entry level quality solar controller. PWM control combined with a sophisticated 3-stage charge algorithm to optimally charge batteries and built in digital display are some of the key features. RV’ers new to Solar will love the
- Rated Battery Current: 30 amps
- Battery Voltage: 12 volts
- Operating Temperature: -40 to 113 F
- Features: Displays, Reverse Current Protection, Reverse Polarity Protection
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.,
- Viewing Area Width: 108 mm
- Viewing Area Height: 64.8 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller
-
Liquid Crystal Display (LCD) Modules - 8 Inch Color TFT LCD Display LVDS 800x600 -- LMT080DIEFWU-AANSupplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196.0mm x 143.9mm x 14.7mm Size: 8" Active Area: 162.0mm x 121.5mm
- Viewing Area Width: 162 mm
- Viewing Area Height: 121.5 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller
-
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.,
- Viewing Area Width: 154.07999999999998 mm
- Viewing Area Height: 85.91999999999999 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller
-
Supplier: Unigraf
Description: Description UFG-04 LVDS is an End-Of-Life product. For availability contact Unigraf at sales@unigraf.fi UFG-04 LVDS is an optimal tool for testing the fidelity of input and scaler units for flat-panel TVs and monitors. UFG-04 LVDS input directly matches the LVDS output of
- Features: Specialty / Other
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x480 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 200.0mm x 125mm x 30.0mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP
- Viewing Area Width: 154.07999999999998 mm
- Viewing Area Height: 85.91999999999999 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller
-
Supplier: VAST STOCK CO., LIMITED
Description: Display Modules 19" ,1280x1024,LVDS,1200nits,0~50 ,LED,50K,Dual 8bits,w/ LED driver board ,w/ 5-wire touch & USB controller
-
Supplier: General Digital Corporation
Description: General Digital has designed the NEC NL10276BC13-01C 6.5" XGA display for integration of a MIL-STD-3009 Class B Type II NVIS (NVG) Switchable Backlight. This NEC display has been customized specifically for use in Military and Government applications. FEATURES 6.5 inch, 1024 X 768
- Diagonal Screen Size: 6.5 inch
- Screen Width: 5.2006327296 inch
- Voltage Rating: 3.3 volts
- Horizontal Viewing Angle: -80 to 80 Degrees
-
Supplier: Morningstar Corporation
Description: Morningstar's ProStar™ is the world's leading mid-range solar controller for both professional and consumer applications. This second generation ProStar: • Adds new features and protections using highly advanced technology • Provides longer battery life and improved system performance • Sets
- Rated Battery Current: 15 amps
- System Voltage: 12 to 24 volts
- Operating Temperature: -40 to 140 F
- Certifications and Approvals: CE Marking
-
Description: IC DISPLAY LVDS CONTROLLER 16SOP
- Life Cycle Stage: Removed
-
Supplier: Lingto Electronic Limited
Description: IC DISPLAY LVDS CONTROLLER 16SOP
-
Supplier: Renesas Electronics Corporation
Description: scalars for the display and record paths and 16x12 matrix motion/blind/night detectors. The device includes advanced record and display multiplexer functions. The record multiplexer supports multichannel frame-, field- and byte-interleaved video streams with a total frame rate of up to
-
Supplier: Computer Express L.L.C.
Description: • Wide Operating Temperature (-40 ~ 70°C) • Ultra Low Power and Fanless Design • Dual Independent Displays via Analog RGB, LVDS Port • 1 x Outside Accessible CF Slot • Wide Range DC Power Input (10~28V) • Ultra Low Profile Enclosure (33mm height max.) • Rugged Design for
- Processor: Intel®
-
Supplier: Radwell International
Description: IC, +3.3V, LVDS, 24BIT, FLAT PANEL DISPLAY, FPD, TRANSMITTER, 85MHZ. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: Renesas Electronics Corporation
Description: supports both digital and analog panel types with its built-in timing controller and analog RGB output. In addition, the TW8823C supports LVDS type panels. The TW8823C also has two PIP (Picture in Picture) engines that can display three display sources simultaneously in a
-
Supplier: Global American, Inc.
Description: ultra-low power platform supporting full range DC 9V ~ 24V inputs, and also has support for numerous display capabilities including VGA, DVI, LVDS and HDTV. With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your low-power, high
- RAM: 2 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: Global American, Inc.
Description: requirements of an ultra-low power platform supporting a 12V DC input, and also has support for dual display capabilities with both VGA and LVDS. With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your low-power, high
- RAM: 2 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Description: Specifications Full ezLCD Command Set 10.4" 800X600, LVDS TFT LCD 400 Nits with LED Backlights Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c Interface, and SPI Integrated SD/MMC (Secure
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: Aaeon Systems Inc.
Description: industrial automation, outdoor labs, power plants and building automation. The AEC-6967 comes with two DDR3 1066/1333/1600 MHz SODIMM slots to support a maximum of 16GB memory. Two Full HD independent displays are supported, featuring display options from VGA, DVI, HDMI, and
- Operating Temperature: 32 to 131 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: American Portwell Technology Inc.
Description: Intel® Mini-ITX board with QM67 Chipset supporting Intel®Core™ i3 / i5 / i7 mobile processor based Mini-ITX with VGA/DVI/LVDS display, Two GbE LAN & SATA
- Max Speed: 2.1 to 2.5 GHz
- Memory Capacity: 8 GB
- PCI Express: 1
- SATA: 4
-
Supplier: Win Source Electronics
Description: Controllers: Keypad, LCD, LVDS
- Device Type: Sensor Interface
-
Supplier: American Portwell Technology Inc.
Description: 3.5" Intel® ECX Form Factor Embedded Board with Intel® Pineview Atom™ 45nm low power processor and ICH8M chipset with dual display (VGA/LVDS), dual Gigabit ethernet and audio
- Memory Capacity: 2 GB
- PCI Express: 1
- SATA: 2
- USB: 6
-
Supplier: Computer Express L.L.C.
Description: • Support DDR 200/266 up to 1GB DDR SDRAM • Support Dual Display (Independent Display) • Support 18/36-bit LVDS and CRT • Support 4 High Speed USB 2.0 Ports • Support Compact Flash Type I/II • Support Dual 10/100 Base-T Ethernet
- Max Speed: 0.6 GHz
- Memory Capacity: 1 GB
- LAN / Networking: 2
- USB: 4
-
Supplier: Computer Express L.L.C.
Description: • Intel Socket 478 Pentium M/Celeron M Processor with FSB400MHz • 1 x 200-pin DDR SO-DIMM Socket • 18/36-bit LVDS, DVI, TV-out and CRT • Dual Display (Independent Display) • Multi-Expansion (6 x USB, 1 x CF, 6 x Serial Ports)
- Max Speed: 1.8 GHz
- Memory Capacity: 1 GB
- LAN / Networking: 1
- USB: 6
-
Supplier: Global American, Inc.
Description: The LE-380-G embedded controller is based on the low-power dual-core AMD T56N CPU and a discrete-level GPU(AMD Radeon HD 6320), provides one DDR3-1333 SO-DIMM SDRAM up to 4GB and an array of video interface including VGA, DVI and 18-bit single channel LVDS. The T56N APU supports single
- RAM: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Features: CompactFlashTM, Other, Real Clock Timer
-
Supplier: Computer Express L.L.C.
Description: • Intel Ultra Low Voltage Celeron M 600MHz CPU Onboard FSB400MHz • Onboard 256MB DDR SDRAM • Support 18/36 bit LVDS and CRT • Support Dual Display (Independent Display) • Support 10/100 Ethernet • 6 x High Speed USB 2.0 Ports • Support Compact Flash Type I/II
- On Board Features: On-board Ethernet Controller, On-board Video Controller
-
Supplier: Radwell International
Description: FLOW METER, 3-30 GPM, 10-100 LPM, 300 PSI, 1 INCH FEMALE NPT, 3/4 INCH REDUCER FITTINGS, DIGITAL LVD, 4 DIGIT DISPLAY, ALUMINUM, MODEL 01A31GM, 01A SERIES. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: American Portwell Technology Inc.
Description: AMD® Fusion G T56N dual core Processor Support 1 x SODIMM DDR3 up to 4GB AMD® Fusion A55E FCH AMD® HD6320 Discrete GPU support Dual Display with LVDS/ DVI/ VGA Dual GbE 1 x PCIe, 1 x PCI and half size Mini-PCIe Socket CF Socket, CFast Socket and 5 x SATA Connector
- Memory Capacity: 4 GB
- PCI Slots: 1
- Mini PCI: 1
- PCI Express: 1
-
Supplier: Allied Electronics, Inc.
Description: Standard Operating Temperature Range: 0-60°C Standard Storage Temperature Range: –30-70°C Viewing Direction: 6 o'clock Interface Options: RGB, Digital RGB, TTL LVDS Backlight Options: CCFL, LED AZD Offers Value Added Options for All TFT Panels. (Driver boards, Touch Panels, Touch
-
Supplier: Aaeon Systems Inc.
Description: HSB-800I supports onboard DDR400 system memory up to 128MB with an AMDLX800 +CS5536 chipset. For the display function, the VGA controller is integrated to the AMD LX 800 processor that supports CRT and LVDS simultaneous display. Moreover, the HSB-800I supports
- RAM: 16 MB
- Operating Temperature: 32 to 140 F
- Computer Bus: ISA / EISA
- Features: Other, RJ-45 Connectors, Watchdog Timer
-
Supplier: Ant Computer, Inc.
Description: 3.5" SBC with Intel® Atom™ N450 / VGA / Audio / 2LAN / LVDS FEATURES > 3.5” SBC support Intel® Atom™ processor N450 Single Core 1.66 GHz + ICH8M > Intel Gen 3.5 DX9, MPEG2 Decode in HW, multiple display with CRT & 18-bit LVDS > Supports dual Giga Ethernet ports > Memory supports
- CPU Speed: 1,660 MHz
- RAM: 2,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 20 to 90 %
Find Suppliers by Category Top
Featured Products Top
-
The MI-81 System offers exceptional signal integrity across 64 channels, ideal for MIMO vibration tests and large-scale sensor networks.
(read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
protection. The VT Series Vibration Controller is developed to meet these critical demands, combining over 20 years of engineering experience with a proven global user base of more than 10,000 customers. Built on a distributed control architecture, the controller (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
system reliability. The VT Series Vibration Controller is designed to address these challenges with a distributed architecture, high-speed processing, and advanced control algorithms—ensuring (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
are exposed to vibration loads from multiple directions and multiple sources simultaneously. The MI-8100 Series MIMO Vibration Controller is designed to meet these challenges. Utilizing advanced multi-DSP parallel processing architecture and distributed (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
Oil Level Switches are used for detecting common lubricating oils in refrigeration systems, while HFC, NH3, and CO2 Switches are used for detection of common HFC, NH3, and CO2 refrigerants.
(read more)
Browse Level Controllers Datasheets for Parker Sporlan Division -
The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that are intended to (read more)
Browse Temperature Controllers Datasheets for Lake Shore Cryotronics, Inc. -
Qpump605 is designed with a Hand-Off-Auto (HOA) keypad with a bright sunlight-resistant display, dedicated function keys to help you easily navigate the screens, and data logging capability to record values while you are away from the drive. The pump-centric setup wizard will save you time by taking (read more)
Browse Pump Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
Qorvo's PAC55713 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By (read more)
Browse Motor Controllers Datasheets for Qorvo -
Qorvo's PAC52723 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By (read more)
Browse Motor Controllers Datasheets for Qorvo -
Yaskawa's FP605 Powering What's Next at the ECHO Center
(read more)
Browse Pump Controllers Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
Intel® Atom™ Processor Z6xx with Intel® SM35 Express Chipset
• The Intel® Atom™ processor Z6xx series contains an energy-efficient single Intel Atom processor core along with 3D graphics, video decode accelerator, plus memory and low voltage differential signaling ( LVDS ) display controllers in one package.
-
Compromising Emanations of LCD TV Sets
The most prominent compromising emanations appear to come from the display controller ’s LVDS drivers or the LVDS panel link, rather than from intrapanel circuits.
-
Compromising emanations of LCD TV sets
Three were found to emit clear UHF RF signals visually related to the displayed image, from the LVDS link between display controller and LCD panel.
-
Table of contents - technical papers
Three were found to emit clear UHF RF signals visually related to the displayed image, from the LVDS link between display controller and LCD panel.
-
MosChip Launches Pair of System-on-a-Chip (SoC) Network Appliance Processors Touting Market-First Support for PCI Express, Gigabit Ethernet and Display Interfa...
The device has an integrated display controller with a LVDS 6/8-bit FPD link for direct interfacing to TFT panels and an RGB 24-bit, DVI and 12-bit interfaces to connect TFT/STN LCD and TV monitors.
-
Bill of Materials - Microsoft Surface Pro 2 (64GB - WiFi only)
Display Timing Controller IC, LVDS to RVDS .
-
PDF - Microsoft Surface Pro 2 (64GB - WiFi only)
Display Timing Controller IC, LVDS to RVDS 1316, N619RA, LVU4221A2A, WISEVIEW1 .
-
Display Analysis - Microsoft Surface Pro 2 (64GB - WiFi only)
Display Timing Controller IC, LVDS to RVDS .
-
ETX-N270 - ETX 3.0 CPU Module Targets Harsh Environments
The moduleâs advanced high-resolution display controller supports analog and LVDS -interfaced CRTs and LCDs and also provides a TV output option.
-
A 2.2-mW 20–135-MHz False-Lock-Free DLL for Display Interface in 0.15- μm CMOS
The proposed circuit is implemented to recover the data and the clock in a timing controller chip for the LVDS display interface.
Indicates content that may require registration and/or purchase.