Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS SN65LVDS84AQDGG Specialized Interface, Parallel, Serial, LCD Panel Display, 3 V, 3.6 V, TSSOP, 48 Pins
- Pd: 1,637 milliwatts
- TJ: -40 to 125 C
- Pin Count: 48 #
- Supply Voltage: -3.3 V, 3 V
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232,
- Diagonal Screen Size: 10.1 inch
- Screen Width: 9.033863146 inch
- Voltage Rating: 3.3 volts
- Environmental Temperature: 14 to 122 F
-
Supplier: Renesas Electronics Corporation
Description: signals, an LVDS and TTL digital input interface, high quality scaler and deinterlacer, a Font OSD engine, and LVDS, TTL or TCON output panel interfaces. The TW8834 can support input resolutions up to 1080p and can drive LCD panels at resolutions up
-
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196mm x 143.9mm x 12.7mm Size: 8" Active Area: 162mm x 121.5mm Touch Screen: RTP
- Operating Temperature: -4 to 158 F
- Effective Screen Width: 7.7165396 inch
- Effective Screen Height: 5.66535739 inch
- Screen Diagonal: 8 inch
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x480 Interface: LVDS Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 200.0mm x 105.0mm x 22.0mm Size: 5" Active Area: 108.0mm x 64.8mm Touch Screen: RTP
- Operating Temperature: -4 to 158 F
- Effective Screen Width: 7.87402 inch
- Effective Screen Height: 4.1338605 inch
- Screen Diagonal: 5 inch
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196mm x 143.9mm x 12.7mm Size: 8" Active Area: 162mm x 121.5mm Touch Screen: RTP
- Viewing Area Width: 162 mm
- Viewing Area Height: 121.5 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller
-
Supplier: Renesas Electronics Corporation
Description: signals, a digital RGB input interface, high quality scaler and deinterlacer, a Font OSD engine and LVDS, TTL or TCON output panel interfaces. The TW8824 can support input resolutions up to 1080p and can drive LCD panels at resolutions up to 1366x768. The
-
Supplier: Renesas Electronics Corporation
Description: interface, high-quality scaler and deinterlacer, as well as a versatile OSD, high-performance MCU and LVDS or TTL output panel interface. The TW8836 can support input resolutions up to 1080p and can drive LCD panels at resolutions up to 1366x768. The
-
Supplier: Renesas Electronics Corporation
Description: independent TTL digital input interfaces (up to 24-bit each), two LVDS Open LDI input interfaces, two separate high quality scaler and deinterlacer engines, as well as a versatile OSD and EEPROM interface. The outputs include dual channel LVDS Open LDI, or TTL
-
Supplier: Allied Electronics, Inc.
Description: Standard Operating Temperature Range: 0-60°C Standard Storage Temperature Range: –30-70°C Viewing Direction: 6 o'clock Interface Options: RGB, Digital RGB, TTL LVDS Backlight Options: CCFL, LED AZD Offers Value Added Options for All TFT Panels. (Driver boards, Touch
-
Supplier: AMP Display Inc.
Description: AM-1024768G model is a 12.1" TFT-LCD module with a white LED Backlight Unit and a 20-pin 1ch-LVDS interface. This module supports 1024 x 768 XGA mode and diaplays 262k\16.2M colors. The converter for the Backlight Unit is built in.
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Description: Specifications Full ezLCD Command Set 10.4" 800X600, LVDS TFT LCD 400 Nits with LED Backlights Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c Interface, and SPI
- Features: Adjustable Display, Combination, Displays Digits, Other
- Bargraph Orientation: Horizontal Mount, Vertical Mount
- Display Technology: LCD
- Display Colors: Multicolor
-
Supplier: RS Components, Ltd.
Description: 8.4" TFT, 1024x768, LVDS Interface
- Diagonal Screen Size: 8.4 inch
- Voltage Rating: 5 volts
- Color: Color
- Features: Flat Panel Monitor, LCD Display, LED Display, Other Input Types
-
Supplier: Unigraf
Description: Description UFG-04 LVDS is an End-Of-Life product. For availability contact Unigraf at sales@unigraf.fi UFG-04 LVDS is an optimal tool for testing the fidelity of input and scaler units for flat-panel TVs and monitors. UFG-04 LVDS input directly matches the LVDS
- Features: Specialty / Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DISPLAY PANEL, LCD, TOUCH SCREEN, TYPE TFT, VERSION V8, 450 NITS, LVDS INTERFACE, 12 VOLT INPUT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TFT LCD-Panel Timing Controller with LVDS Interface 100-HTQFP 0 to 70 Product overview: SN75LVDS88PFD from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DISPLAY PANEL, LCD, TOUCH SCREEN, TYPE: TFT, VERSION V8, 450 NITS, LVDS INTERFACE, 12 VOLT INPUT. FREE 2 YEAR RADWELL WARRANTY
- Screen Type: LCD / Flat Panel
-
Description: Intel Atom D945GSEJT +12V Operation 10.4" LCD 800x600 Resolution 400 nits brightness Resistive Touch Screen Removable 2.5" Hard Drive Tray 1GB 533MHz DDR2 SODIMM Support for up to 2 GB of system memory VGA DVI LVDS Enabled Front panel microphone/headphone header 10/100/1000 Mb/s
- RAM: 1 GB
- Computer Type: Computer Terminal
- Processor: Intel®
- Features: Other
-
Supplier: Synertron Technology, Inc.
Description: 19” Panel Mount TFT LCD Monitor 19" Extra-wide viewing angle Panel-Mount TFT LCD monitor. Heavy-duty steel electroplated for chassis. Features: Extra-wide viewing angle High contrast ratio Fast response time High color saturation SXGA (1280 x 1024 pixels) resolution DE
- Screen Type: LCD / Flat Panel
-
Supplier: All Shore Industries
Description: ASI-T-1010JA4L6/D is a 10.1 inch TFT with a resolution of 1024 x 600, IPS all-view, LVDS interface, a brightness of 430 Nits with a Capacitive Touch Panel.
- Effective Screen Width: 8.768508672 inch
- Effective Screen Height: 4.932286128 inch
- Screen Diagonal: 10.1 inch
- Features: Backlit Screen, Other
-
Supplier: Radwell International
Description: LCD DISPLAY, PANEL SIZE: 15", RESOLUTION: 1024(RGB) X 768 (XGA), LAMP TYPE: CCFL, SIGNAL INTERFACE: LVDS (1 CH, 8-BIT), INPUT VOLTAGE: 3.3 V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: All Shore Industries
Description: ASI-T-700JA12LPCAP/AE is a 7 inch TFT with a resolution of 1024 x 600, LVDS interface, IPS all view, a brightness of 1230 Nits with a Capacative Touch Panel.
- Viewing Area Width: 154.214 mm
- Viewing Area Height: 85.91999999999999 mm
- Backlight: Light Emitting Diode (LED)
- Technology: Thin Film Transistor (TFT)
-
Supplier: AAEON Electronics, Inc.
Description: PC/104 CPU Module With Intel® Atom™ N450 Processor Main Feature Intel® Atom™ N450 1.66 GHz Processor Intel® ICH8M Onboard DDR2 667 Memory, Max. 1 GB Gigabit Ethernet x 1 CRT, 18-bit Single Channel LVDS LCD SATA 3.0Gb/s x 1, CompactFlash™ x 1 USB2.0 x 4, COM x 4 PCI-104, Mini-Card
-
Supplier: Aaeon Systems Inc.
Description: card). This controller supports up to 36-bit dual channel LVDS TFT panel, DVI LCD panel and additional 48-bit Dual Channel LVDS LCD through expansion card. In addition, GENE-9310 offers two COM ports through one D-sub connector and the other internal
- RAM: 224 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Aaeon Systems Inc.
Description: Along with the Intel® Atom™ N450 processor, the AQ7-LN includes 1GB of DDR2 memory on the module with an option for up to 4GB of onboard SSD for the operating system or applications. This compact module features an 18-bit single channel LVDS interface for connecting popular LCD
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR2, DDR3
- Processor / CPU: Intel® AtomTM
-
Supplier: Aaeon Systems Inc.
Description: display. The LCD interface also supports up to 18/36-bit dual channel LVDS TFT panels that bring high quality and performance in display support. The COM Express module shows advantages of faster time to market, reduced product development cost and risk and easily adapts
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR2
- Features: Other, Watchdog Timer
-
Description: +12V Intel Atom PC with Univue Technology Univue technology allows Power, Video, and Touch, plus optional USB Hub through a single CAT5 cable to our LCD monitor with touch Intel Atom D945GSEJT 1GB 533MHz DDR2 SODIMM Support for up to 2 GB of system memory VGA DVI LVDS Enabled through
- RAM: 1 GB
- Computer Type: Computer Terminal, Desktop / Tower
- Processor: Intel®
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: Manager of AAEON's Embedded Computing Division. Applications Digital Signage Building/ Factory Automation Panel PC KIOSK Features Onboard Intel® Atom™ N270 Processor With 1.6 GHz Intel® 945GSE + ICH7M SODIMM DDR2 400/533, Max. 2 GB Gigabit Ethernet x 2 CRT, Dual LVDS LCDs:
- RAM: 224 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: ACCES I/O Products, Inc.
Description: 3V/5V flat panels via 24-bit TFT LCD interface. Standard Configuration 1A Built upon our standard configuration. This system adds up to 6 channels of 16-bit LVDT/RVDT signal conditioning, 16 analog inputs and 8 analog outputs with 12-bit, 100KHz conversions, 48 digital I/O
Find Suppliers by Category Top
Featured Products Top
-
SPC-821 V2 21.5" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65 (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
15.6" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65-rated protection (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
Roadside and highway information displays must deliver crisp, readable images 24/7. Yet a hidden materials problem can quietly undermine that performance: tiny silane/siloxane molecules from silicone-based thermal interface materials evaporate or migrate, condense on optical surfaces, and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Witness how SmartDisplay enhances user interaction with its dynamic OLED/LCD screens integrated seamlessly into tactile switches. Ideal for a wide range of applications, from sophisticated control panels to high-end consumer electronics, SmartDisplay offers unmatched versatility and ease (read more)
Browse Pushbutton Switches Datasheets for NKK Switches -
Video Interface supports 5 Gbps transmission of uncompressed images over a standard Cat 5e Ethernet cable for distances up to 100 meters. The compact hardware solution is easily embedded into x-ray flat panel detectors (FPDs), imaging systems, and cameras. The product supports the IEEE 1588 (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Pressure and Temperature (Can also be a single variable output) Simplicity: Ae and the 4-20 mA full scale value are set from the LCD panel's push buttons Zero: Differential Pressure can be zeroed from the LCD/push button interface (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
monitoring a wide range of gases in ambient air, SA-XDS systems utilize Smart Sensors, each with a combination of optional gas types, range of sensitivity and alarm levels. The system controller is equipped with an intuitive full-script Human Machine Interface (HMI) featuring a color LCD. On startup (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Intuitive menu Accepts up to 31 Orbit® 3 Sensors Auto color change for in/out limit range Color display LCD Screen User selectable bar panel or text display Gauging Mode Peak hold (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
easily made at the bottom of the analyzer. Efficient Operation Reduces Maintenance The PrevEx's all inclusive design is easily operated and maintained. The front panel includes a set of status indicators and an eight-character alpha-numeric LCD display. Using just two (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
-leading TrueTest™ Automated Visual Inspection Software from Radiant. TrueTest provides a complete, turnkey solution for high-volume manufacturing of displays, illuminated keyboards and lighting products, with test sequencing interface (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems
Conduct Research Top
-
TFT LCD Interface
A TFT LCD display module consists of a TFT LCD panel, one or more COG (chip-on-glass) or COB (chip-on-board) driver ICs, a backlight, and an interface. Several TFT display interface technologies exist today. Picking the right interface depends on specific end-product concerns. There are several
More Information Top
-
Design of Microcontroller's Display System Based on FPGA
… power, low noise, and low-cost, the anti-electromagnetic interference is more superior than other interface technologies, so it has become the preferred option of flat display interface applications, therefore, this design uses a LVDS interface LCD panel as a terminal monitor.
-
http://www.nxp.com/documents/user_manual/UM10113.pdf
• RGB via standard LVDS interface for LCD panels .
-
http://www-cs.intel.com/content/dam/doc/datasheet/855gm-gme-chipset-graphics-memory-controller-hub-datasheet.pdf
Dedicated LVDS LCD Flat Panel Interface ...........................................41 3.6.2 .
-
http://www-cs.intel.com/content/dam/doc/datasheet/852gme-chipset-gmch-852pm-chipset-mch-datasheet.pdf
The Intel 852GME GMCH has an integrated dual channel LFP Transmitter interface to support LVDS LCD panel resolutions up to UXGA with center and down spread SSC support of 0.5%, 1%, and 2.5% utilizing an external SSC clock.
-
http://www-cs.intel.com/content/dam/doc/datasheet/852gm-852gmv-chipset-graphics-memory-controller-hub-datasheet.pdf
The Intel 852GM/852GMV GMCH has an integrated dual channel LFP Transmitter interface to support LVDS LCD panel resolutions up to SXGA+ with center and down spread SSC support of 0.5%, 1%, and 2.5% utilizing an external SSC clock.
-
Cell Computing Spins 333 MHz Pentium II PCIBus Boards
The system would also contain up to 256 MBytes of SDRAM, an industry-standard PhoenixPICO BIOS, and interfaces for LVDS and LCD panels as well as a CRT connector.
-
Low cost, low power | News | The Engineer
Standard features include four USB ports, one Fast Ethernet interface (10/100Mbps), two RS-232 Serial ports, one Parallel port, one Floppy port, one VGA interface, LVDS LCD /Flat panel interface , one AC97 Bus, Auxiliary Power, Keyboard and Mouse connectors and an Ultra …
-
15.1: Invited Paper : PhotonLink™: An Optical Interface for Remote Digital Displays
The TTL data is connected to an LVDS transmitter in order to interface with the standard LVDS LCD panel .
-
Acrosser launch AMB-QM77T1 Mini-ITX industrial mainboard
Onboard 24-bit dual channel LVDS interface support big size LCD panel directly made it suitable for digital signage and panel PC applications.
-
New All-in-One Pentium III “ Little Board ” format Single Board Computer ideally suited for point-of-sale kiosk applications.
• LCD/CRT support â both direct digital and LVDS interfaces for LCD / flat panel .
Indicates content that may require registration and/or purchase.