-
Supplier: Newark, An Avnet Company
Description: PVC COATED TIP T/C W/OSTW-M
-
Supplier: Newark, An Avnet Company
Description: PVC COATED TIP T/C 5/PK W/OSTW-M
-
Supplier: Accuris
Description: COATS, MAN'S, FIELD, OLIVE GREEN 107, M-1951
-
-
Supplier: Accuris
Description: 3C1B TOP Coat - Pearl Mica
-
Supplier: Accuris
Description: 2C1B High Solid Base Coat
-
Supplier: Accuris
Description: 2C1B High Solid Clear Coat
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M hood is made of butyl coated nylon, is packaged 1 per case, meets MIL-SPEC-C-51251A standards and is for use with FR-M40 - Respirator.
-
Supplier: Newark, An Avnet Company
Description: Double Coated Tape, 1 in x 36 yd
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M coated 988C quick change disc uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the quick change disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you
- Grit Size: 36 # or Microns
- Type: Ceramic
- Disc / Backing Type: Fibre Disc
-
Supplier: Newark, An Avnet Company
Description: Double Coated Polyester Tape 444 1"x36yd
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Cubitron coated 988C quick change disc uses ceramic as the abrasive material and has a diameter of 4 in. 3M incorporates this ceramic material into the quick change disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at
- Grit Size: 36 # or Microns
- Type: Ceramic
- Disc / Backing Type: Fibre Disc
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Cubitron coated 988C quick change disc uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the quick change disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at
- Grit Size: 36 # or Microns
- Type: Ceramic
- Disc / Backing Type: Fibre Disc
-
Supplier: State Safety & Compliance
Description: "T-Flex Plus is a 13-gauge glove made of HPPE engineered fibers, plated with Thermax« for unmatched stretch, comfort and warmth. Dotted coating helps to ensure a secure grip. Available uncoated for meat and poultry processing and cutting, especially in cold rooms and refrigerated environments. The
- Clothing Type: Gloves
-
Supplier: ASTM International
Description: This specification covers coated glass mat water-resistant gypsum backing panel designed for use on ceilings and walls in bath and shower areas as a base for the application of ceramic or plastic tile. Coated glass mat water-resistant gypsum backing panel shall consist of a noncombustible
-
Supplier: Utmel Electronic Limited
Description: Res Carbon Film 1.2M Ohm 5% 0.25W(1/4W) -1500ppm/C Conformal Coated AXL Ammo Pack
- Resistance Range: 1,200,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 0 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Utmel Electronic Limited
Description: Res Metal Glaze 2.2M Ohm 1% 0.5W(1/2W) ±200ppm/C Conformal Coated AXL Ammo Pack
- Resistance Range: 2,200,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Littelfuse, Inc.
Description: encountered. Their low cost and excellent reliability make them useful for applications ranging from HVAC/R to Industrial Controls to Consumer Appliances. Options: Non-standard resistance values and tolerances High temperature up to +300°C High stability Solderable lead wires Fast thermal
- Temperature Range: -55 to 300 C
- Resistance (@25°C): 100 ohms
- Package / Electrode Type: Bead
- Lead Style: Leadless
-
Supplier: Utmel Electronic Limited
Description: Res Metal Film 1.5M Ohm 1% 0.5W(1/2W) ±200ppm/C Conformal Coated AXL T/R
- Resistance Range: 1,500,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Cole-Parmer
Description: • Variety of shapes and sizes to meet your EPA sampling and storage needs • Meet EPA specifications from "Guidance for Contaminant-Free Sample Containers" for metals, cyanide, fluoride, and other water quality parameters testing • USP Type III soda-lime glass is acceptable in packaging some dry
-
Supplier: ASTM International
Description: Zn-5A1-MM coated steel wire, 1.2.5 ACSR/MB-ACSR using Class B Zn-5A1-MM coated steel wire, 1.2.6 ACSR/MC-ACSR using Class C Zn-5A1-MM coated steel wire, 1.2.7 ACSR/HS-ACSR using Class A zinc-coated high-strength steel wires, 1.2.8 ACSR/MS-ACSR using Class A Zn-5A1-MM coated
-
Supplier: Southco
Description: Southco’s line of Constant Torque Position Control Hinges provide constant resistance throughout the entire range of motion, enabling users to easily position doors, display screens and other mounted components and hold them securely at any desired angle – fully opened, fully closed or anywhere in
- Features: Other
- Hinge Type: Torque Friction Hinges
-
Supplier: Southco
Description: Southco’s line of Constant Torque Position Control Hinges provide constant resistance throughout the entire range of motion, enabling users to easily position doors, display screens and other mounted components and hold them securely at any desired angle – fully opened, fully closed or anywhere in
- Features: Other
- Hinge Type: Torque Friction Hinges
-
Supplier: Southco
Description: Southco’s line of Constant Torque Position Control Hinges provide constant resistance throughout the entire range of motion, enabling users to easily position doors, display screens and other mounted components and hold them securely at any desired angle – fully opened, fully closed or anywhere in
- Leaf Material: Aluminum
- Features: Other
- Hinge Type: Torque Friction Hinges
-
Supplier: Cole-Parmer
Description: colored, polypropylene plug seal screw cap with drip-free pouring ring, graduations and marking spot. Glass bead indicates full capacity line. Do not place over direct heat or flame. Do not heat above 121°C (248°F) moist heat or 110°C (230°F) dry heat. Autoclavable
-
Supplier: Cole-Parmer
Description: Both bottle and cap are autoclavable to 140
C (284 F). -
Supplier: Southco
Description: The patented award-winning design of these sealed lever latches gives application designers a more stylish alternative for achieving compressive sealing and easy grip adjustment. Combines latch and door handle capability, with or without key and tool access for enhanced security
- Latch Types: Compression Latch
- Operation: Lever
- Features: Other
- Materials: Zinc
-
Supplier: PCB Piezotronics, Inc.
Description: High pressure ICP® ballistic pressure sensor, 80k psi, 0.07 mV/psi, accel. comp. (ceramic coated integral diaphragm), metric mount
- Working Pressure Range: 125,000 psi
- Operating Temperature: -100 to 275 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Surventis Surface Treatment LLC
Description: CrysCoat CM is compatible with powder, liquid and electrocoat paints as well as rubber-to-metal bonding agents. CrysCoat CM meets the requirements of Federal Specification TT-C-490 Type I.
- Chemical / Composition: Zinc Plating
-
Supplier: DigiKey
Description: 100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 90mOhm
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 125 C
- ESR: 90 milliohms
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EDAG 1415M E&C, Thermoplastic, Shielding Conductive Coating LOCTITE® EDAG 1415M E&C shielding coating is designed to provide electromagnetic compatibility (EMC). It is compatible with plastics commonly used for electronic equipment enclosures. Maintains low resistance after
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: DigiKey
Description: M580 NOC CONTROL COATED
-
Supplier: Surventis Surface Treatment LLC
Description: solvent-borne and water-borne paints. CrysCoat LWT meets the requirements of Federal Specification TT-C-490 Type 1. Coating weights of about 150-500 mg/ft2 (1.5-5.0 g/m2) can be produced with CrysCoat LWT, depending on the parameters and on the particular grain-refining activator used in the
- Applications: Coatings / Paint
-
Supplier: OSRAM SYLVANIA, Inc.
Description: METAL HALIDE TYPE COATED COLOR 6 STANDARD PACKAGE 1000 W WATTAGE E39 MOGUL BASE TYPE 12000 (HORIZONTAL), 18000 (VERTICAL) LIFE IN HOUR BT56 SHAPE DESIGNATION 3400 70 COLOR RENDERING INDEX 101600 LUMEN (HORIZONTAL), 107000 LUMEN (VERTICAL) INITIAL INTENSITY UNIVERSAL OPERATING POSITION M47/S ANSI
- Lamp Power: 1,000 watts
- Rated Average Life: 12,000 to 18,000 hours
- Color Temperature: 3,400 K
- Color Rendering Index: 70
-
Supplier: Ellsworth Adhesives
Description: Ashland PLIOGRIP Structural Acrylic Adhesive 1010C Gray is a two component adhesive that is used to bond plastics, aluminum, gel coats, ABS, polycarbonate, steel, and other metals. It cures at room temperature and is resistant to temperature, gasoline, and salt water. 10:1 Ratio by volume.
- Viscosity: 130,000 to 200,000 cP
- Tensile Strength (Break): 2,900 psi
- Elongation: 60 to 80 %
- Chemical System: Acrylic / Polyacrylate
-
Supplier: DigiKey
Description: Isolated Module, Conformal Coated DC DC Converter 2 Output 15V -15V 350mA, 350mA 9V - 18V Input
- DC Input Voltage: 9 to 18 volts
- DC Output Current: 0.35 amps
- Form Factor: Board Mount
- Type: DC/DC Converter
Find Suppliers by Category Top
Featured Products Top
-
upper use temperatures of approximately 260°C (500°F). Their flame-resistant behavior is coupled with non-wetting properties, making silicone-coated ropes suitably resistant to molten metal splashing. Applications of Silicone-Coated Rope Silicone-coated rope is (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
SILICONE COATED FIBERGLASS: PROPERTIES & APPLICATIONS Silicone-coated fiberglass fabrics are manufactured for use in a range of applications where high heat or flame resistance is required, as well (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
QVS-220 Fluoroelastomer Coated Fiberglass Sleeving Excellent abrasion and cut-through resistance Resistant to solvents, both aromatic and aliphatic NEMA Grade A(7000V), B-1(4000V (read more)
Browse Datasheets for Qualtek Electronics Corp. -
A major update has been made to the optris CSvision 1M. It is now able to measure in a temperature range of up to 3500 °C. This makes it even more suitable for integration in especially high-temperature applications, like the production of high-temperature-resistant materials such as (read more)
Browse Infrared Thermometers Datasheets for Optris Infrared Sensing, LLC -
The Optris Xi 05M is a short-wavelength infrared camera that offers innovation, affordability, and precision in non-contact thermal imaging of challenging objects. Designed to operate within the short-wavelength infrared range (05M: 500 - 540 nm), this forward-looking infrared camera is (read more)
Browse Thermal Imagers Datasheets for Optris Infrared Sensing, LLC -
ADI's ADuM1252 offers two bidirectional, open-drain channels for applications, such as I2C, that require data to be transmitted in both directions on the same line. In comparison, the ADuM1253 offers two open-drain channels, one unidirectional and one bidirectional (read more)
Browse Power Supplies Datasheets for DigiKey -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Engineered for reliable oxygen measurement in industrial environments, the M18 Zirconia Oxygen Sensor combines a durable aluminium housing with a sintered protective cap to ensure long-term performance and sensor protection. Its compact threaded design allows easy integration into OEM (read more)
Browse Gas Sensors Datasheets for Sensore Electronic GmbH -
Microchip’s 1700V Silicon Carbide MOSFET solutions from Richardson RFPD focus on high performance helping to maximize system efficiency and minimize system weight and size. Microchip’s proven SiC reliability also ensures no performance degradation over the life of the end equipment (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Richardson RFPD -
NXP Semiconductors MCX C15/C16 Microcontrollers combine an Arm® Cortex®-M23 core running up to 72MHz with advanced analog and motor-control features. They support industrial and IoT applications requiring efficient sensing, control, connectivity, and a scalable path from legacy MCU platforms. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser Electronics
More Information Top
-
Thermal stability of copper coating on carbon fibres
Figure4 Non-oxidized copper (thickness 1 b~ m ) coated C -fibre treated at 1273 K for 600 s.
-
Diagnostic Virology Protocols
Coat the plate with 100 PL/well anti-IFN-y monoclonal antibody at 1 ug/mL overmght at 4°C or for 1h at 37° C m coating buffer.
-
Lipase and Phospholipase Protocols
Remove unbound protem and incubate protein coated wells for 16 h at 4° C m coating buffer contammg 1% BSA.
-
Proceedings of the 1987 coatings for advanced heat engines workshop
Adhesion is generally better for C M coatings due to the high process temperature.
-
Valves - current operating experience of slurry valves (block and letdown) in coal liquefaction processes. Third quarter report
… e d S i n t e r e d Hot Pressed )io& Pressed Reaction S i n t e r e d Reaction S i n t e r e d Chemical Vapor Deposition (CM) CVD Coating C M Coat .ing .
-
ZCP2002ITSC0926
The surface morphology of coating E (a), coating C (b), and Armacor M coating ( c ) eroded by soft bed ash particles.
-
Micro package of short term wireless implantable microfabricated systems
They include: CTSR-12; EPO-TEK 353ND; ENCAP-FP4450, FP4451; M - COAT C KIT 6689; and MDX 4-4210, their properties can be found from the web sites [10].
-
Health monitoring of fluid dampers for vibration control of structures: experimental investigation
For example, a Vishay Micro-Measurements M-Coat A, followed by M-Coat B or M - Coat C , followed by M-Coat J will provide sufficient protection for the strain gauge.
-
Untitled
TEM Investigation of Effects of a Barrier Layer on Damageto 1.064 ~ m AR Coatings C . K. Carniglia, J. H. Apfel, G. B. Carrier, and D. Milam.
-
Micro-strain gauge endoscopic tactile sensor using two sensing elements for tissue manipulation
In addition, the strain gauges were insulated using silicone rubber ( M - Coat C , Intertechnology).
Indicates content that may require registration and/or purchase.