-
Supplier: bisco industries
Description: Self-Clinching Studs
- Material: Bronze / Copper Base Alloy
- Metric: M10
- Features: Other
- Attachment: Threaded
-
Supplier: bisco industries
Description: Threaded Rods and Studs
- Metric: M10
- Features: Other
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Tensile Strength: 125,000 p.s.i. min. Medium Carbon Steel Dimension in millimeters Special lengths and sizes quoted upon request
- Length: 4.9212625 inch
- Metric: M10
-
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Tensile Strength: 125,000 p.s.i. min. Medium Carbon Steel Dimension in millimeters Special lengths and sizes quoted upon request
- Length: 5.511814 inch
- Metric: M10
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Tensile Strength: 125,000 p.s.i. min. Medium Carbon Steel Dimension in millimeters Special lengths and sizes quoted upon request
- Length: 4.330711 inch
- Metric: M10
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Tensile Strength: 125,000 p.s.i. min. Medium Carbon Steel Dimension in millimeters Special lengths and sizes quoted upon request
- Length: 3.7401595 inch
- Metric: M10
-
Supplier: PennEngineering®
Description: annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet
- Length: 0.9842525 inch
- Fastener Standards: ASME / ANSI
- Material: Bronze / Copper Base Alloy
- Metric: M10
-
Supplier: Accuris
Description: Stud, Straight - 2.5 Dia Engagement, A286, MJ Metric 10 x 1.25 - 10 x 1.25
-
Supplier: Accuris
Description: STUD, STRAIGHT - 2.5 DIA ENGAGEMENT, A286, MJ METRIC 10 X 1.25 - 10 X 1.25
-
Supplier: Newark, An Avnet Company
Description: TYPE 1 10-32 STUD MOUNT w/ X-BKT. 25 AMP
-
Supplier: Accuris
Description: Stud, Stepped - 1.5 Dia Engagement, A286, MJ Metric 12 x 1.25 - 10 x 1.25
-
Supplier: Fabory North America
Description: Studs 1,25xd metric threads.
-
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Single-ended hex stud ROHS
- Shape: Hex
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - internal threaded hex stud ROHS
- Shape: Hex
- Attachment: Threaded
-
Supplier: Newark, An Avnet Company
Description: TYPE 1 10-32 STUD MOUNT w/ X-BKT. 10 AMP
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Reid Supply
Description: Steel - Elastomer Base M8 x 1.25 Threaded Stud Mount Leveling Foot has a 25.0 mm 15° articulating swivel base for mounting machinery or conveyors up to .
- Height or Thickness (Before loading): 0.827 inch
- Application: Leveling
- Type: Leveling Foot
- Features: Other, Stainless Steel Construction, Swivel Head, Threaded Stud
-
Supplier: Newark, An Avnet Company
Description: TYPE 1 10-32 STUD MOUNT C.B. - 25 AMP
-
Supplier: Newark, An Avnet Company
Description: TERMINAL, RING TONGUE, #10, 10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
-
Supplier: NBK America LLC
Description: For rod end shaft bearing height adjustment, etc. Right thread or left thread can be selected according to the end symbol of the part number. SHS-R----Right thread SHS-L----Left thread All products are provided with hexagon nuts (3 types).
- Length: 2.7165369 inch
- Bolt Type: Hexagon Bolt / Tap Bolt, Stud Bolt
- Metric: M10
-
Supplier: Nelson Fastener Systems
Description: Nelson “T” trim studs are welded to either bare or corrosion protection treated steel sheet metal forautomotive applications. An extensive series of plastic and metal clips is available for use inconjunction with the “T” stud. The clips are retained by the head of the stud to
- Length: 0.1574804 to 0.393701 inch
- Metric: M3, M5
- Features: Other
- Shape: Round
-
Supplier: Nelson Fastener Systems
Description: Nelson makes stud weldable, high strength studs that have approximately the same physical strength as Grade 5 fasteners. Consult chart, below, for the physical properties of Nelson High Strength studs to SAE Grade 5 and comparison of ISO Class 8.8 bolts. These studs are
- Length: 0.592913706 to 0.9448824 inch
- Inch: 1/2", 3/8", 5/16"
- Metric: M10, M12, M8
- Shape: Round
-
Supplier: Reid Supply
Description: Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with
- Height or Thickness (Before loading): 0.866 inch
- Application: Leveling
- Type: Leveling Foot
- Features: Other, Swivel Head, Threaded Stud
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accurate Bushing Company, Inc.
Description: Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general
- Outside Diameter: 1 inch
- Outer Ring Width: 0.625 inch
- Stud Diameter (stud type): 0.4375 inch
- Features: Sealed, Tightened via Screw Driver Slot
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: alloy steel used where a higher strength connection is necessary. B7 all thread can be plain finish, zinc or galvanized. DISTRIBUTOR OF STUDS All thread rods can be cut and chamfered to studs of specified lengths. These studs can be provided either plain finish, zinc or
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Shape: Round
-
Supplier: Reid Supply
Description: Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with
- Height or Thickness (Before loading): 1.496 inch
- Application: Leveling
- Type: Leveling Foot
- Features: Other, Swivel Head, Threaded Stud
-
Supplier: Newport MKS
Description: The B320-ACC-021 is a M6 x 25 mm stud that can be mounted on top of the VIB320 Series isolator, so that the isolator can be attached to another plate or platform. Newport also offers other thread types for the studs, or leveler bar to attach to the top of VIB320 isolators. Each
-
Supplier: Jergens, Inc.
Description: Jergens ZPS K10 Pull Studs are designed for all of our ZPS K10 Clamping Modules. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel Installation diagrams available upon request
- Features: Other
- Material: Stainless Steel
-
Supplier: Greaves Corporation
Description: BRONZE MATERIAL 4-5/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
- International (mm2): 13.3008 to 126.677 mm2
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength general-purpose Clamping Stud, for use with a T Nut, or for installation directly into a fixture plate. Available in steel or stainless steel.
- Length: 1.5 to 16 inch
- Inch: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/8"
- Finish: Black Oxide
- Metric: M10, M12, M16, M20, M6, M8
-
Supplier: Nelson Fastener Systems
Description: Nelson S4X refractory studs are used to secure single component castable or gunite linings of medium to heavy density material (up to 170 lb. per cubic foot). S4X studs are used on the lining of petroleum and petrochemical, towers, boilers, precipitators, heaters, stacks, breechings,
- Length: 2.5 to 8 inch
- Features: Other
- Shape: Round
- Material: Stainless Steel, Steel
-
Supplier: Newport MKS
Description: The B320-ACC-022 is a M10 x 32 mm stud that can be mounted on top of the VIB320 Series isolator, so that the isolator can be attached to another plate or platform. Newport also offers other thread types for the studs, or leveler bar to attach to the top of VIB320 isolators. Each option
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L DIN 938 Stud M10 x 25
- Length: 0.9842525 inch
- Fastener Standards: DIN
- Metric: M10
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
These self-clinching studs are installed in metal sheets by pressing them into place with any standard press. They can also be installed using automated equipment during the in-die process. PEM® studs with X-Press™ threads are available with 5 mm and 6 mm metric threads. Lengths (read more)
Browse Studs Datasheets for PennEngineering® -
.S. Patent #2,873,341) are designed to accurately measure fastener tensile forces. Compression designs can also be developed. The instrumented load cells allow direct, accurate and repeatable force measurements from 1/4″ diameter to over 4″ diameter in all types of bolts, studs and (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
New, recessed, stud designed for use in Beswick elbow and tee fittings reduces installed height and simplifies installation. This new stud is provided with an internal 7/64 inch hexagonal for the 10-32 threaded version and an internal 2.5 mm hexagonal for the M5 threaded version. It can (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Altech stud terminal blocks use hinge-type ring lug connections for reliable wiring in machinery and high-vibration equipment. 50 to 125 A current ratings Up to 1,000 V (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
roller. They are available in eccentric/adjustable versions as well as concentric/stationary versions. Standard units come in sealed and shielded options. An "X" suffix indicates a rubber coated steel washer for sealing to protect against moist environments. Studded guide rollers are pre (read more)
Browse Datasheets for Modern Linear Incorporated -
C-130 2-1/2" x 3", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
manufactured from stainless steel. The NV needle valve is rated for a maximum inlet pressure of 500 psig (34.47 bar). The metal to metal seal provides positive shut-off down to 25 in Hg. (vacuum). The needle valve is available with three different needle types, a standard needle, high (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
. Features NEMA 3R, 4, 4X, 12 and 13 UL and CSA listed IEC 60529, IP66 Option of 304 or 316 grade stainless Pour-in-place gasket Bonding stud on door, grounding stud inside enclosure Inner panels available for all (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
. INSTRUMET comprises a fabricated aluminum main body with diecast aluminium bezels at front and rear. Removing the bezels and U-shaped top allows easy access to the electronics inside. There are three M4 earthing studs. The enclosures come with subrack/chassis support rails and a ventilated rear (read more)
Browse Rack Enclosures Datasheets for METCASE -
(½-13 and M12X1.75) and two stud lengths (2 inch and 4 inch), each combination offers load ratings from 100 lbs. to 1,200 lbs. . Learn more about how Vlier Leveling Devices can improve your operation at Improve your precision equipment (read more)
Browse Leveling Feet, Pads, and Glides Datasheets for Vlier
More Information Top
-
TITAN FASTENERS Fasteners - Grainger Industrial Supply
… 319, Number of Sizes 16, Includes 50 Each M3x.5, 50, Each M4x0.7, 50 Each M5x0.8, 35 Each M6x1.0, 25 Each M7x1.0, 25 Each M8x1.25, 15 Each M10x1.5, 15 Each M10x1.25 , 10 Each M12x1.75 … USS Washer, USS, Steel, Radius â and For Use With Screws and Studs ; Varies by Finish, Fits …
Indicates content that may require registration and/or purchase.