-
Supplier: Accuris
Description: COBALT OXIDE POWDER
-
Supplier: Accuris
Description: COBALTIC ACETYLACETONATE, INDUSTRIAL
-
Supplier: Melin Tool Company
Description: alloy, brass, iron etc. Also available in Cobalt M42 HSS.
- Cutting Diameter: 0.375 to 1.5 inch
- Shank / Arbor Diameter (if different): 0.375 to 1.25 inch
- Overall Length: 2.5 to 6.5 inch
- Number of Flutes / Cutting Edges: 4 to 6
-
-
Supplier: DEWALT Industrial Tool Co.
Description: Industrial Drilling: Cobalt Lettered Jobber Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point
- Material: Cobalt
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: Accuris
Description: Methods for Determination of Cobalt in Ores
-
Supplier: Melin Tool Company
Description: Excellent for countersinking abrasive, high-strength, heat resistant, exotic, and other diffcult to machine materials. Made from M42 8% cobalt material.
- Body Diameter: 0.125 to 1.25 inch
- Shank Diameter: 0.125 to 0.5 inch
- Number of Flutes: 1
- Standard Angle: 60°, 82°, 90°
-
Supplier: Accuris
Description: HIGH TEMPERATURE ALLOY - COBALT BASE
-
Supplier: Universal Cutting Tools, Inc.
Description: M42 8% Cobalt End Mill - 60-Degree High-Spiral * Center Cutting
- Cutting Diameter: 1 inch
- Shank / Arbor Diameter (if different): 1 inch
- Flute / Cutting Length: 2 inch
- Overall Length: 4.5 inch
-
Supplier: Universal Cutting Tools, Inc.
Description: M42 8% Cobalt End Mill - 60-Degree High-Spiral * Center Cutting
- Cutting Diameter: 2 inch
- Shank / Arbor Diameter (if different): 1.25 inch
- Flute / Cutting Length: 2 inch
- Overall Length: 4.5 inch
-
Supplier: Universal Cutting Tools, Inc.
Description: M42 8% Cobalt End Mill - 60-Degree High-Spiral * Center Cutting
- Cutting Diameter: 0.375 inch
- Shank / Arbor Diameter (if different): 0.375 inch
- Flute / Cutting Length: 0.75 inch
- Overall Length: 2.5 inch
-
Supplier: Universal Cutting Tools, Inc.
Description: M42 8% Cobalt End Mill - 60-Degree High-Spiral * Center Cutting
- Cutting Diameter: 0.75 inch
- Shank / Arbor Diameter (if different): 0.75 inch
- Flute / Cutting Length: 1.625 inch
- Overall Length: 3.875 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: Tweezer - Straight - Reverse Action - Miniature - precise tips (Material: cobalt)
-
Supplier: High Performance Alloys, Inc.
Description: Wear Resistant (Co-Cr-W) Chemistry of AMS 5894. This material surpasses 6K with better ductility, with the same good hardness. HPA COBALT alloy 6B H is the same composition of Cobalt 6B, except the material is hot rolled and then age hardened. The direct age-hardening after hot rolling
- Tensile Strength (UTS, Break): 195,000 psi
- Yield Strength (YS): 121,000 psi
- Elongation: 4.5 %
- Specifications: AMS, UNS
-
Supplier: ASTM International
Description: This specification outlines the requirements for corrosion-resistant coatings of electrodeposited nickel-cobalt on metallic substrates and electrodeposited nickel-cobalt used for electroforming. It includes an accelerated exposure test method to evaluate the effects of corrosion and
-
Supplier: LabChem Inc.
Description: COBALT AA STANDARD, 1000ppm (1mL = 1mg Co)-500ML LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial
-
Supplier: SAE International
Description: This specification covers established manufacturing tolerances applicable to bars, rods, and wire of nickel, nickel alloy, and cobalt alloys ordered to inch-pound dimensions. These tolerances apply to all conditions, unless otherwise noted. The term "excl" is used to apply only to the higher
-
Supplier: ASTM International
Description: 1.1 This specification covers cold-drawn cobalt alloy spring wire intended especially for the manufacture of springs. 1.1.1 This specification requires capability properties after age hardening test samples of the cold worked spring wire to ensure final mechanical properties are satisfied.
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Physical/Operational Specifications Raw Material Cast AlNiCo 5 Shape Rectangular Height 0.062 Length 0.167 Width 0.062 Gauss 300 ± 50
- Maximum Magnetic Field: 300 Gauss
- Width: 0.062 inch
- Length: 0.167 inch
- Thickness / Height: 0.062 inch
-
Supplier: Makita USA, Inc.
Description: Features Made from M-42 cobalt high speed steel for greater heat and abrasion resistance in hard-to-drill materials such as stainless steel and titanium 135º split point prevents "walking" and drills faster
- Cutting Diameter: 0.453125 inch
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: R. S. Hughes Company, Inc.
Description: Tweezer - Straight/tapered - Miniature - micro fine tips (Length: 3.2; CTM: .0024 x .0008; Material: cobalt)
-
Supplier: CSA Group
Description: The method is applicable to carbides and binder metal powder mixtures, free of lubricant, all grades of presintered or sintered hardmetals, having a cobalt content exceeding 1 % (m/m). Gives principle, interfering elements, reagents, apparatus, sampling, procedure, expression of results and
-
Description: The method is applicable to carbides and binder metal powder mixtures, free of lubricant, all grades of presintered or sintered hardmetals, having a cobalt content exceeding 1 % (m/m). Gives principle, interfering elements, reagents, apparatus, sampling, procedure, expression of results and
-
Supplier: Precision Cutting Tools, Inc.
Description: 1 X 1 X 3 X 5.1/2 - 4F RH M42
- Cutting Diameter: 1 inch
- Material: Cobalt
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Precision Cutting Tools, Inc.
Description: 1 X 1 X 4 X 6.1/2 - 4F RH M42
- Cutting Diameter: 1 inch
- Material: Cobalt
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Precision Cutting Tools, Inc.
Description: 1 X 1 X 6 X 8.1/2 - 4F RH M42
- Cutting Diameter: 1 inch
- Material: Cobalt
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: 1/16" - 1/2" x 65ths, Jobber length 135° split point Grade: M35 Steel Spec. DIN1412-ANSI Standard-N Includes: Metal Case * Meets A.N.S.I. standards
- Material: Cobalt
- Product: Drill Set
- Units: English / Fractional
- Drill Type: Jobber Length Drill
-
Supplier: Inorganic Ventures
Description: 125 mL size, 100 µg/mL standard
- Form & Features: Inorganic Chemical / Salt, Liquid / Solution
-
Supplier: Precision Cutting Tools, Inc.
Description: 1 X 1 X 2 X 4.1/2 - 4F RH M42
- Cutting Diameter: 1 inch
- Material: Cobalt
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina BHCM11 M-12 Ceramics BHCM12
-
Description: Applies to cobalt contents in the range 0,025 to 2,5 % (m/m). Specifies principle, reagents, apparatus, sampling and samples, procedure, expression on results, special cases and test report.
-
Supplier: Standex-Meder Electronics
Description: The M11/M5, M11/S8 series sensor magnet in housing is sealed in a convenient, easy adjustable threaded stainless steel housing. Pair this magnet with our MK11/M5 or MK11/S8 series reed sensor (sold separate) for a proximity sensing solution. The sensor should be mounted on a fixed surface with the
- Length: 0.984 inch
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Industrial Magnets: Magnetic Assembly
-
Supplier: Matexcel
Description: The polycrystalline aluminum-coated nickel-cobalt-manganese ternary cathode material has excellent cycle performance, good specific capacity and rate performance, and is mainly used in EV/PHEV logistics vehicles and other batteries that require high cycle life. Storage: Store at room
- Thickness: 0.0001968505 to 0.0011023628 inch
- Applications: Battery / Fuel Cell
- Type: Cathodic Emitters / Filaments
-
Description: General requirements concerning the field of application, principle, interfering elements,aparatus, sampling and test report are given in ISO 7627-1.
-
Supplier: CSA Group
Description: ISO 11873:2005 specifies the method to be used for the determination of sulfur and carbon in cobalt metal powders in the range of 0,001 % (m/m) to 0,1 % (m/m) by combustion in oxygen and infrared (IR)-detection of carbon dioxide (CO2) and sulfur dioxide (SO2).
Find Suppliers by Category Top
More Information Top
-
Optimizing the economic efficiency by micro-drill life improvement during deep-hole drilling in the 212-Valve manufacturing process
The added cobalt in M35 and M42 creates better thermal properties than regular HSS, thus making it a better option for cutting harder material.
-
Powder metallurgy in India: Historical perspective, present scenario and future outlook
The plant started operating in 1987, and made HSSs such as M3/2, M35 , T15, T42 and a high cobalt grade of M42 .
-
Problems in High-Speed Steel Manufacture and Use: A Challenge for Economic Powder Metallurgy Processing
M35 type is now generally preferred to the tungsten- cobalt T4 on economic grounds. .... This has led toolmakers to favour the 9· 5Mo-8Co M42 type which owes its durability substan…
-
Alloying: Understanding the Basics
Cobalt does not form carbides in tool steels, but significantly contributes to the hot hard- ness and … are the 1 to 2% V commodity high-speed steels such as M1, M2, M7, and M42 . .... With the exception of P/M M35 (M2 + 5 Co), the balance of the compositions listed are generally…
-
Cutting Tools
High speed steels containing cobalt appear to be more advantageous when machining steels with a hardness over … is the main requirement such as in the machining of heat resisting alloys then M42 is used. .... On the continent of Europe M35 is the choice for similar applications.
-
Industrial Enzymes
…matrix metallopeptidase-1, Homo sapiens), M11 (gametolysin, Chlamydomonas reinhardtii), M12 (astacin, Astacus astacus), M35 (deuterolysin, Aspergillus flavus .... Most of these enzymes require two cobalt or manganese ions. .... is further divided into families M20, M28 (mainly carboxy- and aminopeptidases), M18 and M42 (mainly aminopeptidases), require…
-
Tool Steels
Substantial life increases of laser melted M2 and M35 tool bits, compared to those that were conventionally .... 1 6 - 1 8 (a) Laser-melted surface layer on M42 tool steel, (b) Higher-magnification view .... Some elements, such as chromium, molybdenum, nickel, manganese, vanadium, and cobalt , are in- corporated into the boride…
-
Surface Hardening of Steels: Understanding the Basics
Fig. 16 Laser-melted surface layer on M42 high-speed steel. .... (b) M35 tool steel. .... Cobalt -, nickel-, and tungsten carbide-base hardfacing alloys are the usual cladding materi- als used for laser…
Indicates content that may require registration and/or purchase.